- Series
- Switch Function
- Operating Force
- Actuator Type
- Termination Style
- ElectricalLife
- ECCN Code
- Switch Type
- Contact Current(DC)-Max
- HTS Code
- Contact (DC) Max Rating R Load
- JESD-609 Code
Attribute column
Manufacturer
Panasonic Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Weight | Actuator Style | Body Depth (mm) | Body Height (mm) | Body Length (mm) | Body Orientation | Contact Materials | Device Type | Dielectric Strength | ECCN (US) | ElectricalLife | Maximum AC Voltage Rating (V) | Maximum Contact Resistance (mOhm) | Maximum Current Rating (A) | Maximum Movement Differential (mm) | Maximum Operating Temperature (°C) | Maximum Pre-Travel | Mechanical Life (Cycles) | Minimum Insulation Resistance (MOhm) | Minimum Operating Temperature (°C) | Minimum Over-Travel | Mounting | Operating Force (N) | Pole Throw Configuration | Product Depth (mm) | Release Force (N) | RoHS | Switch Configuration | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Thread Size | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Features | Electrical Life Cycles | Product Length (mm) | Height | Width | Body Height | Product Height (mm) | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AM51616C53N-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount, Screw | Chassis Mount | - | - | - | 6.3g | - | - | - | - | - | Silver | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | - | AM5 | - | - | Obsolete | 1 (Unlimited) | Quick Connect | - | - | - | 105°C | -25°C | - | - | 125V | 16A AC 600mA DC | Straight | - | 16A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | 250V | SPDT | 125V | 10,000,000 Cycles | - | 16A | 120gf | - | - | - | 0.055 (1.4mm) | - | 0.040 (1.0mm) | 0.125 (3.2mm) | 0.815 (20.7mm) | 20gf | - | - | Cadmium Free | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() AZ47049 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~60°C | Bulk | 2006 | AZ4 | - | - | Obsolete | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | - | P.T.= 15 DEG, D.T.= 3 DEG, T.T= 80 DEG | 8536.50.70.00 | 30V | 5A AC/DC | - | IP64 - Dust Tight, Water Resistant | 5A | Cable Leads | 125V | 23.7mm | 15.6 mm | Side Rotary, Roller | SPDT | On-Mom | 5A | IP60; IP64 | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 450gf | - | 5A | 5A@250VAC | - | 250V | 3° | 15° | - | 25gf | - | - | - | - | - | - | - | 54.2mm | - | RoHS Compliant | - | Dust Tight, IP64, Water Resistant | ||
![]() ABS1511509J Panasonic | In Stock | - | - | - | - | - | - | - | - | - | Short Hinge Lever | 6.4 | 11.1 | 19.8 | Straight | - | - | - | EAR99 | - | - | - | 2@250VAC 30VDC | 0.5 | 85 | - | 5000000 | - | -40 | - | Through Hole | 0.59 | SPDT | - | - | - | N.O./N.C. | - | Case|Carton | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50000 | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ABJ241661J Panasonic | In Stock | - | - | - | Solder | - | - | - | - | - | Roller Lever | 6 | 8.7 | 12.8 | Straight | - | - | - | EAR99 | - | - | - | 0.1@125VAC | 0.5 | 85 | - | 1000000 | - | -40 | - | Screw Mount | 0.64 | SPDT | - | - | Non-Compliant | N.O./N.C. | - | Case|Carton | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100000 | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ABV1625619 Panasonic Electric Works | 16 |
| Datasheet | 12 Weeks | Chassis Mount, Panel, Screw, Wire | Chassis Mount | - | - | - | - | - | - | - | - | - | Gold | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2002 | ABV | - | - | Active | 1 (Unlimited) | Wire Leads | - | - | - | 85°C | -40°C | - | - | - | 3A AC | Straight | IP67 - Dust Tight, Waterproof | 3A | Wire Leads | 250V | - | - | Lever, Roller | SPST-NC | On-Mom | - | - | - | 250V | SPST | 24V | 5,000,000 Cycles | - | - | 320gf | - | - | - | 0.030 (0.76mm) | - | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 60gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | Dust Tight, IP50, IP67, Waterproof | ||
![]() ABV1232619 Panasonic Electric Works | 16 |
| Datasheet | 12 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | - | - | - | 7g | - | - | - | - | - | Gold | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2002 | ABV | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | 85°C | -40°C | - | - | - | 3A AC | Straight | IP50 - Dust Protected | 3A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Straight | SPST-NO | Off-Mom | - | - | - | 250V | SPST | 24V | 5,000,000 Cycles | - | - | 180gf | - | - | - | 0.047 (1.2mm) | - | 0.047 (1.2mm) | 0.125 (3.2mm) | 0.602 (15.3mm) | 20gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | IP50 | ||
![]() AVM3235619 Panasonic Electric Works | 49 |
| - | 12 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | 2g | - | - | - | - | - | Gold | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2002 | AVM3 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | 85°C | -25°C | - | - | 30V | 100mA AC/DC | Straight | - | 100mA | Solder Lug | 250V | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | 250V | SPDT | 30V | 10,000,000 Cycles | - | - | 45gf | - | - | - | 0.062 (1.6mm) | - | 0.040 (1.0mm) | 0.138 (3.5mm) | 0.345 (8.8mm) | 3.059gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AV3252619 Panasonic Electric Works | 20 |
| - | 12 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | 2g | - | - | - | - | - | Gold | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2002 | AV3 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | 85°C | -25°C | - | - | 30V | 100mA AC/DC | Straight | - | 100mA | Solder Lug | 250V | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | 250V | SPDT | 30V | 500,000 Cycles | - | - | 20gf | - | - | - | 0.030 (0.76mm) | - | 0.020 (0.5mm) | 0.100 (2.5mm) | 0.571 (14.5mm) | 10 in-oz | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AVT3444119 Panasonic Electric Works | In Stock | - | - | 12 Weeks | Through Hole | Through Hole | - | - | - | 2g | - | - | - | - | - | Silver | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2002 | AVT3 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 85°C | -25°C | - | - | 30V | 3A AC/DC | Straight | - | 3A | PC Pin | 125V | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | 250V | SPDT | 125V | 500,000 Cycles | - | - | 35gf | - | - | - | 0.047 (1.2mm) | - | 0.031 (0.8mm) | 0.110 (2.8mm) | 0.460 (11.7mm) | 3.059gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ABS1611509 Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount, Screw, Wire | Chassis Mount | - | - | - | - | - | - | - | - | - | Silver | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2005 | ABS | - | - | Obsolete | 1 (Unlimited) | Wire Leads | - | - | - | 85°C | -40°C | - | - | 30V | 2A AC/DC | Straight | IP67 - Dust Tight, Waterproof | 2A | Wire Leads | 125V | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | 250V | SPDT | 125V | 5,000,000 Cycles | - | - | 60gf | - | - | - | 0.032 (0.81mm) | - | 0.020 (0.5mm) | 0.100 (2.5mm) | 0.345 (8.8mm) | 4.079gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() ABJ1614409 Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount, Screw, Wire | Chassis Mount | - | - | - | - | - | - | - | - | - | Silver | - | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2005 | ABJ | e4 | - | Obsolete | 1 (Unlimited) | Wire Leads | EAR99 | - | - | - | - | - | 8536.50.70.00 | 30V | 1A AC/DC | Straight | IP67 - Dust Tight, Waterproof | - | Wire Leads | - | 13.9mm | 6 mm | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | 125V | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 40gf | - | - | - | 0.020 (0.5mm) | - | 0.020 (0.5mm) | 0.120 (3.0mm) | 0.386 (9.8mm) | 3.059gf | 3.5 mm | 3 mm | - | - | - | - | - | 14.7mm | - | RoHS Compliant | Lead Free | IP67 | ||
![]() AZ40019 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~60°C | Bulk | 2006 | AZ4 | - | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | 8536.50.70.00 | 30V | 5A AC/DC | - | IP64 - Dust Tight, Water Resistant | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | 23.7mm | 15.6 mm | Round (Pin Plunger) | SPDT | On-Mom | 5A | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 700gf | - | 5A | 5A@250VAC | 0.158 (4.0mm) | 250V | 0.006 (0.15mm) | 0.040 (1.0mm) | - | 70gf | 5 mm | 1 mm | - | - | - | - | - | 37.2mm | - | RoHS Compliant | - | Dust Tight, IP64, Water Resistant | ||
![]() AZ47019 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~60°C | Bulk | 2006 | AZ4 | - | - | Obsolete | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | - | - | 8536.50.70.00 | 30V | 5A AC/DC | - | IP64 - Dust Tight, Water Resistant | 5A | Cable Leads | 125V | 23.7mm | 15.6 mm | Round (Pin Plunger) | SPDT | On-Mom | 5A | IP60; IP64 | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 700gf | - | 5A | 5A@250VAC | 0.158 (4.0mm) | 250V | 0.006 (0.15mm) | 0.040 (1.0mm) | - | 70gf | 5 mm | 1 mm | - | - | - | - | - | 54.2mm | - | RoHS Compliant | - | Dust Tight, IP64, Water Resistant | ||
![]() AZD1052CEJ Panasonic | In Stock | - | - | - | - | - | - | - | - | - | Top Roller Plunger | - | - | - | - | - | Linear | 1000Vrms | EAR99 | - | 380 | 25 | 6@380VAC | - | 80 | 2mm | 10000000 | 100 | -30 | 4mm | Screw Mount | 6.37 | SPDT | 30 | 1.47 | - | N.O./N.C. | - | - | - | - | - | - | Obsolete | - | - | - | Compact | - | - | - | - | - | - | - | - | - | - | Conduit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150000 | 30 | - | - | - | 81 | RoHS Compliant | - | - | ||
![]() AZH2041CEJ Panasonic | In Stock | - | - | - | - | - | - | - | - | - | Short Roller Lever | - | - | - | - | Silver | Linear | 1000Vrms | EAR99 | - | 250 | 15 | 5@250VAC 30VDC | - | 80 | 2mm | 10000000 | 100 | -10 | 4mm | Screw Mount | 3.92 | SPDT | 18 | 0.78 | Compliant | N.O./N.C. | - | - | - | - | - | - | Obsolete | - | Screw | - | Compact | - | - | - | - | - | - | - | - | - | 5 A | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M12 | - | - | - | - | - | - | - | - | - | - | - | 500000 | 56 | 42 mm | 56 mm | - | 53.5 | RoHS Compliant | - | IP64, IP67 | ||
![]() ABS1412403 Panasonic Electric Works | 127 |
| Datasheet | 11 Weeks | - | Chassis Mount | - | NO | PANEL MOUNT | - | - | - | - | - | - | Silver | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2008 | ABS | - | - | Active | Not Applicable | Solder | EAR99 | - | - | - | - | - | 8536.50.70.00 | 30V | 2A AC/DC | - | IP50 - Dust Protected | - | Solder Lug | 125V | 19.8mm | 6.4 mm | Lever, Straight | SPDT | On-Mom | 2A | ENVIRONMENTALLY SEALED; IP67 | 30V | - | - | - | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | 35gf | - | 2A | 2A@250VAC | 0.047 (1.2mm) | 250V | 0.031 (0.8mm) | 0.110 (2.8mm) | 0.345 (8.8mm) | 3.059gf | 4 mm | 2.8 mm | - | - | - | - | - | 11.1mm | - | RoHS Compliant | - | IP50 | ||
![]() ABJ151440 Panasonic Electric Works | In Stock | - | - | 11 Weeks | - | Through Hole | - | NO | - | - | - | - | - | - | - | Silver | - | - | - | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2008 | ABJ | e4 | - | Active | 1 (Unlimited) | PCB | EAR99 | - | - | - | - | - | 8536.50.70.00 | 30V | 1A AC/DC | - | IP50 - Dust Protected | - | PC Pin | 125V | 12.8mm | 6 mm | Lever, Simulated Roller | SPDT | On-Mom | 1A | - | 30V | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 1A | 40gf | - | 1A | - | 0.020 (0.5mm) | 125V | 0.020 (0.5mm) | 0.120 (3.0mm) | 0.386 (9.8mm) | 3.059gf | 3.5 mm | 3 mm | - | - | - | - | - | 6.5mm | - | RoHS Compliant | - | IP50 | ||
![]() ABJ141240 Panasonic Electric Works | 7 |
| - | 11 Weeks | - | Chassis Mount | - | NO | PANEL MOUNT | - | - | - | - | - | - | Silver | - | - | - | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2008 | ABJ | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | 8536.50.70.00 | 30V | 1A AC/DC | - | IP50 - Dust Protected | - | Solder Lug | 125V | 12.8mm | 6 mm | Lever, Straight | SPDT | On-Mom | 1A | - | 30V | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 1A | 40gf | - | 1A | - | 0.020 (0.5mm) | 125V | 0.020 (0.5mm) | 0.120 (3.0mm) | 0.268 (6.8mm) | 3.059gf | 3.5 mm | 3 mm | - | - | - | - | - | 6.5mm | - | RoHS Compliant | - | IP50 | ||
![]() ABJ141441 Panasonic Electric Works | 7 |
| - | 11 Weeks | - | Chassis Mount | 125 | NO | PANEL MOUNT | - | - | - | - | - | - | Gold, Silver | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2008 | ABJ | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | Gold (Au) | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | - | IP50 - Dust Protected | - | Solder Lug | 125V | 12.8mm | 6 mm | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | 40gf | - | 0.1A | - | 0.020 (0.5mm) | - | 0.020 (0.5mm) | 0.120 (3.0mm) | 0.386 (9.8mm) | 3.059gf | 3.5 mm | 3 mm | - | - | - | - | - | 6.5mm | - | RoHS Compliant | - | IP50 | ||
![]() ABJ241461 Panasonic Electric Works | 126 |
| - | 11 Weeks | - | Chassis Mount | 125 | NO | PANEL MOUNT | - | - | - | - | - | - | Gold, Silver | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2008 | ABJ | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | Gold (Au) | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | - | IP50 - Dust Protected | - | Solder Lug | 125V | 12.8mm | 6 mm | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | 65gf | - | 0.1A | - | 0.020 (0.5mm) | - | 0.020 (0.5mm) | 0.120 (3.0mm) | 0.445 (11.3mm) | 5.099gf | 3.5 mm | 3 mm | - | - | - | - | - | 6.5mm | - | RoHS Compliant | - | IP50 |