- Series
- Switch Function
- Operating Force
- Actuator Type
- Termination Style
- ElectricalLife
- ECCN Code
- Switch Type
- Contact Current(DC)-Max
- HTS Code
- Contact (DC) Max Rating R Load
- JESD-609 Code
Attribute column
Manufacturer
Panasonic Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Weight | Actuator | Actuator Style | Brand | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Orientation | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Actuator Type | Circuit | Switch Function | Contact Resistance | Contact Current(DC)-Max | Max Voltage Rating (AC) | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Product Type | Operating Temperature Range | Illumination Color | Contact (DC) Max Rating R Load | Overtravel | Differential Travel | Pretravel | Operating Position | Release Force | Lamp Type | Features | Product Category | IP Rating | Height | Width | Body Height | Actuator Length | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AV3342619 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | Panasonic Industrial Devices | - | - | 500 | Non-Illuminated | Panasonic | - | - | Chassis Mount | Details | - | - | Bulk | - | AV | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | - | - | - | - | - | - | ||
![]() AV31449 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | Panasonic Industrial Devices | - | - | 500 | Non-Illuminated | Panasonic | - | - | Chassis Mount | Details | - | - | Bulk | - | AV | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | ON - (OFF), OFF - (ON) | - | - | - | - | - | - | - | - | SPDT | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | - | - | - | - | - | - | ||
![]() AV31549 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | Panasonic Industrial Devices | - | - | 500 | Non-Illuminated | Panasonic | - | - | Chassis Mount | Details | - | - | Bulk | - | AV | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | ON - (OFF), OFF - (ON) | - | - | - | - | - | - | - | - | SPDT | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | - | - | - | - | - | - | ||
![]() ABS1112319 Panasonic | In Stock | - | - | - | - | - | - | - | - | Lever | Lever | Panasonic Industrial Devices | - | - | 100 | Non-Illuminated | Panasonic | - | - | Chassis Mount | Details | - | - | Bulk | - | ABS | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | Quick Connect | - | - | - | - | ON - (OFF), OFF - (ON) | - | - | - | - | - | - | - | - | SPDT | 1 N | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | IP67 | - | - | - | - | - | - | - | ||
![]() AV3102619 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | Panasonic Industrial Devices | - | - | 500 | Non-Illuminated | Panasonic | - | - | Chassis Mount | Details | - | - | Bulk | - | AV | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | - | - | - | - | - | - | ||
![]() AV3120619 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | Panasonic Industrial Devices | - | - | 500 | Non-Illuminated | Panasonic | - | - | Chassis Mount | Details | - | - | Bulk | - | AV | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | - | - | - | - | - | - | ||
![]() AV31429 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | Panasonic Industrial Devices | - | - | 500 | Non-Illuminated | Panasonic | - | - | Chassis Mount | Details | - | - | Bulk | - | AV | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | - | - | - | - | - | - | ||
![]() AV31229 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | Panasonic Industrial Devices | - | - | 500 | Non-Illuminated | Panasonic | - | - | Chassis Mount | Details | - | - | Bulk | - | AV | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | - | - | - | - | - | - | ||
![]() ABV1224619 Panasonic | In Stock | - | - | - | - | - | - | - | - | Roller Lever | Roller Lever | Panasonic Industrial Devices | - | - | 50 | Non-Illuminated | Panasonic | + 85 C | - 40 C | Chassis Mount | Details | - | - | Bulk | - | ABV | - | - | - | - | - | - | - | Standard | - | - | - | - | - | Switches | - | - | - | - | 3 A | Quick Connect | - | - | - | - | OFF - (ON) | - | - | - | - | - | - | - | - | SPST | 2.9 N | Snap Action Switches | - 40 C to + 85 C | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | IP67 | - | - | - | - | - | - | - | ||
![]() ABV1216609 Panasonic | In Stock | - | - | - | - | - | - | - | - | Roller Lever | Roller Lever | Panasonic Industrial Devices | - | - | 50 | Non-Illuminated | Panasonic | + 85 C | - 40 C | Chassis Mount | Details | - | - | Bulk | - | ABV | - | - | - | - | - | - | - | Standard | - | - | - | - | - | Switches | - | - | - | - | 3 A | Quick Connect | - | - | - | - | ON - (OFF), OFF - (ON) | - | - | - | - | - | - | - | - | SPDT | 2.9 N | Snap Action Switches | - 40 C to + 85 C | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | IP67 | - | - | - | - | - | - | - | ||
![]() AV3134619 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | Panasonic Industrial Devices | - | - | 500 | Non-Illuminated | Panasonic | - | - | Chassis Mount | Details | - | - | Bulk | - | AV | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | - | - | - | - | - | - | ||
![]() ABV1215609 Panasonic | In Stock | - | - | - | - | - | - | - | - | Roller Lever | Roller Lever | Panasonic Industrial Devices | - | - | 50 | Non-Illuminated | Panasonic | + 85 C | - 40 C | Chassis Mount | Details | - | - | Bulk | - | ABV | - | - | - | - | - | - | - | Standard | - | - | - | - | - | Switches | - | - | - | - | 3 A | Quick Connect | - | - | - | - | ON - (OFF), OFF - (ON) | - | - | - | - | - | - | - | - | SPDT | 2.9 N | Snap Action Switches | - 40 C to + 85 C | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | IP67 | - | - | - | - | - | - | - | ||
![]() ABV1225619 Panasonic | In Stock | - | - | - | - | - | - | - | - | Roller Lever | Roller Lever | Panasonic Industrial Devices | - | - | 50 | Non-Illuminated | Panasonic | + 85 C | - 40 C | Chassis Mount | Details | - | - | Bulk | - | ABV | - | - | - | - | - | - | - | Standard | - | - | - | - | - | Switches | - | - | - | - | 3 A | Quick Connect | - | - | - | - | OFF - (ON) | - | - | - | - | - | - | - | - | SPST | 2.9 N | Snap Action Switches | - 40 C to + 85 C | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | IP67 | - | - | - | - | - | - | - | ||
![]() AV342211619 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | Panasonic Industrial Devices | - | - | 500 | Non-Illuminated | Panasonic | - | - | PCB Mount | Details | - | - | Bulk | - | AV | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | - | - | - | - | - | - | ||
![]() AV3424619 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | Panasonic Industrial Devices | - | - | 500 | Non-Illuminated | Panasonic | - | - | PCB Mount | Details | - | - | Bulk | - | AV | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | - | - | - | - | - | - | ||
![]() AV3400619 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | Panasonic Industrial Devices | - | - | 500 | Non-Illuminated | Panasonic | - | - | PCB Mount | Details | - | - | Bulk | - | AV | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | - | - | - | - | - | - | ||
![]() ESE-18L11B Panasonic Electronic Components | 30000 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | Industrial grade | -10°C~60°C | Tape & Reel (TR) | 2006 | ESE18 | e2 | yes | Active | 1 (Unlimited) | 2 | J-Bend | EAR99 | - | - | Tin/Copper (Sn/Cu) | - | - | 8536.50.70.00 | - | 5V | 10mA DC | Right Angle | unknown | 10mA | J Lead | - | - | Angled Toggle (Detector) | SPST-NO | Off-Mom | 500mOhm | 0.01A | - | SPST | 5V | 50,000 Cycles | SNAP ACTING/LIMIT SWITCH | 10mA | - | 30gf | - | - | - | .01A@5VDC | - | - | - | 0.102 (2.6mm) | - | - | Board Guide | - | - | 1.2mm | 4mm | - | 2.15mm | No SVHC | RoHS Compliant | Lead Free | ||
![]() AH146061-A Panasonic Electric Works | 52 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | Gold, Silver | 100,000 Cycles | - | - | - | - | - | - | - | - | -25°C~85°C | Tube | 2000 | AH1 | - | - | Active | 1 (Unlimited) | - | PC Pin | - | - | - | - | 85°C | -25°C | - | - | 30V | 100mA AC/DC | Straight | - | 100mA | PC Pin | 125V | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | 125V | SPDT, SPST | 30V | 500,000 Cycles | - | 100mA | - | 150gf | - | - | - | - | 0.010 (0.25mm) | 0.005 (0.12mm) | 0.020 (0.5mm) | 0.217 (5.5mm) | 20gf | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() AV4444 Panasonic Electric Works | 1450 |
| Datasheet | 12 Weeks | Silver | Through Hole | Through Hole | Plastic | 200mg | - | - | - | Silver, Stainless Steel | 20,000 Cycles | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2000 | AV4 | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | 2 | - | - | - | 8536.50.70.00 | - | 30V | 500mA DC | Straight | - | 500mA | PC Pin | - | 7.5mm | Lever, Simulated Roller | SPDT | On-Mom | - | 0.5A | - | - | 30V | 300,000 Cycles | SNAP ACTING/LIMIT SWITCH | 500mA | - | 29gf | - | - | - | .5A@30VDC | 0.011 (0.3mm) | 0.027 (0.7mm) | 0.087 (2.2mm) | 0.240 (6.1mm) | - | - | - | - | - | - | - | 4.5mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() AH1882619-A Panasonic Electric Works | 36 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | Gold, Silver | 100,000 Cycles | - | - | - | - | - | - | - | - | -25°C~85°C | Tube | 2000 | AH1 | - | - | Active | 1 (Unlimited) | - | PC Pin | - | - | - | - | 85°C | -25°C | - | - | 30V | 100mA AC/DC | Right Angle | - | 100mA | PC Pin | 125V | - | Lever, Straight | SPDT | On-Mom | - | - | 125V | SPDT | 30V | 1,000,000 Cycles | - | 100mA | - | 25gf | - | - | - | - | 0.022 (0.55mm) | 0.020 (0.5mm) | 0.083 (2.1mm) | 0.268 (6.8mm) | 2.500gf | - | Actuator Mounted Left Side | - | - | - | - | - | - | Unknown | RoHS Compliant | Lead Free |