- Series
- Switch Function
- Operating Force
- Actuator Type
- Termination Style
- ElectricalLife
- ECCN Code
- Switch Type
- Contact Current(DC)-Max
- HTS Code
- Contact (DC) Max Rating R Load
- JESD-609 Code
Attribute column
Manufacturer
Panasonic Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Mounting Feature | Number of Pins | Housing Material | Weight | Actuator Style | Body Depth (mm) | Body Height (mm) | Body Length (mm) | Body Orientation | Brand | Contact Materials | ECCN (US) | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Maximum Current Rating (A) | Maximum Movement Differential (mm) | Maximum Operating Temperature (°C) | Mechanical Life (Cycles) | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Force (N) | Pole Throw Configuration | RoHS | Switch Configuration | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Orientation | Peak Reflow Temperature (Cel) | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Lamp Type | Contact (AC) Max Rating M Load | Features | Electrical Life Cycles | Product Category | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AVT38049 Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | 2g | - | - | - | - | - | - | Silver | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2002 | AVT3 | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | 85°C | -25°C | - | - | - | 30V | 3A AC/DC | Straight | - | - | - | - | 3A | - | Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | - | 250V | - | - | SPDT | 125V | 500,000 Cycles | - | - | 100gf | - | - | - | - | - | 0.015 (0.4mm) | 0.004 (0.1mm) | 0.024 (0.6mm) | 0.330 (8.4mm) | 15gf | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ESE-11MV13 Panasonic Electronic Components | 2431 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | - | - | 4 | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Bulk | 2012 | ESE11 | e2 | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | Tin/Copper (Sn/Cu) | - | - | - | 8536.50.70.00 | - | 5V | 10mA DC | - | - | - | - | - | 10mA | - | Gull Wing | - | - | - | 3 mm | Overtravel Plunger | SPST-NO | Off-Mom | - | - | 0.01A | - | 5V | - | - | - | SPST | - | 50,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 35gf | - | - | - | - | .01A@5VDC | - | - | - | 0.305 (7.75mm) | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() AEQ10410 Panasonic Electric Works | 559 |
| - | 12 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2010 | AEQ | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | 8542.39.00.01 | - | 30V | 100mA DC | - | NOT SPECIFIED | IP40 | 8.4mm | unknown | 100mA | NOT SPECIFIED | Solder Lug | - | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | - | - | 100mA | - | - | 30V | - | - | - | 122gf | - | - | - | - | - | 0.087 (2.2mm) | - | - | 0.330 (8.4mm) | - | - | - | - | - | - | - | - | - | 13.3mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() AV625564 Panasonic Electric Works | 24 |
| - | - | - | Chassis Mount | NO | PANEL MOUNT | - | - | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | - | AV6 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 8536.50.70.00 | - | 30V | 100mA DC | - | - | IP40 | - | unknown | - | - | Connector | - | - | 29.2mm | 7 mm | Lever, Roller | SPST-NC | On-Mom | - | - | 0.1A | - | 30V | - | - | - | - | - | 500,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 51gf | - | - | - | - | - | 0.047 (1.2mm) | 0.031 (0.8mm) | 0.102 (2.6mm) | 0.618 (15.7mm) | 6.118gf | 3.8 mm | 2.6 mm | - | - | - | - | - | - | - | - | 10mm | - | - | RoHS Compliant | - | - | ||
![]() AZH1021 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~80°C | Bulk | 2006 | AZH | e4 | - | Active | 1 (Unlimited) | Screw | EAR99 | Gold (Au) | - | - | - | 8536.50.70.00 | - | 30V | 5A AC/DC | Straight | - | IP64 - Dust Tight, Water Resistant | 18mm | - | 5A | - | Screw Terminal | 125V | CSA, UL | - | - | Lever, Roller | SPDT | On-Mom | 15mOhm | - | 5A | IP60; IP64 | - | 250V | - | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 250gf | - | - | 5A | 5A@250VAC | - | 0.276 (7.0mm) | 0.025 (0.6mm) | 0.157 (4.0mm) | 0.909 (23.1mm) | 40gf | 11 mm | 4 mm | - | - | - | - | - | 55.5mm | 74.15mm | 18mm | - | - | - | RoHS Compliant | - | Dust Tight, IP54, IP64, Water Resistant | ||
![]() AZH234116 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | - | - | Chassis Mount | NO | PANEL MOUNT | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~80°C | Bulk | 2010 | AZH | e4 | - | Obsolete | 1 (Unlimited) | - | EAR99 | Gold (Au) | - | - | - | 8536.50.70.00 | - | 24V | 100mA DC | - | - | IP67 - Dust Tight, Waterproof | - | compliant | - | - | Connector | - | - | 44.5mm | 18 mm | Lever, Roller | SPDT | On-Mom | - | - | 0.1A | IP60; IP64; IP65; IP67 | 24V | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 400gf | - | - | - | - | - | 0.158 (4.0mm) | 0.012 (0.3mm) | 0.080 (2.0mm) | 0.909 (23.1mm) | 80gf | 6 mm | 2 mm | - | - | Status Indicator | - | - | - | - | - | 32.9mm | - | - | RoHS Compliant | - | - | ||
![]() ABJ2412609 Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | - | 500mg | - | - | - | - | - | - | Silver | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2005 | ABJ | e4 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 8536.50.70.00 | - | 30V | 2A AC/DC | Straight | - | IP50 - Dust Protected | - | - | 2A | - | Solder Lug | 125V | - | 12.8mm | 6 mm | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | 125V | - | - | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 65gf | - | - | - | - | - | 0.020 (0.5mm) | 0.020 (0.5mm) | 0.120 (3.0mm) | 0.328 (8.3mm) | 5.099gf | 3.5 mm | 3 mm | - | - | - | - | - | - | - | - | 8.2mm | - | - | RoHS Compliant | - | IP50 | ||
![]() AZH233316 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | - | - | Panel Mount | NO | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~80°C | Bulk | 2010 | AZH | e4 | - | Obsolete | 1 (Unlimited) | - | EAR99 | Gold (Au) | - | - | - | 8536.50.70.00 | - | 24V | 100mA DC | - | - | IP67 - Dust Tight, Waterproof | - | compliant | - | - | Connector | - | - | 44.5mm | 18 mm | Cross Roller Plunger | SPDT | On-Mom | - | - | 0.1A | IP60; IP64; IP65; IP67 | 24V | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1200gf | - | - | - | - | - | 0.118 (3.0mm) | 0.004 (0.1mm) | 0.060 (1.5mm) | 0.922 (23.4mm) | 500gf | 4.5 mm | 1.5 mm | - | - | Status Indicator | - | - | - | - | - | 32.9mm | - | - | RoHS Compliant | - | - | ||
![]() ABJ1512619 Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | - | 500mg | - | - | - | - | - | - | Gold, Silver | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2005 | ABJ | e4 | - | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | Gold (Au) | - | - | - | 8536.50.70.00 | - | 30V | 100mA AC/DC | Straight | - | IP50 - Dust Protected | - | - | 100mA | - | PC Pin | 125V | - | 12.8mm | 6 mm | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | 125V | - | - | - | 24V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 65gf | - | - | - | - | - | 0.020 (0.5mm) | 0.020 (0.5mm) | 0.120 (3.0mm) | 0.268 (6.8mm) | 5.099gf | 3.5 mm | 3 mm | - | - | - | - | - | - | - | - | 6.5mm | - | - | RoHS Compliant | Lead Free | IP50 | ||
![]() ABJ1612409 Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount, Screw, Wire | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | Silver | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2005 | ABJ | e4 | - | Obsolete | 1 (Unlimited) | Wire Leads | EAR99 | - | - | - | - | 8536.50.70.00 | - | 30V | 1A AC/DC | Straight | - | IP67 - Dust Tight, Waterproof | - | - | 1A | - | Wire Leads | 125V | - | 13.9mm | 6 mm | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | 125V | - | - | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 40gf | - | - | - | - | - | 0.020 (0.5mm) | 0.020 (0.5mm) | 0.120 (3.0mm) | 0.268 (6.8mm) | 3.059gf | 3.5 mm | 3 mm | - | - | - | - | - | - | - | - | 14.7mm | - | - | RoHS Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() AV3254619 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panasonic Industrial Devices | - | - | - | 500 | Non-Illuminated | Panasonic | - | - | - | - | - | - | Chassis Mount | - | - | Details | - | - | Bulk | - | AV | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | - | - | - | - | - | - | - | ||
![]() AV15653F Panasonic Electric Works | In Stock | - | - | 12 Weeks | - | Chassis Mount | NO | PANEL MOUNT | - | - | - | - | - | - | - | - | - | Cadmium, Silver | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2000 | AV1 | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | UL, CSA, VDE, SEMKO APPROVED | 8536.50.90.55 | - | - | 10A AC | - | - | IP40 | - | - | 10.1A | - | Quick Connect - 0.250 (6.3mm) | 250V | - | 29.9974mm | 12.3952 mm | Round (Pin Plunger) | SPST-NC | On-Mom | 0.1mOhm | 100000000Ohm | - | - | - | - | - | 2500VRMS V | SPST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 10.1A | 295gf | - | - | 10A | 10A@250VAC | - | 0.168 (4.3mm) | - | - | 0.587 (14.9mm) | - | - | - | - | 3A@250VAC | - | - | - | - | - | - | 34.0106mm | - | Unknown | RoHS Compliant | - | - | ||
![]() ABV1216613 Panasonic Electric Works | 105 | - | - | 12 Weeks | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | Gold, Silver | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2008 | ABV | - | - | Active | 1 (Unlimited) | Tab | - | - | - | - | - | - | - | - | 3A AC | - | - | IP50 - Dust Protected | - | - | - | - | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | - | 5,000,000 Cycles | - | 3A | 180gf | - | - | - | - | - | 0.047 (1.2mm) | 0.047 (1.2mm) | 0.125 (3.2mm) | 0.815 (20.7mm) | 20gf | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP50 | ||
![]() AVT3242613 Panasonic Electric Works | In Stock | - | - | 12 Weeks | Screw, Solder | Chassis Mount | - | - | - | - | 2g | - | - | - | - | - | - | Gold | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2008 | AVT3 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 8536.50.70.00 | - | 30V | 100mA AC/DC | Straight | - | - | - | - | 100mA | - | Solder Lug | 125V | - | 19.8mm | 6.4 mm | Lever, Simulated Roller | SPDT | On-Mom | - | - | 0.1A | - | - | 250V | - | - | - | 30V | 500,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 16gf | - | - | 0.1A | .1A@250VAC | .1A@30VDC | 0.047 (1.2mm) | 0.031 (0.8mm) | 0.110 (2.8mm) | 0.460 (11.7mm) | 1.530gf | 4 mm | 2.8 mm | - | - | - | - | - | - | - | - | 11.1mm | - | - | RoHS Compliant | - | - | ||
![]() ABS141240J Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | Hinge Lever | 6.4 | 11.1 | 19.8 | Straight | - | - | EAR99 | - | - | - | - | 2@250VAC 30VDC | 0.8 | 85 | 5000000 | -40 | Screw Mount | - | 0.34 | SPDT | - | N.O./N.C. | - | Case|Carton | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50000 | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ABV1212619 Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | - | - | - | - | 7g | - | - | - | - | - | - | Gold | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2002 | ABV | - | - | Obsolete | 1 (Unlimited) | Quick Connect | - | - | 85°C | -40°C | - | - | - | - | 3A AC | Straight | - | IP50 - Dust Protected | - | - | 3A | - | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | 250V | - | - | SPDT | - | 5,000,000 Cycles | - | - | 180gf | - | - | - | - | - | 0.047 (1.2mm) | 0.047 (1.2mm) | 0.125 (3.2mm) | 0.602 (15.3mm) | 20gf | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | IP50 | ||
![]() AM51633A53N-A Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | - | 6.3g | - | - | - | - | - | - | Silver | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2000 | AM5 | - | - | Obsolete | 1 (Unlimited) | Quick Connect | - | - | 105°C | -25°C | - | - | - | 125V | 16A AC 600mA DC | Straight | - | - | 10.3mm | - | 16A | - | Solder, Quick Connect - 0.187 (4.7mm) | 125V | - | - | - | Lever, Straight | SPST-NO | Off-Mom | - | - | - | - | - | 250V | 16A | - | SPST | 125V | 10,000,000 Cycles | - | - | 60gf | - | - | - | - | - | 0.087 (2.2mm) | 0.080 (2.0mm) | 0.296 (7.5mm) | 0.602 (15.3mm) | 10gf | - | - | - | - | Cadmium Free | - | - | - | 73.95mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() AVM3235119 Panasonic Electric Works | 36 |
| Datasheet | 12 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | - | 2g | - | - | - | - | - | - | Silver | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2002 | AVM3 | - | - | Active | 1 (Unlimited) | Solder | - | - | 85°C | -25°C | - | - | - | 125V | 5A AC/DC | Straight | - | - | - | - | 5A | - | Solder Lug | 250V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | 250V | - | - | SPDT | 125V | 10,000,000 Cycles | - | - | 45gf | - | - | - | - | - | 0.062 (1.6mm) | 0.040 (1.0mm) | 0.138 (3.5mm) | 0.345 (8.8mm) | 3.059gf | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AVL3405619 Panasonic Electric Works | 36 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | - | - | 2g | - | - | - | - | - | - | Gold | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2002 | AVL3 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 85°C | -25°C | - | - | - | 30V | 100mA AC/DC | Straight | - | - | - | - | 100mA | - | PC Pin | 125V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | - | 250V | - | - | SPDT | 30V | 10,000,000 Cycles | - | - | 150gf | - | - | - | - | - | 0.015 (0.4mm) | 0.004 (0.1mm) | 0.024 (0.6mm) | 0.330 (8.4mm) | 20gf | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AV3454619 Panasonic | In Stock | - | - | - | Through Hole | - | - | - | - | - | 2 g | - | - | - | - | - | Panasonic Industrial Devices | Gold | - | 200 kcycles | 500 | Non-Illuminated | Panasonic | - | - | - | - | - | - | PCB Mount | - | - | Compliant | - | - | Bulk | - | AV | - | - | - | - | - | - | - | 85 °C | -25 °C | - | - | Switches | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 V | - | - | SPDT | 30 V | 500 kcycles | - | - | 390 mN | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | - | - | - | - | - | Lead Free | - |