- Series
- Switch Function
- Operating Force
- Actuator Type
- Termination Style
- ElectricalLife
- ECCN Code
- Switch Type
- Contact Current(DC)-Max
- HTS Code
- Contact (DC) Max Rating R Load
- JESD-609 Code
Attribute column
Manufacturer
Panasonic Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Housing Material | Weight | Brand | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Mounting Styles | RoHS | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Bushing Length | Pre-Travel-Max | Contact Configuration | Contact (AC) Max Rating I Load | Lamp Type | Contact (AC) Max Rating M Load | Features | Product Category | Length | Width | Body Height | Actuator Length | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AVT38229 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | Panasonic Industrial Devices | - | - | 500 | Non-Illuminated | Panasonic | Chassis Mount | Details | - | Bulk | - | AVT | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | - | - | - | - | - | - | ||
![]() AV63251264 Panasonic Electric Works | 16 |
| - | - | - | Chassis Mount | - | NO | PANEL MOUNT | - | - | - | - | 200,000 Cycles | - | - | - | - | - | -25°C~85°C | Bulk | - | AV6 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 8536.50.70.00 | - | 30V | 100mA DC | - | IP40 | - | unknown | - | Connector | - | 29.2mm | 7 mm | Lever, Straight | SPST-NO | Off-Mom | - | - | 0.1A | - | 30V | - | - | - | - | - | 500,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 102gf | - | - | - | - | - | - | 0.026 (0.7mm) | - | 0.025 (0.6mm) | 0.055 (1.4mm) | 0.362 (9.2mm) | 10gf | 2.1 mm | - | 1.4 mm | - | - | - | - | - | - | - | - | 10mm | - | - | RoHS Compliant | - | - | ||
![]() AV622564 Panasonic Electric Works | In Stock | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | -25°C~85°C | Bulk | - | AV6 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 30V | 100mA DC | - | IP40 | - | - | - | Connector | - | - | - | Lever, Straight | SPST-NC | On-Mom | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | 51gf | - | - | - | - | - | - | 0.047 (1.2mm) | - | 0.031 (0.8mm) | 0.102 (2.6mm) | 0.394 (10.0mm) | 6.118gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ABV1214613 Panasonic Electric Works | 142 | - | Datasheet | 12 Weeks | - | Chassis Mount | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | -40°C~85°C | Bulk | 2008 | ABV | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 3A AC | - | IP50 - Dust Protected | - | - | - | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | - | 5,000,000 Cycles | - | - | 180gf | - | - | - | - | - | - | 0.047 (1.2mm) | - | 0.047 (1.2mm) | 0.125 (3.2mm) | 0.730 (18.5mm) | 20gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ESE-24CMH9T Panasonic Electronic Components | 9 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | -40°C~85°C | Cut Tape (CT) | 2012 | ESE24 | - | Active | 1 (Unlimited) | SMD/SMT | - | - | 85°C | -40°C | - | - | - | 5V | 10mA DC | - | - | - | - | 10mA | SMD (SMT) Tab | - | - | - | Angled Toggle (Detector) | SPDT | Mom-Off-Mom | - | - | - | - | - | - | - | - | SPDT | - | 50,000 Cycles | - | - | 35gf | - | - | - | - | - | - | - | - | - | - | 0.132 (3.35mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ABJ141061 Panasonic Electric Works | 146 |
| - | 11 Weeks | - | Chassis Mount | 125 | NO | PANEL MOUNT | - | - | - | Gold, Silver | 100,000 Cycles | - | - | - | - | - | -40°C~85°C | Bulk | 2008 | ABJ | e4 | Active | 1 (Unlimited) | Solder | EAR99 | Gold (Au) | - | - | - | 8536.50.70.00 | - | 30V | 100mA AC/DC | - | IP50 - Dust Protected | - | - | - | Solder Lug | 125V | 12.8mm | 6 mm | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | 200gf | - | - | 0.1A | - | - | - | 0.010 (0.25mm) | - | 0.005 (0.12mm) | 0.024 (0.6mm) | 0.217 (5.5mm) | 25gf | 0.85 mm | - | 0.6 mm | - | - | - | - | - | - | - | - | 6.5mm | - | - | RoHS Compliant | - | IP50 | ||
![]() ABS161151 Panasonic Electric Works | 193 |
| Datasheet | 11 Weeks | - | Chassis Mount | 100 | NO | PANEL MOUNT | - | - | - | Gold | 200,000 Cycles | - | - | - | - | - | -40°C~85°C | Bulk | - | ABS | e4 | Active | 1 (Unlimited) | - | EAR99 | - | - | - | SHORT HINGE LEVER ACTUATOR | 8536.50.70.00 | - | 30V | 100mA AC/DC | - | IP67 - Dust Tight, Waterproof | - | - | - | Wire Leads | 125V | 21.2mm | 6.4 mm | Lever, Straight | SPDT | On-Mom | 0.15mOhm | - | 0.1A | - | 30V | - | - | 1500VRMS V | - | - | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | 60gf | - | - | 0.1A | .1A@250VAC | SNAP ACTION | - | 0.032 (0.81mm) | 250V | 0.020 (0.5mm) | 0.100 (2.5mm) | 0.345 (8.8mm) | 4.079gf | 3.3 mm | - | 2.5 mm | - | - | - | - | - | - | - | - | 16.9mm | 0.197 inch | - | RoHS Compliant | - | IP67 | ||
![]() ABV161061 Panasonic | 90 | - | Datasheet | - | Screw, Wire | - | - | - | - | Plastic | - | - | Gold, Silver | 100 kcycles | - | - | - | - | - | - | - | - | - | - | - | - | Wire Leads | - | - | 85 °C | -40 °C | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | 100 mΩ | 100 MΩ | - | - | - | 250 V | - | - | SPDT | 24 V | 5 Mcycles | - | 3 A | 2.94 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | 36 mm | - | - | No SVHC | RoHS Compliant | Lead Free | IP67 | ||
![]() ABS1112509 Panasonic Electric Works | 1135 |
| Datasheet | 11 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | - | - | - | - | 2g | - | Silver | 50,000 Cycles | - | - | - | - | - | -40°C~85°C | Bulk | 2005 | ABS | - | Active | 1 (Unlimited) | Quick Connect | - | - | 85°C | -40°C | - | - | - | 30V | 2A AC/DC | Straight | IP50 - Dust Protected | - | - | 2A | Quick Connect - 0.110 (2.8mm) | 125V | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | 250V | - | - | SPDT | 125V | 5,000,000 Cycles | - | - | 55gf | - | - | - | - | - | - | 0.047 (1.2mm) | - | 0.031 (0.8mm) | 0.110 (2.8mm) | 0.345 (8.8mm) | 3.500gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | IP50, IP67 | ||
![]() ESE-18RF01 Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | -10°C~60°C | Tape & Reel (TR) | 2006 | ESE18 | - | Obsolete | 1 (Unlimited) | SMD/SMT | - | - | - | - | - | - | - | 5V | 10mA DC | - | - | - | - | 10mA | SMD (SMT) Tab | - | - | - | Angled Toggle (Detector) | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | SPST | - | 50,000 Cycles | - | - | 30gf | - | - | - | - | - | - | - | - | - | - | 0.102 (2.6mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AH1864619-A Panasonic Electric Works | 36 |
| Datasheet | 12 Weeks | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | Gold, Silver | 100,000 Cycles | - | - | - | - | - | -25°C~85°C | Tube | 2012 | AH1 | - | Active | 1 (Unlimited) | PC Pin | - | - | 85°C | -25°C | - | - | - | 30V | 100mA AC/DC | Right Angle | - | - | - | 100mA | PC Pin | 125V | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | - | - | 125V | - | - | SPDT | 30V | 500,000 Cycles | - | 100mA | 55gf | - | - | - | - | - | - | 0.020 (0.5mm) | - | 0.020 (0.5mm) | 0.083 (2.1mm) | 0.374 (9.5mm) | 4.079gf | - | - | - | - | - | - | - | Actuator Mounted Left Side | - | - | - | - | - | - | RoHS Compliant | Lead Free | IP40 | ||
![]() ABV1610513 Panasonic Electric Works | 22 |
| Datasheet | 12 Weeks | Chassis Mount, Screw, Wire | Chassis Mount | - | - | - | - | - | - | Gold, Silver | 100,000 Cycles | - | - | - | - | - | -40°C~85°C | Bulk | 2005 | ABV | e4 | Active | 1 (Unlimited) | Wire Leads | EAR99 | Gold (Au) | - | - | - | 8536.50.70.00 | - | - | 3A AC | Straight | IP67 - Dust Tight, Waterproof | - | - | 3A | Wire Leads | 250V | 33mm | 10.3 mm | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | IP50; IP67 | - | 250V | - | - | - | 24V | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 200gf | - | - | 3A | 3A@250VAC | - | - | 0.030 (0.76mm) | - | 0.016 (0.4mm) | 0.063 (1.6mm) | 0.579 (14.7mm) | 40gf | 2.4 mm | - | 1.6 mm | - | - | - | - | - | - | - | - | 15.9mm | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() AV14653F Panasonic Electric Works | In Stock | - | - | 12 Weeks | - | Chassis Mount | - | NO | PANEL MOUNT | - | - | - | Cadmium, Silver | 100,000 Cycles | - | - | - | - | - | -25°C~85°C | Bulk | 2000 | AV1 | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | UL, CSA, VDE, SEMKO APPROVED | 8536.50.90.55 | - | - | 10A AC | - | IP40 | - | - | 10.1A | Quick Connect - 0.250 (6.3mm) | 250V | 29.9974mm | 12.3952 mm | Round (Pin Plunger) | DPST-NO/NC | On-Mom, Off-Mom | 0.1mOhm | 100000000Ohm | - | - | - | - | - | 2500VRMS V | SPST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 10.1A | 600gf | - | - | 10A | 10A@250VAC | - | - | 0.083 (2.1mm) | - | - | - | 0.500 (12.7mm) | - | - | - | - | - | - | - | 3A@250VAC | - | - | - | - | 34.0106mm | - | Unknown | RoHS Compliant | - | - | ||
![]() AVL3245613-A Panasonic Electric Works | 106 |
| - | 12 Weeks | - | Chassis Mount | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | -25°C~85°C | Bulk | 2000 | AVL3 | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | 30V | 100mA AC/DC | - | - | - | - | 100mA | Solder Lug | 250V | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | - | 10,000,000 Cycles | - | - | 55gf | - | - | - | - | - | - | 0.047 (1.2mm) | - | 0.032 (0.81mm) | 0.110 (2.8mm) | 0.460 (11.7mm) | 3.500gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ABV161661 Panasonic Electric Works | 76 | - | Datasheet | - | Chassis Mount, Screw, Wire | Chassis Mount | - | - | - | Plastic | - | - | Gold, Silver | 100,000 Cycles | - | - | - | - | - | -40°C~85°C | Bulk | 2001 | ABV | - | Obsolete | 1 (Unlimited) | Wire Leads | - | - | 85°C | -40°C | - | - | - | - | 3A AC | Straight | IP67 - Dust Tight, Waterproof | 10.3mm | - | 3A | Wire Leads | 250V | - | - | Lever, Roller | SPDT | On-Mom | 100mOhm | 100MOhm | - | - | - | 250V | 3A | - | SPDT | 24V | 5,000,000 Cycles | - | 3A | 180gf | - | - | - | - | - | - | 0.047 (1.2mm) | - | 0.047 (1.2mm) | 0.125 (3.2mm) | 0.815 (20.7mm) | 20gf | - | - | - | - | - | - | - | - | - | 47.6mm | 36mm | - | - | No SVHC | RoHS Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() ABS1411513 Panasonic Electric Works | 13 |
| Datasheet | 11 Weeks | - | Chassis Mount | - | NO | PANEL MOUNT | - | - | - | - | 200,000 Cycles | - | - | - | - | - | -40°C~85°C | Bulk | - | ABS | e4 | Active | 1 (Unlimited) | - | EAR99 | Gold (Au) | - | - | - | 8536.50.70.00 | - | 30V | 100mA AC/DC | - | IP50 - Dust Protected | - | - | - | Solder Lug | 125V | 19.8mm | 6.4 mm | Lever, Straight | SPDT | On-Mom | - | - | 0.1A | ENVIRONMENTALLY SEALED; IP67 | 30V | - | - | - | - | - | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 60gf | - | - | 0.1A | .1A@250VAC | - | - | 0.032 (0.81mm) | 250V | 0.020 (0.5mm) | 0.100 (2.5mm) | 0.345 (8.8mm) | 4.079gf | 3.3 mm | - | 2.5 mm | - | - | - | - | - | - | - | - | 11.1mm | - | - | RoHS Compliant | - | - | ||
![]() AM50612C33-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | -25°C~105°C | Bulk | 2010 | AM5 | - | Obsolete | 1 (Unlimited) | Quick Connect | - | - | 105°C | -25°C | - | - | - | 125V | 6A AC 500mA DC | - | - | - | - | 6A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | - | - | - | SPDT | - | 10,000,000 Cycles | - | - | 30gf | - | - | - | - | - | - | 0.055 (1.4mm) | - | 0.040 (1.0mm) | 0.125 (3.2mm) | 0.602 (15.3mm) | 5.099gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AM50612D33-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | -25°C~105°C | Bulk | - | AM5 | - | Obsolete | 1 (Unlimited) | Quick Connect | - | - | 105°C | -25°C | - | - | - | 125V | 6A AC 500mA DC | - | - | - | - | 6A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | - | - | - | SPDT | - | 10,000,000 Cycles | - | - | 30gf | - | - | - | - | - | - | 0.055 (1.4mm) | - | 0.040 (1.0mm) | 0.125 (3.2mm) | 0.602 (15.3mm) | 5.099gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AM50613C33-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | Silver | 100,000 Cycles | - | - | - | - | - | -25°C~105°C | Bulk | 2010 | AM5 | - | Obsolete | 1 (Unlimited) | Quick Connect | - | - | 105°C | -25°C | - | - | - | 125V | 6A AC 500mA DC | - | - | - | - | 6A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | - | - | - | SPDT | - | 10,000,000 Cycles | - | 6A | 15gf | - | - | - | - | - | - | 0.087 (2.2mm) | - | 0.080 (2.0mm) | 0.296 (7.5mm) | 0.602 (15.3mm) | 2.500gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AM1307K Panasonic Electric Works | In Stock | - | Datasheet | - | Panel, Screw | Panel Mount | - | - | - | - | 55g | - | - | 500,000 Cycles | - | - | - | - | - | -25°C~80°C | Bulk | - | AM1 | - | Obsolete | 1 (Unlimited) | Screw | - | - | - | - | UL, CSA APPROVED | - | - | 125V | 10A AC 500mA DC | Straight | - | - | unknown | 10A | Screw Terminal | 125V | 49.1998mm | 17.5006 mm | Overtravel Plunger | SPDT | On-Mom | 0.05mOhm | 100000000Ohm | 0.25A | - | - | 480V | - | 2000VRMS V | - | 250V | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 370gf | - | - | 3A | 3A@480VAC | - | 0.25A@250VDC | 0.219 (5.6mm) | - | 0.002 (0.05mm) | 0.015 (0.4mm) | 0.859 (21.8mm) | 114gf | 0.4064 mm | 0.516 inch | - | - | 2A@480VAC | - | 1.5A@480VAC | - | - | - | - | - | 0.917 inch | - | RoHS Compliant | Lead Free | - |