- Series
- Switch Function
- Operating Force
- Actuator Type
- Termination Style
- ElectricalLife
- ECCN Code
- Switch Type
- Contact Current(DC)-Max
- HTS Code
- Contact (DC) Max Rating R Load
- JESD-609 Code
Attribute column
Manufacturer
Panasonic Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Contact Materials | ElectricalLife | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Overtravel | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Features | Body Height | Actuator Length | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AM50641D33-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | 100,000 Cycles | - | -25°C~105°C | Bulk | 2012 | AM5 | - | Obsolete | 1 (Unlimited) | - | Quick Connect | - | - | 105°C | -25°C | - | - | 125V | 6A AC 500mA DC | - | - | - | 6A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | - | SPDT | - | 10,000,000 Cycles | - | - | 60gf | - | - | - | - | 0.035 (0.9mm) | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.602 (15.3mm) | 10gf | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AM51634C53-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount, Screw | Chassis Mount | - | 6.3g | Silver | 100,000 Cycles | - | -25°C~105°C | Bulk | 2005 | AM5 | - | Obsolete | 1 (Unlimited) | - | Quick Connect | - | - | 105°C | -25°C | - | - | 125V | 16A AC 600mA DC | Straight | - | - | 16A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Lever, Simulated Roller | SPST-NO | Off-Mom | - | - | - | - | 250V | - | SPST | 125V | 10,000,000 Cycles | - | - | 120gf | - | - | - | - | 0.055 (1.4mm) | 0.040 (1.0mm) | 0.125 (3.2mm) | 0.730 (18.5mm) | 20gf | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ABS1616319 Panasonic Electric Works | 16 |
| Datasheet | 11 Weeks | Chassis Mount, Screw, Wire | Chassis Mount | - | - | Gold | 200,000 Cycles | - | -40°C~85°C | Bulk | 2005 | ABS | - | Active | 1 (Unlimited) | - | Wire Leads | - | - | 85°C | -40°C | - | - | 30V | 100mA AC/DC | Straight | IP67 - Dust Tight, Waterproof | - | 100mA | Wire Leads | 125V | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | - | 250V | - | SPDT | 30V | 5,000,000 Cycles | - | - | 30gf | - | - | - | - | 0.032 (0.81mm) | 0.020 (0.5mm) | 0.100 (2.5mm) | 0.571 (14.5mm) | 2.039gf | - | - | - | - | - | RoHS Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() ABS5512349 Panasonic Electric Works | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole, Right Angle | - | 2g | Gold | 200,000 Cycles | - | -40°C~85°C | Bulk | - | ABS | - | Active | 1 (Unlimited) | - | PC Pin | - | - | 85°C | -40°C | - | - | 30V | 100mA DC | Right Angle | IP50 - Dust Protected | - | 100mA | PC Pin | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | - | SPDT | 30V | 5,000,000 Cycles | - | - | 28gf | - | - | - | - | 0.047 (1.2mm) | 0.031 (0.8mm) | 0.110 (2.8mm) | 0.345 (8.8mm) | 1.734gf | - | - | Actuator Mounted Left Side | - | - | RoHS Compliant | Lead Free | IP50, IP67 | ||
![]() ABJ1614419 Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount, Screw, Wire | Chassis Mount | - | - | Gold, Silver | 6,000 Cycles | - | -40°C~85°C | Bulk | 2005 | ABJ | e4 | Obsolete | 1 (Unlimited) | - | Wire Leads | EAR99 | Gold (Au) | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | Straight | IP67 - Dust Tight, Waterproof | - | - | Wire Leads | - | 13.9mm | 6 mm | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | - | 125V | - | - | 24V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 40gf | - | - | - | - | 0.020 (0.5mm) | 0.020 (0.5mm) | 0.120 (3.0mm) | 0.386 (9.8mm) | 3.059gf | 3.5 mm | 3 mm | - | 14.7mm | - | RoHS Compliant | Lead Free | IP67 | ||
![]() ABJ3628419 Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount, Screw, Wire | Chassis Mount | - | - | Gold, Silver | 6,000 Cycles | - | -40°C~85°C | Bulk | 2005 | ABJ | e4 | Obsolete | 1 (Unlimited) | - | Wire Leads | EAR99 | Gold (Au) | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | Straight | IP67 - Dust Tight, Waterproof | - | 100mA | Wire Leads | 125V | 20mm | 9 mm | Lever, Leaf | SPST-NC | On-Mom | - | - | - | - | 125V | - | SPST | 24V | 500,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 100gf | - | - | - | - | 0.098 (2.5mm) | 0.040 (1.0mm) | 0.236 (6.0mm) | 0.630 (16.0mm) | 20gf | 8.5 mm | 6 mm | - | 12.5mm | - | RoHS Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() ABJ2410609 Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount, Screw, Solder | Chassis Mount | - | 500mg | Silver | 6,000 Cycles | - | -40°C~85°C | Bulk | 2005 | ABJ | e4 | Obsolete | 1 (Unlimited) | - | Solder | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 2A AC/DC | Straight | IP50 - Dust Protected | - | 2A | Solder Lug | 125V | 12.8mm | 6 mm | Round (Pin Plunger) | SPDT | On-Mom | - | - | 2A | - | 125V | - | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 200gf | 2A | 2A@125VAC | - | 2A@30VDC | 0.010 (0.25mm) | 0.005 (0.12mm) | 0.024 (0.6mm) | 0.276 (7.0mm) | 25gf | 0.85 mm | 0.6 mm | - | 8.2mm | - | RoHS Compliant | Lead Free | IP50 | ||
![]() AH1864-A Panasonic Electric Works | 36 |
| Datasheet | 12 Weeks | Through Hole | Through Hole, Right Angle | - | - | Silver | 30,000 Cycles | - | -25°C~85°C | Tube | 2005 | AH1 | - | Active | 1 (Unlimited) | - | PC Pin | - | - | 85°C | -25°C | - | - | 30V | 3A AC 2A DC | Right Angle | - | - | 2A | PC Pin | 125V | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | - | 125V | - | SPDT, SPST | 30V | 500,000 Cycles | - | 2A | 55gf | - | - | - | - | 0.020 (0.5mm) | 0.020 (0.5mm) | 0.083 (2.1mm) | 0.374 (9.5mm) | 4.079gf | - | - | Actuator Mounted Left Side | - | - | RoHS Compliant | Lead Free | - | ||
![]() ESE-11MH4T Panasonic Electronic Components | 1399 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | - | 50,000 Cycles | Industrial grade | -10°C~70°C | Tape & Reel (TR) | 2012 | ESE11 | - | Active | 1 (Unlimited) | 2 | Gull Wing | - | - | 70°C | -10°C | - | - | 5V | 10mA DC | Right Angle | - | - | - | Gull Wing | - | - | - | Overtravel Plunger | SPST-NO | Off-Mom | - | - | - | - | - | - | SPST | 5V | 50,000 Cycles | - | - | 35gf | - | - | - | - | - | - | - | 0.132 (3.35mm) | - | - | - | - | - | 2.4mm | RoHS Compliant | Lead Free | - | ||
![]() ABS1411509 Panasonic Electric Works | In Stock | - | Datasheet | 11 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | - | 2g | Silver | 50,000 Cycles | - | -40°C~85°C | Bulk | 2005 | ABS | - | Active | 1 (Unlimited) | - | Solder | - | - | 85°C | -40°C | - | - | 30V | 2A AC/DC | Straight | IP50 - Dust Protected | - | 2A | Solder Lug | 125V | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | 250V | - | SPDT | 125V | 5,000,000 Cycles | - | - | 60gf | - | - | - | - | 0.032 (0.81mm) | 0.020 (0.5mm) | 0.100 (2.5mm) | 0.345 (8.8mm) | 4.079gf | - | - | - | - | - | RoHS Compliant | Lead Free | IP50, IP67 | ||
![]() ABV1615503 Panasonic Electric Works | 16 |
| Datasheet | 12 Weeks | Chassis Mount, Screw, Wire | Chassis Mount | - | - | Silver | 100,000 Cycles | - | -40°C~85°C | Bulk | 2005 | ABV | - | Active | 1 (Unlimited) | - | Wire Leads | - | - | - | - | UL, CSA, VDE, SEMKO APPROVED | - | - | 5A AC | Straight | IP67 - Dust Tight, Waterproof | unknown | 5A | Wire Leads | 250V | 35.9918mm | 10.0076 mm | Lever, Roller | SPDT | On-Mom | 0.1mOhm | 100000000Ohm | - | EPOXY | 250V | 2000VRMS V | - | - | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 220gf | 5A | 5A@250VAC | SNAP ACTION | - | 0.030 (0.76mm) | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 40gf | 1.6002 mm | - | - | 15.9004mm | 0.811 inch | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() ABS1112519 Panasonic Electric Works | In Stock | - | Datasheet | 11 Weeks | Chassis Mount, Screw | Chassis Mount | - | 2g | Gold | 200,000 Cycles | - | -40°C~85°C | Bulk | 2005 | ABS | - | Active | 1 (Unlimited) | - | Quick Connect | - | - | 85°C | -40°C | - | - | 30V | 100mA AC/DC | Straight | IP50 - Dust Protected | - | - | Quick Connect - 0.110 (2.8mm) | 125V | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | 250V | - | SPDT | 30V | 5,000,000 Cycles | - | - | 55gf | - | - | - | - | 0.047 (1.2mm) | 0.031 (0.8mm) | 0.110 (2.8mm) | 0.345 (8.8mm) | 3.500gf | - | - | - | - | - | RoHS Compliant | Lead Free | IP50, IP67 | ||
![]() ABV1222503 Panasonic Electric Works | 7 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | - | - | 100,000 Cycles | - | -40°C~85°C | Bulk | 2008 | ABV | e4 | Active | 1 (Unlimited) | - | Solder | EAR99 | Silver (Ag) | - | - | - | 8536.50.70.00 | - | 5A AC | - | IP50 - Dust Protected | - | 5A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | 33mm | 10.3 mm | Lever, Straight | SPST-NC | On-Mom | - | - | - | - | - | - | SPST | - | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 120gf | - | - | - | - | 0.047 (1.2mm) | 0.047 (1.2mm) | 0.125 (3.2mm) | 0.815 (20.7mm) | 13gf | 4.4 mm | 3.2 mm | - | 15.9mm | - | RoHS Compliant | - | IP50 | ||
![]() AM50623C33-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | 100,000 Cycles | - | -25°C~105°C | Bulk | 2010 | AM5 | - | Obsolete | 1 (Unlimited) | - | Quick Connect | - | - | 105°C | -25°C | - | - | 125V | 6A AC 500mA DC | - | - | - | 6A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Lever, Straight | SPST-NC | On-Mom | - | - | - | - | - | - | SPST | - | 10,000,000 Cycles | - | - | 15gf | - | - | - | - | 0.087 (2.2mm) | 0.080 (2.0mm) | 0.296 (7.5mm) | 0.602 (15.3mm) | 2.500gf | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AM50621C33-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | 100,000 Cycles | - | -25°C~105°C | Bulk | 2010 | AM5 | - | Obsolete | 1 (Unlimited) | - | Quick Connect | - | - | 105°C | -25°C | - | - | 125V | 6A AC 500mA DC | - | - | - | 6A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Lever, Straight | SPST-NC | On-Mom | - | - | - | - | - | - | SPST | - | 10,000,000 Cycles | - | - | 60gf | - | - | - | - | 0.035 (0.9mm) | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.602 (15.3mm) | 10gf | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AM50643C33-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | 100,000 Cycles | - | -25°C~105°C | Bulk | 2012 | AM5 | - | Obsolete | 1 (Unlimited) | - | Quick Connect | - | - | 105°C | -25°C | - | - | 125V | 6A AC 500mA DC | - | - | - | 6A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | - | SPDT | - | 10,000,000 Cycles | - | - | 15gf | - | - | - | - | 0.087 (2.2mm) | 0.080 (2.0mm) | 0.296 (7.5mm) | 0.602 (15.3mm) | 2.500gf | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AM51614C53-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount, Screw | Chassis Mount | - | 6.3g | Silver | 100,000 Cycles | - | -25°C~105°C | Bulk | 2005 | AM5 | - | Obsolete | 1 (Unlimited) | - | Quick Connect | - | - | 105°C | -25°C | - | - | 125V | 16A AC 600mA DC | Straight | - | - | 16A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | - | 250V | - | SPDT | 125V | 10,000,000 Cycles | - | - | 120gf | - | - | - | - | 0.055 (1.4mm) | 0.040 (1.0mm) | 0.125 (3.2mm) | 0.730 (18.5mm) | 20gf | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AM51620C53-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount, Screw | Chassis Mount | - | 6.3g | Silver | 100,000 Cycles | - | -25°C~105°C | Bulk | 2005 | AM5 | - | Obsolete | 1 (Unlimited) | - | Quick Connect | - | - | 105°C | -25°C | - | - | 125V | 16A AC 600mA DC | Straight | - | - | 16A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Round (Pin Plunger) | SPST-NC | On-Mom | - | - | - | - | 250V | - | SPST | 125V | 10,000,000 Cycles | - | - | 200gf | - | - | - | - | 0.040 (1.0mm) | 0.016 (0.4mm) | 0.055 (1.4mm) | 0.579 (14.7mm) | 50gf | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AVT34549 Panasonic Electric Works | 36 |
| - | 12 Weeks | Through Hole | Through Hole | - | 2g | Silver | 50,000 Cycles | - | -25°C~85°C | Bulk | 2002 | AVT3 | - | Active | 1 (Unlimited) | - | PC Pin | - | - | 85°C | -25°C | - | - | 30V | 3A AC/DC | Straight | - | - | 3A | PC Pin | 125V | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | - | 250V | - | SPDT | 125V | 500,000 Cycles | - | - | 40gf | - | - | - | - | 0.030 (0.76mm) | 0.020 (0.5mm) | 0.100 (2.5mm) | 0.571 (14.5mm) | 3.500gf | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AVT34449 Panasonic Electric Works | 7 |
| - | 12 Weeks | Through Hole | Through Hole | - | 2g | Silver | 50,000 Cycles | - | -25°C~85°C | Bulk | 2002 | AVT3 | - | Active | 1 (Unlimited) | - | PC Pin | - | - | 85°C | -25°C | - | - | 30V | 3A AC/DC | Straight | - | - | 3A | PC Pin | 125V | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | - | 250V | - | SPDT | 125V | 500,000 Cycles | - | - | 35gf | - | - | - | - | 0.047 (1.2mm) | 0.031 (0.8mm) | 0.110 (2.8mm) | 0.460 (11.7mm) | 3.059gf | - | - | - | - | - | RoHS Compliant | Lead Free | - |