- Series
- Switch Function
- Operating Force
- Actuator Type
- Termination Style
- ElectricalLife
- ECCN Code
- Switch Type
- Contact Current(DC)-Max
- HTS Code
- Contact (DC) Max Rating R Load
- JESD-609 Code
Attribute column
Manufacturer
Panasonic Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Actuator | Actuator Style | Brand | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Terminal Type | Product Type | Operating Temperature Range | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Contact Configuration | Lamp Type | Features | Product Category | IP Rating | Height | Length | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AV3724619 Panasonic | In Stock | - | - | - | Through Hole | - | - | - | - | 2 g | - | - | Panasonic Industrial Devices | Gold | 200 kcycles | 500 | Non-Illuminated | Panasonic | - | - | Chassis Mount | Compliant | - | Bulk | - | AV | - | - | - | - | - | - | - | 85 °C | -25 °C | - | - | Switches | - | - | Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 V | SPDT | 30 V | 500 kcycles | - | - | - | 340 mN | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | - | - | - | - | - | Lead Free | - | ||
![]() AVT32529 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | Panasonic Industrial Devices | - | - | 500 | Non-Illuminated | Panasonic | - | - | Chassis Mount | Details | - | Bulk | - | AVT | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | - | - | - | - | - | - | - | ||
![]() ESE-11MV5 Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | 2 | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | -10°C~70°C | Bulk | 2012 | ESE11 | e2 | yes | Obsolete | 1 (Unlimited) | Gull Wing | EAR99 | Tin/Copper (Sn/Cu) | - | - | - | 8536.50.70.00 | - | 5V | 10mA DC | - | - | - | 10mA | Gull Wing | - | - | 6.4mm | 3 mm | Overtravel Plunger | SPST-NO | Off-Mom | - | 0.01A | - | 5V | - | SPST | - | 50,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 35gf | - | - | - | - | - | - | .01A@5VDC | - | - | - | - | 0.305 (7.75mm) | - | - | - | - | - | - | - | - | - | - | 4.9mm | No | - | RoHS Compliant | - | - | ||
![]() ABS4514349 Panasonic Electric Works | 7 |
| Datasheet | 11 Weeks | Through Hole | Through Hole, Right Angle | - | - | - | 2g | - | - | - | Gold | 200,000 Cycles | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2005 | ABS | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 85°C | -40°C | - | - | - | 30V | 100mA DC | Right Angle | IP50 - Dust Protected | - | 100mA | PC Pin | - | - | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | - | - | SPDT | 30V | 5,000,000 Cycles | - | - | - | 28gf | - | - | - | - | - | - | - | 0.047 (1.2mm) | - | 0.031 (0.8mm) | 0.110 (2.8mm) | 0.460 (11.7mm) | 1.734gf | - | - | - | - | Actuator Mounted Right Side | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | IP50, IP67 | ||
![]() ABS1513519 Panasonic Electric Works | 24 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | - | - | - | 2g | - | - | - | Gold | 200,000 Cycles | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2005 | ABS | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 85°C | -40°C | - | - | - | 30V | 100mA AC/DC | Straight | IP50 - Dust Protected | - | 100mA | PC Pin | 125V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | 250V | SPDT | 30V | 5,000,000 Cycles | - | - | - | 45gf | - | - | - | - | - | - | - | 0.062 (1.6mm) | - | 0.040 (1.0mm) | 0.138 (3.5mm) | 0.345 (8.8mm) | 3.059gf | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | IP50, IP67 | ||
![]() AH17809-A Panasonic Electric Works | 24 |
| Datasheet | 12 Weeks | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | Silver | 30,000 Cycles | - | - | - | - | - | - | - | -25°C~85°C | Tube | 2012 | AH1 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 85°C | -25°C | - | - | - | 30V | 1A AC/DC | Right Angle | - | - | 1A | PC Pin | 125V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | 125V | SPDT | 30V | 1,000,000 Cycles | - | 1A | - | 74gf | - | - | - | - | - | - | - | 0.010 (0.25mm) | - | 0.005 (0.12mm) | 0.020 (0.5mm) | 0.217 (5.5mm) | 10gf | - | - | - | - | Actuator Mounted Right Side | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ABS1616419 Panasonic Electric Works | In Stock | - | Datasheet | 11 Weeks | Chassis Mount, Screw, Wire | Chassis Mount | - | - | - | - | - | - | - | Gold | 200,000 Cycles | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2005 | ABS | - | - | Active | 1 (Unlimited) | Wire Leads | - | - | 85°C | -40°C | - | - | - | 30V | 100mA AC/DC | Straight | IP67 - Dust Tight, Waterproof | - | 100mA | Wire Leads | 125V | - | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | - | 250V | SPDT | 30V | 5,000,000 Cycles | - | - | - | 40gf | - | - | - | - | - | - | - | 0.032 (0.81mm) | - | 0.020 (0.5mm) | 0.100 (2.5mm) | 0.571 (14.5mm) | 3.500gf | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() ABV1622619 Panasonic Electric Works | 16 |
| Datasheet | 12 Weeks | Chassis Mount, Panel, Screw, Wire | Chassis Mount | - | - | - | - | - | - | - | Gold | 100,000 Cycles | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2002 | ABV | - | - | Active | 1 (Unlimited) | Wire Leads | - | - | 85°C | -40°C | - | - | - | - | 3A AC | Straight | IP67 - Dust Tight, Waterproof | - | 3A | Wire Leads | 250V | - | - | - | Lever, Straight | SPST-NC | On-Mom | - | - | - | - | 250V | SPST | 24V | 5,000,000 Cycles | - | - | - | 180gf | - | - | - | - | - | - | - | 0.047 (1.2mm) | - | 0.047 (1.2mm) | 0.125 (3.2mm) | 0.602 (15.3mm) | 20gf | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | Dust Tight, IP50, IP67, Waterproof | ||
![]() AM50630D33-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount, Screw | Chassis Mount | - | - | - | 6.3g | - | - | - | Silver | 100,000 Cycles | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2012 | AM5 | - | - | Obsolete | 1 (Unlimited) | Quick Connect | - | - | 105°C | -25°C | - | - | - | 125V | 6A AC 500mA DC | Straight | - | - | 6A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | - | Round (Pin Plunger) | SPST-NO | Off-Mom | - | - | - | - | 250V | SPST | 125V | 10,000,000 Cycles | - | - | - | 50gf | - | - | - | - | - | - | - | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.055 (1.4mm) | 0.579 (14.7mm) | 12gf | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ABV1615619 Panasonic Electric Works | In Stock | - | Datasheet | 8 Weeks | Chassis Mount, Panel, Screw, Wire | Chassis Mount | - | - | - | - | - | - | - | Gold | 100,000 Cycles | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2002 | ABV | - | - | Obsolete | 1 (Unlimited) | Wire Leads | - | - | 85°C | -40°C | - | - | - | - | 3A AC | Straight | IP67 - Dust Tight, Waterproof | - | 3A | Wire Leads | 250V | - | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | - | 250V | SPDT | 24V | 5,000,000 Cycles | - | - | - | 320gf | - | - | - | - | - | - | - | 0.030 (0.76mm) | - | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 60gf | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | IP50, IP67 | ||
![]() AH1564619 Panasonic Electric Works | 36 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | -25°C~85°C | Tube | - | AH1 | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Gold (Au) | - | - | - | 8536.50.70.00 | - | 30V | 100mA AC/DC | - | - | - | 100mA | PC Pin | 125V | - | 12.8mm | 6 mm | Lever, Simulated Roller | SPDT | On-Mom | - | 0.1A | - | - | - | - | - | 500,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 55gf | - | - | - | - | 0.1A | .1A@125VAC | - | 0.020 (0.5mm) | - | 0.020 (0.5mm) | 0.083 (2.1mm) | 0.374 (9.5mm) | 4.079gf | 2.6 mm | 2.1 mm | - | - | - | - | - | - | - | 6.5mm | - | - | RoHS Compliant | - | - | ||
![]() AV3220649-A Panasonic Electric Works | 36 |
| - | 12 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2008 | AV3 | - | - | Active | 1 (Unlimited) | Solder | - | - | 85°C | -25°C | - | - | - | 30V | 100mA AC/DC | - | - | - | 100mA | Solder Lug | 125V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | SPDT | - | 500,000 Cycles | - | - | - | 7.954gf | - | - | - | - | - | - | - | 0.047 (1.2mm) | - | 0.031 (0.8mm) | 0.110 (2.8mm) | 0.345 (8.8mm) | 0.306gf | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ESE-11MH4 Panasonic Electronic Components | 13 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, Right Angle | - | - | 2 | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | -10°C~70°C | Bulk | 2012 | ESE11 | e2 | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | Tin/Copper (Sn/Cu) | - | - | - | 8536.50.70.00 | - | 5V | 10mA DC | - | - | - | 10mA | Gull Wing | - | - | 6.4mm | 6.1 mm | Overtravel Plunger | SPST-NO | Off-Mom | - | 0.01A | - | 5V | - | SPST | - | 50,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 35gf | - | - | - | - | - | - | .01A@5VDC | - | - | - | - | 0.132 (3.35mm) | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() ABS161840 Panasonic | 97 |
| - | - | - | - | - | - | - | - | Lever | Lever | Panasonic Industrial Devices | Silver Nickel Alloy | - | 50 | Non-Illuminated | Panasonic | +85°C | -40°C | Chassis Mount | Details | - | Bulk | - | ABS | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | Wire Lead | - | - | - | - | Leaf Lever | - | ON - (OFF), OFF - (ON) | - | - | - | - | - | - | - | 5 x 10^5Operations | - | 2 A @ 30 V dc | SPDT | 0.88 N | Pre-wired | Snap Action Switches | -40 → +85°C | - | - | - | - | - | - | - | - | - | 0.17N | - | - | SP-CO | - | - | Basic / Snap Action Switches | IP67 | - | - | - | - | - | - | - | - | ||
![]() AH715059-A Panasonic Electric Works | In Stock | - | Datasheet | 13 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | 8g | - | - | - | Silver | 100,000 Cycles | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2002 | AH7 | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 80°C | -25°C | - | - | - | 125V | 15A AC 600mA DC | Straight | - | - | 15A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | 250V | SPDT | 125V | 10,000,000 Cycles | - | - | - | 200gf | - | - | - | - | - | - | - | 0.030 (0.76mm) | - | 0.016 (0.4mm) | 0.063 (1.6mm) | 0.579 (14.7mm) | 50gf | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ESE-13H05A Panasonic Electronic Components | 4062 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | 4 | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | -10°C~60°C | Tape & Reel (TR) | 2012 | ESE13 | - | - | Active | 1 (Unlimited) | - | - | - | 60°C | -10°C | - | - | - | 5V | 10mA DC | - | - | - | 10mA | J Lead | - | - | - | - | Angled Toggle (Detector) | SPST-NO | Off-Mom | - | - | - | - | - | SPST | - | 50,000 Cycles | - | - | - | 30gf | - | - | - | - | - | - | - | 60° | - | - | 15° | 15° | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() ABS1113409 Panasonic Electric Works | 16 |
| Datasheet | 11 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | 2g | - | - | - | Silver | 50,000 Cycles | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2005 | ABS | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | 85°C | -40°C | - | - | - | 30V | 2A AC/DC | Straight | IP50 - Dust Protected | - | 2A | Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | 250V | SPDT | 125V | 5,000,000 Cycles | - | - | - | 25gf | - | - | - | - | - | - | - | 0.062 (1.6mm) | - | 0.040 (1.0mm) | 0.138 (3.5mm) | 0.345 (8.8mm) | 2.500gf | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | IP50, IP67 | ||
![]() ABJ151660 Panasonic Electric Works | In Stock | - | - | 11 Weeks | - | Through Hole | - | NO | - | - | - | - | - | - | 30,000 Cycles | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2008 | ABJ | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Silver (Ag) | - | - | - | 8536.50.70.00 | - | 30V | 2A AC/DC | - | IP50 - Dust Protected | - | - | PC Pin | 125V | - | 12.8mm | 6 mm | Lever, Roller | SPDT | On-Mom | - | 2A | - | 30V | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 65gf | - | - | - | - | 2A | - | - | 0.020 (0.5mm) | 125V | 0.020 (0.5mm) | 0.120 (3.0mm) | 0.516 (13.1mm) | 5.099gf | 3.5 mm | 3 mm | - | - | - | - | - | - | - | 6.5mm | - | - | RoHS Compliant | - | - | ||
![]() AH1684619-A Panasonic Electric Works | 59 |
| Datasheet | 12 Weeks | Chassis Mount, Panel, Screw, Solder | Chassis Mount | - | - | - | - | - | - | - | Gold, Silver | 100,000 Cycles | - | - | - | - | - | - | - | -25°C~85°C | Tube | - | AH1 | - | - | Active | 1 (Unlimited) | Solder | - | - | 85°C | -25°C | - | - | - | 30V | 100mA AC/DC | Straight | - | - | 100mA | Solder Lug | 125V | - | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | - | 125V | SPDT | 30V | 1,000,000 Cycles | - | - | - | 26gf | - | - | - | - | - | - | - | 0.020 (0.5mm) | - | 0.020 (0.5mm) | 0.083 (2.1mm) | 0.374 (9.5mm) | 2.039gf | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | Lead Free | IP40 | ||
![]() AZ46079 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | -20°C~60°C | Bulk | 2006 | AZ4 | - | yes | Obsolete | 1 (Unlimited) | Screw | EAR99 | - | - | - | P.T.= 15 DEG, D.T.= 3 DEG, T.T= 80 DEG | 8536.50.70.00 | - | 30V | 5A AC/DC | Right Angle | IP64 - Dust Tight, Water Resistant | 45.6mm | 5A | Plug In | 125V | CSA, UL | - | 15.6 mm | Side Rotary, Adjustable Rod | SPDT | On-Mom | 50mOhm | 5A | IP60; IP64; IP65 | - | 250V | - | 125V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 113 ~ 450gf | - | - | - | - | 5A | 5A@250VAC | 5A@30VDC | - | - | 3° | 15° | - | 6.118 ~ 25gf | - | - | - | - | - | - | - | 177.4mm | 32.5mm | - | - | Unknown | RoHS Compliant | - | Dust Tight, IP64, Water Resistant |