- Series
- Switch Function
- Operating Force
- Actuator Type
- Termination Style
- ElectricalLife
- ECCN Code
- Switch Type
- Contact Current(DC)-Max
- HTS Code
- Contact (DC) Max Rating R Load
- JESD-609 Code
Attribute column
Manufacturer
Panasonic Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Brand | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Mounting Styles | RoHS | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Max Voltage Rating (AC) | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Operating Force | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Overtravel | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Lamp Type | Features | Product Category | Body Height | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AV3332619 Panasonic | In Stock | - | - | - | - | - | - | Panasonic Industrial Devices | - | - | 500 | Non-Illuminated | Panasonic | Chassis Mount | Details | - | Bulk | - | AV | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | - | - | ||
![]() AM1713F Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | 150,000 Cycles | - | - | - | - | - | -25°C~80°C | Bulk | 2008 | AM1 | Obsolete | 1 (Unlimited) | Screw | - | 80°C | -25°C | - | - | 125V | 10A AC 500mA DC | - | Oil Resistant | 10A | Screw Terminal | 125V | - | - | Lever, Roller | SPDT | On-Mom | - | - | SPDT | - | 1,500,000 Cycles | - | 100gf | - | - | - | - | 0.141 (3.6mm) | 0.050 (1.3mm) | 0.296 (7.5mm) | 1.188 (30.2mm) | 20gf | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() AM1504K Panasonic Electric Works | In Stock | - | Datasheet | - | Screw, Solder | Chassis Mount | 55g | - | - | 500000 cycles | - | - | - | - | - | - | - | 2003 | AM1 | Obsolete | 1 (Unlimited) | Solder | EAR99 | 80°C | -25°C | 8536.50.70.00 | - | - | 15A AC | Straight | - | - | Solder Lug | 125V | 49.2mm | 17.5 mm | Lever, Roller | SPDT | On-Mom | 0.5A | 480V | - | 250V | 5e+06 cycles | SNAP ACTING/LIMIT SWITCH | 5.3 N | - | - | 10A | 10A@250VAC | - | - | - | - | - | 6.9 mm | 4.5 mm | - | - | - | 24.1mm | RoHS Compliant | Lead Free | - | ||
![]() AV31029 Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | 50,000 Cycles | - | - | - | - | - | -25°C~85°C | Bulk | 2008 | AV3 | Obsolete | 1 (Unlimited) | Solder | - | - | - | - | - | 30V | 3A AC/DC | - | - | - | Solder Lug | 125V | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | SPDT | - | 500,000 Cycles | - | 50gf | - | - | - | - | 0.015 (0.4mm) | 0.004 (0.1mm) | 0.024 (0.6mm) | 0.330 (8.4mm) | 7.546gf | - | - | - | Insulation Barrier | - | - | RoHS Compliant | Lead Free | - | ||
![]() AV34029 Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | 50,000 Cycles | - | - | - | - | - | -25°C~85°C | Bulk | 2008 | AV3 | Obsolete | 1 (Unlimited) | PC Pin | - | - | - | - | - | 30V | 3A AC/DC | - | - | - | PC Pin | 125V | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | SPDT | - | 500,000 Cycles | - | 50gf | - | - | - | - | 0.015 (0.4mm) | 0.004 (0.1mm) | 0.024 (0.6mm) | 0.330 (8.4mm) | 7.546gf | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AH1460A-A Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | Silver | 30,000 Cycles | - | - | - | - | - | -25°C~85°C | Tube | 2005 | AH1 | Obsolete | 1 (Unlimited) | PC Pin | - | 85°C | -25°C | - | - | 30V | 3A AC 2A DC | Straight | - | 2A | PC Pin | 125V | - | - | Round (Pin Plunger) | SPST-NO | Off-Mom | - | 125V | SPDT, SPST | 30V | 500,000 Cycles | - | 150gf | - | - | - | - | 0.010 (0.25mm) | 0.005 (0.12mm) | 0.020 (0.5mm) | 0.217 (5.5mm) | 20gf | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ABS1614419 Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount, Screw, Wire | Chassis Mount | - | - | Gold | 200,000 Cycles | - | - | - | - | - | -40°C~85°C | Bulk | 2005 | ABS | Obsolete | 1 (Unlimited) | Wire Leads | - | 85°C | -40°C | - | - | 30V | 100mA AC/DC | Straight | IP67 - Dust Tight, Waterproof | 100mA | Wire Leads | 125V | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | 250V | SPDT | 30V | 5,000,000 Cycles | - | 35gf | - | - | - | - | 0.047 (1.2mm) | 0.031 (0.8mm) | 0.110 (2.8mm) | 0.460 (11.7mm) | 3.059gf | - | - | - | - | - | - | RoHS Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() AVL32559 Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | 2g | - | Silver | 50,000 Cycles | - | - | - | - | - | -25°C~85°C | Bulk | 2002 | AVL3 | Active | 1 (Unlimited) | Solder | - | 85°C | -25°C | - | - | 30V | 5A AC/DC | Straight | - | 5A | Solder Lug | 125V | - | - | Lever, Roller | SPDT | On-Mom | - | 250V | SPDT | 125V | 10,000,000 Cycles | - | 60gf | - | - | - | - | 0.030 (0.76mm) | 0.020 (0.5mm) | 0.100 (2.5mm) | 0.571 (14.5mm) | 4.079gf | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AVM3705649 Panasonic Electric Works | 49 |
| Datasheet | 12 Weeks | Through Hole | Through Hole, Right Angle | 2g | - | Gold | 200,000 Cycles | - | - | - | - | - | -25°C~85°C | Bulk | 2002 | AVM3 | Active | 1 (Unlimited) | PC Pin | - | 85°C | -25°C | - | - | 125V | 100mA AC/DC | Right Angle | - | 5A | PC Pin | 250V | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | SPDT | 30V | 10,000,000 Cycles | - | 150gf | - | - | - | - | 0.015 (0.4mm) | 0.004 (0.1mm) | 0.024 (0.6mm) | 0.330 (8.4mm) | 20gf | - | - | - | Actuator Mounted Left Side | - | - | RoHS Compliant | Lead Free | - | ||
![]() AV3500619 Panasonic | In Stock | - | - | - | Through Hole | - | 2 g | Panasonic Industrial Devices | Gold | 200 kcycles | 500 | Non-Illuminated | Panasonic | PCB Mount | Compliant | - | Bulk | - | AV | - | - | - | - | 85 °C | -25 °C | - | Switches | - | - | Straight | - | - | - | - | - | - | - | - | - | - | 250 V | SPDT | 30 V | 500 kcycles | - | 250 mN | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | Lead Free | - | ||
![]() AV3514619 Panasonic | In Stock | - | - | - | Through Hole | - | 2 g | Panasonic Industrial Devices | Gold | 200 kcycles | 500 | Non-Illuminated | Panasonic | PCB Mount | Compliant | - | Bulk | - | AV | - | - | - | - | 85 °C | -25 °C | - | Switches | - | - | Straight | - | - | - | - | - | - | - | - | - | - | 250 V | SPDT | 30 V | 500 kcycles | - | 390 mN | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | Lead Free | - | ||
![]() AV35529 Panasonic | In Stock | - | - | - | Through Hole | - | 2 g | Panasonic Industrial Devices | Silver | 50 kcycles | 500 | Non-Illuminated | Panasonic | PCB Mount | Compliant | - | Bulk | - | AV | - | - | - | - | 85 °C | -25 °C | - | Switches | - | - | Straight | - | - | - | - | - | - | - | - | - | - | 250 V | SPDT | 125 V | 500 kcycles | - | 200 mN | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | Lead Free | - | ||
![]() AV36149 Panasonic | In Stock | - | - | - | Through Hole | - | 2 g | Panasonic Industrial Devices | Silver | 50 kcycles | 500 | Non-Illuminated | Panasonic | Chassis Mount | Compliant | - | Bulk | - | AV | - | - | - | - | 85 °C | -25 °C | - | Switches | - | - | Right Angle | - | - | - | - | - | - | - | - | - | - | 250 V | SPDT | 125 V | 500 kcycles | - | 390 mN | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | Lead Free | - | ||
![]() AV3544619 Panasonic | In Stock | - | - | - | Through Hole | - | 2 g | Panasonic Industrial Devices | Gold | 200 kcycles | 500 | Non-Illuminated | Panasonic | PCB Mount | Compliant | - | Bulk | - | AV | - | - | - | - | 85 °C | -25 °C | - | Switches | - | - | Straight | - | - | - | - | - | - | - | - | - | - | 250 V | SPDT | 30 V | 500 kcycles | - | 340 mN | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | Lead Free | - | ||
![]() AV35429 Panasonic | In Stock | - | - | - | Through Hole | - | 2 g | Panasonic Industrial Devices | Silver | 50 kcycles | 500 | Non-Illuminated | Panasonic | PCB Mount | Compliant | - | Bulk | - | AV | - | - | - | - | 85 °C | -25 °C | - | Switches | - | - | Straight | - | - | - | - | - | - | - | - | - | - | 250 V | SPDT | 125 V | 500 kcycles | - | 160 mN | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | Lead Free | - | ||
![]() AV3612619 Panasonic | In Stock | - | - | - | Through Hole | - | 2 g | Panasonic Industrial Devices | Gold | 200 kcycles | 500 | Non-Illuminated | Panasonic | Chassis Mount | Compliant | - | Bulk | - | AV | - | - | - | - | 85 °C | -25 °C | - | Switches | - | - | Right Angle | - | - | - | - | - | - | - | - | - | - | 250 V | SPDT | 30 V | 500 kcycles | - | 200 mN | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | Lead Free | - | ||
![]() AV36129 Panasonic | In Stock | - | - | - | Through Hole | - | 2 g | Panasonic Industrial Devices | Silver | 50 kcycles | 500 | Non-Illuminated | Panasonic | Chassis Mount | Compliant | - | Bulk | - | AV | - | - | - | - | 85 °C | -25 °C | - | Switches | - | - | Right Angle | - | - | - | - | - | - | - | - | - | - | 250 V | SPDT | 125 V | 500 kcycles | - | 200 mN | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | Lead Free | - | ||
![]() AV35549 Panasonic | In Stock | - | - | - | Through Hole | - | 2 g | Panasonic Industrial Devices | Silver | 50 kcycles | 500 | Non-Illuminated | Panasonic | PCB Mount | Compliant | - | Bulk | - | AV | - | - | - | - | 85 °C | -25 °C | - | Switches | - | - | Straight | - | - | - | - | - | - | - | - | - | - | 250 V | SPDT | 125 V | 500 kcycles | - | 390 mN | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | Lead Free | - | ||
![]() AV3600619 Panasonic | In Stock | - | - | - | Through Hole | - | 2 g | Panasonic Industrial Devices | Gold | 200 kcycles | 500 | Non-Illuminated | Panasonic | Chassis Mount | Compliant | - | Bulk | - | AV | - | - | - | - | 85 °C | -25 °C | - | Switches | - | - | Right Angle | - | - | - | - | - | - | - | - | - | - | 250 V | SPDT | 30 V | 500 kcycles | - | 250 mN | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | Lead Free | - | ||
![]() AV35229 Panasonic | In Stock | - | - | - | Through Hole | - | 2 g | Panasonic Industrial Devices | Silver | 50 kcycles | 500 | Non-Illuminated | Panasonic | PCB Mount | Compliant | - | Bulk | - | AV | - | - | - | - | 85 °C | -25 °C | - | Switches | - | - | Straight | - | - | - | - | - | - | - | - | - | - | 250 V | SPDT | 125 V | 500 kcycles | - | 160 mN | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | Lead Free | - |