- Series
- Switch Function
- Operating Force
- Actuator Type
- Termination Style
- ElectricalLife
- ECCN Code
- Switch Type
- Contact Current(DC)-Max
- HTS Code
- Contact (DC) Max Rating R Load
- JESD-609 Code
Attribute column
Manufacturer
Panasonic Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Sealing | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Features | Length | Body Height | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AEQ11517 Panasonic Electric Works | 16 |
| - | 13 Weeks | - | Through Hole | - | - | 100,000 Cycles | -25°C~85°C | Bulk | 2010 | AEQ | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | 8542.39.00.01 | 30V | 100mA DC | - | IP40 | 5.4mm | unknown | 100mA | PC Pin | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | 100mA | - | 30V | - | - | - | 173gf | - | - | - | 0.102 (2.6mm) | - | - | - | 0.366 (9.3mm) | - | - | - | - | 13.3mm | - | RoHS Compliant | - | - | ||
![]() AZH2344 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | - | 100,000 Cycles | -10°C~80°C | Bulk | 2010 | AZH | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | - | Gold (Au) | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | - | IP67 - Dust Tight, Waterproof | - | - | 100mA | Connector | 125V | 44.5mm | 18 mm | Lever, Roller | SPDT | On-Mom | 0.1A | IP60; IP64; IP65; IP67 | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 400gf | 0.1A | .1A@125VAC | - | 0.158 (4.0mm) | - | 0.012 (0.3mm) | 0.080 (2.0mm) | 0.909 (23.1mm) | 80gf | 6 mm | 2 mm | - | - | 32.9mm | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() ABV1636413 Panasonic Electric Works | 24 |
| - | 12 Weeks | Chassis Mount, Screw, Wire | Chassis Mount | - | Gold, Silver | 100,000 Cycles | -40°C~85°C | Bulk | 2008 | ABV | e4 | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | - | Gold (Au) | - | - | 8536.50.70.00 | - | 1A AC | Straight | IP67 - Dust Tight, Waterproof | - | - | 1A | Wire Leads | 250V | 33mm | 10.3 mm | Lever, Roller | SPST-NO | Off-Mom | - | IP50; IP67 | 250V | - | SPST | 24V | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 60gf | - | - | - | 0.047 (1.2mm) | - | 0.047 (1.2mm) | 0.125 (3.2mm) | 0.815 (20.7mm) | 10gf | 4.4 mm | 3.2 mm | - | - | 15.9mm | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() AVL32053-A Panasonic Electric Works | 29 |
| - | 12 Weeks | Chassis Mount | Chassis Mount | - | - | 50,000 Cycles | -25°C~85°C | Bulk | - | AVL3 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | 85°C | -25°C | - | 30V | 5A AC/DC | - | - | - | - | 5A | Solder Lug | 125V | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | SPDT | - | 10,000,000 Cycles | - | - | 150gf | - | - | - | 0.015 (0.4mm) | - | 0.004 (0.1mm) | 0.024 (0.6mm) | 0.330 (8.4mm) | 20gf | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() AH76534569-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | 100,000 Cycles | -25°C~80°C | Bulk | 2002 | AH7 | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | - | 80°C | -25°C | - | 125V | 10A AC 600mA DC | - | - | - | - | 10A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Straight | SPST-NO | Off-Mom | - | - | - | - | SPST | - | 10,000,000 Cycles | - | - | 30gf | - | - | - | 0.087 (2.2mm) | - | 0.086 (2.2mm) | 0.296 (7.5mm) | 0.602 (15.3mm) | 5.099gf | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AVM3605613-A Panasonic Electric Works | 20 |
| Datasheet | 12 Weeks | PCB | Through Hole, Right Angle | - | - | 200,000 Cycles | -25°C~85°C | Bulk | 2006 | AVM3 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | 30V | 100mA AC/DC | - | - | - | - | 100mA | PC Pin | 250V | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | - | - | 10,000,000 Cycles | - | - | 150gf | - | - | - | 0.015 (0.4mm) | - | 0.004 (0.1mm) | 0.024 (0.6mm) | 0.330 (8.4mm) | 20gf | - | - | Actuator Mounted Right Side | - | - | RoHS Compliant | - | - | ||
![]() ABS1416509 Panasonic Electric Works | In Stock | - | Datasheet | 15 Weeks | Chassis Mount, Panel, Screw, Solder | Chassis Mount | 2g | Silver | 50,000 Cycles | -40°C~85°C | Bulk | 2008 | ABS | - | - | Obsolete | 1 (Unlimited) | Solder | - | 2 | - | 85°C | -40°C | - | 30V | 2A AC/DC | Straight | IP50 - Dust Protected | - | - | 2A | Solder Lug | 125V | - | - | Lever, Roller | SPDT | On-Mom | - | - | 250V | - | SPDT | 125V | 5,000,000 Cycles | - | - | 60gf | - | - | - | 0.032 (0.81mm) | - | 0.020 (0.5mm) | 0.100 (2.5mm) | 0.571 (14.5mm) | 4.079gf | - | - | - | - | - | RoHS Compliant | Lead Free | IP50, IP67 | ||
![]() AGL402202 Panasonic Electric Works | 16 |
| Datasheet | 16 Weeks | Through Hole | Through Hole, Right Angle | - | - | 100,000 Cycles | -25°C~60°C | Bulk | 2002 | AGL | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 60°C | -25°C | - | 30V | 5A AC 6A DC | - | - | - | - | 6A | PC Pin | 250V | - | - | Lever, Straight | DPST-NO | Off-Mom | - | - | - | - | DPST | - | 100,000 Cycles | - | - | 150gf | - | - | - | 0.062 (1.6mm) | - | - | - | 0.374 (9.5mm) | - | - | - | Actuator Mounted Right Side | - | - | RoHS Compliant | Lead Free | - | ||
![]() AGL4022 Panasonic Electric Works | 16 |
| Datasheet | 16 Weeks | Through Hole | Through Hole, Right Angle | - | - | 100,000 Cycles | -25°C~60°C | Bulk | 2002 | AGL | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 60°C | -25°C | - | 30V | 5A AC 6A DC | Right Angle | - | - | - | 6A | PC Pin | 250V | - | - | Lever, Straight | DPST-NO | Off-Mom | - | - | 250V | - | DPST | 30V | 100,000 Cycles | - | - | 150gf | - | - | - | 0.062 (1.6mm) | - | - | - | 0.374 (9.5mm) | - | - | - | Actuator Mounted Right Side | - | - | RoHS Compliant | Lead Free | - | ||
![]() ABV1214503 Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | - | 100,000 Cycles | -40°C~85°C | Bulk | 2008 | ABV | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | Silver (Ag) | - | - | 8536.50.70.00 | - | 5A AC | - | IP50 - Dust Protected | - | - | 5A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | 33mm | 10.3 mm | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | - | - | - | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 120gf | - | - | - | 0.047 (1.2mm) | - | 0.047 (1.2mm) | 0.125 (3.2mm) | 0.730 (18.5mm) | 13gf | 4.4 mm | 3.2 mm | - | - | 15.9mm | RoHS Compliant | - | IP50 | ||
![]() AH148061-A Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | Gold, Silver | 100,000 Cycles | -25°C~85°C | Tube | 2005 | AH1 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 85°C | -25°C | - | 30V | 100mA AC/DC | Straight | - | - | - | 100mA | PC Pin | 125V | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | 125V | - | SPDT, SPST | 30V | 1,000,000 Cycles | - | 100mA | 74gf | - | - | - | 0.010 (0.25mm) | - | 0.005 (0.12mm) | 0.020 (0.5mm) | 0.217 (5.5mm) | 10gf | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AH1784619-A Panasonic Electric Works | 36 |
| Datasheet | 12 Weeks | Through Hole | Through Hole, Right Angle | - | Gold, Silver | 100,000 Cycles | -25°C~85°C | Tube | 2012 | AH1 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 85°C | -25°C | - | 30V | 100mA AC/DC | Right Angle | - | 15.1mm | - | - | PC Pin | 125V | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | 125V | 100mA | SPDT | 30V | 1,000,000 Cycles | - | - | 26gf | - | - | - | 0.020 (0.5mm) | - | 0.020 (0.5mm) | 0.083 (2.1mm) | 0.374 (9.5mm) | 2.039gf | - | - | Actuator Mounted Right Side | 15.65mm | - | RoHS Compliant | Lead Free | - | ||
![]() AH18649-A Panasonic Electric Works | 36 |
| Datasheet | 12 Weeks | Through Hole | Through Hole, Right Angle | - | Silver | 30,000 Cycles | -25°C~85°C | Tube | 2012 | AH1 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 85°C | -25°C | - | 30V | 3A AC 2A DC | Right Angle | - | - | - | 2A | PC Pin | 125V | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | 125V | - | SPDT | 30V | 500,000 Cycles | - | - | 55gf | - | - | - | 0.020 (0.5mm) | - | 0.020 (0.5mm) | 0.083 (2.1mm) | 0.374 (9.5mm) | 4.079gf | - | - | Actuator Mounted Left Side | - | - | RoHS Compliant | Lead Free | - | ||
![]() AH1880619-A Panasonic Electric Works | 36 |
| Datasheet | 12 Weeks | Through Hole | Through Hole, Right Angle | - | Gold, Silver | 100,000 Cycles | -25°C~85°C | Tube | 2012 | AH1 | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | 85°C | -25°C | - | 30V | 100mA AC/DC | Right Angle | - | 9.5mm | - | 100mA | PC Pin | 125V | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | 125V | 100mA | SPDT | 30V | 1,000,000 Cycles | - | 100mA | 74gf | - | - | - | 0.010 (0.25mm) | - | 0.005 (0.12mm) | 0.020 (0.5mm) | 0.217 (5.5mm) | 10gf | - | - | Actuator Mounted Left Side | 12.8mm | - | RoHS Compliant | Lead Free | - | ||
![]() ABS4616419 Panasonic Electric Works | 16 |
| Datasheet | 11 Weeks | Chassis Mount, Screw, Wire | Chassis Mount | - | Gold | 200,000 Cycles | -40°C~85°C | Bulk | 2005 | ABS | - | - | Active | 1 (Unlimited) | Wire Leads | - | - | - | 85°C | -40°C | - | 30V | 100mA AC/DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 100mA | Wire Leads | 125V | - | - | Lever, Roller | SPDT | On-Mom | - | - | 250V | - | SPDT | 30V | 5,000,000 Cycles | - | - | 40gf | - | - | - | 0.032 (0.81mm) | - | 0.020 (0.5mm) | 0.100 (2.5mm) | 0.571 (14.5mm) | 3.500gf | - | - | - | - | - | RoHS Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() ABV1630619 Panasonic Electric Works | 24 |
| Datasheet | 12 Weeks | Chassis Mount, Panel, Screw, Wire | Chassis Mount | - | Gold | 100,000 Cycles | -40°C~85°C | Bulk | 2002 | ABV | - | - | Active | 1 (Unlimited) | Wire Leads | - | - | - | 85°C | -40°C | - | - | 3A AC | Straight | IP67 - Dust Tight, Waterproof | - | - | 3A | Wire Leads | 250V | - | - | Round (Pin Plunger) | SPST-NO | Off-Mom | - | - | 250V | - | SPST | 24V | 5,000,000 Cycles | - | - | 300gf | - | - | - | 0.030 (0.76mm) | - | 0.016 (0.4mm) | 0.063 (1.6mm) | 0.579 (14.7mm) | 60gf | - | - | - | - | - | RoHS Compliant | Lead Free | Dust Tight, IP50, IP67, Waterproof | ||
![]() AVM3405P9-A Panasonic Electric Works | 16 |
| Datasheet | 12 Weeks | - | Through Hole | - | - | 50,000 Cycles | -25°C~85°C | Bulk | 2008 | AVM3 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 10A AC | - | - | - | - | - | PC Pin | 250V | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | - | - | 30,000,000 Cycles | - | - | 150gf | - | - | - | 0.015 (0.4mm) | - | 0.004 (0.1mm) | 0.024 (0.6mm) | 0.330 (8.4mm) | 20gf | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() AV3215G3-A Panasonic Electric Works | 7 |
| Datasheet | 12 Weeks | - | Chassis Mount | - | - | 10,000 Cycles | -25°C~85°C | Bulk | 2008 | AV3 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 30V | 3A DC | - | IP40 | - | - | - | Solder Lug | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | - | 500,000 Cycles | - | - | 60gf | - | - | - | 0.025 (0.6mm) | - | 0.031 (0.8mm) | 0.100 (2.5mm) | 0.345 (8.8mm) | 1.530gf | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ABS141044 Panasonic Electric Works | In Stock | - | Datasheet | 11 Weeks | Chassis Mount, Panel, Screw, Solder | Chassis Mount | 2g | Gold | 200,000 Cycles | -40°C~85°C | Bulk | 2005 | ABS | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 100mA DC | Straight | IP50 - Dust Protected | - | - | 100mA | Solder Lug | - | 19.8mm | 6.4 mm | Round (Pin Plunger) | SPDT | On-Mom | 0.1A | ENVIRONMENTALLY SEALED; IP67 | - | - | - | 30V | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 100gf | - | - | .1A@30VDC | 0.015 (0.4mm) | 250V | 0.004 (0.1mm) | 0.024 (0.6mm) | 0.330 (8.4mm) | 15gf | 1 mm | 0.6 mm | - | - | 11.1mm | RoHS Compliant | Lead Free | IP50, IP67 | ||
![]() ABS5513403 Panasonic Electric Works | 36 |
| Datasheet | 11 Weeks | Through Hole | Through Hole, Right Angle | 2g | Silver | 50,000 Cycles | -40°C~85°C | Bulk | 2005 | ABS | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 2A AC/DC | Right Angle | IP50 - Dust Protected | - | - | 2A | PC Pin | 125V | 19.8mm | 11.1 mm | Lever, Straight | SPDT | On-Mom | 2A | ENVIRONMENTALLY SEALED; IP67 | 250V | - | - | 125V | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 25gf | 2A | 2A@250VAC | 2A@30VDC | 0.062 (1.6mm) | - | 0.040 (1.0mm) | 0.138 (3.5mm) | 0.345 (8.8mm) | 2.500gf | 5.1 mm | 3.5 mm | Actuator Mounted Left Side | - | 6.4mm | RoHS Compliant | - | IP50 |