- Termination Style
- Series
- Switch Function
- Actuator Orientation
- Actuator Type
- Circuit
- Contact Rating @ Voltage
- Illumination
- Mechanical Life
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Force
Attribute column
Manufacturer
Panasonic Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Weight | ActuatorColor | ElectricalLife | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Number of Positions | Terminal Finish | Color | Additional Feature | HTS Code | Voltage - Rated DC | Packing Method | Orientation | Depth | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Illumination Type | Actuator Orientation | Contact (DC) Max Rating R Load | Outline | Contact Rating @ Voltage | Contact Function | Switch Travel | Actuator Travel | Life (Cycles) | Actuator Height off PCB, Vertical | Number of Switches | Contact Bounce Time-Max | Features | Height | Length | Width | Thickness | Body Height | Actuator Length | Actuator Length, Right Angle | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EVQ-PLMA15 Panasonic Electronic Components | 35000 | - | Datasheet | 8 Weeks | Gold, Silver | Surface Mount | Surface Mount | - | - | - | - | 200000 cycles | 15V | -20°C~70°C | Tape & Reel (TR) | 2012 | EVQPL | e4 | yes | Active | 1 (Unlimited) | J-Bend | EAR99 | - | 2 | GOLD/SILVER | - | - | 8536.50.90.40 | 15V | BOX; TAPE AND REEL | Straight | 4.9mm | 20mA | J Lead | - | - | - | Standard | SPST-NO | Off-Mom | 50mOhm | 50MOhm | - | - | - | 20mA | SPST | Non-Illuminated | 15V | 200,000 Cycles | KEYPAD SWITCH | 20mA | 265gf | Illuminated, Non-Illuminated | Top Actuated | - | 4.90mm x 4.90mm | 0.02A @ 15VDC | - | 0.25mm | - | 200000 cycles | 1.50mm | 1 | 8ms | Push Plate | 1.5mm | 4.9mm | 4.9mm | - | - | 300μm | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EVQ-P2P02W Panasonic Electronic Components | 80 |
| Datasheet | 6 Weeks | Gold, Silver | Surface Mount | Surface Mount | - | - | - | - | 1e+06 cycles | - | -40°C~85°C | Tape & Reel (TR) | 2010 | EVQP2 | e4 | yes | Active | 1 (Unlimited) | J-Bend | EAR99 | - | - | GOLD/SILVER | - | - | 8536.50.90.40 | 15V | BOX; TAPE AND REEL | Straight | 5.5mm | 20mA | J Lead | - | - | - | Rectangular Button | SPST-NO | Off-Mom | 100mOhm | - | 0.02A | - | - | 20mA | SPST | Non-Illuminated | 15V | 1,000,000 Cycles | KEYPAD SWITCH | 20mA | 100gf | Illuminated, Non-Illuminated | Top Actuated | .02A@15VDC | 4.70mm x 3.50mm | 0.02A @ 15VDC | - | 0.25mm | - | - | 2.50mm | 1 | 10ms | Grounding Pin | 2.5mm | 3.5mm | - | - | - | 850μm | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EVQ-P7C01P Panasonic Electronic Components | 30000 |
| Datasheet | 6 Weeks | - | - | Surface Mount, Right Angle | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | 2012 | EVQP7 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | Rectangular Button | SPST-NO | Off-Mom | - | - | - | - | - | - | - | Non-Illuminated | - | 100,000 Cycles | KEYPAD SWITCH | - | 220gf | - | Side Actuated | - | 4.70mm x 2.90mm | 0.05A @ 12VDC | - | 0.20mm | - | - | - | - | - | Board Guide | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() EVQ-P2202M Panasonic Electronic Components | 16000 |
| Datasheet | 6 Weeks | Gold, Silver | Surface Mount | Surface Mount | - | - | - | - | 1e+06 cycles | - | -40°C~85°C | Tape & Reel (TR) | 2012 | EVQP2 | e4 | yes | Active | 1 (Unlimited) | J-Bend | EAR99 | - | - | GOLD/SILVER | Natural | - | 8536.50.90.40 | 15V | BOX; TAPE AND REEL | Straight | 5.5mm | 20mA | J Lead | - | - | - | Rectangular Button | SPST-NO | Off-Mom | 100mOhm | - | 0.02A | - | - | 20mA | SPST | Non-Illuminated | 15V | 1,000,000 Cycles | KEYPAD SWITCH | 20mA | 160gf | Illuminated, Non-Illuminated | Top Actuated | .02A@15VDC | 4.70mm x 3.50mm | 0.02A @ 15VDC | - | 0.25mm | - | - | 2.10mm | 1 | 10ms | - | 2.1mm | 3.5mm | - | - | - | 450μm | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EVQ-Q2U02W Panasonic Electronic Components | 123301 |
| Datasheet | 14 Weeks | Gold, Silver | Surface Mount | Surface Mount | SMD/SMT | - | - | - | 200000 cycles | - | -40°C~85°C | Tape & Reel (TR) | 2012 | EVQQ2 | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | - | 2 | GOLD/SILVER | White | - | 8536.50.90.40 | 15V | BOX; TAPE AND REEL | Straight | 6.6mm | 20mA | J Lead | 250V | - | - | Standard | SPST-NO | Off-Mom | 100mOhm | - | - | - | 250V | 20mA | SPST | Non-Illuminated | 15V | 200,000 Cycles | KEYPAD SWITCH | 20mA | 260gf | Illuminated, Non-Illuminated | Top Actuated | - | 6.50mm x 6.00mm | 0.02A @ 15VDC | - | 0.25mm | - | - | 2.50mm | 1 | 10ms | - | 2.5mm | 6mm | 6mm | 1.8mm | - | 700μm | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() EVP-AF7B70 Panasonic Electronic Components | 13580 |
| Datasheet | 6 Weeks | - | - | Surface Mount | - | NO | - | - | 500000 Cycle(s) | - | -40°C~85°C | Tape & Reel (TR) | 2012 | EVPAF | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8536.50.90.40 | - | BOX; TAPE AND REEL | - | - | - | J Lead | - | 3mm | 2.6 mm | Standard | SPST-NO | Off-Mom | - | - | 0.02A | - | - | - | - | Non-Illuminated | - | 500,000 Cycles | KEYPAD SWITCH | - | 245gf | - | Top Actuated | .02A@15VDC | 3.00mm x 2.60mm | 0.02A @ 15VDC | - | 0.15mm | - | - | 0.70mm | 1 | 10ms | - | - | - | - | - | 0.48mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() EVQ-P7J01P Panasonic Electronic Components | 998976 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | - | - | 100000 cycles | - | -20°C~70°C | Tape & Reel (TR) | 2012 | EVQP7 | - | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | - | - | - | - | - | 12V | - | Right Angle | - | 50mA | Gull Wing | - | - | - | Rectangular Button | SPST-NO | Off-Mom | 500mOhm | - | - | - | - | - | SPST | Non-Illuminated | 12V | 100,000 Cycles | KEYPAD SWITCH | 50mA | 160gf | - | Side Actuated | - | 4.70mm x 2.90mm | 0.05A @ 12VDC | - | 0.20mm | - | 100000 cycles | - | - | - | - | 1.55mm | 3.5mm | 2.9mm | - | - | 650μm | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EVP-AA602W Panasonic Electronic Components | 828 |
| Datasheet | 6 Weeks | Gold, Silver | Surface Mount | Surface Mount | SMD/SMT | - | - | - | 200000 cycles | - | -40°C~85°C | Tape & Reel (TR) | 2010 | EVPAA | e4 | yes | Active | 1 (Unlimited) | J-Bend | EAR99 | - | 2 | GOLD/SILVER | Black | - | 8536.50.90.40 | 15V | BOX; TAPE AND REEL | Straight | 2.9mm | 50mA | J Lead | - | - | - | Standard | SPST-NO | Off-Mom | 100mOhm | - | - | - | - | 20mA | SPST | Non-Illuminated | 15V | 200,000 Cycles | KEYPAD SWITCH | 20mA | 350gf | Illuminated, Non-Illuminated | Top Actuated | - | 3.50mm x 2.90mm | 0.02A @ 15VDC | - | 0.15mm | - | - | 1.70mm | 1 | 10ms | - | 700μm | 4.3mm | - | - | - | 300μm | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EVQ-PUL02K Panasonic Electronic Components | 35000 |
| Datasheet | 6 Weeks | Gold, Silver | Surface Mount | Surface Mount, Right Angle | - | - | 4.535924g | - | 100000 cycles | - | -20°C~70°C | Tape & Reel (TR) | 2012 | EVQPU | e4 | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | 2 | GOLD/SILVER | Black | EMBOSSED TAPING | 8536.50.90.40 | 12V | BOX; TAPE AND REEL | Straight | 4.5mm | 50mA | Gull Wing | - | - | - | Rectangular Button | SPST-NO | Off-Mom | 500mOhm | 100000000Ohm | 0.05A | - | - | 50mA | SPST | Non-Illuminated | 12V | 100,000 Cycles | KEYPAD SWITCH | 50mA | 160gf | Illuminated, Non-Illuminated | Side Actuated | - | 6.40mm x 3.50mm | 0.05A @ 12VDC | - | 0.30mm | 0.3048 mm | - | - | 1 | 10ms | Board Guide | 1.65mm | 4.7mm | 3.5mm | - | - | 1mm | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() EVQ-PUC02K Panasonic Electronic Components | 822 | - | Datasheet | 6 Weeks | Gold, Silver | Surface Mount | Surface Mount, Right Angle | - | - | - | BLACK | 100000 cycles | - | -20°C~70°C | Tape & Reel (TR) | 2012 | EVQPU | e4 | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | 2 | Gold/Silver (Au/Ag) | - | EMBOSSED TAPING | 8536.50.90.40 | 12V | BOX; TAPE AND REEL | Straight | 4.5mm | 50mA | Gull Wing | - | - | - | Rectangular Button | SPST-NO | Off-Mom | 500mOhm | 100000000Ohm | 0.05A | - | - | 50mA | SPST | Non-Illuminated | 12V | 100,000 Cycles | KEYPAD SWITCH | 50mA | 220gf | Illuminated, Non-Illuminated | Side Actuated | - | 6.40mm x 3.50mm | 0.05A @ 12VDC | - | 0.30mm | 0.3048 mm | - | - | 1 | 10ms | Board Guide | 1.65mm | 6.4mm | 3.5mm | - | - | 1mm | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() EVQ-P7A01P Panasonic Electronic Components | 5000 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | - | - | 100000 cycles | - | -20°C~70°C | Tape & Reel (TR) | 2012 | EVQP7 | - | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | 2 | - | - | - | - | 12V | - | Right Angle | - | - | Gull Wing | - | - | - | Rectangular Button | SPST-NO | Off-Mom | 500mOhm | - | - | - | - | - | SPST | Non-Illuminated | 12V | 100,000 Cycles | KEYPAD SWITCH | 50mA | 220gf | - | Side Actuated | - | 4.70mm x 2.90mm | 0.05A @ 12VDC | - | 0.20mm | - | 100000 cycles | - | - | - | - | 1.55mm | - | - | - | - | 650μm | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() EVQ-PLDA15 Panasonic Electronic Components | 4532 |
| Datasheet | 8 Weeks | Gold, Silver | Surface Mount | Surface Mount | - | - | - | - | 500000 cycles | 15V | -20°C~70°C | Tape & Reel (TR) | 2010 | EVQPL | e4 | yes | Active | 1 (Unlimited) | J-Bend | EAR99 | - | 2 | GOLD/SILVER | - | - | 8536.50.90.40 | 15V | BOX; TAPE AND REEL | Straight | 4.9mm | 20mA | J Lead | - | - | - | Standard | SPST-NO | Off-Mom | 50mOhm | 50MOhm | - | - | - | 20mA | SPST | Non-Illuminated | 15V | 500,000 Cycles | KEYPAD SWITCH | 20mA | 102gf | Illuminated, Non-Illuminated | Top Actuated | - | 4.90mm x 4.90mm | 0.02A @ 15VDC | - | 0.25mm | - | - | 1.50mm | 1 | 8ms | Push Plate | 1.5mm | 4.9mm | 4.9mm | - | - | 300μm | - | No | No SVHC | RoHS Compliant | Lead Free | IP68 | ||
![]() EVQ-PQHB55 Panasonic Electronic Components | 19850 | - | Datasheet | 6 Weeks | Gold, Silver | Surface Mount | Surface Mount | - | - | - | - | 200000 cycles | - | -20°C~70°C | Tape & Reel (TR) | 2010 | EVQPQ | - | yes | Obsolete | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | - | 8536.50.90.40 | 15V | - | Straight | 4.5mm | 20mA | SMD (SMT) Tab | - | - | - | Snap Dome | SPST-NO | Off-Mom | 100mOhm | - | - | - | - | 20mA | SPST | Non-Illuminated | 15V | 200,000 Cycles | - | 20mA | 160gf | Illuminated, Non-Illuminated | Top Actuated | - | 4.50mm x 4.50mm | 0.02A @ 15VDC | - | 0.20mm | - | - | 0.55mm | - | - | - | 550μm | 4.5mm | - | - | - | 0m | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() EVQ-P2402W Panasonic Electronic Components | 19 |
| Datasheet | 6 Weeks | Gold, Silver | Surface Mount | Surface Mount | - | - | - | - | 500000 cycles | - | -40°C~85°C | Tape & Reel (TR) | 2010 | EVQP2 | e4 | yes | Active | 1 (Unlimited) | J-Bend | EAR99 | - | 2 | GOLD/SILVER | - | - | 8536.50.90.40 | 15V | BOX; TAPE AND REEL | Straight | 5.5mm | 20mA | J Lead | - | - | - | Rectangular Button | SPST-NO | Off-Mom | 100mOhm | - | - | - | - | 20mA | SPST | Non-Illuminated | 15V | 500,000 Cycles | KEYPAD SWITCH | 20mA | 240gf | Illuminated, Non-Illuminated | Top Actuated | - | 4.70mm x 3.50mm | 0.02A @ 15VDC | - | 0.25mm | - | - | 2.50mm | 1 | 10ms | - | 2.5mm | 4.7mm | 3.5mm | - | - | 850μm | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EVQ-PLHA15 Panasonic Electronic Components | 40000 |
| - | 8 Weeks | Gold, Silver | Surface Mount | Surface Mount | - | - | - | - | 500000 cycles | - | -20°C~70°C | Tape & Reel (TR) | 2012 | EVQPL | e4 | yes | Active | 1 (Unlimited) | J-Bend | EAR99 | - | 2 | Gold/Silver (Au/Ag) | - | - | 8536.50.90.40 | 15V | BOX; TAPE AND REEL | Straight | 4.9mm | 20mA | J Lead | - | - | - | Standard | SPST-NO | Off-Mom | 50mOhm | 50000000Ohm | - | - | - | 20mA | SPST | Non-Illuminated | 15V | 500,000 Cycles | KEYPAD SWITCH | 20mA | 163gf | Illuminated, Non-Illuminated | Top Actuated | - | 4.90mm x 4.90mm | 0.02A @ 15VDC | - | 0.25mm | - | - | 1.50mm | 1 | 8ms | Push Plate | 1.5mm | 4.9mm | 4.9mm | - | - | 300μm | - | No | No SVHC | RoHS Compliant | Lead Free | IP68 | ||
![]() EVP-AA002K Panasonic Electronic Components | 45000 |
| Datasheet | 6 Weeks | Gold, Silver | Surface Mount | Surface Mount | SMD/SMT | - | - | - | 1e+06 cycles | - | -40°C~85°C | Tape & Reel (TR) | 2012 | EVPAA | - | yes | Active | 1 (Unlimited) | J-Bend | EAR99 | 100mOhm | 2 | - | Black | 5000PCS/EMBOSSED TAPE/REEL PKG | 8536.50.90.40 | 15V | BOX; TAPE AND REEL | Straight | 2.9mm | 50mA | J Lead | - | - | - | Standard | SPST-NO | Off-Mom | 100mOhm | - | - | MOLDED | - | 20mA | SPST | Non-Illuminated | 15V | 1,000,000 Cycles | KEYPAD SWITCH | 20mA | 100gf | Illuminated, Non-Illuminated | Top Actuated | - | 3.50mm x 2.90mm | 0.02A @ 15VDC | OFF-(ON) | 0.15mm | - | - | 1.70mm | 1 | 10ms | - | 700μm | 4.3mm | - | - | - | 300μm | - | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EVQ-PSD02K Panasonic Electronic Components | 4000 | - | Datasheet | 6 Weeks | Gold, Silver | Surface Mount | Surface Mount, Right Angle | - | - | 544.310844mg | - | 100000 cycles | - | -20°C~70°C | Tape & Reel (TR) | 2010 | EVQPS | e4 | yes | Obsolete | 1 (Unlimited) | J-Bend | EAR99 | - | - | GOLD/SILVER | - | - | 8536.50.90.40 | 12V | BOX; TAPE AND REEL | Right Angle | 4.6mm | 50mA | J Lead | - | - | - | Standard | SPST-NO | Off-Mom | 500mOhm | - | 0.05A | - | - | 50mA | SPST | Non-Illuminated | 12V | 100,000 Cycles | KEYPAD SWITCH | 50mA | 160gf | Illuminated, Non-Illuminated | Side Actuated | .05A@12VDC | 4.60mm x 6.10mm | 0.05A @ 12VDC | - | 0.30mm | - | - | - | 1 | 10ms | - | 1.8mm | 7.4mm | 50.8mm | - | - | 1.3mm | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() EVQ-PQMB55 Panasonic Electronic Components | 7190 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | 50000 cycles | - | -20°C~70°C | Tape & Reel (TR) | 2010 | EVQPQ | e4 | yes | Obsolete | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | GOLD/SILVER | - | - | 8536.50.90.40 | 15V | BOX; TAPE AND REEL | Straight | 4.5mm | 20mA | SMD (SMT) Tab | - | - | - | Snap Dome | SPST-NO | Off-Mom | 100mOhm | - | 0.02A | - | - | 20mA | SPST | Non-Illuminated | 15V | 50,000 Cycles | KEYPAD SWITCH | 20mA | 240gf | Illuminated, Non-Illuminated | Top Actuated | .02A@15VDC | 4.50mm x 4.50mm | 0.02A @ 15VDC | - | 0.20mm | - | - | 0.55mm | 1 | - | - | 550μm | 4.5mm | 0m | - | - | 0m | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EVP-AA202K Panasonic Electronic Components | 112705 | - | Datasheet | 6 Weeks | Gold, Silver | Surface Mount | Surface Mount | SMD/SMT | - | - | - | 200000 cycles | - | -40°C~85°C | Tape & Reel (TR) | 2012 | EVPAA | e4 | yes | Active | 1 (Unlimited) | J-Bend | EAR99 | - | 2 | GOLD/SILVER | Black | - | 8536.50.90.40 | 15V | BOX; TAPE AND REEL | Straight | 2.9mm | 50mA | J Lead | - | - | - | Standard | SPST-NO | Off-Mom | 100mOhm | - | - | - | - | 20mA | SPST | Non-Illuminated | 15V | 200,000 Cycles | KEYPAD SWITCH | 20mA | 160gf | Illuminated, Non-Illuminated | Top Actuated | - | 3.50mm x 2.90mm | 0.02A @ 15VDC | - | 0.15mm | - | - | 1.70mm | 1 | 10ms | - | 700μm | 4.3mm | - | - | - | 300μm | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EVP-AVAA1A Panasonic Electronic Components | 100000 |
| Datasheet | 13 Weeks | - | Edge, Surface Mount | Edge Mount, Right Angle | SMD/SMT | - | - | - | 300000 Cycle(s) | - | -40°C~85°C | Tape & Reel (TR) | 2013 | EVPAV | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 2 | - | Black | - | - | 12V | BOX; TAPE AND REEL | - | - | 50mA | SMD (SMT) Tab | - | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | SPST | Non-Illuminated | 15V | 300,000 Cycles | KEYPAD SWITCH | 20mA | 160gf | Illuminated, Non-Illuminated | Side Actuated | - | 2.80mm x 2.00mm | 0.02A @ 15VDC | - | 0.13mm | - | - | - | 1 | 10ms | - | 700μm | - | - | - | - | - | 0.65mm | No | Unknown | RoHS Compliant | Lead Free | - |