- Termination Style
- Series
- Switch Function
- Actuator Orientation
- Actuator Type
- Circuit
- Contact Rating @ Voltage
- Illumination
- Mechanical Life
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Force
Attribute column
Manufacturer
Panasonic Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Actuator Material | Actuator | Actuator Style | Base Product Number | Brand | Cap Color | Contact Rating | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ground Terminal | Illuminated | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Direction | Mounting Styles | Package | Product Status | RoHS | Stem Height | Unit Weight | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Color | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Orientation | Ingress Protection | Depth | Current Rating | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Illumination Type | Terminal Type | Product Type | Illumination Color | Contact Timing | Actuator Orientation | Contact (DC) Max Rating R Load | Outline | Contact Rating @ Voltage | Switch Travel | Actuator Travel | Actuator Height off PCB, Vertical | Number of Switches | Contact Configuration | Contact Bounce Time-Max | Product | Lamp Type | Features | Product Category | Travel | IP Rating | Height | Length | Width | Body Height | Actuator Length | Actuator Length, Right Angle | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EVP-BV4C1L000 Panasonic Electronic Components | 26 |
| - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | Panasonic Electronic Components | - 40 C | - | SMD/SMT | - | Active | - | - | - | - | -40°C ~ 85°C | - | - | EVPBV | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | J Lead | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | Non-Illuminated | - | 200,000 Cycles | - | - | SPST | 255gf | - | - | Tactile Switches | - | - | Top Actuated | - | 6.50mm x 6.20mm | 0.02A @ 15VDC | 0.55mm | - | 3.50mm | - | - | - | Tactile Switches | - | - | - | - | IP67 | 3.5 mm | 6.5 mm | 6.2 mm | - | - | - | - | - | - | ||
![]() EVP-2AA02Q Panasonic Electronic Components | 60000 |
| - | - | - | - | Surface Mount | - | - | - | - | - | - | - | Panasonic | - | - | - | 5000 | - | - | Panasonic | - | Panasonic Electronic Components | - | - | - | - | Active | - | - | - | - | -40°C ~ 85°C | - | - | EVP-2A | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | J Lead | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | Non-Illuminated | - | 200,000 Cycles | - | - | - | 510gf | - | - | Tactile Switches | - | - | Top Actuated | - | 3.50mm x 2.90mm | 0.02A @ 15VDC | 0.15mm | - | 1.70mm | - | - | - | Light Touch Switches | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EVP-AECB2A Panasonic Electronic Components | 50 |
| - | - | - | - | Edge Mount, Right Angle | - | - | - | - | - | - | - | Panasonic Industrial Devices | - | - | - | 3500 | - | - | Panasonic | - | Panasonic Electronic Components | - | - | - | - | Active | - | - | - | - | -40°C ~ 85°C | - | - | EVPAE | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | SMD (SMT) Tab | - | - | Rectangular Button | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | Non-Illuminated | - | 200,000 Cycles | - | 20 mA | - | 245gf | - | - | Tactile Switches | - | - | Side Actuated | - | 4.80mm x 2.20mm | 0.02A @ 15VDC | 0.15mm | - | - | - | SPST | - | Light Touch Switches | - | - | Tactile Switches | - | - | - | - | - | - | - | 1.70mm | - | - | - | ||
![]() EVP-AS4D1A Panasonic Electronic Components | 50 |
| - | - | - | - | Surface Mount | - | - | - | - | - | - | - | Panasonic | - | - | - | 2000 | - | - | Panasonic | - | Panasonic Electronic Components | - | - | - | - | Active | - | - | - | - | -40°C ~ 90°C | - | - | EVPAS | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | J Lead | - | - | Round Button | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | Non-Illuminated | - | 300,000 Cycles | - | - | - | 306gf | - | - | Tactile Switches | - | - | Top Actuated | - | 6.10mm x 6.00mm | 0.05A @ 12VDC | 1.00mm | - | 5.00mm | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EVP-BV2C3L000 Panasonic Electronic Components | 157 |
| - | - | - | - | Surface Mount | - | - | - | - | - | - | - | Panasonic | - | - | - | 1000 | - | - | Panasonic | + 85 C | Panasonic Electronic Components | - 40 C | - | SMD/SMT | - | Active | Details | - | - | - | -40°C ~ 85°C | MouseReel | - | EVPBV | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | J Lead | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | Non-Illuminated | - | 300,000 Cycles | - | - | SPST | 163gf | - | - | Tactile Switches | - | - | Top Actuated | - | 6.50mm x 6.20mm | 0.02A @ 15VDC | 0.45mm | - | 4.30mm | - | - | - | Tactile Switches | - | - | Tactile Switches | - | IP67 | 4.3 mm | 6.5 mm | 6.2 mm | - | - | - | - | - | - | ||
![]() EVP-BT6J4A000 Panasonic Electronic Components | 1258 | - | - | - | - | - | Surface Mount | - | - | - | - | Round | Round Button | EVP-BT | Panasonic | - | 20mA at 15VDC | - | 2000 | Yes | Non-Illuminated | Panasonic | + 85 C | Panasonic Electronic Components | - 40 C | Straight | SMD/SMT | - | Active | Details | 1.8 mm | 0.010582 oz | 15 VDC | -40°C ~ 85°C | MouseReel | - | EVPBT | - | - | - | - | - | - | - | - | Black | - | Switches | - | - | - | - | - | - | 20 mA | J Lead | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | Non-Illuminated | - | 200,000 Cycles | - | 20 mA | SPST | 265gf | - | J Bend | Tactile Switches | - | - | Top Actuated | - | 6.50mm x 6.00mm | 0.02A @ 15VDC | 0.25mm | - | 4.30mm | - | SPST | - | Light Touch Switches | - | - | Tactile Switches | 0.25 mm | - | 4.3 mm | 6.5 mm | 6 mm | - | 2.5mm | - | - | - | - | ||
![]() EVP-BT7C4A000 Panasonic Electronic Components | 2139 | - | - | - | - | - | Surface Mount | - | - | - | - | Round | Round Button | EVP-BT | Panasonic | - | 20mA at 15VDC | - | 2000 | No | Non-Illuminated | Panasonic | + 85 C | Panasonic Electronic Components | - 40 C | Straight | SMD/SMT | - | Active | Details | 1.8 mm | 0.010582 oz | 15 VDC | -40°C ~ 85°C | MouseReel | - | EVPBT | - | - | - | - | - | - | - | - | Black | - | Switches | - | - | - | - | - | - | 20 mA | J Lead | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | Non-Illuminated | - | 100,000 Cycles | - | 20 mA | SPST | 357gf | - | J Bend | Tactile Switches | - | - | Top Actuated | - | 6.50mm x 6.00mm | 0.02A @ 15VDC | 0.25mm | - | 4.30mm | - | SPST | - | Light Touch Switches | - | - | Tactile Switches | 0.25 mm | - | 4.3 mm | 6.5 mm | 6 mm | - | 2.5mm | - | - | - | - | ||
![]() EVP-BT5G4A000 Panasonic Electronic Components | 1853 | - | - | - | - | - | Surface Mount | - | - | - | - | Round | Round Button | EVP-BT | Panasonic | - | 20mA at 15VDC | - | 2000 | Yes | Non-Illuminated | Panasonic | + 85 C | Panasonic Electronic Components | - 40 C | Straight | SMD/SMT | - | Active | Details | 1.8 mm | 0.010582 oz | 15 VDC | -40°C ~ 85°C | MouseReel | - | EVPBT | - | - | - | - | - | - | - | - | Black | - | Switches | - | - | - | - | - | - | 20 mA | SMD (SMT) Tab | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | Non-Illuminated | - | 1,000,000 Cycles | - | 20 mA | SPST | 163gf | - | Straight | Tactile Switches | - | - | Top Actuated | - | 6.50mm x 6.00mm | 0.02A @ 15VDC | 0.25mm | - | 4.30mm | - | SPST | - | Light Touch Switches | - | - | Tactile Switches | 0.25 mm | - | 4.3 mm | 6.5 mm | 6 mm | - | 2.5mm | - | - | - | - | ||
![]() EVP-BT4J4A000 Panasonic Electronic Components | 2227 | - | - | - | - | - | Surface Mount | - | - | - | - | Round | Round Button | EVP-BT | Panasonic | - | 20mA at 15VDC | - | 2000 | Yes | Non-Illuminated | Panasonic | + 85 C | Panasonic Electronic Components | - 40 C | Straight | SMD/SMT | - | Active | Details | 1.8 mm | 0.010582 oz | 15 VDC | -40°C ~ 85°C | MouseReel | - | EVPBT | - | - | - | - | - | - | - | - | Black | - | Switches | - | - | - | - | - | - | 20 mA | J Lead | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | Non-Illuminated | - | 1,000,000 Cycles | - | 20 mA | SPST | 133gf | - | J Bend | Tactile Switches | - | - | Top Actuated | - | 6.50mm x 6.00mm | 0.02A @ 15VDC | 0.25mm | - | 4.30mm | - | SPST | - | Light Touch Switches | - | - | Tactile Switches | 0.25 mm | - | 4.3 mm | 6.5 mm | 6 mm | - | 2.5mm | - | - | - | - | ||
![]() EVP-BT5A4A000 Panasonic Electronic Components | 533 |
| - | - | - | - | Surface Mount | - | - | - | - | Round | Round Button | EVP-BT | Panasonic | - | 20mA at 15VDC | - | 2000 | No | Non-Illuminated | Panasonic | + 85 C | Panasonic Electronic Components | - 40 C | Straight | SMD/SMT | - | Active | Details | 1.8 mm | 0.010582 oz | 15 VDC | -40°C ~ 85°C | MouseReel | - | EVPBT | - | - | - | - | - | - | - | - | Black | - | Switches | - | - | - | - | - | - | 20 mA | SMD (SMT) Tab | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | Non-Illuminated | - | 1,000,000 Cycles | - | 20 mA | SPST | 163gf | - | Straight | Tactile Switches | - | - | Top Actuated | - | 6.50mm x 6.00mm | 0.02A @ 15VDC | 0.25mm | - | 4.30mm | - | SPST | - | Light Touch Switches | - | - | Tactile Switches | 0.25 mm | - | 4.3 mm | 6.5 mm | 6 mm | - | 2.5mm | - | - | - | - | ||
![]() EVP-BT3J4A000 Panasonic Electronic Components | 2227 | - | - | - | - | - | Surface Mount | - | - | - | - | Round | Round Button | EVP-BT | Panasonic | - | 20mA at 15VDC | - | 2000 | Yes | Non-Illuminated | Panasonic | + 85 C | Panasonic Electronic Components | - 40 C | Straight | SMD/SMT | - | Active | Details | 1.8 mm | 0.010582 oz | 15 VDC | -40°C ~ 85°C | MouseReel | - | EVPBT | - | - | - | - | - | - | - | - | Black | - | Switches | - | - | - | - | - | - | 20 mA | J Lead | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | Non-Illuminated | - | 1,000,000 Cycles | - | 20 mA | SPST | 102gf | - | J Bend | Tactile Switches | - | - | Top Actuated | - | 6.50mm x 6.00mm | 0.02A @ 15VDC | 0.20mm | - | 4.30mm | - | SPST | - | Light Touch Switches | - | - | Tactile Switches | 0.2 mm | - | 4.3 mm | 6.5 mm | 6 mm | - | 2.5mm | - | - | - | - | ||
![]() EVP-BT4C4A000 Panasonic Electronic Components | 2117 | - | - | - | - | - | Surface Mount | - | - | - | - | Round | Round Button | EVP-BT | Panasonic | - | 20mA at 15VDC | - | 2000 | No | Non-Illuminated | Panasonic | + 85 C | Panasonic Electronic Components | - 40 C | Straight | SMD/SMT | - | Active | Details | 1.8 mm | 0.010582 oz | 15 VDC | -40°C ~ 85°C | MouseReel | - | EVPBT | - | - | - | - | - | - | - | - | Black | - | Switches | - | - | - | - | - | - | 20 mA | J Lead | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | Non-Illuminated | - | 1,000,000 Cycles | - | 20 mA | SPST | 133gf | - | J Bend | Tactile Switches | - | - | Top Actuated | - | 6.50mm x 6.00mm | 0.02A @ 15VDC | 0.25mm | - | 4.30mm | - | SPST | - | Light Touch Switches | - | - | Tactile Switches | 0.25 mm | - | 4.3 mm | 6.5 mm | 6 mm | - | 2.5mm | - | - | - | - | ||
![]() EVQ-P46B3M-VER Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EVPAWCD40 Panasonic | 49 |
| - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Plate | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 mA | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | IP67 | - | - | - | - | - | - | - | - | - | ||
![]() EVP-AF7B65-OTT Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Panasonic | - | - | - | 8000 | - | - | Panasonic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EVP-0BDC1A000 Panasonic | 135 |
| - | - | - | - | Surface Mount | - | - | - | - | - | Square | - | - | - | - | - | - | - | Non-Illuminated | - | + 90 C | Panasonic Electronic Components | - 40 C | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | 15 VDC | -40°C ~ 90°C | - | - | EVP0B | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | 20 mA | J Lead | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | Non-Illuminated | - | 100,000 Cycles | - | - | SPST | 714gf | - | - | Tactile Switches | - | - | Top Actuated | - | 6.00mm x 6.00mm | 0.02A @ 15VDC | 0.80mm | - | 4.00mm | - | - | - | Tactile Switches | - | - | - | 0.8 mm | - | 4 mm | 6 mm | 6 mm | - | - | - | - | - | - | ||
![]() EVP-BK2A6B000 Panasonic | 50000 |
| - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panasonic Electronic Components | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | -40°C ~ 85°C | - | - | EVPBK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | J Lead | - | - | Round Button | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | Non-Illuminated | - | 1,000,000 Cycles | - | - | - | 71gf | - | - | - | - | - | Top Actuated | - | 4.90mm x 4.00mm | 0.02A @ 15VDC | 0.20mm | - | 0.70mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EVPBB2A9E000 Panasonic | 13 |
| - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Plate | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 mA | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | IP67 | - | - | - | - | - | - | - | - | - | ||
![]() EVQ-21505R Panasonic Electronic Components | 100 | - | - | 12 Weeks | Gold, Silver | Through Hole | Through Hole | Radial | - | - | - | - | - | - | - | - | - | 100000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Box (TB) | 2011 | EVQ2 | e4 | yes | Last Time Buy | 1 (Unlimited) | PC Pin | EAR99 | 2 | GOLD/SILVER | - | 8536.50.90.40 | - | - | 15V | BOX; TAPE AND REEL | Straight | - | 6mm | 20mA | PC Pin | - | - | Standard | SPST-NO | Off-Mom | 50mOhm | - | - | - | - | 20mA | - | SPST | Non-Illuminated | 15V | 100,000 Cycles | KEYPAD SWITCH | 20mA | - | 160gf | Illuminated, Non-Illuminated | - | - | - | - | Top Actuated | - | 6.00mm x 6.00mm | 0.02A @ 15VDC | 0.25mm | - | 5.00mm | 1 | - | 8ms | - | - | - | - | - | - | 5mm | 6mm | 6mm | - | 1.6mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() EVQ-Q0G03K Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | Edge Mount, Right Angle | - | NO | SURFACE MOUNT-RIGHT ANGLE | - | - | - | - | - | - | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Cut Tape (CT) | 2010 | EVQQ0 | e4 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | Gold/Silver (Au/Ag) | - | 8536.50.90.40 | - | - | - | BOX; TAPE AND REEL | - | - | - | - | SMD (SMT) Tab | 6.2mm | 2.85 mm | Rectangular Button | SPST-NO x 2 | Off-Mom-Mom | 0.5mOhm | 100000000Ohm | 0.02A | - | - | - | 100VAC V | - | Non-Illuminated | - | 200,000 Cycles | KEYPAD SWITCH | - | - | 100/260gf | - | - | - | - | SNAP ACTION | - | .02A@15VDC | 6.20mm x 3.75mm | 0.02A @ 15VDC | 0.40mm, 0.50mm | 0.508 mm | - | 1 | - | 20ms | - | - | - | - | - | - | - | - | - | 3.5mm | 0.059 inch | - | - | RoHS Compliant | - |