- Termination Style
- Series
- Switch Function
- Actuator Orientation
- Actuator Type
- Circuit
- Contact Rating @ Voltage
- Illumination
- Mechanical Life
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Force
Attribute column
Manufacturer
Panasonic Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | ElectricalLife | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Voltage - Rated DC | Packing Method | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Illumination Type | Contact Timing | Actuator Orientation | Contact (DC) Max Rating R Load | Outline | Contact Rating @ Voltage | Contact Function | Switch Travel | Actuator Travel | Actuator Height off PCB, Vertical | Number of Switches | Contact Bounce Time-Max | Features | Height | Length | Width | Body Height | Actuator Length | Actuator Length, Right Angle | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EVQ-P8H03B Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Edge, Surface Mount | Edge Mount, Right Angle | SMD/SMT | - | 1000000 Cycle(s) | - | -40°C~85°C | Tape & Reel (TR) | 2007 | EVQP8 | e4 | - | Obsolete | 1 (Unlimited) | - | EAR99 | GOLD/SILVER | - | - | - | - | 8536.50.90.40 | 15V | BOX; TAPE AND REEL | Right Angle | - | - | - | 20mA | SMD (SMT) Tab | 6.2mm | 3.5 mm | Standard | SPST-NO | Off-Mom | - | - | 0.02A | - | - | SPST | Non-Illuminated | 15V | 1,000,000 Cycles | KEYPAD SWITCH | 20mA | 250gf | - | - | Side Actuated | .02A@15VDC | 6.20mm x 2.55mm | 0.02A @ 15VDC | - | 0.70mm | - | - | 1 | 10ms | - | - | - | - | 2.55mm | - | 2.50mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() EVQ-P6GB35 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | SMD/SMT | - | 500000 Cycle(s) | - | -20°C~70°C | Tape & Reel (TR) | 2007 | EVQP6 | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | ROHS COMPLIANT | 8536.50.90.40 | - | BOX; TAPE AND REEL | Vertical | Dust Proof | - | - | - | J Lead | 4.1mm | 4.1 mm | Standard | SPST-NO | Off-Mom | 0.1mOhm | 50000000Ohm | 0.02A | - | 250VAC V | SPST | Non-Illuminated | - | 500,000 Cycles | KEYPAD SWITCH | 20mA | 240gf | - | SNAP ACTION | Top Actuated | .02A@15VDC | 4.10mm x 4.10mm | 0.02A @ 15VDC | OFF-ON | 0.25mm | 0.254 mm | 0.35mm | 1 | 8ms | - | - | - | - | 0.35mm | - | - | - | - | Non-RoHS Compliant | Lead Free | Dust Proof | ||
![]() EVQ-PSC02K Panasonic Electronic Components | In Stock | - | Datasheet | 6 Weeks | Silver | Surface Mount | Surface Mount, Right Angle | - | - | 100000 cycles | - | -20°C~70°C | Tape & Reel (TR) | 2010 | EVQPS | e4 | yes | Obsolete | 1 (Unlimited) | J-Bend | EAR99 | - | - | - | Black | - | 8536.50.90.40 | 12V | BOX; TAPE AND REEL | Right Angle | - | 4.6mm | - | 50mA | J Lead | - | - | Standard | SPST-NO | Off-Mom | 500mOhm | - | 0.05A | 50mA | - | SPST | Non-Illuminated | 12V | 100,000 Cycles | KEYPAD SWITCH | 50mA | 160gf | Illuminated, Non-Illuminated | - | Side Actuated | .05A@12VDC | 4.60mm x 6.10mm | 0.05A @ 12VDC | - | 0.30mm | - | - | 1 | 10ms | - | - | 7.4mm | - | 1.8mm | 1.3mm | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EVQ-PR3A10 Panasonic Electronic Components | In Stock | - | Datasheet | 6 Weeks | Gold, Silver | Surface Mount | Surface Mount | SMD/SMT | - | - | - | -20°C~70°C | Tape & Reel (TR) | 2003 | EVQPR | - | - | Obsolete | 1 (Unlimited) | SMD/SMT | - | - | 70°C | -20°C | - | - | - | 15V | - | Straight | - | - | - | 20mA | J Lead | - | - | Standard | SPST-NO x 2 | Off-Mom-Mom | 100mOhm | - | - | - | - | SPDT | Non-Illuminated | 15V | 30,000 Cycles | - | 20mA | 70/260gf | Non-Illuminated | - | Top Actuated | - | 6.00mm x 6.00mm | 0.02A @ 15VDC | - | 0.35mm, 0.55mm | - | 0.95mm | - | - | Push Plate | 950μm | - | - | - | 0m | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() EVQ-PBD07K Panasonic Electronic Components | In Stock | - | Datasheet | 8 Weeks | Gold, Silver | Through Hole | Through Hole | - | - | 100000 cycles | 15V | -20°C~70°C | Bulk | 2011 | EVQPB | e4 | yes | Last Time Buy | 1 (Unlimited) | PC Pin | EAR99 | GOLD/SILVER | - | - | - | - | 8536.50.90.40 | 15V | BAG; BOX | Straight | - | 7.8mm | - | 20mA | PC Pin | - | - | Standard | SPST-NO | Off-Mom | 50mOhm | 50MOhm | 0.02A | 20mA | - | SPST | Non-Illuminated | 15V | 100,000 Cycles | KEYPAD SWITCH | 20mA | 130gf | - | - | Top Actuated | .02A@15VDC | 6.00mm x 6.00mm | 0.02A @ 15VDC | - | 0.25mm | - | 7.00mm | 1 | 8ms | Grounding Pin | - | 6mm | - | 3.4mm | 3.1mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() EVQ-P1F05M Panasonic Electronic Components | 1020 |
| - | 6 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | - | 100000 cycles | - | -40°C~85°C | Tape & Reel (TR) | 2012 | EVQP1 | e4 | yes | Active | 1 (Unlimited) | J-Bend | EAR99 | GOLD/SILVER | - | - | - | - | 8536.50.90.40 | 12V | BOX; TAPE AND REEL | Straight | - | 7.4mm | - | 50mA | J Lead | - | - | Standard | SPST-NO | Off-Mom | 100mOhm | - | 0.05A | 50mA | - | SPST | Non-Illuminated | 12V | 100,000 Cycles | KEYPAD SWITCH | 50mA | 200gf | Illuminated, Non-Illuminated | - | Top Actuated | .05A@12VDC | 6.10mm x 6.00mm | 0.05A @ 12VDC | - | 1.30mm | - | 5.00mm | 1 | 10ms | - | - | 6mm | - | 3.5mm | 1.5mm | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EVQ-QFY02K Panasonic Electronic Components | In Stock | - | Datasheet | - | Silver | Surface Mount | Surface Mount | SMD/SMT | - | 100000 Cycle(s) | - | -20°C~70°C | Tape & Reel (TR) | 2006 | EVQQF | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8536.50.90.40 | 15V | BOX; TAPE AND REEL | Vertical | - | - | unknown | 20mA | J Lead | 6.2mm | 6.2 mm | Standard | SPST-NO | Off-Mom | - | - | 0.02A | - | - | SPST | Non-Illuminated | 15V | 100,000 Cycles | KEYPAD SWITCH | 20mA | 130gf | - | - | Top Actuated | .02A@15VDC | 6.20mm x 6.20mm | 0.02A @ 15VDC | - | 0.25mm | - | 2.00mm | 1 | 8ms | Grounding Pin | - | - | - | 2mm | - | - | - | - | RoHS Compliant | Contains Lead | - | ||
![]() EVQ-P7K01P Panasonic Electronic Components | 39 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | - | - | -20°C~70°C | Tape & Reel (TR) | 2012 | EVQP7 | - | - | Active | 1 (Unlimited) | J-Bend | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | J Lead | - | - | Rectangular Button | SPST-NO | Off-Mom | - | - | - | - | - | SPST | Non-Illuminated | 12V | 100,000 Cycles | KEYPAD SWITCH | - | 160gf | - | - | Side Actuated | - | 4.30mm x 2.90mm | 0.05A @ 12VDC | - | 0.20mm | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() EVQ-PBD05R Panasonic Electronic Components | 94 |
| - | 8 Weeks | - | Through Hole | Through Hole | - | - | 100000 cycles | - | -20°C~70°C | Bulk | 2011 | EVQPB | e4 | yes | Last Time Buy | 1 (Unlimited) | PC Pin | EAR99 | GOLD/SILVER | - | - | - | - | 8536.50.90.40 | 15V | BAG; BOX | Straight | - | 7.8mm | - | 20mA | PC Pin | - | - | Standard | SPST-NO | Off-Mom | 50mOhm | - | 0.02A | 20mA | - | SPST | Non-Illuminated | 15V | 100,000 Cycles | KEYPAD SWITCH | 20mA | 130gf | - | - | Top Actuated | .02A@15VDC | 6.00mm x 6.00mm | 0.02A @ 15VDC | - | 0.25mm | - | 5.00mm | 1 | 8ms | Grounding Pin | - | 6mm | - | 3.4mm | 1.1mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() EVQ-Q2Y02W Panasonic Electronic Components | 24500 |
| Datasheet | 14 Weeks | - | - | Surface Mount | - | NO | 100000 Cycle(s) | - | -40°C~85°C | Tape & Reel (TR) | 2012 | EVQQ2 | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | GOLD/SILVER | - | - | - | - | 8536.50.90.40 | - | BOX; TAPE AND REEL | Vertical | - | - | - | - | J Lead | 6.5mm | 6 mm | Standard | SPST-NO | Off-Mom | - | - | 0.02A | - | - | - | Non-Illuminated | - | 100,000 Cycles | KEYPAD SWITCH | 20mA | 350gf | - | - | Top Actuated | .02A@15VDC | 6.50mm x 6.00mm | 0.02A @ 15VDC | - | 0.25mm | - | 2.50mm | 1 | 10ms | - | - | - | - | 1.8mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() EVQ-PJH04K Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | Through Hole | - | NO | 50000 Cycle(s) | - | -30°C~85°C | Tape & Box (TB) | 2000 | EVQPJ | e4 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | GOLD/SILVER | - | - | - | - | 8536.50.90.40 | - | BOX; TAPE AND REEL | - | - | - | unknown | - | PC Pin | 6mm | 3.5 mm | Standard | SPST-NO | Off-Mom | - | - | 0.05A | - | - | - | Non-Illuminated | - | 50,000 Cycles | KEYPAD SWITCH | - | 160gf | - | - | Top Actuated | .05A@12VDC | 6.00mm x 3.50mm | 0.05A @ 12VDC | - | 0.25mm | - | 4.30mm | 1 | 10ms | Tactile Feedback | - | - | - | 4mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() EVQ-P9W02W Panasonic Electronic Components | 60000 |
| Datasheet | 12 Weeks | - | - | Surface Mount | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | EVQP9 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | J Lead | - | - | Rectangular Button | SPST-NO | Off-Mom | - | - | - | - | - | - | Non-Illuminated | - | 200,000 Cycles | - | 20mA | 400gf | - | - | Top Actuated | - | 4.70mm x 3.50mm | 0.02A @ 15VDC | - | 0.25mm | - | 2.50mm | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() EVQ-QXT01W Panasonic Electronic Components | In Stock | - | Datasheet | - | Silver | Surface Mount | Surface Mount | SMD/SMT | - | 100000 Cycle(s) | - | -20°C~70°C | Tape & Reel (TR) | 2006 | EVQQX | e4 | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8536.50.90.40 | 15V | BOX; TAPE AND REEL | Vertical | - | - | unknown | 20mA | J Lead | 6.5mm | 6.2 mm | Standard | SPST-NO | Off-Mom | - | - | 0.02A | - | - | SPST | Non-Illuminated | 15V | 100,000 Cycles | KEYPAD SWITCH | - | 260gf | - | - | Top Actuated | .02A@15VDC | 6.20mm x 6.20mm | 0.02A @ 15VDC | - | 0.25mm | - | 2.00mm | 1 | 8ms | - | - | - | - | 2mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() EVQ-QXP01W Panasonic Electronic Components | In Stock | - | Datasheet | - | Silver | Surface Mount | Surface Mount | SMD/SMT | - | 1000000 Cycle(s) | - | -20°C~70°C | Tape & Reel (TR) | 2006 | EVQQX | e4 | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8536.50.90.40 | 15V | BOX; TAPE AND REEL | Vertical | - | - | - | 20mA | J Lead | 6.5mm | 6.2 mm | Standard | SPST-NO | Off-Mom | - | - | 0.02A | - | - | SPST | Non-Illuminated | 15V | 1,000,000 Cycles | KEYPAD SWITCH | - | 130gf | - | - | Top Actuated | .02A@15VDC | 6.20mm x 6.20mm | 0.02A @ 15VDC | - | 0.25mm | - | 2.00mm | 1 | 8ms | - | - | - | - | 2mm | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() EVQ-21509K Panasonic Electronic Components | In Stock | - | - | 12 Weeks | - | Through Hole | Through Hole | Radial | - | 100000 cycles | - | -20°C~70°C | Tape & Box (TB) | 2011 | EVQ2 | e4 | yes | Last Time Buy | 1 (Unlimited) | PC Pin | EAR99 | GOLD/SILVER | - | - | Black | - | 8536.50.90.40 | 15V | BOX; TAPE AND REEL | Straight | - | - | - | 20mA | PC Pin | - | - | Standard | SPST-NO | Off-Mom | 50mOhm | - | 0.02A | - | - | SPST | Non-Illuminated | 15V | 100,000 Cycles | KEYPAD SWITCH | 20mA | 160gf | Illuminated, Non-Illuminated | - | Top Actuated | .02A@15VDC | 6.00mm x 6.00mm | 0.02A @ 15VDC | - | 0.25mm | - | 9.50mm | 1 | 8ms | - | 9.5mm | 6mm | 6mm | - | 6.1mm | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() EVQ-PJG04Q Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | Through Hole | - | NO | 50000 Cycle(s) | - | -30°C~85°C | Tape & Box (TB) | 2000 | EVQPJ | e4 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | GOLD/SILVER | - | - | - | - | 8536.50.90.40 | - | BOX; TAPE AND REEL | - | - | - | unknown | - | PC Pin | 6mm | 3.5 mm | Standard | SPST-NO | Off-Mom | - | - | 0.05A | - | - | - | Non-Illuminated | - | 50,000 Cycles | KEYPAD SWITCH | - | 100gf | - | - | Top Actuated | .05A@12VDC | 6.00mm x 3.50mm | 0.05A @ 12VDC | - | 0.25mm | - | 4.30mm | 1 | 10ms | Tactile Feedback | - | - | - | 4mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() EVP-AT2G1B000 Panasonic Electronic Components | 46384 | - | Datasheet | 10 Weeks | - | - | Edge Mount, Right Angle | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | EVPAT | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | unknown | - | SMD (SMT) Tab | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | Non-Illuminated | - | 500,000 Cycles | KEYPAD SWITCH | - | 160gf | - | - | Side Actuated | - | 4.20mm x 1.73mm | 0.02A @ 15VDC | - | 0.11mm | - | - | - | - | - | - | - | - | - | - | 0.56mm | - | - | Non-RoHS Compliant | - | - | ||
![]() EVQ-11U09K Panasonic Electronic Components | In Stock | - | Datasheet | 10 Weeks | Gold, Silver | Through Hole | Through Hole | Radial | - | 50000 cycles | - | -20°C~70°C | Tape & Box (TB) | 2011 | EVQ11 | e4 | yes | Last Time Buy | 1 (Unlimited) | PC Pin | EAR99 | GOLD/SILVER | - | - | - | - | 8536.50.90.40 | 15V | BOX; TAPE AND REEL | Straight | - | 6mm | - | 20mA | PC Pin | - | - | Standard | SPST-NO | Off-Mom | 50mOhm | - | 0.02A | 20mA | - | SPST | Non-Illuminated | 15V | 50,000 Cycles | KEYPAD SWITCH | 20mA | 260gf | Illuminated, Non-Illuminated | - | Top Actuated | .02A@15VDC | 6.00mm x 6.00mm | 0.02A @ 15VDC | - | 0.25mm | - | 9.50mm | 1 | 8ms | - | 3.9mm | 6mm | 6mm | - | 5.6mm | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() EVQ-PJB04K Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | Through Hole | - | NO | 50000 Cycle(s) | - | -30°C~85°C | Bulk | 2000 | EVQPJ | e4 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | GOLD/SILVER | - | - | - | - | 8536.50.90.40 | - | BAG; BOX | - | - | - | unknown | - | PC Pin | 6mm | 3.5 mm | Standard | SPST-NO | Off-Mom | - | - | 0.05A | - | - | - | Non-Illuminated | - | 50,000 Cycles | KEYPAD SWITCH | - | 160gf | - | - | Top Actuated | .05A@12VDC | 6.00mm x 3.50mm | 0.05A @ 12VDC | - | 0.25mm | - | 4.30mm | 1 | 10ms | Tactile Feedback | - | - | - | 4mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() EVQ-QXT02W Panasonic Electronic Components | In Stock | - | Datasheet | - | Silver | Surface Mount | Surface Mount | SMD/SMT | - | 100000 Cycle(s) | - | -20°C~70°C | Tape & Reel (TR) | 2006 | EVQQX | e4 | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8536.50.90.40 | 15V | BOX; TAPE AND REEL | Vertical | - | - | - | 20mA | J Lead | 6.5mm | 6.2 mm | Standard | SPST-NO | Off-Mom | - | - | 0.02A | - | - | SPST | Non-Illuminated | 15V | 100,000 Cycles | KEYPAD SWITCH | - | 260gf | - | - | Top Actuated | .02A@15VDC | 6.20mm x 6.20mm | 0.02A @ 15VDC | - | 0.25mm | - | 2.50mm | 1 | 8ms | - | - | - | - | 2mm | - | - | No | - | RoHS Compliant | Lead Free | - |