- Termination Style
- Series
- Switch Function
- Actuator Orientation
- Actuator Type
- Circuit
- Contact Rating @ Voltage
- Illumination
- Mechanical Life
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Force
Attribute column
Manufacturer
Panasonic Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Manufacturer Package Identifier | ActuatorColor | ElectricalLife | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Color | Additional Feature | HTS Code | Voltage - Rated DC | Packing Method | Orientation | Ingress Protection | Depth | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Illumination Type | Actuator Orientation | Contact (DC) Max Rating R Load | Outline | Contact Rating @ Voltage | Contact Function | Switch Travel | Life (Cycles) | Actuator Height off PCB, Vertical | Number of Switches | Contact Bounce Time-Max | Features | Height | Length | Width | Thickness | Body Height | Actuator Length | Actuator Length, Right Angle | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EVQ-P6PB35 Panasonic Electronic Components | 297522 |
| Datasheet | 8 Weeks | Gold, Silver | Surface Mount | Surface Mount | - | - | - | - | 500000 cycles | - | -20°C~70°C | Tape & Reel (TR) | 2010 | EVQP6 | e4 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 2 | GOLD/SILVER | - | - | 8536.50.90.40 | 15V | BOX; TAPE AND REEL | Straight | Dust Proof | 4.3mm | 20mA | J Lead | - | - | - | Standard | SPST-NO | Off-Mom | 500mOhm | 50000000Ohm | - | - | 20mA | - | SPST | Non-Illuminated | 15V | 500,000 Cycles | KEYPAD SWITCH | 20mA | 240gf | Illuminated, Non-Illuminated | Top Actuated | - | 4.10mm x 4.10mm | 0.02A @ 15VDC | ON-OFF | 0.20mm | - | 0.35mm | 1 | 8ms | - | - | 4.1mm | - | - | 0.35mm | 0m | - | No | Unknown | RoHS Compliant | Lead Free | Dust Proof, IP68 | ||
![]() EVP-ASDC1A Panasonic Electronic Components | 120000 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | - | - | -40°C~90°C | Tape & Reel (TR) | 2010 | EVPAS | - | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | 2 | - | Black | - | - | 12V | - | - | - | - | 50mA | J Lead | - | - | - | Round Button | SPST-NO | Off-Mom | - | - | - | - | - | - | SPST | Non-Illuminated | 12V | 100,000 Cycles | KEYPAD SWITCH | 50mA | 250gf | Illuminated, Non-Illuminated | Top Actuated | - | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | 1.30mm | - | 5.00mm | - | - | - | 700μm | - | - | - | - | - | - | No | Unknown | RoHS Compliant | - | - | ||
![]() EVP-AWBD4A Panasonic Electronic Components | 85 |
| Datasheet | 13 Weeks | - | - | Surface Mount | - | NO | - | - | 500000 Cycle(s) | - | -40°C~85°C | Tape & Reel (TR) | - | EVPAW | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | BOX; TR, EMBOSSED | - | IP67 - Dust Tight, Waterproof | - | - | SMD (SMT) Tab | - | 3mm | 2 mm | Standard | SPST-NO | Off-Mom | - | - | 0.02A | - | - | - | - | Non-Illuminated | - | 500,000 Cycles | KEYPAD SWITCH | 20mA | 160gf | - | Top Actuated | .02A@15VDC | 3.00mm x 2.00mm | 0.02A @ 15VDC | - | 0.13mm | - | 0.60mm | 1 | 10ms | - | - | - | - | - | 0.385mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() EVQ-P0E07K Panasonic Electronic Components | 156165 |
| Datasheet | 8 Weeks | Silver | Through Hole | Through Hole | - | - | - | - | 5e+06 cycles | - | -20°C~70°C | Bulk | 2011 | EVQP0 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | 2 | - | Black | - | 8536.50.90.40 | 30V | BAG; BOX | Straight | - | 6.2mm | 50mA | PC Pin | - | - | - | Standard | SPST-NO | Off-Mom | 100mOhm | - | 0.05A | - | 50mA | - | SPST | Non-Illuminated | 30V | 5,000,000 Cycles | KEYPAD SWITCH | 50mA | 75gf | Illuminated, Non-Illuminated | Top Actuated | .05A@30VDC | 6.20mm x 6.20mm | 0.05A @ 30VDC | - | 0.50mm | - | - | 1 | 8ms | - | 7.45mm | 6.2mm | 6.2mm | - | - | 450μm | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EVQ-P1D05M Panasonic Electronic Components | 38000 |
| - | 6 Weeks | Gold, Silver | Surface Mount | Surface Mount | SMD/SMT | - | - | - | 100000 cycles | - | -40°C~85°C | Tape & Reel (TR) | 2012 | EVQP1 | e4 | yes | Active | 1 (Unlimited) | J-Bend | EAR99 | 2 | GOLD/SILVER | - | - | 8536.50.90.40 | 12V | BOX; TAPE AND REEL | Straight | - | 7.4mm | 50mA | J Lead | - | - | - | Standard | SPST-NO | Off-Mom | 100mOhm | - | 0.05A | - | 50mA | - | SPST | Non-Illuminated | 12V | 100,000 Cycles | KEYPAD SWITCH | 50mA | 250gf | Illuminated, Non-Illuminated | Top Actuated | - | 6.10mm x 6.00mm | 0.05A @ 12VDC | - | 1.30mm | - | 5.00mm | 1 | 10ms | - | 5mm | 6mm | 6.1mm | - | - | 1.5mm | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EVP-AEBB2A Panasonic Electronic Components | 10440 |
| Datasheet | 6 Weeks | - | - | Edge Mount, Right Angle | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | EVPAE | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | SMD (SMT) Tab | - | - | - | Rectangular Button | SPST-NO | Off-Mom | - | - | - | - | - | - | - | Non-Illuminated | - | 200,000 Cycles | KEYPAD SWITCH | - | 160gf | - | Side Actuated | - | 4.80mm x 2.20mm | 0.02A @ 15VDC | - | 0.15mm | - | - | - | - | - | - | - | - | - | - | - | 1.70mm | - | - | RoHS Compliant | - | - | ||
![]() EVQ-P7L01P Panasonic Electronic Components | 4 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | - | - | 100000 cycles | - | -20°C~70°C | Tape & Reel (TR) | 2012 | EVQP7 | - | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | 2 | - | - | - | - | - | - | Right Angle | - | - | - | Gull Wing | - | - | - | Rectangular Button | SPST-NO | Off-Mom | 500mOhm | - | - | - | - | - | SPST | Non-Illuminated | 12V | 100,000 Cycles | KEYPAD SWITCH | 50mA | 160gf | - | Side Actuated | - | 4.70mm x 2.90mm | 0.05A @ 12VDC | - | 0.20mm | - | - | - | - | Board Guide | - | - | - | - | - | 650μm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() EVQ-Q2B03W Panasonic Electronic Components | 123 | - | Datasheet | 14 Weeks | Silver | Surface Mount | Surface Mount | SMD/SMT | - | - | - | 2e+06 cycles | - | -40°C~85°C | Tape & Reel (TR) | 2010 | EVQQ2 | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | 2 | - | White | - | 8536.50.90.40 | 15V | BOX; TAPE AND REEL | Straight | - | 6.6mm | 20mA | J Lead | - | - | - | Standard | SPST-NO | Off-Mom | 100mOhm | - | - | - | 20mA | 1 | SPST | Non-Illuminated | 15V | 2,000,000 Cycles | KEYPAD SWITCH | 20mA | 50gf | Illuminated, Non-Illuminated | Top Actuated | - | 6.50mm x 6.00mm | 0.02A @ 15VDC | - | 0.20mm | - | 3.10mm | 1 | - | - | 3.1mm | 6mm | 6mm | 1.8mm | - | 1.3mm | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EVQ-P0Q02Q Panasonic Electronic Components | 16000 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | 1e+06 cycles | - | -40°C~85°C | Tape & Reel (TR) | 2012 | EVQP0 | e4 | yes | Active | 1 (Unlimited) | J-Bend | EAR99 | 2 | GOLD/SILVER | Grey | - | 8536.50.90.40 | 15V | BOX; TAPE AND REEL | Straight | - | 6.6mm | 20mA | J Lead | - | - | - | Standard | SPST-NO | Off-Mom | 100mOhm | - | - | - | 20mA | - | SPST | Non-Illuminated | 15V | 1,000,000 Cycles | KEYPAD SWITCH | 20mA | 100gf | Illuminated, Non-Illuminated | Top Actuated | - | 6.50mm x 6.00mm | 0.02A @ 15VDC | - | 0.30mm | - | 2.50mm | 1 | 10ms | - | 2.5mm | 6.5mm | 6mm | 1.8mm | - | 700μm | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() EVQ-Q2P02W Panasonic Electronic Components | 4000 |
| Datasheet | 14 Weeks | Gold, Silver | Surface Mount | Surface Mount | SMD/SMT | - | EVQ-Q2P02W | - | 1e+06 cycles | - | -40°C~85°C | Tape & Reel (TR) | 2012 | EVQQ2 | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | 2 | GOLD/SILVER | White | - | 8536.50.90.40 | 15V | BOX; TAPE AND REEL | Straight | - | 6.6mm | 20mA | J Lead | - | - | - | Standard | SPST-NO | Off-Mom | 100mOhm | - | - | 250V | 20mA | - | SPST | Non-Illuminated | 15V | 1,000,000 Cycles | KEYPAD SWITCH | 20mA | 160gf | Illuminated, Non-Illuminated | Top Actuated | - | 6.50mm x 6.00mm | 0.02A @ 15VDC | - | 0.25mm | 1e+06 cycles | 2.50mm | 1 | 10ms | - | 2.5mm | 6mm | 6mm | 1.8mm | - | 700μm | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() EVQ-PF006K Panasonic Electronic Components | In Stock | - | - | 15 Weeks | Gold, Silver | Through Hole | Through Hole, Right Angle | - | - | - | - | 100000 cycles | - | -20°C~70°C | Bulk | 2009 | EVQPF | e4 | yes | Last Time Buy | 1 (Unlimited) | PC Pins | EAR99 | 2 | GOLD/SILVER | Black | - | 8536.50.90.40 | 15V | BAG; BOX | Right Angle | - | 9.85mm | 20mA | PC Pin | - | - | 7.5 mm | Standard | SPST-NO | Off-Mom | 50mOhm | - | - | - | 20mA | - | SPST | Non-Illuminated | 15V | 100,000 Cycles | KEYPAD SWITCH | 20mA | 100gf | Illuminated, Non-Illuminated | Side Actuated | - | 7.50mm x 7.10mm | 0.02A @ 15VDC | - | 0.25mm | - | - | 1 | 8ms | - | 5.85mm | 6.2mm | 4mm | - | - | 5.85mm | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EVQ-Q2U03W Panasonic Electronic Components | 9300 |
| Datasheet | 14 Weeks | Gold, Silver | Surface Mount | Surface Mount | SMD/SMT | - | - | - | 200000 cycles | - | -40°C~85°C | Tape & Reel (TR) | 2010 | EVQQ2 | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | 2 | GOLD/SILVER | White | - | 8536.50.90.40 | 15V | BOX; TAPE AND REEL | Straight | - | 6.6mm | 20mA | J Lead | - | - | - | Standard | SPST-NO | Off-Mom | 100mOhm | - | - | 250V | 20mA | 1 | SPST | Non-Illuminated | 15V | 200,000 Cycles | KEYPAD SWITCH | 20mA | 260gf | Illuminated, Non-Illuminated | Top Actuated | - | 6.50mm x 6.00mm | 0.02A @ 15VDC | - | 0.25mm | 200000 cycles | 3.10mm | 1 | - | - | 3.1mm | 6.5mm | 6mm | 1.8mm | - | 1.3mm | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EVQ-PSM02K Panasonic Electronic Components | 45880 | - | Datasheet | 6 Weeks | Gold, Silver | Surface Mount | Surface Mount, Right Angle | - | - | - | - | 100000 cycles | - | -20°C~70°C | Tape & Reel (TR) | 2010 | EVQPS | - | yes | Obsolete | 1 (Unlimited) | J-Bend | EAR99 | - | - | - | - | 8536.50.90.40 | 12V | - | Right Angle | - | 4.6mm | 50mA | Gull Wing | - | - | - | Standard | SPST-NO | Off-Mom | 500mOhm | - | - | - | 50mA | - | SPST | Non-Illuminated | 12V | 100,000 Cycles | - | 50mA | 160gf | Illuminated, Non-Illuminated | Side Actuated | - | 6.00mm x 6.10mm | 0.05A @ 12VDC | - | 0.30mm | - | - | - | - | - | 1.8mm | 7.4mm | - | - | - | 1.3mm | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EVQ-PAG04M Panasonic Electronic Components | 28500 | - | Datasheet | 8 Weeks | Gold, Silver | Through Hole | Through Hole | - | - | - | - | 50000 cycles | 15V | -20°C~70°C | Bulk | 2011 | EVQPA | e4 | - | Last Time Buy | 1 (Unlimited) | PC Pins | EAR99 | - | GOLD/SILVER | White | - | 8536.50.90.40 | 15V | BAG; BOX | Straight | - | 7.8mm | 20mA | PC Pin | - | - | - | Standard | SPST-NO | Off-Mom | 50mOhm | 50MOhm | 0.02A | - | 20mA | - | SPST | Non-Illuminated | 15V | 50,000 Cycles | KEYPAD SWITCH | 20mA | 260gf | Illuminated, Non-Illuminated | Top Actuated | .02A@15VDC | 6.00mm x 6.00mm | 0.02A @ 15VDC | - | 0.25mm | - | 4.30mm | 1 | 8ms | - | 4.4mm | 6mm | 6mm | - | - | 400μm | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() EVQ-PNF04M Panasonic Electronic Components | 2000 |
| Datasheet | 6 Weeks | Gold, Silver | Surface Mount | Surface Mount | - | - | - | NATURAL | 50000 cycles | - | -30°C~85°C | Tape & Reel (TR) | 2010 | EVQPN | e4 | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | 2 | Gold/Silver (Au/Ag) | - | - | 8536.50.90.40 | 12V | BOX; TAPE AND REEL | Straight | - | 7.2mm | 50mA | J Lead | - | - | - | Standard | SPST-NO | Off-Mom | 100mOhm | 100000000Ohm | 0.05A | - | 50mA | - | SPST | Non-Illuminated | 12V | 50,000 Cycles | KEYPAD SWITCH | 50mA | 160gf | Illuminated, Non-Illuminated | Top Actuated | - | 6.00mm x 3.50mm | 0.05A @ 12VDC | ON-OFF | 0.25mm | - | 4.30mm | 1 | 10ms | - | 4.3mm | 6mm | 3.5mm | - | - | 800μm | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EVQ-9P105M Panasonic Electronic Components | 2932 |
| Datasheet | 8 Weeks | Gold, Silver | Surface Mount | Surface Mount | SMD/SMT | - | - | - | 30000 cycles | - | -40°C~85°C | Tape & Reel (TR) | 2012 | EVQ9P | e4 | yes | Active | 1 (Unlimited) | J-Bend | EAR99 | 2 | GOLD/SILVER | - | - | 8536.50.90.40 | 12V | BOX; TAPE AND REEL | Straight | - | 7.4mm | 50mA | J Lead | - | - | - | Standard | SPST-NO | Off-Mom | 100mOhm | - | 0.05A | - | 50mA | - | SPST | Non-Illuminated | 12V | 30,000 Cycles | KEYPAD SWITCH | 50mA | 350gf | Illuminated, Non-Illuminated | Top Actuated | - | 6.10mm x 6.00mm | 0.05A @ 12VDC | - | 1.30mm | - | 5.00mm | 1 | 10ms | - | 5mm | 6mm | 6.1mm | - | - | 1.5mm | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EVQ-PE104K Panasonic Electronic Components | 4737 | - | - | 6 Weeks | Gold, Silver | Surface Mount | Surface Mount | - | - | - | - | 50000 cycles | - | -30°C~85°C | Tape & Reel (TR) | 2010 | EVQPE | - | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | 2 | - | - | - | 8536.50.90.40 | 12V | BOX; TAPE AND REEL | Straight | - | 7.2mm | 50mA | Gull Wing | - | - | - | Standard | SPST-NO | Off-Mom | 100mOhm | - | 0.05A | - | 50mA | - | SPST | Non-Illuminated | 12V | 50,000 Cycles | KEYPAD SWITCH | 50mA | 100gf | Illuminated, Non-Illuminated | Top Actuated | - | 6.00mm x 3.50mm | 0.05A @ 12VDC | - | 0.25mm | 50000 cycles | 4.30mm | 1 | 10ms | - | 4.6mm | 3.5mm | 6mm | - | - | 800μm | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EVQ-P6LB55 Panasonic Electronic Components | 41710 |
| Datasheet | 8 Weeks | Gold, Silver | Surface Mount | Surface Mount | - | - | - | - | 1e+06 cycles | - | -20°C~70°C | Tape & Reel (TR) | 2010 | EVQP6 | e4 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 2 | Gold/Silver (Au/Ag) | - | 1000 PCS. EMBOSSED TAPING | 8536.50.90.40 | 15V | BOX; TAPE AND REEL | Straight | Dust Proof | 4.3mm | 20mA | J Lead | - | - | - | Standard | SPST-NO | Off-Mom | 500mOhm | 50000000Ohm | - | - | 20mA | - | SPST | Non-Illuminated | 15V | 1,000,000 Cycles | KEYPAD SWITCH | 20mA | 160gf | Illuminated, Non-Illuminated | Top Actuated | - | 4.10mm x 4.10mm | 0.02A @ 15VDC | OFF-(ON) | 0.20mm | - | 0.58mm | 1 | 8ms | Push Plate | 580μm | 4.1mm | 4.1mm | - | - | 150μm | - | No | Unknown | RoHS Compliant | Lead Free | Dust Proof, IP68 | ||
![]() EVQ-Q2F03W Panasonic Electronic Components | 13000 |
| Datasheet | 14 Weeks | Gold, Silver | Surface Mount | Surface Mount | SMD/SMT | - | - | - | 1e+06 cycles | - | -40°C~85°C | Tape & Reel (TR) | 2010 | EVQQ2 | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | 2 | GOLD/SILVER | White | - | 8536.50.90.40 | 15V | BOX; TAPE AND REEL | Straight | - | 6.6mm | 20mA | J Lead | 250V | - | - | Standard | SPST-NO | Off-Mom | 100mOhm | - | - | 250V | 20mA | 1 | SPST | Non-Illuminated | 15V | 1,000,000 Cycles | KEYPAD SWITCH | 20mA | 100gf | Illuminated, Non-Illuminated | Top Actuated | - | 6.50mm x 6.00mm | 0.02A @ 15VDC | - | 0.20mm | - | 3.10mm | 1 | - | - | 3.1mm | 6mm | 6.5mm | 1.8mm | - | 1.3mm | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() EVQ-P0N02B Panasonic Electronic Components | 10000 |
| Datasheet | 14 Weeks | Gold, Silver | Surface Mount | Surface Mount | - | - | - | - | 2e+06 cycles | - | -40°C~85°C | Tape & Reel (TR) | 2012 | EVQP0 | e4 | yes | Active | 1 (Unlimited) | J-Bend | EAR99 | 2 | GOLD/SILVER | Blue | - | 8536.50.90.40 | 15V | BOX; TAPE AND REEL | Straight | - | 6.6mm | 20mA | J Lead | - | - | - | Standard | SPST-NO | Off-Mom | 100mOhm | - | - | - | 20mA | - | SPST | Non-Illuminated | 15V | 2,000,000 Cycles | KEYPAD SWITCH | 20mA | 60gf | Illuminated, Non-Illuminated | Top Actuated | - | 6.50mm x 6.00mm | 0.02A @ 15VDC | - | 0.30mm | - | 2.50mm | 1 | 10ms | - | 2.5mm | 6.5mm | 6mm | 1.8mm | - | 700μm | - | No | Unknown | RoHS Compliant | Lead Free | - |