- Termination Style
- Series
- Switch Function
- Actuator Orientation
- Actuator Type
- Circuit
- Contact Rating @ Voltage
- Illumination
- Mechanical Life
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Force
Attribute column
Manufacturer
Panasonic Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Weight | Center Contact Material | End Contact Material | ActuatorColor | ElectricalLife | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Color | HTS Code | Voltage - Rated DC | Packing Method | Orientation | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Illumination Type | Actuator Orientation | Contact (DC) Max Rating R Load | Outline | Contact Rating @ Voltage | PCB Hole Count | Contact Function | Switch Travel | Life (Cycles) | Actuator Height off PCB, Vertical | Number of Switches | Contact Bounce Time-Max | Features | Height | Length | Width | Thickness | Body Height | Actuator Length | Actuator Length, Right Angle | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EVQ-P2B02B Panasonic Electronic Components | 12800 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | - | 1e+06 cycles | - | -40°C~85°C | Tape & Reel (TR) | 2010 | EVQP2 | e4 | yes | Active | 1 (Unlimited) | J-Bend | EAR99 | - | GOLD/SILVER | Blue | 8536.50.90.40 | 15V | BOX; TAPE AND REEL | Straight | 5.5mm | - | 20mA | J Lead | - | - | - | Standard | SPST-NO | Off-Mom | 100mOhm | - | 0.02A | - | 20mA | SPST | Non-Illuminated | 15V | 1,000,000 Cycles | KEYPAD SWITCH | 20mA | 250gf | Illuminated, Non-Illuminated | Top Actuated | .02A@15VDC | 4.70mm x 3.50mm | 0.02A @ 15VDC | - | - | 0.70mm | - | 2.50mm | 1 | 10ms | Grounding Pin | 2.5mm | 3.5mm | - | - | - | 850μm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() EVQ-Q2B02W Panasonic Electronic Components | 24000 |
| Datasheet | 14 Weeks | Silver | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | - | 2e+06 cycles | - | -40°C~85°C | Tape & Reel (TR) | 2012 | EVQQ2 | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | 2 | - | White | 8536.50.90.40 | 15V | BOX; TAPE AND REEL | Straight | - | - | 20mA | J Lead | 250V | - | - | Standard | SPST-NO | Off-Mom | 100mOhm | - | - | - | - | SPST | Non-Illuminated | 15V | 2,000,000 Cycles | KEYPAD SWITCH | 20mA | 50gf | Illuminated, Non-Illuminated | Top Actuated | - | 6.50mm x 6.00mm | 0.02A @ 15VDC | - | - | 0.20mm | - | 2.50mm | 1 | 10ms | - | 2.5mm | 6.5mm | 6mm | 1.8mm | - | 700μm | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() EVQ-21504M Panasonic Electronic Components | 90 |
| - | 12 Weeks | Silver | Through Hole | Through Hole | Radial | - | 1.451496g | - | - | - | 100000 cycles | - | -20°C~70°C | Tape & Box (TB) | 2011 | EVQ2 | e4 | yes | Last Time Buy | 1 (Unlimited) | PC Pin | EAR99 | - | - | White | 8536.50.90.40 | 15V | BOX; TAPE AND REEL | Straight | 6mm | - | 20mA | PC Pin | - | - | - | Standard | SPST-NO | Off-Mom | 50mOhm | - | 0.02A | - | 20mA | SPST | Non-Illuminated | 15V | 100,000 Cycles | KEYPAD SWITCH | 20mA | 160gf | Illuminated, Non-Illuminated | Top Actuated | .02A@15VDC | 6.00mm x 6.00mm | 0.02A @ 15VDC | - | - | 0.25mm | - | 4.30mm | 1 | 8ms | - | 9.525mm | 6mm | 63.5mm | - | - | 900μm | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() EVQ-P7M01P Panasonic Electronic Components | 15 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | 2012 | EVQP7 | - | - | Active | 1 (Unlimited) | J-Bend | EAR99 | - | - | - | - | - | - | - | - | - | - | J Lead | - | - | - | Rectangular Button | SPST-NO | Off-Mom | - | - | - | - | - | SPST | Non-Illuminated | 12V | 100,000 Cycles | KEYPAD SWITCH | - | 160gf | - | Side Actuated | - | 4.30mm x 2.90mm | 0.05A @ 12VDC | - | - | 0.20mm | - | - | - | - | Board Guide | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() EVQ-PE105K Panasonic Electronic Components | 252 | - | - | 6 Weeks | Gold, Silver | Surface Mount | Surface Mount | - | - | - | - | - | - | 50000 cycles | - | -30°C~85°C | Tape & Reel (TR) | 2010 | EVQPE | - | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | 2 | - | Black | 8536.50.90.40 | 12V | BOX; TAPE AND REEL | Straight | 7.2mm | - | 50mA | Gull Wing | - | - | - | Standard | SPST-NO | Off-Mom | 100mOhm | 100000000Ohm | 0.05A | - | 50mA | SPST | Non-Illuminated | 12V | 50,000 Cycles | KEYPAD SWITCH | 50mA | 100gf | Illuminated, Non-Illuminated | Top Actuated | - | 6.00mm x 3.50mm | 0.05A @ 12VDC | - | OFF-ON | 0.25mm | - | 5.00mm | 1 | 10ms | - | 5mm | 6mm | 3.5mm | - | - | 1.5mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() EVQ-P4403M Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Edge, Surface Mount | Edge Mount, Right Angle | SMD/SMT | - | - | - | - | - | 500000 Cycle(s) | - | -40°C~85°C | Tape & Reel (TR) | 2012 | EVQP4 | e4 | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | GOLD/SILVER | - | 8536.50.90.40 | 15V | BOX; TAPE AND REEL | Right Angle | 3.4mm | - | 20mA | SMD (SMT) Tab | - | - | 3.5 mm | Rectangular Button | SPST-NO | Off-Mom | 100mOhm | 100MOhm | 0.02A | - | 20mA | SPST | Non-Illuminated | 15V | 500,000 Cycles | KEYPAD SWITCH | 20mA | 240gf | Illuminated, Non-Illuminated | Side Actuated | .02A@15VDC | 6.20mm x 2.55mm | 0.02A @ 15VDC | - | - | 0.25mm | - | - | 1 | 10ms | - | - | 6.2mm | - | - | 2.55mm | - | 2.10mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() EVQ-PAC07K Panasonic Electronic Components | 74 | - | - | 8 Weeks | Gold, Silver | Through Hole | Through Hole | - | - | - | - | - | - | 100000 cycles | - | -20°C~70°C | Bulk | 2011 | EVQPA | e4 | yes | Last Time Buy | 1 (Unlimited) | PC Pins | EAR99 | 2 | GOLD/SILVER | Black | 8536.50.90.40 | 15V | BAG; BOX | Straight | 7.8mm | - | 20mA | PC Pin | - | - | - | Standard | SPST-NO | Off-Mom | 50mOhm | - | - | - | 20mA | SPST | Non-Illuminated | 15V | 100,000 Cycles | KEYPAD SWITCH | 20mA | 100gf | Illuminated, Non-Illuminated | Top Actuated | - | 6.00mm x 6.00mm | 0.02A @ 15VDC | - | - | 0.25mm | - | 7.00mm | 1 | 8ms | - | 7mm | 6mm | 6mm | - | - | 3.1mm | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() EVQ-Q2K03W Panasonic Electronic Components | 22621 |
| Datasheet | 14 Weeks | Gold, Silver | Surface Mount | Surface Mount | SMD/SMT | STAINLESS STEEL | - | STAINLESS STEEL | BRASS | - | 1e+06 cycles | 15V | -40°C~85°C | Tape & Reel (TR) | 2010 | EVQQ2 | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | 2 | GOLD/SILVER | White | 8536.50.90.40 | 15V | BOX; TAPE AND REEL | Straight | 6.6mm | - | 20mA | J Lead | - | - | - | Standard | SPST-NO | Off-Mom | 100mOhm | 100MOhm | - | 250V | 20mA | SPST | Non-Illuminated | 15V | 1,000,000 Cycles | KEYPAD SWITCH | 20mA | 130gf | Illuminated, Non-Illuminated | Top Actuated | - | 6.50mm x 6.00mm | 0.02A @ 15VDC | - | ON-OFF | 0.25mm | - | 3.10mm | 1 | 10ms | - | 3.1mm | 6mm | 6mm | 1.8mm | - | 1.3mm | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() EVQ-22705R Panasonic Electronic Components | 20000 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Radial | - | - | - | - | - | 50000 cycles | - | -20°C~70°C | Tape & Box (TB) | 2011 | EVQ2 | e4 | yes | Last Time Buy | 1 (Unlimited) | PC Pin | EAR99 | 2 | GOLD/SILVER | - | 8536.50.90.40 | 15V | BOX; TAPE AND REEL | Straight | - | - | 20mA | PC Pin | - | - | - | Standard | SPST-NO | Off-Mom | 50mOhm | - | - | - | - | SPST | Non-Illuminated | 15V | 50,000 Cycles | KEYPAD SWITCH | 20mA | 260gf | Illuminated, Non-Illuminated | Top Actuated | - | 6.00mm x 6.00mm | 0.02A @ 15VDC | - | - | 0.25mm | - | 5.00mm | 1 | 8ms | - | - | - | - | - | 3.4mm | 1.6mm | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() EVQ-Q2S03W Panasonic Electronic Components | 18011 |
| Datasheet | 14 Weeks | Silver | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | - | 1e+06 cycles | - | -40°C~85°C | Tape & Reel (TR) | 2008 | EVQQ2 | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | 2 | - | White | 8536.50.90.40 | 15V | BOX; TAPE AND REEL | Straight | 6.6mm | - | 20mA | J Lead | 250V | - | - | Standard | SPST-NO | Off-Mom | 100mOhm | - | - | - | 20mA | SPST | Non-Illuminated | 15V | 1,000,000 Cycles | KEYPAD SWITCH | 20mA | 160gf | Illuminated, Non-Illuminated | Top Actuated | - | 6.50mm x 6.00mm | 0.02A @ 15VDC | - | - | 0.25mm | 1e+06 cycles | 3.10mm | 1 | 10ms | Grounding Pin | 3.1mm | 6mm | 6mm | 1.8mm | - | 1.3mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() EVP-AA402W Panasonic Electronic Components | 30450 |
| Datasheet | 6 Weeks | Gold, Silver | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | - | 200000 cycles | - | -40°C~85°C | Tape & Reel (TR) | 2010 | EVPAA | e4 | yes | Active | 1 (Unlimited) | J-Bend | EAR99 | - | GOLD/SILVER | Black | 8536.50.90.40 | 15V | BOX; TAPE AND REEL | Straight | 2.9mm | - | 50mA | J Lead | - | - | - | Standard | SPST-NO | Off-Mom | 100mOhm | - | 0.02A | - | 20mA | SPST | Non-Illuminated | 15V | 200,000 Cycles | KEYPAD SWITCH | 20mA | 240gf | Illuminated, Non-Illuminated | Top Actuated | .02A@15VDC | 3.50mm x 2.90mm | 0.02A @ 15VDC | - | - | 0.15mm | - | 1.70mm | 1 | 10ms | - | 700μm | 4.3mm | - | - | - | 300μm | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() EVQ-P2R02W Panasonic Electronic Components | 56000 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | - | - | 1e+06 cycles | - | -40°C~85°C | Tape & Reel (TR) | 2010 | EVQP2 | e4 | yes | Active | 1 (Unlimited) | J-Bend | EAR99 | - | GOLD/SILVER | - | 8536.50.90.40 | 15V | BOX; TAPE AND REEL | Straight | 5.5mm | - | 20mA | J Lead | - | - | - | Rectangular Button | SPST-NO | Off-Mom | 100mOhm | - | 0.02A | - | 20mA | SPST | Non-Illuminated | 15V | 1,000,000 Cycles | KEYPAD SWITCH | 20mA | 160gf | Illuminated, Non-Illuminated | Top Actuated | .02A@15VDC | 4.70mm x 3.50mm | 0.02A @ 15VDC | - | - | 0.25mm | - | 2.50mm | 1 | 10ms | Grounding Pin | 2.5mm | 3.5mm | - | - | - | 850μm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() EVQ-11L04M Panasonic Electronic Components | 50000 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial | - | - | - | - | - | 100000 cycles | - | -20°C~70°C | Tape & Box (TB) | 2011 | EVQ11 | e4 | yes | Last Time Buy | 1 (Unlimited) | PC Pin | EAR99 | 2 | GOLD/SILVER | - | 8536.50.90.40 | 15V | BOX; TAPE AND REEL | Straight | - | - | 20mA | PC Pin | - | 6mm | 6 mm | Standard | SPST-NO | Off-Mom | 50mOhm | - | - | - | - | SPST | Non-Illuminated | 15V | 100,000 Cycles | KEYPAD SWITCH | 20mA | 160gf | Illuminated, Non-Illuminated | Top Actuated | - | 6.00mm x 6.00mm | 0.02A @ 15VDC | - | - | 0.25mm | - | 4.30mm | 1 | 8ms | - | - | - | - | - | 3.9mm | 400μm | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() EVQ-PF206K Panasonic Electronic Components | 61000 |
| Datasheet | 15 Weeks | Gold, Silver | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | 100000 cycles | - | -20°C~70°C | Bulk | 2010 | EVQPF | e4 | yes | Last Time Buy | 1 (Unlimited) | PC Pins | EAR99 | 2 | GOLD/SILVER | - | 8536.50.90.40 | 15V | BAG; BOX | Right Angle | 9.85mm | - | 20mA | PC Pin | - | - | - | Standard | SPST-NO | Off-Mom | 50mOhm | - | - | - | 20mA | SPST | Non-Illuminated | 15V | 100,000 Cycles | KEYPAD SWITCH | 20mA | 160gf | Illuminated, Non-Illuminated | Side Actuated | - | 7.50mm x 7.10mm | 0.02A @ 15VDC | - | - | 0.25mm | - | - | 1 | 8ms | - | 5.85mm | 7.5mm | 7.1mm | - | - | 5.85mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() EVQ-PSR02K Panasonic Electronic Components | 24 | - | Datasheet | 6 Weeks | - | - | Surface Mount, Right Angle | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | 2010 | EVQPS | - | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | 8536.50.90.40 | - | - | - | - | compliant | - | Gull Wing | - | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | Non-Illuminated | - | 100,000 Cycles | - | - | 220gf | - | Side Actuated | - | 6.00mm x 6.10mm | 0.05A @ 12VDC | - | - | 0.30mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EVQ-Q2203W Panasonic Electronic Components | 3 |
| Datasheet | 14 Weeks | Gold, Silver | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | - | 100000 cycles | - | -40°C~85°C | Tape & Reel (TR) | 2010 | EVQQ2 | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | 2 | GOLD/SILVER | White | 8536.50.90.40 | 15V | BOX; TAPE AND REEL | Straight | 6.6mm | - | 20mA | J Lead | 250V | - | - | Standard | SPST-NO | Off-Mom | 100mOhm | - | - | 250V | 20mA | SPST | Non-Illuminated | 15V | 100,000 Cycles | KEYPAD SWITCH | 20mA | 350gf | Illuminated, Non-Illuminated | Top Actuated | - | 6.50mm x 6.00mm | 0.02A @ 15VDC | - | - | 0.25mm | - | 3.10mm | 1 | 10ms | Grounding Pin | 3.1mm | 6mm | 6mm | 1.8mm | - | 1.3mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() EVQ-PF103M Panasonic Electronic Components | 37 |
| Datasheet | 15 Weeks | Gold, Silver | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | 100000 cycles | - | -20°C~70°C | Bulk | 2009 | EVQPF | e4 | yes | Last Time Buy | 1 (Unlimited) | PC Pins | EAR99 | - | GOLD/SILVER | - | 8536.50.90.40 | 15V | BAG; BOX | Right Angle | 7.15mm | - | 20mA | PC Pin | - | - | - | Standard | SPST-NO | Off-Mom | 50mOhm | - | 0.02A | - | 20mA | SPST | Non-Illuminated | 15V | 100,000 Cycles | KEYPAD SWITCH | 20mA | 130gf | Illuminated, Non-Illuminated | Side Actuated | .02A@15VDC | 7.50mm x 7.10mm | 0.02A @ 15VDC | - | - | 0.25mm | - | - | 1 | 8ms | - | 3.15mm | 7.5mm | - | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() EVQ-P2V02M Panasonic Electronic Components | 24000 |
| Datasheet | 6 Weeks | Silver | Surface Mount | Surface Mount | - | - | - | - | - | - | 200000 cycles | - | -40°C~85°C | Tape & Reel (TR) | 2010 | EVQP2 | e4 | yes | Active | 1 (Unlimited) | J-Bend | EAR99 | 2 | - | - | 8536.50.90.40 | 15V | BOX; TAPE AND REEL | Straight | 5.5mm | - | 20mA | J Lead | - | - | - | Rectangular Button | SPST-NO | Off-Mom | 100mOhm | - | - | - | 20mA | SPST | Non-Illuminated | 15V | 200,000 Cycles | KEYPAD SWITCH | 20mA | 350gf | Illuminated, Non-Illuminated | Top Actuated | - | 4.70mm x 3.50mm | 0.02A @ 15VDC | - | - | 0.25mm | - | 2.10mm | 1 | 10ms | Grounding Pin | 2.5mm | 3.5mm | 3.5mm | - | - | 450μm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() EVP-AXBA1A Panasonic Electronic Components | 8000 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | 2013 | EVPAX | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | Black | - | 12V | - | - | - | - | 50mA | SMD (SMT) Tab | - | - | - | Standard | SPST-NO x 2 | Off-Mom-Mom | - | - | - | - | - | SPDT, SPST | Non-Illuminated | 15V | 100,000 Cycles | KEYPAD SWITCH | 20mA | 70/200gf | Illuminated, Non-Illuminated | Top Actuated | - | 3.00mm x 2.60mm | 0.02A @ 15VDC | - | - | 0.07mm, 0.16mm | - | 0.70mm | - | - | - | 700μm | - | - | - | - | - | - | No | Unknown | RoHS Compliant | - | ||
![]() EVQ-PF108K Panasonic Electronic Components | 869 | - | Datasheet | 15 Weeks | Silver | Through Hole | Through Hole, Right Angle | - | - | - | - | - | BLACK | 100000 cycles | - | -20°C~70°C | Bulk | 2010 | EVQPF | e4 | yes | Last Time Buy | 1 (Unlimited) | PC Pins | EAR99 | 2 | - | - | 8536.50.90.40 | 15V | BAG; BOX | Right Angle | 12.35mm | - | 20mA | PC Pin | - | - | - | Standard | SPST-NO | Off-Mom | 50mOhm | 50000000Ohm | - | - | 20mA | SPST | Non-Illuminated | 15V | 100,000 Cycles | KEYPAD SWITCH | 20mA | 130gf | Illuminated, Non-Illuminated | Side Actuated | - | 7.50mm x 7.10mm | 0.02A @ 15VDC | 4 | OFF-(ON) | 0.25mm | - | - | 1 | 8ms | - | 8.35mm | 7.5mm | 6.2mm | - | - | 8.35mm | - | No | Unknown | RoHS Compliant | Lead Free |