- Termination Style
- Series
- Switch Function
- Actuator Orientation
- Actuator Type
- Circuit
- Contact Rating @ Voltage
- Illumination
- Mechanical Life
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Force
Attribute column
Manufacturer
Panasonic Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Housing Material | Actuator Material | Center Contact Material | End Contact Material | ActuatorColor | ElectricalLife | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Color | HTS Code | Voltage - Rated DC | Packing Method | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Illumination Type | Actuator Orientation | Contact (DC) Max Rating R Load | Outline | Contact Rating @ Voltage | Contact Function | Switch Travel | Actuator Travel | Solderability | Life (Cycles) | Actuator Height off PCB, Vertical | Body Color | Number of Switches | Contact Bounce Time-Max | Features | Height | Length | Width | Thickness | Body Height | Actuator Length | Actuator Length, Right Angle | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EVP-AA802Q Panasonic Electronic Components | 789388 |
| Datasheet | 6 Weeks | - | - | Surface Mount | - | NO | - | - | - | - | - | - | 100000 Cycle(s) | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | EVPAA | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | - | GOLD/SILVER | - | 8536.50.90.40 | - | BOX; TAPE AND REEL | - | - | - | - | - | J Lead | - | 3.5mm | 2.9 mm | Standard | SPST-NO | Off-Mom | - | - | 0.02A | - | - | - | Non-Illuminated | - | 100,000 Cycles | KEYPAD SWITCH | - | 500gf | - | Top Actuated | .02A@15VDC | 3.50mm x 2.90mm | 0.02A @ 15VDC | - | 0.15mm | - | - | - | 1.70mm | - | 1 | 10ms | - | - | - | - | - | 1.4mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() EVQ-Q2P01W Panasonic Electronic Components | 5490 |
| Datasheet | 14 Weeks | Silver | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | 1e+06 cycles | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | EVQQ2 | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | 2 | - | White | 8536.50.90.40 | 15V | BOX; TAPE AND REEL | Straight | - | - | - | 20mA | J Lead | 250V | - | - | Standard | SPST-NO | Off-Mom | 100mOhm | - | - | - | - | SPST | Non-Illuminated | 15V | 1,000,000 Cycles | KEYPAD SWITCH | 20mA | 160gf | - | Top Actuated | - | 6.50mm x 6.00mm | 0.02A @ 15VDC | - | 0.25mm | - | - | - | 2.00mm | - | 1 | 10ms | - | 2mm | 6.5mm | 6mm | 1.8mm | - | 200μm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() EVQ-11A05R Panasonic Electronic Components | 46228 | - | Datasheet | 10 Weeks | Gold, Silver | Through Hole | Through Hole | Radial | - | - | - | - | - | - | - | 100000 cycles | - | - | -20°C~70°C | Tape & Box (TB) | 2011 | EVQ11 | e4 | yes | Last Time Buy | 1 (Unlimited) | PC Pin | EAR99 | - | GOLD/SILVER | Red | 8536.50.90.40 | 15V | BOX; TAPE AND REEL | Straight | - | 6mm | - | 20mA | PC Pin | - | - | - | Standard | SPST-NO | Off-Mom | 50mOhm | - | 0.02A | - | 20mA | SPST | Non-Illuminated | 15V | 100,000 Cycles | KEYPAD SWITCH | 20mA | 100gf | Illuminated, Non-Illuminated | Top Actuated | .02A@15VDC | 6.00mm x 6.00mm | 0.02A @ 15VDC | - | 0.25mm | - | - | - | 5.00mm | - | 1 | 8ms | - | 5mm | 6mm | 6mm | - | - | 1.1mm | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() EVQ-P42B3M Panasonic Electronic Components | 20000 |
| - | 8 Weeks | - | - | Edge Mount, Right Angle | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | EVQP4 | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | SMD (SMT) Tab | - | - | - | Rectangular Button | SPST-NO | Off-Mom | - | - | - | - | - | - | Non-Illuminated | - | 1,000,000 Cycles | KEYPAD SWITCH | - | 160gf | - | Side Actuated | - | 6.20mm x 2.55mm | 0.02A @ 15VDC | - | 0.25mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.10mm | - | - | RoHS Compliant | - | - | ||
![]() EVQ-P1905M Panasonic Electronic Components | 2916 |
| - | 6 Weeks | Gold, Silver | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | 100000 cycles | - | - | -40°C~85°C | Cut Tape (CT) | 2012 | EVQP1 | e4 | yes | Active | 1 (Unlimited) | J-Bend | EAR99 | 2 | GOLD/SILVER | - | 8536.50.90.40 | 12V | BOX; TAPE AND REEL | Straight | - | - | - | 50mA | J Lead | - | 6.1mm | 6 mm | Standard | SPST-NO | Off-Mom | 100mOhm | - | 0.05A | - | - | SPST | Non-Illuminated | 12V | 100,000 Cycles | KEYPAD SWITCH | 50mA | 160gf | Illuminated, Non-Illuminated | Top Actuated | - | 6.10mm x 6.00mm | 0.05A @ 12VDC | - | 1.30mm | - | - | - | 5.00mm | - | 1 | 10ms | - | - | - | - | - | 3.5mm | 1.5mm | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EVQ-Q2S02W Panasonic Electronic Components | 280 | - | Datasheet | 14 Weeks | Gold, Silver | Surface Mount | Surface Mount | SMD/SMT | - | - | STAINLESS STEEL | POLYPHTHALAMIDE (PPA) | STAINLESS STEEL | BRASS | - | 1e+06 cycles | POLYPHTHALAMIDE | - | -40°C~85°C | Tape & Reel (TR) | 2008 | EVQQ2 | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | 2 | Gold/Silver (Au/Ag) | White | 8536.50.90.40 | 15V | BOX; TAPE AND REEL | Straight | - | 6.6mm | - | 20mA | J Lead | 250V | - | - | Standard | SPST-NO | Off-Mom | 100mOhm | 100000000Ohm | - | 250V | 20mA | SPST | Non-Illuminated | 15V | 1,000,000 Cycles | KEYPAD SWITCH | 20mA | 160gf | Illuminated, Non-Illuminated | Top Actuated | - | 6.50mm x 6.00mm | 0.02A @ 15VDC | ON-OFF | 0.25mm | - | REFLOW | 1e+06 cycles | 2.50mm | - | 1 | 10ms | Grounding Pin | 2.5mm | 6mm | 6mm | 1.8mm | - | 700μm | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EVQ-11L07K Panasonic Electronic Components | 30000 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial | - | 2 | - | - | - | - | - | 100000 cycles | - | - | -20°C~70°C | Tape & Box (TB) | 2011 | EVQ11 | e4 | yes | Last Time Buy | 1 (Unlimited) | PC Pin | EAR99 | - | GOLD/SILVER | - | 8536.50.90.40 | 15V | BOX; TAPE AND REEL | Straight | - | - | - | 20mA | PC Pin | - | - | - | Standard | SPST-NO | Off-Mom | 50mOhm | - | - | - | - | SPST | Non-Illuminated | 15V | 100,000 Cycles | KEYPAD SWITCH | 20mA | 160gf | Illuminated, Non-Illuminated | Top Actuated | - | 6.00mm x 6.00mm | 0.02A @ 15VDC | - | 0.25mm | - | - | - | 7.00mm | - | 1 | 8ms | - | 3.9mm | 6mm | 6mm | - | - | 3.1mm | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() EVQ-P46B3M Panasonic Electronic Components | 10000 |
| - | 8 Weeks | - | Edge, Surface Mount | Edge Mount, Right Angle | SMD/SMT | - | - | - | - | - | - | - | 200000 cycles | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | EVQP4 | - | - | Active | 1 (Unlimited) | J-Bend | EAR99 | 2 | - | - | 8536.50.90.40 | 15V | BOX; TR | Right Angle | - | 3mm | - | 20mA | SMD (SMT) Tab | 250V | - | - | Rectangular Button | SPST-NO | Off-Mom | 100mOhm | - | - | - | 20mA | SPST | Non-Illuminated | 15V | 200,000 Cycles | KEYPAD SWITCH | 20mA | 350gf | - | Side Actuated | - | 6.20mm x 2.55mm | 0.02A @ 15VDC | - | 0.25mm | - | - | - | - | - | 1 | 10ms | - | - | 6.2mm | - | - | 3.5mm | - | 2.10mm | - | - | RoHS Compliant | - | - | ||
![]() EVQ-Q2H03W Panasonic Electronic Components | 98000 | - | Datasheet | 14 Weeks | Silver | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | 1e+06 cycles | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | EVQQ2 | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | 2 | - | White | 8536.50.90.40 | 15V | BOX; TAPE AND REEL | Straight | - | 6.6mm | - | 20mA | J Lead | 250V | - | - | Standard | SPST-NO | Off-Mom | 100mOhm | - | - | - | 20mA | SPST | Non-Illuminated | 15V | 1,000,000 Cycles | KEYPAD SWITCH | 20mA | 100gf | Illuminated, Non-Illuminated | Top Actuated | - | 6.50mm x 6.00mm | 0.02A @ 15VDC | - | 0.20mm | - | - | - | 3.10mm | - | 1 | 10ms | Grounding Pin | 3.1mm | 6mm | 6mm | 1.8mm | - | 1.3mm | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EVQ-PBC05R Panasonic Electronic Components | In Stock | - | Datasheet | 8 Weeks | Gold, Silver | Through Hole | Through Hole | - | - | - | - | - | - | - | - | 100000 cycles | - | 15V | -20°C~70°C | Bulk | 2011 | EVQPB | e4 | yes | Last Time Buy | 1 (Unlimited) | PC Pin | EAR99 | - | GOLD/SILVER | Red | 8536.50.90.40 | 15V | BAG; BOX | Straight | - | 7.8mm | - | 20mA | PC Pin | - | - | - | Standard | SPST-NO | Off-Mom | 50mOhm | 50MOhm | 0.02A | - | 20mA | SPST | Non-Illuminated | 15V | 100,000 Cycles | KEYPAD SWITCH | 20mA | 100gf | Illuminated, Non-Illuminated | Top Actuated | .02A@15VDC | 6.00mm x 6.00mm | 0.02A @ 15VDC | - | 0.25mm | - | - | - | 5.00mm | - | 1 | 8ms | Grounding Pin | 5mm | 6mm | 6mm | - | - | 1.1mm | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() EVP-AWBD2A Panasonic Electronic Components | 2000 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | EVPAW | - | - | Obsolete | 1 (Unlimited) | Gull Wing | EAR99 | - | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | - | SMD (SMT) Tab | - | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | 20mA | SPST | Non-Illuminated | 15V | 500,000 Cycles | KEYPAD SWITCH | - | 160gf | - | Top Actuated | - | 3.00mm x 2.00mm | 0.02A @ 15VDC | - | 0.13mm | - | - | - | 0.60mm | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() EVP-AFKB65 Panasonic Electronic Components | 6455 |
| Datasheet | 10 Weeks | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | EVPAF | - | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | 2 | - | Black | - | 12V | - | - | - | - | - | 50mA | J Lead | - | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | SPST | Non-Illuminated | - | 100,000 Cycles | KEYPAD SWITCH | 20mA | 133gf | Illuminated | Top Actuated | - | 3.00mm x 2.60mm | 0.02A @ 15VDC | - | 0.15mm | - | - | - | 0.65mm | - | - | - | - | 700μm | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() EVP-AWCD4A Panasonic Electronic Components | 1000 |
| Datasheet | 8 Weeks | - | - | Surface Mount | - | NO | - | - | - | - | - | - | 500000 Cycle(s) | - | - | -40°C~85°C | Tape & Reel (TR) | - | EVPAW | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | BOX; TR, EMBOSSED | - | IP67 - Dust Tight, Waterproof | - | - | - | SMD (SMT) Tab | - | 3mm | 2 mm | Standard | SPST-NO | Off-Mom | - | - | 0.02A | - | - | - | Non-Illuminated | - | 500,000 Cycles | KEYPAD SWITCH | - | 240gf | - | Top Actuated | .02A@15VDC | 3.00mm x 2.00mm | 0.02A @ 15VDC | - | 0.13mm | - | - | - | 0.60mm | - | 1 | 10ms | - | - | - | - | - | 0.385mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() EVP-BB2A9B000 Panasonic Electronic Components | 20000 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2014 | EVPBB | - | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | unknown | - | Gull Wing | - | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | SPST | Non-Illuminated | - | 500,000 Cycles | PUSHBUTTON SWITCH | 20mA | 160gf | - | Top Actuated | - | 2.60mm x 1.60mm | 0.02A @ 15VDC | - | 0.11mm | - | - | - | 0.53mm | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() EVQ-P1K05M Panasonic Electronic Components | 48000 |
| - | 6 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | 100000 cycles | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | EVQP1 | e4 | yes | Active | 1 (Unlimited) | J-Bend | EAR99 | 2 | GOLD/SILVER | - | 8536.50.90.40 | 12V | BOX; TAPE AND REEL | Straight | - | 7.4mm | - | 50mA | J Lead | - | - | - | Standard | SPST-NO | Off-Mom | 100mOhm | - | 0.05A | - | 50mA | SPST | Non-Illuminated | 12V | 100,000 Cycles | KEYPAD SWITCH | 50mA | 220gf | Illuminated, Non-Illuminated | Top Actuated | - | 6.10mm x 6.00mm | 0.05A @ 12VDC | - | 1.00mm | - | - | - | 5.00mm | - | 1 | 10ms | - | 5mm | 6mm | 6.1mm | - | - | 1.5mm | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EVP-AWED4A Panasonic Electronic Components | 35 |
| Datasheet | 8 Weeks | - | - | Surface Mount | - | NO | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | EVPAW | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | BOX; TR, 15 INCH | - | IP67 - Dust Tight, Waterproof | - | - | - | SMD (SMT) Tab | - | 3mm | 2 mm | Standard | SPST-NO | Off-Mom | - | - | 0.02A | - | - | - | Non-Illuminated | - | 300,000 Cycles | KEYPAD SWITCH | 20mA | 330gf | - | Top Actuated | .02A@15VDC | 3.00mm x 2.00mm | 0.02A @ 15VDC | - | 0.15mm | - | - | - | 0.60mm | - | 1 | 10ms | - | - | - | - | - | 0.385mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() EVP-ANDA1A Panasonic Electronic Components | 1480 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | - | - | - | - | - | - | 100000 cycles | - | - | -20°C~70°C | Tape & Reel (TR) | 2012 | EVPAN | - | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | - | Black | 8536.50.90.40 | 12V | BOX; TAPE AND REEL | Right Angle | - | - | - | 50mA | SMD (SMT) Tab | - | 3.5mm | 2.9 mm | Rectangular Button | SPST-NO | Off-Mom | 500mOhm | - | 0.05A | - | - | SPST | Non-Illuminated | 12V | 100,000 Cycles | KEYPAD SWITCH | 50mA | 220gf | Illuminated, Non-Illuminated | Side Actuated | .05A@12VDC | 5.20mm x 2.90mm | 0.05A @ 12VDC | - | 0.20mm | - | - | - | - | - | 1 | 10ms | - | 700μm | - | - | - | - | 600μm | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() EVQ-Q1E06K Panasonic Electronic Components | 12800 |
| Datasheet | 10 Weeks | Silver | Surface Mount | Surface Mount | - | - | - | - | - | - | - | BLACK | 100000 cycles | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | EVQQ1 | e4 | yes | Active | 3 (168 Hours) | SMD/SMT | EAR99 | 2 | - | - | 8536.50.90.40 | 12V | BOX; TAPE AND REEL | Straight | Dust Proof | 9.9mm | - | 50mA | J Lead | - | - | - | Standard | SPST-NO | Off-Mom | 100mOhm | 100000000Ohm | 0.05A | - | 50mA | SPST | Non-Illuminated | 12V | 100,000 Cycles | KEYPAD SWITCH | 50mA | 500gf | Illuminated, Non-Illuminated | Top Actuated | - | 9.90mm x 8.00mm | 0.05A @ 12VDC | - | 1.00mm | 1 mm | REFLOW | - | 6.50mm | BLACK | 1 | 10ms | - | 6.5mm | 8.5mm | 8.5mm | - | - | 1.4mm | - | No | Unknown | RoHS Compliant | Lead Free | Dust Proof, IP68 | ||
![]() EVQ-P9P02W Panasonic Electronic Components | 28000 | - | Datasheet | 8 Weeks | - | - | Surface Mount | - | NO | - | - | - | - | - | - | 200000 Cycle(s) | - | - | -40°C~85°C | Digi-Reel® | 2001 | EVQP9 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 8536.50.90.40 | - | BOX; TAPE AND REEL | - | - | - | unknown | - | J Lead | - | 4.7mm | 3.5 mm | Rectangular Button | SPST-NO | Off-Mom | - | - | 0.02A | - | - | - | Non-Illuminated | - | 200,000 Cycles | KEYPAD SWITCH | - | 500gf | - | Top Actuated | .02A@15VDC | 4.70mm x 3.50mm | 0.02A @ 15VDC | - | 0.25mm | - | - | - | 2.50mm | - | 1 | 10ms | - | - | - | - | - | 1.65mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() EVQ-5PN04K Panasonic Electronic Components | 959 | - | - | 10 Weeks | Gold, Silver | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | 30000 cycles | - | - | -30°C~85°C | Tape & Reel (TR) | 2010 | EVQ5PN | - | yes | Active | 1 (Unlimited) | J-Bend | EAR99 | 2 | - | - | 8536.50.90.40 | 12V | BOX; TAPE AND REEL | Straight | - | 7.2mm | - | 50mA | J Lead | - | - | - | Standard | SPST-NO | Off-Mom | 100mOhm | - | 0.05A | - | 50mA | SPST | Non-Illuminated | 12V | 30,000 Cycles | KEYPAD SWITCH | 50mA | 240gf | Illuminated, Non-Illuminated | Top Actuated | - | 6.00mm x 3.50mm | 0.05A @ 12VDC | - | 0.25mm | - | - | - | 4.30mm | - | 1 | 10ms | - | 4.3mm | 6mm | 3.5mm | - | - | 800μm | - | No | No SVHC | RoHS Compliant | Lead Free | - |