- Termination Style
- Series
- Switch Function
- Actuator Orientation
- Actuator Type
- Circuit
- Contact Rating @ Voltage
- Illumination
- Mechanical Life
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Force
Attribute column
Manufacturer
Panasonic Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | ElectricalLife | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Color | HTS Code | Voltage - Rated DC | Packing Method | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Max Current Rating | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Illumination Type | Actuator Orientation | Contact (DC) Max Rating R Load | Outline | Contact Rating @ Voltage | Switch Travel | Life (Cycles) | Actuator Height off PCB, Vertical | Number of Switches | Contact Bounce Time-Max | Features | Height | Length | Width | Thickness | Body Height | Actuator Length | Actuator Length, Right Angle | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EVP-ANDE1A Panasonic Electronic Components | 9137 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | - | - | -20°C~70°C | Tape & Reel (TR) | 2015 | EVPAN | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | SMD (SMT) Tab | - | - | - | Rectangular Button | SPST-NO | Off-Mom | - | - | - | - | SPST | Non-Illuminated | 12V | 100,000 Cycles | KEYPAD SWITCH | - | 220gf | - | Side Actuated | - | 5.20mm x 2.90mm | 0.05A @ 12VDC | 0.20mm | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() EVQ-Q2U01W Panasonic Electronic Components | 2283 |
| Datasheet | 14 Weeks | Silver | Surface Mount | Surface Mount | SMD/SMT | - | 200000 cycles | - | -40°C~85°C | Tape & Reel (TR) | 2012 | EVQQ2 | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | White | 8536.50.90.40 | 15V | BOX; TAPE AND REEL | Straight | - | - | - | 20mA | J Lead | 250V | 6.5mm | 6 mm | Standard | SPST-NO | Off-Mom | 100mOhm | - | 0.02A | - | SPST | Non-Illuminated | 15V | 200,000 Cycles | KEYPAD SWITCH | 20mA | 260gf | Illuminated, Non-Illuminated | Top Actuated | .02A@15VDC | 6.50mm x 6.00mm | 0.02A @ 15VDC | 0.25mm | - | 2.00mm | 1 | 10ms | - | - | - | - | 1.8mm | - | 200μm | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() EVQ-Q2K02W Panasonic Electronic Components | 7830 | - | Datasheet | 14 Weeks | - | - | Surface Mount | - | NO | 1000000 Cycle(s) | - | -40°C~85°C | Tape & Reel (TR) | 2010 | EVQQ2 | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | - | GOLD/SILVER | - | 8536.50.90.40 | - | BOX; TAPE AND REEL | Vertical | - | - | - | - | J Lead | - | 6.5mm | 6 mm | Standard | SPST-NO | Off-Mom | - | - | 0.02A | - | - | Non-Illuminated | - | 1,000,000 Cycles | KEYPAD SWITCH | 20mA | 130gf | - | Top Actuated | .02A@15VDC | 6.50mm x 6.00mm | 0.02A @ 15VDC | 0.25mm | - | 2.50mm | 1 | 10ms | - | - | - | - | - | 1.8mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() EVP-AKE31A Panasonic Electronic Components | 523510 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | 500000 Cycle(s) | - | -40°C~85°C | Tape & Reel (TR) | - | EVPAK | - | - | Active | 1 (Unlimited) | - | EAR99 | 2 | - | - | 8536.50.90.40 | 15V | BOX | - | IP67 - Dust Tight, Waterproof | - | - | - | SMD (SMT) Tab | - | 3.9mm | - | Rectangular Button | SPST-NO | Off-Mom | 100mOhm | - | - | - | - | Non-Illuminated | - | 500,000 Cycles | KEYPAD SWITCH | 20mA | 160gf | - | Side Actuated | - | 3.90mm x 2.05mm | 0.02A @ 15VDC | 0.12mm | 500000 cycles | - | 1 | 10ms | - | 1.68mm | - | - | - | - | - | 2.90mm | - | - | RoHS Compliant | - | ||
![]() EVQ-Q2F02W Panasonic Electronic Components | 13000 |
| Datasheet | 14 Weeks | - | - | Surface Mount | - | NO | 1000000 Cycle(s) | - | -40°C~85°C | Tape & Reel (TR) | 2010 | EVQQ2 | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | - | GOLD/SILVER | - | 8536.50.90.40 | 15V | BOX; TAPE AND REEL | Vertical | - | - | - | - | J Lead | - | 6.5mm | 6 mm | Standard | SPST-NO | Off-Mom | 100mOhm | - | 0.02A | - | SPST | Non-Illuminated | - | 1,000,000 Cycles | KEYPAD SWITCH | 20mA | 100gf | - | Top Actuated | .02A@15VDC | 6.50mm x 6.00mm | 0.02A @ 15VDC | 0.20mm | 1e+06 cycles | 2.50mm | 1 | 10ms | - | 2.7mm | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() EVQ-PAC09K Panasonic Electronic Components | In Stock | - | Datasheet | 8 Weeks | Gold, Silver | Through Hole | Through Hole | - | - | 100000 cycles | 15V | -20°C~70°C | Bulk | 2011 | EVQPA | e4 | yes | Last Time Buy | 1 (Unlimited) | PC Pins | EAR99 | 2 | Gold/Silver (Au/Ag) | Black | 8536.50.90.40 | 15V | BAG; BOX | Straight | - | 7.8mm | - | 20mA | PC Pin | - | - | - | Standard | SPST-NO | Off-Mom | 50mOhm | 50MOhm | - | 20mA | SPST | Non-Illuminated | 15V | 100,000 Cycles | KEYPAD SWITCH | 20mA | 100gf | Illuminated, Non-Illuminated | Top Actuated | - | 6.00mm x 6.00mm | 0.02A @ 15VDC | 0.25mm | - | 9.50mm | 1 | 8ms | - | 9.5mm | 6mm | 6mm | - | - | 5.6mm | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() EVQ-PF208K Panasonic Electronic Components | In Stock | - | Datasheet | 15 Weeks | Gold, Silver | Through Hole | Through Hole, Right Angle | - | - | 100000 cycles | - | -20°C~70°C | Bulk | 2010 | EVQPF | e4 | yes | Last Time Buy | 1 (Unlimited) | PC Pins | EAR99 | 2 | GOLD/SILVER | Black | 8536.50.90.40 | 15V | BAG; BOX | Right Angle | - | 12.35mm | - | 20mA | PC Pin | - | - | 7.5 mm | Standard | SPST-NO | Off-Mom | 50mOhm | - | - | 20mA | SPST | Non-Illuminated | 15V | 100,000 Cycles | KEYPAD SWITCH | 20mA | 160gf | Illuminated, Non-Illuminated | Side Actuated | - | 7.50mm x 7.10mm | 0.02A @ 15VDC | 0.25mm | - | - | 1 | 8ms | - | 8.35mm | 6.2mm | 4mm | - | - | 8.35mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() EVQ-PE505K Panasonic Electronic Components | 439 |
| Datasheet | 6 Weeks | Silver | Through Hole | Through Hole | - | - | 50000 cycles | - | -30°C~85°C | Bulk | 2006 | EVQPE | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | 2 | - | - | 8536.50.90.40 | 12V | BAG; BOX | Straight | - | - | - | 50mA | PC Pin | - | 6mm | 3.5 mm | Standard | SPST-NO | Off-Mom | 100mOhm | - | 0.05A | - | SPST | Non-Illuminated | 12V | 50,000 Cycles | KEYPAD SWITCH | 50mA | 160gf | Illuminated, Non-Illuminated | Top Actuated | - | 6.00mm x 3.50mm | 0.05A @ 12VDC | 0.25mm | - | 5.00mm | 1 | 10ms | - | - | - | - | - | 3.5mm | 1.5mm | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() EVQ-P4HB3B Panasonic Electronic Components | 13000 |
| - | 8 Weeks | - | Edge, Surface Mount | Edge Mount, Right Angle | SMD/SMT | - | 1e+06 cycles | - | -40°C~85°C | Tape & Reel (TR) | 2012 | EVQP4 | - | - | Active | 1 (Unlimited) | J-Bend | EAR99 | 2 | - | - | - | 15V | - | Right Angle | - | 3.4mm | - | 20mA | SMD (SMT) Tab | 250V | - | - | Standard | SPST-NO | Off-Mom | 100mOhm | - | - | 20mA | SPST | Non-Illuminated | 15V | 1,000,000 Cycles | KEYPAD SWITCH | 20mA | 250gf | - | Side Actuated | - | 6.20mm x 2.55mm | 0.02A @ 15VDC | 0.70mm | - | - | - | - | - | - | 6.2mm | - | - | - | - | 2.50mm | - | - | RoHS Compliant | Lead Free | ||
![]() EVQ-Q2M02W Panasonic Electronic Components | 4535 |
| Datasheet | 14 Weeks | Silver | Surface Mount | Surface Mount | SMD/SMT | - | 1e+06 cycles | - | -40°C~85°C | Tape & Reel (TR) | 2008 | EVQQ2 | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | 2 | - | White | 8536.50.90.40 | 15V | BOX; TAPE AND REEL | Straight | - | 6.6mm | - | 20mA | J Lead | 250V | - | - | Standard | SPST-NO | Off-Mom | 100mOhm | - | - | 20mA | SPST | Non-Illuminated | 15V | 1,000,000 Cycles | KEYPAD SWITCH | 20mA | 130gf | Illuminated, Non-Illuminated | Top Actuated | - | 6.50mm x 6.00mm | 0.02A @ 15VDC | 0.25mm | - | 2.50mm | 1 | 10ms | Grounding Pin | 2.5mm | 6mm | 6mm | 1.8mm | - | 700μm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() EVQ-P2202W Panasonic Electronic Components | 10000 |
| Datasheet | 6 Weeks | - | - | Surface Mount | - | NO | 1000000 Cycle(s) | - | -40°C~85°C | Tape & Reel (TR) | 2010 | EVQP2 | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | - | GOLD/SILVER | - | 8536.50.90.40 | - | BOX; TAPE AND REEL | - | - | - | - | - | J Lead | - | 4.7mm | 3.5 mm | Rectangular Button | SPST-NO | Off-Mom | - | - | 0.02A | - | - | Non-Illuminated | - | 1,000,000 Cycles | KEYPAD SWITCH | - | 160gf | - | Top Actuated | .02A@15VDC | 4.70mm x 3.50mm | 0.02A @ 15VDC | 0.25mm | - | 2.50mm | 1 | 10ms | - | - | - | - | - | 1.65mm | - | - | - | - | RoHS Compliant | - | ||
![]() EVQ-P2T02M Panasonic Electronic Components | 3658 |
| Datasheet | 6 Weeks | Gold, Silver | Surface Mount | Surface Mount | - | - | 500000 cycles | - | -40°C~85°C | Tape & Reel (TR) | 2010 | EVQP2 | e4 | yes | Active | 1 (Unlimited) | J-Bend | EAR99 | 2 | GOLD/SILVER | - | 8536.50.90.40 | 15V | BOX; TAPE AND REEL | Straight | - | 5.5mm | - | 20mA | J Lead | - | - | - | Rectangular Button | SPST-NO | Off-Mom | 100mOhm | - | - | 20mA | SPST | Non-Illuminated | 15V | 500,000 Cycles | KEYPAD SWITCH | 20mA | 240gf | Illuminated, Non-Illuminated | Top Actuated | - | 4.70mm x 3.50mm | 0.02A @ 15VDC | 0.25mm | - | 2.10mm | 1 | 10ms | Grounding Pin | 2.1mm | 4.7mm | 3.5mm | - | - | 450μm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() EVQ-PLWA15 Panasonic Electronic Components | 3000 |
| Datasheet | 8 Weeks | Silver | - | Surface Mount | SMD/SMT | - | - | - | -20°C~70°C | Tape & Reel (TR) | 2012 | EVQPL | - | - | Active | 1 (Unlimited) | PCB | - | - | - | - | - | 15V | - | - | - | - | - | 20mA | J Lead | - | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | Non-Illuminated | - | - | - | - | 163gf | - | Top Actuated | - | 4.90mm x 4.90mm | 0.02A @ 15VDC | 0.25mm | - | 1.50mm | - | - | Push Plate | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() EVQ-PF304R Panasonic Electronic Components | 28 |
| Datasheet | 15 Weeks | Gold, Silver | Through Hole | Through Hole, Right Angle | - | - | 50000 cycles | - | -20°C~70°C | Bulk | 2010 | EVQPF | e4 | yes | Last Time Buy | 1 (Unlimited) | PC Pins | EAR99 | - | GOLD/SILVER | Red | 8536.50.90.40 | 15V | BAG; BOX | Right Angle | - | 7.85mm | - | 20mA | PC Pin | - | - | 7.5 mm | Standard | SPST-NO | Off-Mom | 50mOhm | - | 0.02A | 20mA | SPST | Non-Illuminated | 15V | 50,000 Cycles | KEYPAD SWITCH | 20mA | 260gf | Illuminated, Non-Illuminated | Side Actuated | .02A@15VDC | 7.50mm x 7.10mm | 0.02A @ 15VDC | 0.25mm | - | - | 1 | 8ms | - | 3.85mm | 6.2mm | 4mm | - | - | 3.85mm | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() EVP-AF7B65 Panasonic Electronic Components | 7938 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | EVPAF | - | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | - | Black | - | 12V | - | - | - | - | unknown | 50mA | J Lead | - | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | SPST | Non-Illuminated | 15V | 500,000 Cycles | KEYPAD SWITCH | 20mA | 245gf | - | Top Actuated | - | 3.00mm x 2.60mm | 0.02A @ 15VDC | 0.15mm | - | 0.65mm | - | - | - | 700μm | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EVQ-PLBA08 Panasonic Electronic Components | 100 |
| - | 8 Weeks | - | - | Surface Mount | - | NO | 500000 Cycle(s) | - | -20°C~70°C | Tape & Reel (TR) | 2010 | EVQPL | e4 | yes | Last Time Buy | 1 (Unlimited) | - | EAR99 | - | GOLD/SILVER | - | 8536.50.90.40 | - | BOX; TAPE AND REEL | - | - | - | - | - | J Lead | - | 4.9mm | 4.9 mm | Without | SPST-NO | Off-Mom | - | - | 0.02A | - | - | Non-Illuminated | - | 500,000 Cycles | KEYPAD SWITCH | - | 102gf | - | Top Actuated | .02A@15VDC | 4.90mm x 4.90mm | 0.02A @ 15VDC | 0.25mm | - | 0.80mm | 1 | 8ms | - | - | - | - | - | 0.8mm | - | - | - | - | RoHS Compliant | - | ||
![]() EVP-BFAC1A000 Panasonic Electronic Components | 3000 |
| Datasheet | 14 Weeks | - | - | Surface Mount | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | EVPBF | - | - | Active | 1 (Unlimited) | - | - | 2 | - | - | - | - | - | - | - | - | unknown | - | J Lead | - | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | Non-Illuminated | - | 1,000,000 Cycles | KEYPAD SWITCH | - | 200gf | - | Top Actuated | - | 6.00mm x 6.00mm | 0.02A @ 15VDC | 0.25mm | - | 3.50mm | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EVP-BD6C1A000 Panasonic Electronic Components | 48000 |
| Datasheet | 12 Weeks | - | - | Surface Mount | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | EVPBD | - | - | Active | 1 (Unlimited) | - | EAR99 | 2 | - | - | - | - | - | - | - | - | unknown | - | J Lead | - | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | Non-Illuminated | - | 100,000 Cycles | KEYPAD SWITCH | - | 350gf | - | Top Actuated | - | 6.00mm x 6.00mm | 0.05A @ 12VDC | 0.75mm | - | 4.00mm | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EVQ-PE404Q Panasonic Electronic Components | 7706 |
| Datasheet | 6 Weeks | Silver | Through Hole | Through Hole | - | - | 50000 cycles | - | -30°C~85°C | Bulk | 2011 | EVQPE | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | 8536.50.90.40 | 12V | BAG; BOX | Straight | - | - | - | 50mA | PC Pin | - | - | - | Standard | SPST-NO | Off-Mom | 100mOhm | - | 0.05A | - | SPST | Non-Illuminated | 12V | 50,000 Cycles | KEYPAD SWITCH | 50mA | 100gf | Illuminated, Non-Illuminated | Top Actuated | .05A@12VDC | 6.00mm x 3.50mm | 0.05A @ 12VDC | 0.25mm | - | 4.30mm | 1 | 10ms | - | 4.3mm | 6mm | 3.5mm | - | - | 800μm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() EVQ-Q2H01W Panasonic Electronic Components | 2968 |
| Datasheet | 14 Weeks | Silver | Surface Mount | Surface Mount | SMD/SMT | - | 1e+06 cycles | - | -40°C~85°C | Tape & Reel (TR) | 2008 | EVQQ2 | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | 2 | - | White | 8536.50.90.40 | 15V | BOX; TAPE AND REEL | Straight | - | 6.6mm | - | 20mA | J Lead | 250V | - | - | Standard | SPST-NO | Off-Mom | 100mOhm | - | - | 20mA | SPST | Non-Illuminated | 15V | 1,000,000 Cycles | KEYPAD SWITCH | 20mA | 100gf | - | Top Actuated | - | 6.50mm x 6.00mm | 0.02A @ 15VDC | 0.20mm | - | 2.00mm | 1 | 10ms | Grounding Pin | 2mm | 6mm | 6mm | 1.8mm | - | 200μm | - | No | No SVHC | RoHS Compliant | Lead Free |