- Illumination
- Series
- Contact Configuration
- Illuminated
- Product Type
- Subcategory
- Switch Function
- RoHS
- Termination Style
- Factory Pack QuantityFactory Pack Quantity
- Type
- Actuator Length
Attribute column
Manufacturer
Panasonic Toggle Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Casing/button colour | Connections | Contact Materials | Content | ElectricalLife | Front panel thickness | Illuminated | Lighting type | Max. temperature | Min. temperature | Pins | Recess diameter | RoHS | Switch position | Switch/button features | Switching current (max.) | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Orientation | Reach Compliance Code | Termination Style | Function | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Contact Current(DC)-Max | Sealing | Max Voltage Rating (AC) | Durability | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Bushing Thread | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Configuration | Body Height | Actuator Length | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T415P-AF Panasonic | 45 |
| - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | T-15 | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toggle Switches | - | - | - | - | - | - | - | ||
![]() T215S-AULF Panasonic | 63 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Illuminated | - | - | - | - | - | - | - | - | DPDT | - | - | - | ||
![]() T115A-SULF Panasonic | 87 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Illuminated | - | - | - | - | - | - | - | - | SPST | - | - | - | ||
![]() T215K-AULF Panasonic | 48 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Illuminated | - | - | - | - | - | - | - | - | DPST | - | - | - | ||
![]() T115H-AULF Panasonic | 56 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Illuminated | - | - | - | - | - | - | - | - | SPDT | - | - | - | ||
![]() T215N-AULF Panasonic | 57 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Illuminated | - | - | - | - | - | - | - | - | DPDT | - | - | - | ||
![]() T110A-AF Panasonic | 44 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Illuminated | - | - | - | - | - | - | - | - | SPST | - | - | - | ||
![]() T115E-SULF Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Illuminated | - | - | - | - | - | - | - | - | SPDT | - | - | - | ||
![]() T115D-AULF Panasonic | 89 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Illuminated | - | - | - | - | - | - | - | - | SPDT | - | - | - | ||
![]() T115H-AF Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | T-15 | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toggle Switches | - | - | - | - | - | - | - | ||
![]() T115E-AF Panasonic | 44 |
| - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | T-15 | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toggle Switches | - | - | - | - | - | - | - | ||
![]() T206N-F Panasonic Electric Works | 41 |
| - | 14 Weeks | Panel | Through Hole | - | - | - | Silver | - | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | - | T-06 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 8536.50.90.65 | - | - | 6A AC/DC | Straight | - | PC Pin | - | 125V | 27.5mm | 17.1 mm | Anti-Rotation | DPDT | On-On | Circular - 12.30mm Dia | 20mOhm | 6A | - | 250V | - | Non-Illuminated | 30V | 50000 cycles | TOGGLE SWITCH | M12 x 1 | - | 6A | - | 6A@30VDC | - | 20.7mm | 17.50mm | RoHS Compliant | ||
![]() T115GAULCSAFJ Panasonic | In Stock | - | - | - | - | - | 1 | Metal | Quick Connect Terminal | - | 1pc(s) | - | 7.5mm | - | None | +85°C | -25°C | 1 | 13.5mm | Non-Compliant | 1 x (On)/Off/(On) | Steel lever | 15A | - | - | - | - | - | - | - | - | - | T115GAULCSAFJ | 3 | 85 °C | -25 °C | - | - | - | - | - | - | - | momentary/0/momentary | - | - | - | - | - | - | - | - | - | - | - | 1 x 10<sup>5</sup> cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T115HULCSAFJ Panasonic | In Stock | - | - | - | - | - | 1 | Metal | Solder Terminal | - | 1pc(s) | - | 7,5mm | - | None | +85°C | -25°C | 1 | 13.5mm | Non-Compliant | 1 x On/Off/(On) | Steel lever | 15A | - | - | - | - | - | - | - | - | - | T115HULCSAFJ | 3 | 85 °C | -25 °C | - | - | - | - | - | - | - | latch/0/momentary | - | - | - | - | - | - | - | - | - | - | - | 1 x 10<sup>5</sup> cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T315K-ULF Panasonic Electric Works | In Stock | - | - | 12 Weeks | Panel | Panel Mount | - | - | - | Silver | - | 3,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2000 | T-15 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 8536.50.90.65 | - | 30V | 15A AC/DC | Straight | unknown | Solder Lug | - | - | 33mm | 28 mm | Standard Round | 3PST | On-Off | Circular - 12.50mm Dia | 10mOhm | 15A | IP40 | 250V | - | Non-Illuminated | 250V | 85000 cycles | TOGGLE SWITCH | M12 x 1 | - | 15A | 15A@250VAC | - | - | 27mm | 17.50mm | RoHS Compliant | ||
![]() T215K-ULF Panasonic Electric Works | 31 |
| - | 12 Weeks | Panel | Panel Mount | - | - | - | Silver | - | 3,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2000 | T-15 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 8536.50.90.65 | - | 30V | 15A AC/DC | Straight | unknown | Solder Lug | - | - | 33mm | 19.5 mm | Standard Round | DPST | On-Off | Circular - 12.50mm Dia | 10mOhm | 15A | IP40 | 250V | - | Non-Illuminated | 250V | 100000 cycles | TOGGLE SWITCH | M12 x 1 | - | 15A | 15A@250VAC | - | - | 27mm | 17.50mm | RoHS Compliant |