- Applications
- ECCN Code
- ET Product-Min
- Height
- Ihs Manufacturer
- Isolation Voltage
- Length
- Manufacturer Part Number
- Mounting Feature
- Number of Functions
- Operating Temperature-Max
- Operating Temperature-Min
Attribute column
Manufacturer
Panasonic Audio Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Ihs Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | Pbfree Code | ECCN Code | Applications | Number of Functions | Reach Compliance Code | Physical Dimension | Isolation Voltage | Transformer Type | Primary Inductance | Turns Ratio (NpNs) | ET Product-Min | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XT03 Panasonic | In Stock | - | - | YES | SURFACE MOUNT | ICE COMPONENTS INC | XT03 | 130 °C | -40 °C | ROHS COMPLIANT | Contact Manufacturer | 5.26 | Yes | Yes | EAR99 | GATE DRIVE | 1 | unknown | L5.67XB5.11XH3.25 (mm) | 2350 V | PULSE TRANSFORMER | 31 µH | 1:1 | 3.75 V-us | 3.25 mm | 5.67 mm | 5.11 mm | ||
![]() 125-D Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |