- Series
- Mfr
- Package
- Product Status
- RoHS
- Manufacturer
- Operating Temperature
- Package / Case
- Features
- Manufacturer Part Number
- Mounting Type
- Base Product Number
Attribute column
Manufacturer
Panduit Racks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Cable entry | Category | Colour outer sheath | Degree of protection (IP) | Degree of protection (IP), front side | Flame retardant | Material of contact surface | Mfr | Package | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Status | Qualification | Rated current In | Rated permanent current Iu | RoHS | Type of control element | Type of electrical connection of main circuit | Voltage, Rating | Series | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Max Power Dissipation | Resistor Type | DC Resistance (DCR) | Resistance Tolerance | Turns Ratio | Product Length | Product Width | Length | Width | Product Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S85229WUMS2/N Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | Bulk | - | - | Obsolete | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XG75121WS00FQ Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | Bulk | - | - | Active | - | - | - | Compliant | - | - | - | - | 10 % | 2 | 300 ppm/°C | 120 Ω | 275 °C | -65 °C | Wirewound | - | 10 W | - | - | - | - | - | - | 48.006 mm | 10.0076 mm | - | ||
![]() N8522BX00055 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() N8222WX00029 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S6822GX00014 Panduit | In Stock | - | - | Surface Mount | 16 | - | - | - | - | - | - | - | Panduit Corp | Bulk | - | - | Obsolete | - | - | - | Compliant | - | - | - | * | - | - | - | - | - | - | - | - | - | - | 3.2 Ω | - | 1.25:1 | - | - | - | - | - | ||
![]() S7829WUSBK/N Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | Bulk | - | - | Obsolete | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() N8522WX00051 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | Bulk | - | - | Obsolete | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S8222WX00116 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | Bulk | - | - | Obsolete | - | - | - | Yes | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S8222BAEP01/N Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | Bulk | -50 - 80 | -25 - 80 | Obsolete | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B4P36ACTPWH/N Panduit | In Stock | - | - | - | - | Side | - | - | - | IP40 | - | - | Panduit Corp | Bulk | - | - | Obsolete | - | - | 630 | - | Long turning handle | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S8522WU-112/N Panduit | In Stock | - | - | - | - | Side | - | - | - | IP40 | - | - | Panduit Corp | Bulk | - | - | Obsolete | - | - | 250 | - | Long turning handle | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S8822BX00179 Panduit | In Stock | - | - | - | - | - | - | - | IP67 | - | - | Gold | Panduit Corp | Bulk | -40 - 80 | -25 - 80 | Obsolete | - | 4 | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S8219BX00069 Panduit | In Stock | - | - | - | - | - | 5E | Blue | IP20 | - | - | - | Panduit Corp | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | ||
![]() S8822WX00176 Panduit | In Stock | - | - | - | - | - | 5 | Green | IP67 | - | According to IEC/EN 60332-3-24 | - | Panduit Corp | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.5 | - | - | ||
![]() S8522BF-0187A Panduit | In Stock | - | - | - | - | - | - | - | IP67 | - | - | Gold | Panduit Corp | Bulk | -30 - 80 | -5 - 80 | Last Time Buy | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ES7822B002H Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | Bulk | - | - | Obsolete | - | - | - | - | - | - | 10kV | * | - | - | ± 200ppm/°C | 22Mohm | - | - | - | 1W | - | High Voltage | - | ± 5% | - | 15.5mm | - | - | - | - | ||
![]() S8829WX00081 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | Bulk | - | - | Obsolete | - | - | - | - | - | - | 200V | - | - | - | ± 50ppm/°C | 5.05ohm | - | - | - | 333.3mW | - | Precision | - | ± 0.5% | - | 3.2mm | 1.6mm | - | - | - | ||
![]() S8229BX00014 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | Bulk | - | - | Obsolete | AEC-Q200 | - | - | - | - | - | - | * | - | - | ± 50ppm/°C | 0.25ohm | - | - | - | 2W | - | - | - | ± 1% | - | 6.4mm | 3.2mm | - | - | 0.65mm | ||
![]() N8812WX00005 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S8522BX00160 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |