- Series
- Mfr
- Package
- Product Status
- RoHS
- Manufacturer
- Operating Temperature
- Package / Case
- Features
- Manufacturer Part Number
- Mounting Type
- Base Product Number
Attribute column
Manufacturer
Panduit Racks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Material | Weight | (Ø) | AWG (min.) | AWG max. | Cable category | Cable Types | Case material | Casing/button colour | Compatible with (details) | Connection angle | Connections | Contact surface | Content | CS | Dim | Dimensions | Electrical lifespan | Energy efficiency rating | Factory colour | Front panel thickness | Industrial packaging | Insulation type | Lighting type | Manufacturer part # | Material properties | max. cross section | Max. temperature | Memory capacity | Mfr | Min. temperature | No. of outputs | No. of pins | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Output voltage (max.) | Output voltage (min.) | Output voltage (nominal) | Package | Pin length (PCB) | Pin length (receptacle) | Pin shape | Pins | Pins per row | Product Status | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Recess diameter | RoHS-compliant | Spanner size | Switch position | Switch/button features | Switching current (max.) | Total number of pins | Operating Temperature | Series | Size / Dimension | Connector Type | Type | Color | Shielding | Depth | Style | Frequency | Frequency Stability | Function | ESR (Equivalent Series Resistance) | Interface | Load Capacitance | Impedance | Operating Mode | Durability | Frequency Tolerance | Number of Positions/Contacts | Power | Features | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() N8512BX00016 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S6219BX00048 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 256GB | Panduit Corp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DA8219WF Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | (W x H x D) 270 x 395 x 100 mm | - | - | - | Silver | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 395mm | - | - | 270mm | - | ||
![]() ES7223W000B Panduit | In Stock | - | - | - | - | Steel plate | - | - | - | - | - | - | - | - | GA-casing 9116.210 | - | - | - | 1pc(s) | - | (L x W) 214 mm x 183 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Obsolete | - | - | - | - | - | Yes | - | - | - | - | - | - | * | - | - | GA 9116700 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 214mm | 183mm | - | ||
![]() S8512BX00121 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | PA 4.6, GF | - | - | - | Partially gold plated | 1pc(s) | 2.54mm | (L x W x H) 91.44 x 11.2 x 5 mm | A x B x C 11.2 x 2.6 x 5.8 mm | - | - | Black | - | No | - | - | SL 2/025/ 72/S | - | - | +163°C | - | Panduit Corp | -40°C | - | - | 2 | 3A | 3A | 250V AC | - | - | - | - | - | - | - | Bulk | 2.60mm | 5.80mm | Rectangular | - | 36 | Obsolete | - | - | - | - | - | Yes | - | - | - | - | 72 | - | * | - | - | SL 2/025/ 72/S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | - | 91.44mm | 11.2mm | - | |||
![]() S8523BX00025 Panduit | In Stock | - | - | - | - | - | - | - | - | - | RG 59 | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | J01020B0044 | - | - | - | - | Panduit Corp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | J01020B0044 | - | - | - | - | - | - | - | - | - | - | 50Ω | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S6822BX00004 Panduit | In Stock | - | - | - | - | - | 900g | - | - | - | - | - | - | - | - | - | Screw terminal | - | 1pc(s) | - | (W x H) 49 mm x 123.4 mm | - | - | - | - | - | - | - | - | DRF240-24-1 | - | - | - | - | Panduit Corp | - | 1x | - | - | - | - | - | - | - | - | - | 28V DC | 24V DC | 24V DC | Bulk | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | DRF240-24-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 240W | - | 123.4mm | - | - | 49mm | - | ||
![]() S6212BX00169 Panduit | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | Round Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tripp Lite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug to Plug | - | Aqua | Shielded | - | Cat6a | - | - | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | Molded Plugs | - | - | 5.00 (1.52m) | - | - | ||
![]() S8529BX00064 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Infineon Technologies | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() N8522BX00097 Panduit | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C | SXT214 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | MHz Crystal | - | - | - | - | 16.384 MHz | ±30ppm | - | 200 Ohms | - | 19pF | - | Fundamental | - | ±15ppm | - | - | - | - | 0.020 (0.50mm) | - | - | - | ||
![]() S8222BX00198 Panduit | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -10°C ~ 70°C | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | MHz Crystal | - | - | - | - | 14.31818 MHz | ±50ppm | - | 100 Ohms | - | 12pF | - | Fundamental | - | ±30ppm | - | - | - | - | 0.031 (0.80mm) | - | - | - | ||
![]() S8522WX00089 Panduit | In Stock | - | - | - | - | - | - | - | - | 12 | - | - | - | - | - | - | Soldering,Print | - | 250pc(s) | 5mm | - | - | - | - | - | - | - | - | - | CTB9200/10A | - | - | - | - | Panduit Corp | - | - | - | - | 12A | 12A | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Obsolete | - | - | - | - | - | Yes | - | - | - | - | 10 | - | * | - | - | CTB9200/10A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S6222BX00069 Panduit | In Stock | - | - | - | - | - | - | - | 18 | - | - | - | - | - | - | - | - | 25pc(s) | 3.50mm | - | - | - | - | - | - | - | - | - | CTB0305/5 | - | - | - | - | Panduit Corp | - | - | - | - | 10A | 10A | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | CTB0305/5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() N8529BX00047 Panduit | In Stock | - | - | - | - | - | - | 4mm | - | - | - | - | - | - | MS4 | - | - | - | 1pc(s) | - | (Ø) 4 mm | - | - | n.rel. | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S8813BX00016 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Green | - | - | - | - | - | - | - | - | 8GB | Panduit Corp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | USB 2.0 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() N8222WX00030 Panduit | In Stock | - | - | - | - | - | 4kg | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | (W x H x D) 9.5 x 21 x 30 cm | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30100 | - | - | 30cm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 21cm | - | - | 9.5cm | - | ||
![]() S7212BX00048 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 180° | - | - | 1pc(s) | - | - | - | - | - | - | - | - | Not insulated | - | 5R6 | - | 35mm² | - | - | Panduit Corp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Obsolete | - | - | - | - | - | Yes | - | - | - | - | - | - | * | - | - | 5R6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S8819BX00026 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Metal | - | - | Solder tag | - | 1pc(s) | - | - | - | 50000 Zyklen | - | - | 4mm | - | - | None | - | - | - | - | - | Panduit Corp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | 2 | - | Obsolete | - | - | - | - | 11.9mm | - | - | 2 x (On)/Off/(On) | Steel lever | 3A | - | - | * | - | - | 5647MA | - | - | - | - | - | - | momentary/0/momentary | - | - | - | - | - | (oder bei Schwachstrom) 100000 Zyklen | - | - | - | - | - | - | - | - | - | ||
![]() S8812BX00089 Panduit | In Stock | - | - | - | - | Chromium-vanadium steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | matt chrome plating,satin | - | - | - | Panduit Corp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Obsolete | - | - | - | - | - | - | 8mm | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 110mm | - | - | ||
![]() N8529BX00077 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screws | - | 1pc(s) | - | (W x H x D) 230 x 232 x 237 mm | - | - | - | - | - | - | - | - | - | - | - | +55°C | - | Panduit Corp | -25°C | - | 3-pin | - | - | - | - | 3 | 3 | 0 | 3 | - | - | - | Bulk | - | - | - | - | - | Obsolete | 700A | 630A | 610A | 335kW | - | Yes | - | - | - | - | - | - | - | - | - | 3TF6833-8DB4 | - | - | 237mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 232mm | - | - | 230mm | - |