- Part Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Applications
- Series
- Cable Length
- Fiber Type
- Number of Conductors
- Published
- Additional Feature
- Approval Agency
Attribute column
Manufacturer
Panduit Fiber Optic Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Housing Material | Shell Material, Finish | Surface Mount Land Size | Base Product Number | Contact Materials | Lead Free Status / RoHS Status | Lifetime @ Temp. | Mfr | Package | Product Status | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Color | Applications | Number of Rows | Capacitance | Contact Type | Ingress Protection | Current Rating | Contact Finish | ESR (Equivalent Series Resistance) | Lead Spacing | Wire Gauge | Flange Feature | Polarization | Impedance | Connector Style | Ripple Current @ Low Frequency | Contact Form | Shell Size, Connector Layout | Backset Spacing | Features | Height Seated (Max) | Contact Finish Thickness | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FXTYL7575AAN005 Panduit | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | -- | - | - | -- | 2000 Hrs @ 105°C | Panduit Corp | Bulk | Obsolete | 63V | - | -40°C ~ 105°C | Bulk | EYH | 0.984 Dia (25.00mm) | ±20% | Last Time Buy | -- | - | - | - | - | General Purpose | - | 2700µF | - | - | - | - | 130 mOhm @ 120Hz | 0.394 (10.00mm) | - | - | Polar | - | - | 2.13A @ 120Hz | - | - | - | - | 1.260 (32.00mm) | - | - | -- | ||
![]() F9UYPE5L2QNF078 Panduit | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | -- | - | - | -- | 12000 Hrs @ 85°C | Panduit Corp | Bulk | Obsolete | 100V | - | -40°C ~ 85°C | Bulk | 056 PSM-SI | 0.866 Dia (22.00mm) | ±20% | Active | -- | - | - | - | - | Audio | - | 680µF | - | - | - | - | 375 mOhm @ 100Hz | 0.394 (10.00mm) | - | - | Polar | 328 mOhms | - | 990mA @ 100Hz | - | - | - | - | 1.260 (32.00mm) | - | - | -- | ||
![]() FXYSB7E7EXNM012 Panduit | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | -- | - | - | -- | 2000 Hrs @ 105°C | Panduit Corp | Bulk | Obsolete | 63V | - | -40°C ~ 105°C | Bulk | EYH | 1.181 Dia (30.00mm) | ±20% | Last Time Buy | -- | - | - | - | - | General Purpose | - | 2700µF | - | - | - | - | 130 mOhm @ 120Hz | 0.394 (10.00mm) | - | - | Polar | - | - | 2.18A @ 120Hz | - | - | - | - | 1.063 (27.00mm) | - | - | -- | ||
![]() F9YSP5E5EAAM138 Panduit | In Stock | - | - | Through Hole | Radial, Can - Snap-In - 3 Lead | - | - | -- | - | - | -- | 5000 Hrs @ 105°C | Panduit Corp | Bulk | Obsolete | 40V | - | -40°C ~ 105°C | Bulk | 158 PUL-SI | 0.984 Dia (25.00mm) | ±20% | Active | -- | - | - | - | - | General Purpose | - | 3900µF | - | - | - | - | 83 mOhm @ 100Hz | 0.394 (10.00mm) | - | - | Polar | 65 mOhms | - | 3.02A @ 100Hz | - | - | - | - | 1.260 (32.00mm) | - | - | -- | ||
![]() FXYSP5E5EBAF100 Panduit | In Stock | - | - | Through Hole | Axial, Can | - | - | -- | - | - | -- | 8000 Hrs @ 125°C | Panduit Corp | Bulk | Obsolete | 16V | - | -55°C ~ 125°C | Tape & Reel (TR) | 119 AHT-DIN | 0.709 Dia (18.00mm) | -10%, +50% | Active | -- | - | - | - | - | General Purpose | - | 1500µF | - | - | - | - | 210 mOhm @ 100Hz | -- | - | - | Polar | 170 mOhms | - | 1.12A @ 100Hz | - | - | - | - | 1.299 (33.00mm) | - | - | -- | ||
![]() FN192ELLLSNC010 Panduit | In Stock | - | - | Through Hole | Radial, Can - Snap-In - 3 Lead | - | - | -- | - | - | -- | 15000 Hrs @ 85°C | Panduit Corp | Bulk | Obsolete | 400V | - | -25°C ~ 85°C | Bulk | 198 PHR-SI | 0.984 Dia (25.00mm) | ±20% | Active | -- | - | - | - | - | General Purpose | - | 180µF | - | - | - | - | 531 mOhm @ 100Hz | 0.394 (10.00mm) | - | - | Polar | 295 mOhms | - | 1.51A @ 100Hz | - | - | - | - | 1.654 (42.00mm) | - | - | -- | ||
![]() FSWYP7575LNF092 Panduit | In Stock | - | - | Through Hole | Radial, Can - Snap-In - 3 Lead | - | - | -- | - | - | -- | 5000 Hrs @ 85°C | Panduit Corp | Bulk | Obsolete | 450V | - | -25°C ~ 85°C | Bulk | 157 PUM-SI | 1.181 Dia (30.00mm) | ±20% | Active | -- | - | - | - | - | General Purpose | - | 220µF | - | - | - | - | 900 mOhm @ 100Hz | 0.394 (10.00mm) | - | - | Polar | 525 mOhms | - | 1.72A @ 120Hz | - | - | - | - | 1.654 (42.00mm) | - | - | -- | ||
![]() F91ELANB1SNM1.5 Panduit | In Stock | - | - | Through Hole | Radial, Can - Snap-In - 3 Lead | - | - | -- | - | - | -- | 5000 Hrs @ 105°C | Panduit Corp | Bulk | Obsolete | 450V | - | -25°C ~ 105°C | Bulk | 159 PUL-SI | 1.181 Dia (30.00mm) | ±20% | Active | -- | - | - | - | - | General Purpose | - | 270µF | - | - | - | - | 700 mOhm @ 100Hz | 0.394 (10.00mm) | - | - | Polar | 450 mOhms | - | 1.37A @ 120Hz | - | - | - | - | 1.850 (47.00mm) | - | - | -- | ||
![]() FZTYP7575YAM150 Panduit | In Stock | - | - | Through Hole | Radial, Can - Snap-In - 5 Lead | - | - | -- | - | - | -- | 5000 Hrs @ 105°C | Panduit Corp | Bulk | Obsolete | 40V | - | -40°C ~ 105°C | Bulk | 162 PLL-PW | 1.575 Dia (40.00mm) | ±20% | Active | -- | - | - | - | - | General Purpose | - | 10000µF | - | - | - | - | 41 mOhm @ 100Hz | -- | - | - | Polar | 29 mOhms | - | 5.03A @ 100Hz | - | - | - | - | 1.772 (45.00mm) | - | - | -- | ||
![]() FRZTL77Y001M042 Panduit | In Stock | - | - | Through Hole | Radial, Can - Snap-In - 5 Lead | - | - | -- | FRZTL77Y | - | -- | 10000 Hrs @ 85°C | Panduit Corp | Bulk | Active | 450V | - | -40°C ~ 85°C | Tape & Box (TB) | 095 PLL-4TSI | 1.772 Dia (45.00mm) | ±20% | Active | -- | - | - | - | - | General Purpose | - | 470µF | - | - | - | - | 217 mOhm @ 100Hz | 0.886 (22.50mm) | - | - | Polar | 129 mOhms | - | 3A @ 100Hz | - | - | - | - | 1.575 (40.00mm) | - | - | -- | ||
![]() FZTYB7575XAM034 Panduit | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | - | -- | - | - | -- | 20000 Hrs @ 85°C | Panduit Corp | Bulk | Obsolete | 25V | - | -40°C ~ 85°C | Bulk | 106 PED-ST | 1.378 Dia (35.00mm) | -10%, +30% | Active | -- | - | - | - | - | General Purpose | - | 10000µF | - | - | - | - | 40 mOhm @ 100Hz | 0.504 (12.80mm) | - | - | Polar | 31 mOhms | - | 7.7A @ 100Hz | - | - | - | - | 3.535 (89.80mm) | - | - | -- | ||
![]() FZUYBE5E5XAM062 Panduit | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | - | -- | - | - | -- | 20000 Hrs @ 85°C | Panduit Corp | Bulk | Obsolete | 40V | - | -40°C ~ 85°C | Bulk | 106 PED-ST | 1.378 Dia (35.00mm) | -10%, +30% | Active | -- | - | - | - | - | General Purpose | - | 10000µF | - | - | - | - | 23 mOhm @ 100Hz | 0.504 (12.80mm) | - | - | Polar | 16 mOhms | - | 10.6A @ 100Hz | - | - | - | - | 4.319 (109.70mm) | - | - | -- | ||
![]() F9ASB5E5EBNM016 Panduit | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | - | -- | - | - | -- | 3000 Hrs @ 85°C | Panduit Corp | Bulk | Obsolete | 400V | - | -40°C ~ 85°C | Bulk | 500 PGP-ST | 2.559 Dia (65.00mm) | ±20% | Active | -- | - | - | - | - | General Purpose | - | 2200µF | - | - | - | - | 58 mOhm @ 120Hz | 1.122 (28.50mm) | - | - | Polar | 46 mOhms | - | 19.9A @ 120Hz | - | - | - | - | 4.358 (110.70mm) | - | - | -- | ||
![]() FZUYB7575ANM021 Panduit | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | - | -- | - | - | -- | 5000 Hrs @ 105°C | Panduit Corp | Bulk | Obsolete | 250V | - | -40°C ~ 105°C | Bulk | 104 PHL-ST | 1.969 Dia (50.00mm) | ±20% | Active | -- | - | - | - | - | General Purpose | - | 2200µF | - | - | - | - | 54 mOhm @ 100Hz | 0.874 (22.20mm) | - | - | Polar | 30 mOhms | - | 7.3A @ 100Hz | - | - | - | - | 4.362 (110.80mm) | - | - | -- | ||
![]() FZTYB7575YNM014 Panduit | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | - | -- | - | - | -- | 5000 Hrs @ 105°C | Panduit Corp | Bulk | Obsolete | 250V | - | -40°C ~ 105°C | Bulk | 104 PHL-ST | 2.992 Dia (76.00mm) | ±20% | Active | -- | - | - | - | - | General Purpose | - | 4700µF | - | - | - | - | 28 mOhm @ 100Hz | 1.252 (31.80mm) | - | - | Polar | 17 mOhms | - | 12.7A @ 100Hz | - | - | - | - | 4.398 (111.70mm) | - | - | -- | ||
![]() FZUYLFEFEAAM024 Panduit | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | - | -- | - | - | -- | 10000 Hrs @ 85°C | Panduit Corp | Bulk | Obsolete | 350V | - | -40°C ~ 85°C | Bulk | 102 PHR-ST | 2.992 Dia (76.00mm) | ±20% | Active | -- | - | - | - | - | General Purpose | - | 4700µF | - | - | - | - | 34 mOhm @ 100Hz | 1.252 (31.80mm) | - | - | Polar | 25 mOhms | - | 15.4A @ 100Hz | - | - | - | - | 5.972 (151.70mm) | - | - | -- | ||
![]() FXWYL7575XAM084 Panduit | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | - | -- | - | - | -- | 5000 Hrs @ 105°C | Panduit Corp | Bulk | Obsolete | 450V | - | -40°C ~ 105°C | Bulk | 104 PHL-ST | 3.543 Dia (90.00mm) | ±20% | Active | -- | - | - | - | - | General Purpose | - | 4700µF | - | - | - | - | 31 mOhm @ 100Hz | 1.252 (31.80mm) | - | - | Polar | 24 mOhms | - | 15.3A @ 100Hz | - | - | - | - | 6.118 (155.40mm) | - | - | -- | ||
![]() F9XSB5E5EBAM011 Panduit | In Stock | - | - | Panel Mount | - | Liquid Crystal Polymer (LCP) | Aluminum, Yellow Chromate Cadmium Plated | - | - | Copper Alloy | -- | - | Panduit Corp | Bulk | Obsolete | - | -- | -55°C ~ 125°C | Bulk | 83513-Style Micro D Metal Shell (MDM) | - | - | Active | - | Wire Leads | Plug, Male Pins | 37 | -- | - | 2 | - | Signal | -- | 3A | Gold | - | - | -- | Housing/Shell (Unthreaded) | - | - | D-Type, Micro-D | - | -- | 0.050 Pitch x 0.043 Row to Row | -- | Shielded | - | -- | -- | - | ||
![]() F92RLU1ZNONM036 Panduit | In Stock | - | - | Panel Mount | - | Polyester Thermoplastic, Glass Filled | -- | - | - | Copper Alloy | -- | - | Panduit Corp | Bulk | Active | - | -- | -65°C ~ 125°C | Bulk | MDVB | - | - | Active | - | Solder Cup | Plug, Male Pins | 37 | -- | - | 2 | - | Signal | -- | 3A | Gold | - | - | 24-32 AWG | Housing/Shell (Unthreaded) | - | - | D-Type, Micro-D | - | -- | 0.050 Pitch x 0.043 Row to Row | -- | -- | - | -- | -- | - | ||
![]() FZASB7E7EBAM086 Panduit | In Stock | - | - | Panel Mount | - | Liquid Crystal Polymer (LCP) | Aluminum, Nickel Plated, Electroless | - | - | Copper Alloy | -- | - | Panduit Corp | Bulk | Obsolete | - | -- | -55°C ~ 125°C | Bulk | 83513-Style Micro D Metal Shell (MDM) | - | - | Active | - | Wire Leads | Plug, Male Pins | 51 | -- | - | 3 | - | Signal | -- | 3A | Gold | - | - | -- | Housing/Shell (Unthreaded) | - | - | D-Type, Micro-D | - | -- | 0.050 Pitch x 0.043 Row to Row | -- | Shielded | - | -- | -- | - |