- Part Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Applications
- Series
- Cable Length
- Fiber Type
- Number of Conductors
- Published
- Additional Feature
- Approval Agency
Attribute column
Manufacturer
Panduit Fiber Optic Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Contact Shape | Shell Material | Material | Housing Material | Insert Material | Shell Material, Finish | AWG (min.) | AWG max. | Base Product Number | Cable features | Contact Materials | Contact Sizes | Content | Core layout | Cross section (each core) | Design type | Dim | Factory colour | Halogen-free | Lead Free Status / RoHS Status | Manufacturer part # | Material (details) | Material properties | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Memory capacity | Mfr | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | No. of leads | Nominal voltage | Outside Ø | Package | Product Status | RoHS-compliant | Sold per metre | Suitable for | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Color | Number of Rows | Fastening Type | Contact Type | Pitch | Voltage - Supply | Orientation | Shielding | Ingress Protection | Number of Positions Loaded | Current Rating | Shell Finish | Shell Size - Insert | Contact Finish | Housing Color | Wire Gauge | Note | Flange Feature | Interface | Connector Style | Shell Size, MIL | Data Rate | Contact Form | Shell Size, Connector Layout | Size | Insulation | Includes | Contact Layout, Typical | Region Utilized | Number of Columns | Backset Spacing | Connector Usage | Standards | Features | Data Format | Height | Length | Width | Contact Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FZTYB7575ANM006 Panduit | In Stock | - | - | Panel Mount, Through Hole, Right Angle | - | - | - | - | Diallyl Phthalate (DAP), Glass Filled | - | -- | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | Panduit Corp | - | - | - | - | - | Bulk | Obsolete | - | - | - | -- | -55°C ~ 150°C | -- | MDB | Active | - | Solder | Plug, Male Pins | - | 25 | -- | 2 | - | Signal | - | - | - | - | -- | - | 3A | - | - | Gold | - | -- | - | Mating Side, Female Screwlock (2-56) | - | D-Type, Micro-D | - | - | -- | 0.050 Pitch x 0.100 Row to Row | - | - | - | - | - | - | -- | - | - | -- | - | - | - | - | -- | -- | ||
![]() FR98LGGA001M023 Panduit | In Stock | - | - | Panel Mount | - | - | - | - | Liquid Crystal Polymer (LCP) | - | Aluminum, Nickel Plated, Electroless | - | - | FR98LGGA | - | Copper Alloy | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | Panduit Corp | - | - | - | - | - | Bulk | Active | - | - | - | -- | -55°C ~ 125°C | Bulk | 83513-Style Micro D Metal Shell (MDM) | Active | - | Wire Leads | Plug, Male Pins | - | 25 | -- | 2 | - | Signal | - | - | - | - | -- | - | 3A | - | - | Gold | - | -- | - | Housing/Shell (Unthreaded) | - | D-Type, Micro-D | - | - | -- | 0.050 Pitch x 0.043 Row to Row | - | - | - | - | - | - | -- | - | - | Shielded | - | - | - | - | -- | -- | ||
![]() FX2EPKBSNSBM007 Panduit | In Stock | - | - | Panel Mount, Through Hole | - | - | - | - | Liquid Crystal Polymer (LCP) | - | Aluminum, Nickel Plated, Electroless | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | Panduit Corp | - | - | - | - | - | Bulk | Obsolete | - | - | - | -- | -55°C ~ 125°C | Bulk | 83513-Style Micro D Metal Shell (MDM) | Active | - | Solder | Receptacle, Female Sockets | - | 31 | -- | 2 | - | Signal | - | - | - | - | -- | - | 3A | - | - | Gold | - | -- | - | Mating Side, Female Screwlock (2-56) | - | D-Type, Micro-D | - | - | -- | 0.050 Pitch x 0.100 Row to Row | - | - | - | - | - | - | -- | - | - | Shielded | - | - | - | - | -- | -- | ||
![]() F9TYB5555AAM060 Panduit | In Stock | - | - | Panel Mount, Through Hole | - | - | - | - | Liquid Crystal Polymer (LCP) | - | Aluminum, Nickel Plated, Electroless | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | Panduit Corp | - | - | - | - | - | Bulk | Obsolete | - | - | - | -- | -55°C ~ 125°C | Bulk | 83513-Style Micro D Metal Shell (MDM) | Active | - | Solder | Plug, Male Pins | - | 100 | -- | 4 | - | Signal | - | - | - | - | -- | - | 3A | - | - | Gold | - | -- | - | Mating Side, Female Screwlock (4-40) | - | D-Type, Micro-D | - | - | -- | 0.050 Pitch x 0.100 Row to Row | - | - | - | - | - | - | -- | - | - | Shielded | - | - | - | - | -- | -- | ||
![]() FZUYPE5L2QNF034 Panduit | In Stock | - | - | Panel Mount | - | - | - | - | Diallyl Phthalate (DAP), Glass Filled | - | Aluminum, Gold Plated | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | Panduit Corp | - | - | - | - | - | Bulk | Obsolete | - | - | - | -- | -55°C ~ 125°C | Bulk | 83513-Style Micro D Metal Shell (MDM) | Active | - | Solder Cup | Plug, Male Pins | - | 24 (20 + 4 Coax) | -- | 2 | - | Coax and Signal | - | - | - | - | -- | - | 3A | - | - | Gold | - | RG-178 | - | Cable Side, Male Jackscrew (2-56) | - | D-Type, Micro-D | - | - | -- | 0.050 Pitch x 0.043 Row to Row | - | - | - | - | - | - | -- | - | - | Shielded | - | - | - | - | -- | -- | ||
![]() FZUYBE5E5YAM005 Panduit | In Stock | - | - | Panel Mount, Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | Panduit Corp | - | - | - | - | - | Bulk | Obsolete | - | - | - | -- | -- | Bulk | MM22 | Active | -- | Solder | Receptacle, Female Sockets | - | 20 | Green | 3 | - | - | -- | - | - | - | - | All | 5A | - | - | Gold | - | - | - | - | - | Rack and Panel | - | - | - | - | - | - | - | -- | - | -- | - | -- | - | Screwlocks | - | - | - | - | 30.0µin (0.76µm) | -- | ||
![]() FXWSB7E7EAAM005 Panduit | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | Panduit Corp | - | - | - | - | - | Bulk | Obsolete | - | - | - | -- | -- | Bulk | MM22 | Active | -- | Solder Cup | Plug, Male Pins | - | 44 | Green | 4 | - | - | -- | - | - | - | - | All | 5A | - | - | Gold | - | - | - | - | - | Rack and Panel | - | - | - | - | - | - | - | -- | - | -- | - | -- | - | Screwlocks | - | - | - | - | 50.0µin (1.27µm) | -- | ||
![]() FZWYL7575YAM023 Panduit | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | Panduit Corp | - | - | - | - | - | Bulk | Obsolete | - | - | - | -- | -- | Bulk | MM22 | Active | -- | Solder Cup | Receptacle, Female Sockets | - | 26 | Green | 3 | - | - | -- | - | - | - | - | All | 5A | - | - | Gold | - | - | - | - | - | Rack and Panel | - | - | - | - | - | - | - | -- | - | -- | - | -- | - | Screwlocks | - | - | - | - | 30.0µin (0.76µm) | -- | ||
![]() FSWYP7575LNF027 Panduit | In Stock | - | - | PCB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | Panduit Corp | - | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | Tray | SocketModem® | Obsolete | -- | - | - | - | - | - | - | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | Serial | - | - | 56K | - | - | - | - | - | - | International | - | - | - | - | - | V.92 | - | - | - | - | - | ||
![]() FXWYL7575XAM078 Panduit | In Stock | - | - | Free Hanging (In-Line) | -- | Circular | Aluminum Alloy | - | - | Plastic | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | Panduit Corp | - | - | - | - | - | Bulk | Obsolete | - | - | - | - | -55°C ~ 200°C | Bulk | Military, MIL-DTL-26482 G Series II, AFD | Active | -- | - | Receptacle Housing | For Male Pins | 5 | - | - | Bayonet Lock | Crimp | - | - | Y | Unshielded | Environment Resistant | - | - | Electroless Nickel | 14-5 | - | Silver | - | Contacts Not Included | - | - | - | -- | - | - | - | - | - | -- | - | - | - | - | - | - | -- | - | - | - | - | - | -- | ||
![]() FXASB7E7EBAM022 Panduit | In Stock | - | - | Panel Mount | Flange | Circular | Aluminum | - | - | -- | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | Panduit Corp | - | - | - | - | - | Bulk | Obsolete | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-5015 | Active | -- | - | Receptacle Housing | For Female Sockets | 2 | - | - | Threaded | Crimp | - | - | Y | Unshielded | Fluid Resistant | - | - | Cadmium | 12S-3 | - | Olive Drab | - | Contacts Not Included | - | - | - | -- | - | - | - | - | - | -- | - | - | - | - | - | - | -- | - | - | - | - | - | -- | ||
![]() FZYSB7E7EBAM060 Panduit | In Stock | - | - | Panel Mount | Flange | Circular | Aluminum Alloy | - | - | -- | - | - | - | - | - | - | 22D | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | Panduit Corp | - | - | - | - | - | Bulk | Obsolete | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series II, JT | Active | -- | - | Receptacle Housing | For Female Sockets | 66 | - | - | Bayonet Lock | Crimp | - | - | A | Unshielded | Environment Resistant | - | - | Cadmium over Nickel | 18-35 | - | Olive Drab | - | Contacts Not Included | - | - | - | -- | - | - | - | - | - | -- | - | - | - | - | - | - | -- | - | - | - | - | - | -- | ||
![]() FXWYP7E7EBAF047 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F9UYPE5L2QNF043 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Water blue | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | With a transverse stabilizer bar and boom | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FZUYB7575BNM022 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | - | - | Bulk | Obsolete | - | - | 15 series rotary knobs | - | - | - | - | - | - | - | - | 331.100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FXWYP7E7EANF077 Panduit | In Stock | - | - | - | - | - | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | (L x W x H) 13 x 19 x 4.8 mm | Black | - | - | - | Black anodised aluminium | anodised | - | - | - | - | Panduit Corp | - | - | - | - | - | Bulk | Obsolete | Yes | - | - | - | - | - | * | - | - | - | - | ICK SMD B 13 SA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.8mm | 13mm | 19mm | - | - | ||
![]() F9TYL7575AAM047 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Down | - | - | - | - | 4418 | - | - | - | - | - | - | Panduit Corp | - | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | Finished model. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | - | - | - | - | - | - | Low | - | 5.6mm | - | - | - | - | ||
![]() FZ2RLU1ZNNNM038 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8GB | Panduit Corp | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FSUYP7575KAF173 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | 26 | 7 | - | Halogen-free,Flexible | - | - | Sold per metre | 7 x 0.16 | 0.14mm² | - | - | Red | Yes | - | 99260708 | Cu-strand, tin-plated. | - | 250m | +105°C | +105°C | - | Panduit Corp | -40°C | -10°C | 1x | 300V | 0.95mm | No | Obsolete | - | Yes | - | - | - | - | - | - | - | - | - | 99260708 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MPPE | - | - | - | - | - | - | UL/cUL | - | - | - | - | - | - | - | ||
![]() FXASB7E7EYNM010 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5pc(s) | - | - | - | (L x W) 570 mm x 510 mm | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | * | - | - | - | - | 020306E10-5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 570mm | 510mm | - | - |