- Part Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Applications
- Series
- Cable Length
- Fiber Type
- Number of Conductors
- Published
- Additional Feature
- Approval Agency
Attribute column
Manufacturer
Panduit Fiber Optic Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Body Material | Approvals | Base Product Number | Jacket Material | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Mounting Styles | Number of Outlets | Package | Product Status | RoHS | Shaft Type | Voltage, Rating | Operating Temperature | Series | Termination | Color | Style | Current Rating | Output Voltage | Output Type | Output Configuration | Power Dissipation | Output Current | Protections | Forward Voltage | Terminal Type | Coil Voltage | Coil Type | Reverse Voltage | Control Voltage | NEMA Frame Size | Input Voltage | Auxiliary Contacts | Industry Standards | IP Rating | Mating Connector | Diameter |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F92RLUNZNONM023 Panduit | In Stock | - | - | - | - | CSA, UL | - | - | Cutler Hammer, Div of Eaton Co | CE15CNS3AB | Panduit Corp | - | - | - | Bulk | Obsolete | - | - | - | - | - | Box Lug | - | - | - | - | - | - | - | - | - | - | - | 120 VAC | Magnetic | - | - | - | - | 1NO | - | - | - | - | ||
![]() FZASB7E7EXNM016 Panduit | In Stock | - | - | - | - | - | - | - | O-Z Gedney | IBC-150S | Panduit Corp | - | - | - | Bulk | Obsolete | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FSUYL7E7EKAM083 Panduit | In Stock | - | - | - | - | - | - | - | NTE Electronics | NTE30003 | Panduit Corp | - | - | - | Bulk | Obsolete | Yes | - | - | 0.1 to 185 Degrees F | * | - | Green | - | 25 MilliAmps | - | - | - | 105 MilliWatts | - | - | 2.2 Volts DC | - | - | - | 5 Volts DC | - | - | - | - | - | - | - | - | ||
![]() FZXSB7E7EYAM042 Panduit | In Stock | - | - | - | - | - | - | - | Murrelektronik | 4000-68223-1700060 | Panduit Corp | - | - | (1) UK Receptacle | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | ||
![]() FR9TC55B001M003 Panduit | In Stock | - | - | - | - | - | FR9TC55B | - | Miscellaneous | - | Panduit Corp | - | - | - | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FXYSB7E7EYAM069 Panduit | In Stock | - | - | - | - | - | - | - | Thomas & Betts | N4NY-003B-0-M | Panduit Corp | - | - | - | Bulk | Obsolete | - | - | - | - | * | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F9LD3A-10M10/N Panduit | In Stock | - | - | - | - | - | - | - | HTS | 2-1105051-1 | Panduit Corp | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FXASB7E7EXAM077 Panduit | In Stock | - | - | 5 | Plastic | UL | - | - | Turck | U-08951 | Panduit Corp | - | - | - | Bulk | Obsolete | - | - | 30 VDC | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | ||
![]() FXUYB7575YAM097 Panduit | In Stock | - | - | - | - | UL | - | - | Warrick a Brand of Gems Sensor | DFB2B0 | Panduit Corp | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | 10 A | - | - | - | - | - | - | 240 VAC | - | - | - | - | - | - | - | ||
![]() FZUYP7E7EXNF016 Panduit | In Stock | - | - | - | - | CSA, IEC, UL | - | - | ABB | XT4LE4016BFF000XXX | Panduit Corp | Panel | - | - | Bulk | Obsolete | - | - | - | - | * | - | - | - | 16 A | - | - | - | - | - | Branch Circuit | - | Bolt-On | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FN1Z8HP5LQNF008 Panduit | In Stock | - | - | - | - | - | - | - | Arrow Hart - Cooper Wiring Devices | VGF15W-3 | Panduit Corp | - | - | - | Bulk | Obsolete | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F9LE3-10M002DS Panduit | In Stock | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | IBPFD3060 | Panduit Corp | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FSUYP7E7ELAF062 Panduit | In Stock | - | - | - | - | CE, cURus | - | Thermoplastic Rubber | Adaptaflex, a Division of T&B | SAMHURL25/50FT | Panduit Corp | - | - | - | Bulk | Obsolete | - | - | - | - | * | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.83 | ||
![]() FXWYP7E7EXNF021 Panduit | In Stock | - | - | 5 | Plastic | UL | - | - | Turck | U0922-71 | Panduit Corp | - | - | - | Bulk | Obsolete | - | - | 30 VDC | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | ||
![]() FZTYB7575XAM067 Panduit | In Stock | - | - | - | - | - | - | - | Lumberg | - | Panduit Corp | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FXWYL7575XNM007 Panduit | In Stock | - | - | - | - | - | - | - | McGill | - | Panduit Corp | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FWUYL7575KAM140 Panduit | In Stock | - | - | - | - | CE | - | - | Dynapar | HA62500600110 | Panduit Corp | - | Shafted | - | Bulk | Obsolete | Yes | Single Ended | - | 0 to 70 Degrees C | - | End Mount Connector | - | - | - | 5~26 VDC | Single Ended | - | - | - | - | - | - | - | - | - | - | - | 5~26 VDC | - | - | IP66 | Not Included | - | ||
![]() FXUYBE5E5XAM065 Panduit | In Stock | - | - | - | - | - | - | - | Arrow Hart - Cooper Wiring Devices | AH1992 | Panduit Corp | - | - | - | Bulk | Obsolete | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FX8RP7NLSONF007 Panduit | In Stock | - | - | - | - | - | - | - | ABB | - | Panduit Corp | Surface | - | - | Bulk | Obsolete | - | - | - | - | * | Screw | - | Enclosed | - | - | - | - | - | - | - | - | - | 100-250 VAC | - | - | - | 1 | - | 1NO, 1NC | NEMA | - | - | - | ||
![]() FZTYB7575YAM016 Panduit | In Stock | - | - | - | - | - | - | - | ABB | - | Panduit Corp | DIN Rail | - | - | Bulk | Obsolete | No | - | - | - | - | - | - | - | 16 A | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - |