- Part Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Applications
- Series
- Cable Length
- Fiber Type
- Number of Conductors
- Published
- Additional Feature
- Approval Agency
Attribute column
Manufacturer
Panduit Fiber Optic Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Supplier Device Package | Material | Shape | Package Cooled | Material Finish | Base Product Number | Current Transfer Ratio-Min | Mfr | Number of I/Os | Number of Macrocells | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Connector Type | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Gender | Power (Watts) | Power Rating | Voltage - Supply | Voltage - Isolation | Output Type | Failure Rate | Number of Channels | Programmable Type | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Wire/Cable Type | Cable Length | Voltage - Forward (Vf) (Typ) | Input Type | Number of Logic Elements/Cells | Total RAM Bits | Rise / Fall Time (Typ) | Current - Output / Channel | Number of Gates | Voltage - Output (Max) | Number of LABs/CLBs | Current - DC Forward (If) (Max) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Voltage Supply - Internal | Delay Time tpd(1) Max | Number of Logic Elements/Blocks | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Features | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FSUYB7575KAM069 Panduit | In Stock | - | - | - | - | 0805 (2012 Metric) | 0805 | - | - | - | - | SG73P2 | - | KOA Speer Electronics, Inc. | - | - | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | - | SG73P | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.5% | - | 2 | ±100ppm/°C | - | - | 39 kOhms | - | - | Thick Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Pulse Withstanding | - | - | 0.024 (0.60mm) | - | - | AEC-Q200 | ||
![]() FN2ZUYPLLSAF055 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FXASB7E7EXNM029 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | Retail Package | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F9WSB5E5EAAM033 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | Retail Package | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FZUYBF5F5YAM043 Panduit | In Stock | - | - | - | Surface Mount | 484-FBGA, CSPBGA | 484-CSPBGA (19x19) | - | - | - | - | XC6SLX100 | - | AMD | 296 | - | Tray | Active | - | - | -40°C ~ 100°C (TJ) | - | Spartan®-6 LXT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.14V ~ 1.26V | - | - | - | - | - | - | - | - | - | - | - | - | 101261 | 4939776 | - | - | - | - | 7911 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F9TYL7575AAM092 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FZUYPE5L2QNF033 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | Retail Package | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F9UYBE5E5AAM014 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Murata Electronics | - | - | Tape & Reel (TR) | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FXUYB7575YNM005 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | Retail Package | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F9PD3-3M25 Panduit | In Stock | - | - | Cable | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | Compliant | - | - | Bulk | pushPIN™ | - | - | Active | - | - | Duplex SC | Top Mount | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | Push Pin | 1.181 (30.00mm) | 9.24°C/W @ 100 LFM | Fiber Optic | 25 m | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | -- | - | - | 0.984 (25.00mm) | 0.984 (25.00mm) | - | ||
![]() F9WYP5E5EANF035 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FSUYP7E7ELAF015 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | Bulk | Obsolete | - | 25 V | - | - | * | - | 0.25 % | - | - | 50 ppm/°C | - | - | 52.3 kΩ | 155 °C | -55 °C | Thin Film | - | - | - | 63 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350 µm | - | - | - | - | ||
![]() FXWYP7E7EBNF067 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | Bulk | Obsolete | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FZWYP7E7EAAF094 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FZWYL7E7EBAM093 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | 508 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F9TYL5E5EAAM154 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FSWYP7575LAF047 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F9XSB5E5EAAM054 Panduit | In Stock | - | - | - | Surface Mount | 6-SMD, Gull Wing | 6-SMD | - | - | - | - | - | 160% @ 10mA | Panduit Corp | - | - | Bulk | Obsolete | - | - | -55°C ~ 110°C | Tape & Reel (TR) | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000Vrms | Transistor with Base | - | 1 | - | - | - | - | - | - | 1.39V | DC | - | - | 2µs, 2µs | 50mA | - | 70V | - | 60mA | 320% @ 10mA | 3µs, 2.3µs | 400mV | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FSUYB7575LAM038 Panduit | In Stock | - | - | - | Surface Mount | 100-LBGA | 100-FBGA (11x11) | - | - | - | - | - | - | Panduit Corp | 84 | 256 | Bulk | Obsolete | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000B | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | - | - | - | 5000 | - | - | - | - | - | - | 2.375 V ~ 2.625 V | 7.5ns | 16 | - | - | - | - | - | - | - | - | - | ||
![]() FZTYL5E5EAAM180 Panduit | In Stock | - | - | - | - | Axial | Axial | - | - | - | - | - | - | Panduit Corp | - | - | Bulk | Obsolete | - | - | -55°C ~ 175°C | Bulk | CMF | 0.145 Dia x 0.375 L (3.68mm x 9.53mm) | ±5% | Active | 2 | ±200ppm/°C | - | - | 2.2 Ohms | - | - | Metal Film | - | - | 1W | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | -- | - | - | - |