- Part Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Applications
- Series
- Cable Length
- Fiber Type
- Number of Conductors
- Published
- Additional Feature
- Approval Agency
Attribute column
Manufacturer
Panduit Fiber Optic Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | 1st Contact Gender | 2nd Contact Gender | Base Product Number | Cable Types | For Use With/Related Products | Frequency-Max | Mfr | Overall Impedance | Package | Product Status | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Color | Applications | Power (Watts) | Capacitance | Voltage - Supply | Ingress Protection | Style | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Failure Rate | Lead Spacing | Current - Supply (Disable) (Max) | Interface | Lead Style | Current - Output | Spread Spectrum Bandwidth | Utilized IC / Part | Supplied Contents | 1st Connector | Sensor Type | 2nd Connector | Voltage - Load | Absolute Pull Range (APR) | Sensitivity | Embedded | Sensing Range | Motor Type | Control / Drive Type | Number of Motors | Wattage - Load | Features | Height Seated (Max) | Length | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F62ERKBSNSBM001 Panduit | In Stock | - | - | - | - | - | Male | Male | Q-2C0710 | RG-174 | - | 11 GHz | Amphenol Custom Cable | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | RP-SMA to N-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RP-SMA Jack | - | N-Type Plug, Right Angle | - | - | - | - | - | - | - | - | - | Shielded | - | 72.0 (1.8m) 6.0 | - | - | ||
![]() PVF9L10-M0.25/N Panduit | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | CDR32 | - | - | - | Vishay Vitramon | - | Tape & Reel (TR) | Active | 100V | -55°C ~ 125°C | Military, MIL-PRF-55681, CDR32 | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.25pF | - | BP | - | - | - | - | High Reliability | - | 1.6 pF | - | - | - | - | - | - | - | - | - | R (0.01%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.051 (1.30mm) | - | ||
![]() FZ2ERKASNTKF026 Panduit | In Stock | - | - | - | - | - | - | - | 120086 | - | - | - | Molex | - | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FZUYB7575BNM028 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | FLIR Lepton | - | Box | Obsolete | - | - | Lepton® | - | - | - | - | - | - | - | - | - | - | - | 3V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | I²C, SPI | - | - | - | Lepton® Camera Modules | Board(s) | - | Thermal Imaging, Infrared (IR) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FXYSB7E7EXAM086 Panduit | In Stock | - | - | - | - | - | - | - | 090121 | - | - | - | Molex | - | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FSUYB7575LAM054 Panduit | In Stock | - | - | - | - | - | - | - | D38999/26LH | - | - | - | Corsair | - | Bag | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FZXSB7E7EAAM065 Panduit | In Stock | - | - | Chassis Mount, DIN Rail | - | - | - | - | VFD007 | - | VFD-EL Series | - | Delta Electronics/Industrial Automation | - | Box | Active | - | -10°C ~ 50°C | VFD-EL | - | - | - | - | Module | - | - | - | - | - | - | 115VAC | - | - | - | - | - | - | - | - | - | - | - | RS-485 | - | 4.2A | - | - | - | - | - | - | - | - | - | - | - | AC Motor | Variable Frequency Drive (VFD) | 1 | 750 W | - | - | - | - | - | ||
![]() F62EP2NLNSNM010 Panduit | In Stock | - | - | - | 0402 (1005 Metric) | 0402 | - | - | RN73H1E | - | - | - | KOA Speer Electronics, Inc. | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -55°C ~ 155°C | RN73H | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.5% | 2 | ±25ppm/°C | - | 182 Ohms | Metal Film | - | - | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 0.016 (0.40mm) | - | - | AEC-Q200 | ||
![]() FXWSB7E7EBNM008 Panduit | In Stock | - | - | - | - | - | - | - | 033482 | - | - | - | Molex | - | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FZUYB7575BAM042 Panduit | In Stock | - | - | - | - | - | - | - | CCS-LDR | - | - | - | Omron Automation and Safety | - | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FZUYP5E5EBAM026 Panduit | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | 595MD | - | - | - | Skyworks Solutions Inc. | - | Strip | Active | - | -40°C ~ 85°C | Si595 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | VCXO | - | - | - | - | - | - | 3.3V | - | - | 161.525 MHz | ±20ppm | LVPECL | Enable/Disable | Crystal | 135mA | - | - | 75mA | - | - | - | - | - | - | - | - | - | - | ±100ppm | - | - | - | - | - | - | - | - | 0.071 (1.80mm) | - | - | - | ||
![]() FXWYP7E7EAAF067 Panduit | In Stock | - | - | - | - | - | - | - | 086211 | - | - | - | Molex | - | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FXTYL7E7EBAM170 Panduit | In Stock | - | - | - | Radial | - | - | - | - | - | - | - | Vishay Foil Resistors (Division of Vishay Precision Group) | - | Bulk | Active | - | -55°C ~ 125°C | VSR | 0.300 L x 0.105 W (7.62mm x 2.67mm) | ±1% | 2 | ±8ppm/°C | - | 1 kOhms | Metal Foil | - | - | 0.3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inductive | 0.336 (8.53mm) | - | - | - | ||
![]() F923LB1B1SNM048 Panduit | In Stock | - | - | - | 2010 (5025 Metric) | 2010 | - | - | - | - | - | - | Stackpole Electronics Inc | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -55°C ~ 155°C | RMCF | 0.197 L x 0.098 W (5.00mm x 2.50mm) | ±5% | 2 | ±200ppm/°C | - | 43 Ohms | Thick Film | - | - | 0.75W, 3/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | 0.028 (0.70mm) | - | - | AEC-Q200 | ||
![]() F923L4NSNSNM010 Panduit | In Stock | - | - | - | - | - | - | - | D38999/20FG | - | - | - | Corsair | - | Bag | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FXXSB7E7EYAM014 Panduit | In Stock | - | - | - | Wide 0805 (2012 Metric), 0508 | 0508 | - | - | WK73S2A | - | - | - | KOA Speer Electronics, Inc. | - | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | WK73S | 0.049 L x 0.079 W (1.25mm x 2.00mm) | ±1% | 2 | 0/ +200ppm/°C | - | 205 mOhms | Thick Film | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 0.026 (0.65mm) | - | - | AEC-Q200 | ||
![]() FN1ZTYP55AAF086 Panduit | In Stock | - | - | - | - | - | - | - | D38999/24MD | - | - | - | TE Connectivity Deutsch Connectors | - | Bag | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FXWYL7E7EBNM014 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | Molex | - | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FXTYB7575YAM033 Panduit | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | Stackpole Electronics Inc | - | Bulk | Obsolete | - | -55°C ~ 200°C | WRF | 0.197 Dia x 0.433 L (5.00mm x 11.00mm) | ±5% | 2 | -80/ +900ppm/°C | - | 510 mOhms | Wirewound | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Proof, Moisture Resistant, Safety | - | - | - | - | ||
![]() FX2EL2NLNSNM008 Panduit | In Stock | - | - | - | 0805 (2012 Metric) | 0805 | - | - | RN73H2A | - | - | - | KOA Speer Electronics, Inc. | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -55°C ~ 155°C | RN73H | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.1% | 2 | ±5ppm/°C | - | 407 Ohms | Metal Film | - | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 0.024 (0.60mm) | - | - | AEC-Q200 |