- Part Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Applications
- Series
- Cable Length
- Fiber Type
- Number of Conductors
- Published
- Additional Feature
- Approval Agency
Attribute column
Manufacturer
Panduit Fiber Optic Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Material | Housing Material | Insert Material | Shape | Package Cooled | Material Finish | Contact Material - Plating | Clamp Material - Plating | Surface Mount Land Size | Screw Material - Plating | RTD Material | Contact Materials | Contact Sizes | Frequency-Max | Lead Free Status / RoHS Status | Lifetime @ Temp. | Mfr | Package | Product Status | Torque-Screw | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Capacitance | Fastening Type | Contact Type | Pitch | Voltage - Supply | Orientation | Shielding | Ingress Protection | Frequency | Base Part Number | Output | Shell Finish | Shell Size - Insert | Contact Finish | Function | Housing Color | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Wire Gauge | Note | Voltage | Interface | Number of Circuits | Polarization | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Impedance | Number of Levels | Current | Ripple Current @ Low Frequency | Shell Size, MIL | Power Line Protection | Voltage - Breakdown (Min) | Accuracy | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Protections | Voltage - Clamping (Max) @ Ipp | Data Rate | Voltage - Reverse Standoff (Typ) | Wire Gauge or Range - AWG | Contact Termination | Positions Per Level | Unidirectional Channels | Input | Wire Gauge or Range - mm² | Mating Orientation | Wire Termination | Protocol | Ratio - Input:Output | Screw Thread | Includes | Capacitance @ Frequency | PLL | Differential - Input:Output | Number of Drivers/Receivers | Power - Output | Duplex | Receiver Hysteresis | Sensitivity | Resistance Tolerance | Data Rate (Max) | Divider/Multiplier | Modulation or Protocol | Detection Capability | Operating Range | Protective Height | Number of Beams | Beam Pitch | Diagonal Screen Size | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Termination Finish | Features | Resistance @ 0°C | Wire Gauge or Range - Coaxial | Diameter | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FZXSB7E7EXNM021 Panduit | In Stock | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | - | - | 28-SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | Bulk | Obsolete | - | - | 0°C ~ 70°C | Tube | -- | - | - | Active | - | - | - | - | - | Transceiver | - | - | - | - | - | - | - | - | - | - | 3 V ~ 5.5 V | - | - | - | - | ICL3243E | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250kbps | - | - | - | - | - | - | - | - | - | RS232 | - | - | - | - | - | - | 3/5 | - | Full | 500mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FXTYL7E7EAAM130 Panduit | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | 8-SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | 75MHz | - | - | Panduit Corp | Bulk | Obsolete | - | - | 0°C ~ 70°C | Tape & Reel (TR) | -- | - | - | Obsolete | - | - | - | - | - | Spread Spectrum Clock Generator | - | - | - | - | - | - | - | - | - | - | 3.135 V ~ 5.5 V | - | - | - | - | ICS181-51 | CMOS | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clock, Crystal | - | - | - | - | 1:1 | - | - | - | Yes | No/No | - | - | - | - | - | - | - | No/No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FZYSB7E7EXAM067 Panduit | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | SOT-23 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | Panduit Corp | Bulk | Obsolete | - | - | -55°C ~ 150°C (TJ) | Tape & Reel (TR) | -- | - | - | Active | -- | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 9V | - | 345W | 18A (8/20µs) | - | 19.2V | - | 8V (Max) | - | - | - | 2 | - | - | - | - | - | - | - | - | 160pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FZUYBE5E5YNM008 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | Bulk | Obsolete | - | - | - | - | -- | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | -- | - | - | - | 850MHz, 900MHz, 1.8GHz, 1.9GHz | - | - | - | - | - | Transceiver | - | - | - | - | - | - | - | USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | -- | - | 9.6 kbps | - | GSM | - | - | - | - | - | - | - | - | - | USB Powered | - | - | - | - | - | - | - | - | - | - | ||
![]() FZUYP7E7EYNF072 Panduit | In Stock | - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | Bulk | Obsolete | - | - | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.5% | Active | - | 2 | - | ±50ppm/°C | - | - | 5.49 kOhms | - | Metal Film | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | - | -- | - | - | - | - | - | ||
![]() FZASB7E7EYAM094 Panduit | In Stock | - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | Bulk | Obsolete | - | - | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±0.1% | Active | - | 2 | - | ±25ppm/°C | - | - | 5.42 kOhms | - | Metal Film | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | - | -- | - | - | - | - | - | ||
![]() F9WYP5E5EAAF031 Panduit | In Stock | - | - | Panel Mount | - | Flange | Circular | Composite | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | 16 | - | -- | - | Panduit Corp | Bulk | Obsolete | - | - | -65°C ~ 200°C | Bulk | MIL-DTL-38999 Series III, ACT | - | - | Active | -- | - | - | - | Receptacle Housing | For Female Sockets | - | 2 | - | - | - | - | - | Threaded | Crimp | - | - | A | Shielded | Environment Resistant | - | - | - | Electroless Nickel | 11-2 | - | - | Silver | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | -- | - | ||
![]() FXUYPE5L2QNF036 Panduit | In Stock | - | - | - | - | - | - | - | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | Panduit Corp | Bulk | Obsolete | - | - | - | - | pushPIN™ | - | - | Active | - | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 1.378 (35.00mm) | 3.32°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | - | -- | - | - | 1.378 (35.00mm) | 1.378 (35.00mm) | - | - | - | ||
![]() FSUYB7575LAM026 Panduit | In Stock | - | - | - | - | - | - | - | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | Panduit Corp | Bulk | Obsolete | - | - | - | - | pushPIN™ | - | - | Active | - | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | 20.28°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | - | -- | - | - | 0.984 (25.00mm) | 0.984 (25.00mm) | - | - | - | ||
![]() F9TRC7N7NBNM011 Panduit | In Stock | - | - | - | - | - | - | - | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | Panduit Corp | Bulk | Obsolete | - | - | - | - | pushPIN™ | - | - | Active | - | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 1.378 (35.00mm) | 6.96°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | - | -- | - | - | 1.181 (30.00mm) | 1.181 (30.00mm) | - | - | - | ||
![]() F9UYPE5L2QNF094 Panduit | In Stock | - | - | - | - | - | - | - | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | Panduit Corp | Bulk | Obsolete | - | - | - | - | pushPIN™ | - | - | Active | - | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 13.48°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | - | -- | - | - | 1.378 (35.00mm) | 1.378 (35.00mm) | - | - | - | ||
![]() FXTYP7575YAF258 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | Bulk | Obsolete | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FZTYB7575BAM079 Panduit | In Stock | - | - | Surface Mount | 32-LQFP | - | - | - | 32-LQFP (7x7) | - | - | - | - | - | - | - | - | - | - | - | - | - | 250MHz | - | - | Panduit Corp | Bulk | Obsolete | - | - | 0°C ~ 70°C | Tray | -- | - | - | Obsolete | - | - | - | - | - | Fanout Buffer (Distribution) | - | - | - | - | - | - | - | - | - | - | 2.375 V ~ 3.465 V | - | - | - | - | PCK942 | LVCMOS | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LVCMOS, LVTTL | - | - | - | - | 1:18 | - | - | - | - | No/No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FZASB7E7EBAM050 Panduit | In Stock | - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | Bulk | Obsolete | - | - | -55°C ~ 150°C | Tape & Reel (TR) | PTF | 0.145 Dia x 0.375 L (3.68mm x 9.53mm) | ±1% | Active | - | 2 | - | ±5ppm/°C | - | - | 49.9 kOhms | - | Metal Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | - | -- | - | - | - | - | - | ||
![]() FZYSB7E7EANM023 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | Panduit Corp | Bulk | Obsolete | - | - | - | - | -- | - | - | Obsolete | -- | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Requires Controller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.90 (73.72mm) | - | - | - | - | - | - | - | 0.040 (1.0mm) | - | 2.81 (71.35mm) | 2.17 (55mm) | - | - | - | ||
![]() FZWSB7E7EAAM057 Panduit | In Stock | - | - | Through Hole | 2-SIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Platinum | - | - | - | - | - | Panduit Corp | Bulk | Obsolete | - | - | -30°C ~ 200°C | Bulk | -- | - | - | Active | - | - | PC Pins | ±3850ppm/°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400µA | - | - | - | - | ±0.1% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±0.1% | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 kOhms | - | - | - | - | - | - | - | - | - | ||
![]() F9YSB5E5EBAM084 Panduit | In Stock | - | - | Through Hole | - | - | - | - | - | - | Thermoplastic | - | - | - | - | Brass - Tin Plated | Steel, Stainless | - | -- | - | - | - | - | - | - | Panduit Corp | Bulk | Obsolete | -- | - | -40°C ~ 115°C | Bulk | NI | - | - | Active | - | - | - | - | - | - | - | - | - | Green | - | - | - | - | - | 0.150 (3.81mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16-26 AWG | - | 300V | - | - | - | - | - | - | - | 1 | 10A | - | - | - | - | - | - | - | - | - | - | - | - | - | 23 | - | - | - | 45° (135°) Angle with Board | Screwless - Leg Spring, Push-In Spring | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | ||
![]() F9WYP5E5EANF075 Panduit | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | -- | 3000 Hrs @ 85°C | Panduit Corp | Bulk | Obsolete | - | 400V | -40°C ~ 85°C | Bulk | 500 PGP-ST | 2.992 Dia (76.00mm) | ±20% | Active | -- | - | - | - | - | - | - | - | - | - | General Purpose | - | 12000µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13 mOhm @ 120Hz | - | 1.252 (31.80mm) | - | - | - | - | - | Polar | - | - | - | 11 mOhms | - | - | 48.1A @ 120Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.886 (225.70mm) | - | - | - | - | -- | ||
![]() FZTYL7E7EXAM073 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | Panduit Corp | Bulk | Obsolete | - | - | -10°C ~ 55°C | - | MSF4800 | - | - | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Finger/Hand | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mm | 0.3m ~ 20.0m | 520mm | 52 | 10mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F9XSB5E5EAAM077 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | 20 | - | -- | - | Panduit Corp | Bulk | Obsolete | - | - | - | Bulk | Eco/mate® RM | - | - | Active | -- | - | - | - | - | Signal, Machined | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20-22 AWG | Crimp | - | - | - | 0.34 ~ 0.5mm² | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | -- | - | -- | - | - | - | - | - | Flash | - | - |