- Part Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Applications
- Series
- Cable Length
- Fiber Type
- Number of Conductors
- Published
- Additional Feature
- Approval Agency
Attribute column
Manufacturer
Panduit Fiber Optic Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Frequency-Max | Mfr | Package | Product Status | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Capacitance | Voltage - Supply | Output | Failure Rate | Lead Spacing | Number of Circuits | Lead Style | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Input | Bidirectional Channels | Ratio - Input:Output | Capacitance @ Frequency | PLL | Differential - Input:Output | Main Purpose | Features | Height Seated (Max) | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FSUYB7575LAM049 Panduit | In Stock | - | - | - | Axial | Axial | - | - | Vishay Dale | Bulk | Active | - | -65°C ~ 175°C | ERL | 0.138 Dia x 0.375 L (3.51mm x 9.53mm) | ±2% | 2 | ±100ppm/°C | - | 3.6 kOhms | Metal Film | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | ||
![]() FSUYB7575KAM042 Panduit | In Stock | - | - | - | - | - | DIV40E13 | - | TE Connectivity Deutsch Connectors | Bag | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FZTRC7N7NANM008 Panduit | In Stock | - | - | - | - | - | Q4EPBJ | - | Panduit Corp | Bulk | Obsolete | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F923L2NSNSNM025 Panduit | In Stock | - | - | - | - | - | MAX708 | - | Analog Devices Inc./Maxim Integrated | Tube | Obsolete | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FXWYP7E7EANF036 Panduit | In Stock | - | - | - | - | - | 121050 | - | Molex | Bulk | Active | - | - | Brad 121050 mPm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FXWSB7E7EXAM090 Panduit | In Stock | - | - | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | 56-TSSOP II | SL28541 | 400MHz | Skyworks Solutions Inc. | Tube | Obsolete | - | 0°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | 3.135V ~ 3.465V | HCSL, LVCMOS | - | - | 1 | - | - | - | - | - | - | - | Clock, Crystal | - | 1:21 | - | Yes | No/Yes | Intel CPU Servers | - | - | - | - | ||
![]() FRXTP77X001M001 Panduit | In Stock | - | - | - | - | - | D38999/24WF | - | Glenair | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FSUYB7575KAM079 Panduit | In Stock | - | - | - | 1206 (3216 Metric) | 1206 | RN73H2B | - | KOA Speer Electronics, Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -55°C ~ 155°C | RN73H | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±25ppm/°C | - | 14.5 kOhms | Metal Film | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 0.028 (0.70mm) | - | AEC-Q200 | ||
![]() FZUYP7E7EYNF051 Panduit | In Stock | - | - | Surface Mount, MLCC | 2225 (5763 Metric) | - | - | - | KYOCERA AVX | Tape & Reel (TR) | Active | 2000V (2kV) | -55°C ~ 125°C | LD | 0.225 L x 0.250 W (5.72mm x 6.35mm) | ±10% | - | X7R | - | - | - | General Purpose | - | 10000 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage | - | 0.100 (2.54mm) | - | ||
![]() FZWYL7575XAM155 Panduit | In Stock | - | - | - | - | - | - | - | Nidec Copal Electronics | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FXXSB7E7EXAM051 Panduit | In Stock | - | - | - | - | - | - | - | Honeywell Sensing and Productivity Solutions | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FXWYL7575XAM081 Panduit | In Stock | - | - | - | - | - | - | - | Advantech Corp | Bulk | Obsolete | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FSTYB7575LAM064 Panduit | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | VJ0603 | - | Vishay Vitramon | Tape & Reel (TR) | Active | 16V | -55°C ~ 125°C | VJ | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±10% | - | X7R | - | - | - | General Purpose | - | 1200 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.034 (0.87mm) | - | ||
![]() FSUYP7575KAF016 Panduit | In Stock | - | - | - | - | - | 106108 | - | Molex | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FRSTC88K001M010 Panduit | In Stock | - | - | - | - | - | D38999/24WA | - | Corsair | Bag | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FXTYB7575AAM082 Panduit | In Stock | - | - | Through Hole | DO-13 | DO-13 (DO-202AA) | 1N6041 | - | Microchip Technology | Bulk | Active | - | -55°C ~ 175°C (TJ) | Military, MIL-PRF-19500/507 | - | - | - | - | Zener | - | - | General Purpose | - | - | - | - | - | - | - | - | No | 11.4V | 1500W (1.5kW) | 90A | 16.7V | 10V | - | 1 | - | - | - | - | - | - | - | - | - | ||
![]() FRXTC77Y001M020 Panduit | In Stock | - | - | - | - | - | DJT16E17 | - | TE Connectivity Deutsch Connectors | Bag | Obsolete | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F9WYP5E5EAAF040 Panduit | In Stock | - | - | - | 0603 (1608 Metric) | 0603 | RN731J | - | KOA Speer Electronics, Inc. | Tape & Reel (TR) | Obsolete | - | -55°C ~ 155°C | RN73 | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | - | 2.74 kOhms | Thin Film | - | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 0.022 (0.55mm) | - | - | ||
![]() FN9Z2ELLLONM003 Panduit | In Stock | - | - | - | Axial | Axial | RLR32 | - | Vishay Dale | Tape & Reel (TR) | Active | - | -65°C ~ 150°C | Military, MIL-PRF-39017/03, RLR32 | 0.190 Dia x 0.562 L (4.83mm x 14.27mm) | ±2% | 2 | ±100ppm/°C | - | 6.8 Ohms | Metal Film | - | 1W | - | - | - | P (0.1%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | ||
![]() FZWSB7E7EYAM090 Panduit | In Stock | - | - | Surface Mount, MLCC | 3640 (9110 Metric) | - | - | - | KYOCERA AVX | Tape & Reel (TR) | Discontinued at Digi-Key | 630V | -55°C ~ 125°C | - | 0.360 L x 0.402 W (9.14mm x 10.20mm) | ±10% | - | X7R | - | - | - | General Purpose | - | 0.56 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage | - | 0.100 (2.54mm) | - |