- Part Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Applications
- Series
- Cable Length
- Fiber Type
- Number of Conductors
- Published
- Additional Feature
- Approval Agency
Attribute column
Manufacturer
Panduit Fiber Optic Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Material | Insert Material | Backshell Material, Plating | Base Product Number | Cable features | Contact Finish Mating | Contact Materials | Content | Core layout | Cross section (each core) | Dim | Factory colour | Halogen-free | Manufacturer part # | Material (details) | Material properties | Max. length sold by the metre | Max. temperature range (fixed installation) | Mfr | Min. temperature range (fixed installation) | No. of leads | Nominal voltage | Nominal voltage U0 | Outside Ø | Package | Primary Material | Product Status | RoHS-compliant | Sold per metre | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Fastening Type | Current Rating (Amps) | Technology | Voltage - Supply | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Function | Base Resonator | Current - Supply (Max) | ESR (Equivalent Series Resistance) | Failure Rate | Current - Supply (Disable) (Max) | Load Capacitance | Speed | Current - Reverse Leakage @ Vr | Operating Mode | Shell Size, MIL | Voltage - Forward (Vf) (Max) @ If | Frequency Tolerance | Spread Spectrum Bandwidth | Cable Opening | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Insulation | Capacitance @ Vr, F | Absolute Pull Range (APR) | Features | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FXWYP7E7EBNF097 Panduit | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TXC CORPORATION | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | -20°C ~ 70°C | 7V | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 MHz | ±30ppm | - | - | - | - | - | - | 60 Ohms | - | - | 10pF | - | - | Fundamental | - | - | ±30ppm | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | - | - | - | ||
![]() F9UYB5555BAM048 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | Retail Package | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FSTYB7575KAM035 Panduit | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | - | - | - | Bulk | - | Active | - | - | - | -40°C ~ 85°C | SXT214 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | 38.4 MHz | ±20ppm | - | - | - | - | - | - | 100 Ohms | - | - | 12pF | - | - | Fundamental | - | - | ±10ppm | - | - | - | - | - | - | - | - | - | - | 0.020 (0.50mm) | - | - | - | - | - | ||
![]() FZYSB7E7EANM006 Panduit | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | SG-8101 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPSON | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | -40°C ~ 105°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 131.085 MHz | ±20ppm | CMOS | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | - | ||
![]() FXWYP7E7EYNF016 Panduit | In Stock | - | - | Through Hole | R-6, Axial | - | - | R-6 | - | - | - | 10A04 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Micro Commercial Co | - | - | - | - | - | Bulk | - | Not For New Designs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | 10 µA @ 400 V | - | - | 1 V @ 10 A | - | - | - | -55°C ~ 150°C | 400 V | 10A | - | 150pF @ 4V, 1MHz | - | - | - | - | - | - | - | - | - | ||
![]() FZXSB7E7EXAM069 Panduit | In Stock | - | - | Panel Mount | - | Bulkhead - Front Side Nut | Thermoplastic | - | - | Thermoplastic | - | - | - | Gold | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | Conxall/Switchcraft | - | - | - | - | - | Bulk | Plastic | Active | - | - | 600VAC/DC | -40°C ~ 85°C | Multi-Con-X®, Insta-Click™ | - | - | - | Solder | - | Receptacle, Female Sockets | - | - | 5 | - | Black | - | - | Bayonet Lock | Varies by Wire Gauge | - | - | Keyed | Unshielded | IP67 - Dust Tight, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UV Resistant | - | - | - | - | - | UL94 HB | - | ||
![]() F9UYPL2L2SAM025 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | Retail Package | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FN19UYP55AAF118 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FRZTL77Y001M052 Panduit | In Stock | - | - | - | 0603 (1608 Metric) | - | - | 0603 | - | - | - | FRZTL77Y | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Kamaya Inc. | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | -55°C ~ 155°C | RMC | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | 2 | - | -200/ +500ppm/°C | - | - | 1.8 Ohms | - | Thick Film | - | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.022 (0.55mm) | - | - | - | - | - | ||
![]() FZTYP8585YNF080 Panduit | In Stock | - | - | Panel Mount | - | Flange | Aluminum Alloy | - | - | - | - | CA310 | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | ITT Cannon, LLC | - | - | - | - | - | Bulk | Metal | Active | - | - | 50V | -55°C ~ 125°C | MIL-DTL-5015, CA | - | - | - | Solder Cup | - | Receptacle, Female Sockets | - | - | 7 | - | Olive Drab | - | - | Threaded | 22A | - | - | Z | - | IP65 - Dust Tight, Water Resistant | - | - | - | Olive Drab Cadmium | 16S-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.7µin (0.50µm) | - | - | ||
![]() FXWYP7E7EANF088 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FXTYP8585XNF088 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FZUYP7E7EANF100 Panduit | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | - | - | - | Bulk | - | Active | - | - | - | 0°C ~ 70°C | STC22C | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | - | TCXO | - | - | - | - | - | - | - | - | - | 2.7V | - | - | - | 40 MHz | ±2.5ppm | CMOS | - | - | Standby (Power Down) | Crystal | 10mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.039 (1.00mm) | - | - | - | - | - | ||
![]() FZDYPE5L2QNF027 Panduit | In Stock | - | - | Panel Mount, Through Hole | - | Flange | Aluminum | - | - | - | - | - | - | Gold | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | Retail Package | Metal | Active | - | - | - | -65°C ~ 175°C | 806 | - | - | - | Solder | - | Plug, Male Pins | - | - | - | - | Olive Drab | - | - | Threaded | - | - | - | A | - | - | - | - | - | Olive Drab Cadmium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ground | - | - | - | - | - | - | - | ||
![]() FSTYB7575LNM030 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | Retail Package | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FXTRL5N5NXNM007 Panduit | In Stock | - | - | Panel Mount, Through Hole | - | Flange | Aluminum | - | - | - | - | - | - | Gold | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | Retail Package | Metal | Active | - | - | - | -65°C ~ 175°C | 806 | - | - | - | Solder | - | Plug, Male Pins | - | - | - | - | Silver | - | - | Threaded | - | - | - | E | - | - | - | - | - | Electroless Nickel | 15-22 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FZTRL7N7NYNM055 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | Halogen-free,Flexible | - | - | Sold per metre | 259 x 0.07mm | 1mm² | - | Blue | Yes | 61.7554-10023 | - | - | 100m | +150°C | Panduit Corp | -50°C | 1x | 600V | 300V | 3mm | No | - | Obsolete | - | Yes | - | - | * | - | - | - | - | - | - | SILI-E | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicone | - | - | - | - | - | - | - | - | - | - | ||
![]() FZWYP7E7EAAF094 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FXWYP7E7EANF077 Panduit | In Stock | - | - | - | - | - | - | - | Aluminium | - | - | - | - | - | - | - | - | - | (L x W x H) 13 x 19 x 4.8 mm | Black | - | - | Black anodised aluminium | anodised | - | - | Panduit Corp | - | - | - | - | - | Bulk | - | Obsolete | Yes | - | - | - | * | - | - | - | - | - | - | ICK SMD B 13 SA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.8mm | - | 13mm | 19mm | - | - | - | ||
![]() FSWYP7575LAF047 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |