- Part Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Applications
- Series
- Cable Length
- Fiber Type
- Number of Conductors
- Published
- Additional Feature
- Approval Agency
Attribute column
Manufacturer
Panduit Fiber Optic Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Jacket (Insulation) Material | Base Product Number | Cable Types | Lead Free Status / RoHS Status | Mfr | Package | Product Status | Voltage-Input | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Voltage - Supply | Base Part Number | Output | Termination Style | Output Type | Circuit | Failure Rate | Diode Type | Viewing Angle | Power Line Protection | Voltage - Breakdown (Min) | Accuracy | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Response Time | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Voltage - DC Reverse (Vr) (Max) | Operating Pressure | Pressure Type | Port Style | Port Size | Bidirectional Channels | 1st Connector | 2nd Connector | Voltage - Load | Capacitance @ Frequency | Wavelength | Maximum Pressure | Insertion Loss | Cable Diameter | Load Current | Fiber Type | Color - Connectors | Return Loss | Color - Cable | Bend Radius | Spectral Range | Active Area | Features | Current - Dark (Typ) | Color - Enhanced | Responsivity @ nm | Height Seated (Max) | Length - Overall | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FSUYP7E7EKAF210 Panduit | In Stock | - | - | - | Axial | Axial | - | - | - | - | Panduit Corp | Bulk | Obsolete | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/1, RN60 | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±0.5% | Active | - | 2 | ±25ppm/°C | - | 16.2 kOhms | Metal Film | - | 0.25W, 1/4W | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | -- | - | - | ||
![]() FN1ZUYP55AAF080 Panduit | In Stock | - | - | - | Axial | Axial | - | - | - | - | Panduit Corp | Bulk | Obsolete | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/03, RNC60 | 0.097 Dia x 0.280 L (2.46mm x 7.11mm) | ±1% | Active | - | 2 | ±25ppm/°C | - | 18.7 kOhms | Metal Film | - | 0.25W, 1/4W | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | -- | - | - | ||
![]() FSUYB7575LNM019 Panduit | In Stock | - | - | - | Axial | Axial | - | - | - | - | Panduit Corp | Bulk | Obsolete | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±1% | Active | - | 2 | ±25ppm/°C | - | 49.9 kOhms | Metal Film | - | 0.1W, 1/10W | - | - | - | - | - | - | M (1%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | -- | - | - | ||
![]() FZUYP7E7EXAM014 Panduit | In Stock | - | - | - | Axial | Axial | - | - | - | - | Panduit Corp | Bulk | Obsolete | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.5% | Active | - | 2 | ±25ppm/°C | - | 26.1 Ohms | Metal Film | - | 0.125W, 1/8W | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | -- | - | - | ||
![]() FZWYL7E7EBAM065 Panduit | In Stock | - | - | - | Axial | Axial | - | - | - | - | Panduit Corp | Bulk | Obsolete | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/2, RN65 | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±1% | Active | - | 2 | ±25ppm/°C | - | 681 kOhms | Metal Film | - | 0.5W, 1/2W | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | -- | - | - | ||
![]() FZ23RLNLNONM002 Panduit | In Stock | - | - | - | Axial | Axial | - | FZ23RL | Buffered Fiber | - | Panduit Corp | Bulk | Obsolete | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±0.1% | Active | - | 2 | ±25ppm/°C | Multimode, Duplex, OM4 | 942 Ohms | Metal Film | - | 0.1W, 1/10W | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LC Duplex | LC Duplex | - | - | - | - | 0.25dB | 0.12 (3.0mm) | - | 50/125 | Black | 26dB | Aqua | 29mm | - | - | Military, Moisture Resistant, Weldable | - | - | - | -- | 6.6 (2.0m) | - | ||
![]() FXASB7E7EYAM053 Panduit | In Stock | - | - | - | Axial | Axial | - | - | - | - | Panduit Corp | Bulk | Obsolete | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNR55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | Active | - | 2 | ±50ppm/°C | - | 140 Ohms | Metal Film | - | 0.125W, 1/8W | - | - | - | - | - | - | M (1%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant | - | - | - | -- | - | - | ||
![]() FZTYP7E7EYAF108 Panduit | In Stock | - | - | - | Axial | Axial | - | - | - | - | Panduit Corp | Bulk | Obsolete | - | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR81S | 0.085 Dia x 0.250 L (2.16mm x 6.35mm) | ±1% | Active | - | 2 | ±20ppm/°C | - | 28.7 Ohms | Wirewound | - | 1W | - | - | - | - | - | - | R (0.01%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant | - | - | - | -- | - | - | ||
![]() F9WYL5555AAM086 Panduit | In Stock | - | - | - | Axial | Axial | - | - | - | - | Panduit Corp | Bulk | Obsolete | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | Active | - | 2 | ±50ppm/°C | - | 115 Ohms | Metal Film | - | 0.125W, 1/8W | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | -- | - | - | ||
![]() FZWYL7575XAM009 Panduit | In Stock | - | - | - | Axial | Axial | - | - | - | - | Panduit Corp | Bulk | Obsolete | - | -65°C ~ 150°C | Tape & Reel (TR) | Military, MIL-PRF-39017/03, RLR32 | 0.190 Dia x 0.562 L (4.83mm x 14.27mm) | ±1% | Active | - | 2 | ±100ppm/°C | - | 6.98 kOhms | Metal Film | - | 1W | - | - | - | - | - | - | R (0.01%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | -- | - | - | ||
![]() FZUYL7E7EYAM035 Panduit | In Stock | - | - | - | Axial | Axial | - | - | - | - | Panduit Corp | Bulk | Obsolete | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39007, RWR74S | 0.312 Dia x 0.875 L (7.92mm x 22.23mm) | ±1% | Active | - | 2 | ±30ppm/°C | - | 38.3 Ohms | Wirewound | - | 5W | - | - | - | - | - | - | R (0.01%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant | - | - | - | -- | - | - | ||
![]() FZUYL7E7EANM008 Panduit | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-204AL (DO-41) | - | - | - | -- | Panduit Corp | Bulk | Obsolete | - | -55°C ~ 175°C (TJ) | Tape & Reel (TR) | Automotive, AEC-Q101, TransZorb® | - | - | Active | -- | - | - | Zener | - | - | Automotive | - | - | P4KE | - | - | - | - | - | - | - | No | 77.9V | - | 400W | 3.5A | - | 113V | 70.1V | - | - | - | - | - | 1 | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F92RLUNZNONM010 Panduit | In Stock | - | - | Through Hole | TO-5 | - | - | - | - | - | Panduit Corp | Bulk | Obsolete | - | 0°C ~ 70°C | Bulk | -- | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | 82° | - | - | - | - | - | 15ns | - | - | 15V | - | - | - | - | - | - | - | - | - | 950nm | - | - | - | - | - | - | - | - | - | 350nm ~ 1100nm | 5.07mm² | - | 1nA | Blue | -- | - | - | - | ||
![]() FZDYPE5L2QNF076 Panduit | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | 8-DIP | - | - | - | - | Panduit Corp | Bulk | Obsolete | 1.2VDC | - | Tube | PR33MF | - | - | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | - | - | - | PC Pin | AC | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0V ~ 240V | - | - | - | - | - | 300mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F91ELB1B1SNM014 Panduit | 49 |
| - | - | Cylinder | -- | - | - | - | - | Panduit Corp | Bulk | Active | - | -40°C ~ 105°C | - | MediaSensor™ | - | - | Active | - | - | - | - | - | - | - | - | 8 V ~ 30 V | - | 4 mA ~ 20 mA | Deutsch, 3 Pin | Analog Current | - | - | - | - | - | - | ±0.5% | - | - | - | - | - | - | 500 PSI (3447.38 kPa) | Sealed Gauge | Threaded | Male - 9/16 (14.29mm) UNF | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | ||
![]() FS2ERKCLNNCF004 Panduit | In Stock | - | - | - | Cylinder | -- | - | - | - | - | Panduit Corp | Bulk | Obsolete | - | -40°C ~ 105°C | - | MediaSensor™ | - | - | Active | - | - | - | - | - | - | - | - | 5V | - | 0.5 V ~ 4.5 V | MD, 4 Pin | Analog Voltage | - | - | - | - | - | - | ±0.5% | - | - | - | - | - | - | 300 PSI (2068.43 kPa) | Absolute | Threaded | Male - 7/16 (11.11mm) UNF | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | ||
![]() FZXSB7E7EXAM090 Panduit | In Stock | - | - | - | Cylinder | -- | - | - | - | - | Panduit Corp | Bulk | Obsolete | - | -40°C ~ 105°C | - | MediaSensor™ | - | - | Active | - | - | - | - | - | - | - | - | 8 V ~ 30 V | - | 4 mA ~ 20 mA | Cable 3 | Analog Current | - | - | - | - | - | - | ±0.5% | - | - | - | - | - | - | 200 PSI (1378.95 kPa) | Absolute | Threaded | Male - 9/16 (14.29mm) UNF | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | ||
![]() FZUYBE5E5XAM058 Panduit | In Stock | - | - | - | Cylinder | -- | - | - | - | - | Panduit Corp | Bulk | Obsolete | - | -40°C ~ 105°C | - | MediaSensor™ | - | - | Active | - | - | - | - | - | - | - | - | 8 V ~ 30 V | - | 1 V ~ 5 V | Cable 3 | Analog Voltage | - | - | - | - | - | - | ±0.5% | - | - | - | - | - | - | 300 PSI (2068.43 kPa) | Absolute | Threaded | Male - 7/16 (11.11mm) UNF | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | ||
![]() FZ2RLUNZNONM029 Panduit | In Stock | - | - | - | Cylinder | -- | - | - | - | - | Panduit Corp | Bulk | Obsolete | - | -40°C ~ 105°C | - | MediaSensor™ | - | - | Active | - | - | - | - | - | - | - | - | 8 V ~ 30 V | - | 1 V ~ 5 V | Cable 1 | Analog Voltage | - | - | - | - | - | - | ±0.5% | - | - | - | - | - | - | 75 PSI (517.11 kPa) | Vented Gauge | Threaded | Female - 7/16 (11.11mm) UNF | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | ||
![]() FZUYBF5F5YAM090 Panduit | In Stock | - | - | - | Module Cube | -- | - | - | - | - | Panduit Corp | Bulk | Obsolete | - | -40°C ~ 85°C | - | PPT2 | - | - | Active | - | - | - | - | - | - | - | - | 6 V ~ 34 V | - | 0 V ~ 5 V | Connector | Analog, RS-232 | - | - | - | - | - | - | ±0.0375% | - | - | - | - | - | - | 500 PSI (3447.38 kPa) | Vented Gauge | Threaded | Female - 1/8 (3.18mm) Swagelok™, Dual | - | - | - | - | - | - | 600 PSI (4136.85 kPa) | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - |