- Part Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Applications
- Series
- Cable Length
- Fiber Type
- Number of Conductors
- Published
- Additional Feature
- Approval Agency
Attribute column
Manufacturer
Panduit Fiber Optic Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Weight | (Ø) | Accuracy ± °C | Base Product Number | Basic accuracy | Blade length | Cable features | Calibrated to | Capacity (elec.) | Case material | Compatible with | Connection angle | Connections | Content | Core layout | Cross section (each core) | CS | Dim | Display | Emissivity | Factory colour | Halogen-free | Hole Ø | Inputs | Lifespan | Load balance | Mains control | Manufacturer part # | Material (details) | Material suitability | max. cross section | Max. current consumption | Max. length sold by the metre | Max. operating temperature | Max. output current | Max. temperature | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Mfr | Min. temperature | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | Model | No. of leads | No. of outputs | Nominal current | Nominal current - rounded value | Nominal voltage | Nominal voltage U0 | Output current (min.) | Output voltage (max.) | Output voltage (min.) | Outside Ø | Package | Pins | Power supply (details) | Product Status | Range of uses | Residual ripple | Resolution (temperature) | RoHS-compliant | Sold per metre | Suitable for | Switching current (max.) | Tolerance ± | Total no. of pins | Series | Type | Technology | Depth | Frequency | Voltage | Interface | Power | Standards | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FXUYP7E7EXNF020 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | (W x H) 44 mm x 127 mm | - | - | - | - | - | - | - | - | - | AB7629 | - | - | - | 400mA | - | +65°C | - | - | - | - | Panduit Corp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | * | Profibus Master/Modbus-TCP Slave | - | - | - | - | Ethernet,USB | - | - | - | 127mm | - | 44mm | ||
![]() FXWSB7E7EXAM038 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | MKR | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FXWYL7575XAM090 Panduit | In Stock | - | - | - | 2kg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | (L x W x H) 307 x 84 x 208 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | Li-ion | - | - | 18V | - | - | - | w/o battery | 208mm | 307mm | 84mm | ||
![]() FZUYP7E7EYAF020 Panduit | In Stock | - | - | - | 737g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | (L x W x H) 310 x 140 x 150 mm | - | - | Turquoise | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | VW T1 Samba Bus | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | * | - | - | - | 2,4 GHz | - | - | - | - | - | 150mm | 310mm | 140mm | ||
![]() F9TYB7575AAM015 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN EN 166,DIN EN 170 | Anti-fog coating,Anti-scratch coating | - | - | - | ||
![]() FXTYB7575XAM033 Panduit | In Stock | - | - | - | 0.35 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | 12V battery | Obsolete | - | - | - | - | - | Ferrous metal,Wood,Plastic,Non-ferrous metal,Live wires | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F9TYB7575AAM058 Panduit | In Stock | - | - | - | 123g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | 130mm | - | - | USB | - | - | - | 44.5mm | - | 79mm | ||
![]() FZTYB7575XAM037 Panduit | In Stock | - | - | - | 290g | - | 2°C | - | 1.5% | - | - | - | - | - | - | - | - | - | - | - | - | (L x W x H) 56 x 230 x 100 mm | 30:1 | Adjustable 0.1 to 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000°C | - | - | Panduit Corp | -50°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Obsolete | - | - | 0.1°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mm | 56mm | 230mm | ||
![]() F9YSB5E5EAAM054 Panduit | In Stock | - | - | - | 3.2kg | - | - | - | - | - | - | Manufacturers standards (no certificate) | - | - | - | - | 4 mm clamping screw bushings | - | - | - | - | (W x H x D) 128 x 145 x 285 mm | - | - | - | - | - | IEC C14 | - | < 5 mV | <5 mV | - | - | - | - | - | - | - | 10A | - | - | - | Panduit Corp | - | - | - | - | - | 1x | - | - | - | - | 0A | 36V DC | 0V DC | - | Bulk | - | - | Obsolete | - | < 5 mV rms | - | - | - | - | - | - | - | - | Switched Mode | SMPSU | 285mm | - | - | Remote | 360W | - | - | 145mm | - | 128mm | ||
![]() FZUYBE5E5YNM015 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90° | - | 1pc(s) | - | - | - | - | - | - | - | - | 8.5mm | - | - | - | - | 45R8 | - | - | 35mm² | - | - | - | - | - | - | - | Panduit Corp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | Yes | - | - | - | - | - | * | 90 ° | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F9DYPE5L2QNF041 Panduit | In Stock | - | - | - | 2.3g | - | - | - | - | - | - | Manufacturers standards (no certificate) | - | - | Stäubli XSMF-419 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | DMI-0,5 A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FZXSB7E7EYAM012 Panduit | In Stock | - | - | - | 500g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZP25-2 | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Obsolete | RJ connectors (Western Electric) | - | - | - | - | - | - | - | - | - | - | - | 30mm | - | - | - | - | - | - | 70mm | 200mm | 200mm | ||
![]() FZXSB7E7EXAM085 Panduit | In Stock | - | - | Aluminium | - | 6.3mm | - | - | - | - | - | - | 47µF | - | - | - | - | 1pc(s) | - | - | 2.5mm | (Ø x H) 6.3 mm x 11 mm | - | - | - | - | - | - | 2000h | - | - | - | - | - | - | - | - | - | - | +105°C | - | - | Panduit Corp | -40°C | - | - | - | - | - | - | - | 35V | - | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | 20% | - | - | KSH476M035S1A5E11K | - | - | - | - | - | - | - | - | 11mm | - | - | ||
![]() F9LE3-10M001DS Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Neoprene | - | 180° | Solder | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | 62IN 12E 14 19P 624 | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | - | - | - | 7.5A | 7.5A | 600V AC | - | - | - | - | - | Bulk | 19 | - | Obsolete | - | - | - | - | - | - | - | - | 19 | 62IN | 62IN 12E 14 19P 624 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FZTYP8585YNF040 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F923R2N2NSNM015 Panduit | In Stock | - | - | - | - | - | - | F923R2 | - | - | - | - | - | - | - | - | - | 5pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic,Tiles | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FSUYP7575LAF081 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | KX-TGJ323GB | - | - | - | - | - | - | - | - | Answerphone,Hands-free,Headset connection | - | - | - | ||
![]() FZUYBE5E5YAM008 Panduit | In Stock | - | - | Plastic | - | 107mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | (Ø) 107 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +50°C | - | - | Panduit Corp | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | 10A | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FXUYLE5L2QNM012 Panduit | In Stock | - | - | - | 3.3kg | - | - | - | - | 520mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | * | - | Li-ion | - | - | - | - | - | - | + battery | - | - | - | ||
![]() FZUYBF5F5XAM095 Panduit | In Stock | - | - | - | - | - | - | - | - | - | Rigid,Harmonised | - | - | - | - | - | - | Sold per metre | Copper single-wire according to VDE 0295 Class 1 blank | 2.50mm² | - | - | - | - | Blue | No | - | - | - | - | - | 28795 BL | Copper conductor blank, single-wired according to VDE 0295 Class 1 | - | - | - | 100m | - | - | - | +70°C | +70°C | Panduit Corp | - | -40°C | +5°C | - | 1x | - | - | - | 750V | 450V | - | - | - | 4.10mm | No | - | - | Obsolete | - | - | - | - | Yes | - | - | - | - | * | H07V-U | - | - | - | - | - | - | - | - | - | - | - |