- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Connector Type
- Published
- Cable Length
- Wire/Cable Type
- Packaging
- Radiation Hardening
- Color
- Length
Attribute column
Manufacturer
Panduit Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Weight | Approvals | Base Product Number | Brand | Cable Types | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Mfr | Package | Product Status | RoHS | Packaging | Series | Tolerance | Number of Terminations | Temperature Coefficient | Connector Type | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Gender | Subcategory | Power Rating | Max Power Dissipation | Shielding | Style | Failure Rate | Lead/Base Style | Product Type | Number of Positions/Contacts | Features | Product Category | Strain Relief | Height | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UTP6AX13GR Panduit | 31 |
| - | Free Hanging (In-Line) | Aluminium | 6 g | UL;IEC | - | Panduit | Cat 6a | 1 | Panduit | UTP6AX13GR | Panduit Corp | Bulk | Active | Non-Compliant | Bulk | TX6A™ 10Gig™ | 1 % | - | 20 ppm/°C | UTP | Cat 6a | 59 Ω | 250 °C | -55 °C | Wirewound | Green | - | Cable Assemblies | 10 W | 10 W | No | Cat6a | 0.01 % | Solder | Ethernet Cables / Networking Cables | 8p8c (RJ45, Ethernet) | Military, Moisture Resistant | Ethernet Cables / Networking Cables | Yes | 10.287 mm | 19.05 mm | 20.32 mm | Contains Lead | ||
![]() UTP6AX26GR Panduit | 31 |
| - | Free Hanging (In-Line) | - | - | UL;IEC | - | Panduit | Cat 6a | 1 | Panduit | UTP6AX26GR | Panduit Corp | Bulk | Active | Non-Compliant | - | TX6A™ 10Gig™ | 1 % | 2 | 50 ppm/°C | UTP | Cat 6a | 100 kΩ | 150 °C | -55 °C | Thin Film | Green | - | Cable Assemblies | - | 150 mW | No | Cat6a | - | - | Ethernet Cables / Networking Cables | 8p8c (RJ45, Ethernet) | Military | Ethernet Cables / Networking Cables | Yes | 838.2 µm | 3.937 mm | 1.27 mm | - | ||
![]() UTP6AX13MOR Panduit | 14 |
| - | Free Hanging (In-Line) | - | - | UL;IEC | - | Panduit | Cat 6a | 1 | Panduit | UTP6AX13MOR | Panduit Corp | Bulk | Active | Yes | - | TX6A™ 10Gig™ | - | - | - | UTP | Cat 6a | - | - | - | - | Orange | - | Cable Assemblies | - | - | No | Cat6a | - | - | Ethernet Cables / Networking Cables | 8p8c (RJ45, Ethernet) | Molded Plugs | Ethernet Cables / Networking Cables | Yes | - | 42.653 Feet | - | - | ||
![]() UTP6AX19GY Panduit | 31 |
| - | Free Hanging (In-Line) | - | - | UL;IEC | - | Panduit | Cat 6a | 1 | Panduit | UTP6AX19GY | Panduit Corp | Bulk | Active | Yes | - | TX6A™ 10Gig™ | - | - | - | UTP | Cat 6a | - | - | - | - | Gray | - | Cable Assemblies | - | - | No | Cat6a | - | - | Ethernet Cables / Networking Cables | 8p8c (RJ45, Ethernet) | Molded Plugs | Ethernet Cables / Networking Cables | Yes | - | 19 Feet | - | - | ||
![]() UTP6AX25VL Panduit | 40 |
| - | Free Hanging (In-Line) | - | - | UL;IEC | - | Panduit | Cat 6a | 1 | Panduit | UTP6AX25VL | Panduit Corp | Bulk | Active | Yes | - | TX6A™ 10Gig™ | - | - | - | UTP | Cat 6a | - | - | - | - | Violet | - | Cable Assemblies | - | - | No | Cat6a | - | - | Ethernet Cables / Networking Cables | 8p8c (RJ45, Ethernet) | Molded Plugs | Ethernet Cables / Networking Cables | Yes | - | 25 Feet | - | - | ||
![]() UTP6AX29GR Panduit | 31 |
| - | Free Hanging (In-Line) | - | - | UL;IEC | - | Panduit | Cat 6a | 1 | Panduit | UTP6AX29GR | Panduit Corp | Bulk | Active | Yes | - | TX6A™ 10Gig™ | - | - | - | UTP | Cat 6a | - | - | - | - | Green | - | Cable Assemblies | - | - | No | Cat6a | - | - | Ethernet Cables / Networking Cables | 8p8c (RJ45, Ethernet) | Molded Plugs | Ethernet Cables / Networking Cables | Yes | - | 29 Feet | - | - | ||
![]() UTP6AX4RD Panduit | 14 |
| - | Free Hanging (In-Line) | - | - | UL;IEC | - | Panduit | Cat 6a | 1 | Panduit | UTP6AX4RD | Panduit Corp | Bulk | Active | Yes | - | TX6A™ 10Gig™ | - | - | - | UTP | Cat 6a | - | - | - | - | Red | - | Cable Assemblies | - | - | No | Cat6a | - | - | Ethernet Cables / Networking Cables | 8p8c (RJ45, Ethernet) | Molded Plugs | Ethernet Cables / Networking Cables | Yes | - | 4 Feet | - | - | ||
![]() UTP6AX20GR Panduit | 14 |
| - | Free Hanging (In-Line) | - | - | UL;IEC | - | Panduit | Cat 6a | 1 | Panduit | UTP6AX20GR | Panduit Corp | Bulk | Active | Non-Compliant | - | TX6A™ 10Gig™ | - | - | - | UTP | Cat 6a | - | - | - | - | Green | Female | Cable Assemblies | - | - | No | Cat6a | - | - | Ethernet Cables / Networking Cables | 8p8c (RJ45, Ethernet) | Molded Plugs | Ethernet Cables / Networking Cables | Yes | - | 20 Feet | - | - | ||
![]() UTP6AX6MYL Panduit | 31 |
| - | Free Hanging (In-Line) | - | - | UL;IEC | - | Panduit | Cat 6a | 1 | Panduit | UTP6AX6MYL | Panduit Corp | Bulk | Active | Non-Compliant | - | TX6A™ 10Gig™ | - | - | - | UTP | Cat 6a | - | - | - | - | Yellow | - | Cable Assemblies | - | - | No | Cat6a | - | - | Ethernet Cables / Networking Cables | 8p8c (RJ45, Ethernet) | Molded Plugs | Ethernet Cables / Networking Cables | Yes | - | 19.686 Feet | - | - | ||
![]() UTP6AX29RD Panduit | 14 |
| - | Free Hanging (In-Line) | - | - | UL;IEC | - | Panduit | Cat 6a | 1 | Panduit | UTP6AX29RD | Panduit Corp | Bulk | Active | Compliant | - | TX6A™ 10Gig™ | - | - | - | UTP | Cat 6a | 274 Ω | - | - | - | Red | - | Cable Assemblies | - | - | No | Cat6a | - | - | Ethernet Cables / Networking Cables | 8p8c (RJ45, Ethernet) | Molded Plugs | Ethernet Cables / Networking Cables | Yes | - | 29 Feet | - | - | ||
![]() UTP6AX21BL Panduit | 14 |
| - | Free Hanging (In-Line) | - | - | UL;IEC | - | Panduit | Cat 6a | 1 | Panduit | UTP6AX21BL | Panduit Corp | Bulk | Active | Yes | - | TX6A™ 10Gig™ | - | - | - | UTP | Cat 6a | - | - | - | - | Black | - | Cable Assemblies | - | - | No | Cat6a | - | - | Ethernet Cables / Networking Cables | 8p8c (RJ45, Ethernet) | Molded Plugs | Ethernet Cables / Networking Cables | Yes | - | 21 Feet | - | - | ||
![]() UTP6AX4BL Panduit | 14 |
| - | Free Hanging (In-Line) | - | - | UL;IEC | - | Panduit | Cat 6a | 1 | Panduit | UTP6AX4BL | Panduit Corp | Bulk | Active | Yes | - | TX6A™ 10Gig™ | - | - | - | UTP | Cat 6a | - | - | - | - | Black | - | Cable Assemblies | - | - | No | Cat6a | - | - | Ethernet Cables / Networking Cables | 8p8c (RJ45, Ethernet) | Molded Plugs | Ethernet Cables / Networking Cables | Yes | - | 4 Feet | - | - | ||
![]() UTP6AX18BL Panduit | 31 |
| - | Free Hanging (In-Line) | - | - | UL;IEC | - | Panduit | Cat 6a | 1 | Panduit | UTP6AX18BL | Panduit Corp | Bulk | Active | Yes | - | TX6A™ 10Gig™ | - | - | - | UTP | Cat 6a | - | - | - | - | Black | - | Cable Assemblies | - | - | No | Cat6a | - | - | Ethernet Cables / Networking Cables | 8p8c (RJ45, Ethernet) | Molded Plugs | Ethernet Cables / Networking Cables | Yes | - | 18 Feet | - | - | ||
![]() UTP6AX40BU Panduit | 47 |
| - | Free Hanging (In-Line) | - | - | UL;IEC | UTP6AX | Panduit | Cat 6a | 1 | Panduit | UTP6AX40BU | Panduit Corp | Bulk | Active | Yes | - | TX6A™ 10Gig™ | - | - | - | UTP | Cat 6a | - | - | - | - | Blue | - | Cable Assemblies | - | - | No | Cat6a | - | - | Ethernet Cables / Networking Cables | 8p8c (RJ45, Ethernet) | Molded Plugs | Ethernet Cables / Networking Cables | Yes | - | 40 Feet | - | - | ||
![]() UTP6AX21RD Panduit | 31 |
| - | Free Hanging (In-Line) | - | - | UL;IEC | - | Panduit | Cat 6a | 1 | Panduit | UTP6AX21RD | Panduit Corp | Bulk | Active | Yes | - | TX6A™ 10Gig™ | - | - | - | UTP | Cat 6a | - | - | - | - | Red | - | Cable Assemblies | - | - | No | Cat6a | - | - | Ethernet Cables / Networking Cables | 8p8c (RJ45, Ethernet) | Molded Plugs | Ethernet Cables / Networking Cables | Yes | - | 21 Feet | - | - | ||
![]() UTP6AX23OR Panduit | 14 |
| - | Free Hanging (In-Line) | - | - | UL;IEC | - | Panduit | Cat 6a | 1 | Panduit | UTP6AX23OR | Panduit Corp | Bulk | Active | Compliant | - | TX6A™ 10Gig™ | - | - | - | UTP | Cat 6a | - | - | - | - | Orange | - | Cable Assemblies | - | - | No | Cat6a | - | - | Ethernet Cables / Networking Cables | 8p8c (RJ45, Ethernet) | Molded Plugs | Ethernet Cables / Networking Cables | Yes | - | 91 mm | - | - | ||
![]() UTP6AX11GR Panduit | 31 |
| - | Free Hanging (In-Line) | - | - | UL;IEC | - | Panduit | Cat 6a | 1 | Panduit | UTP6AX11GR | Panduit Corp | Bulk | Active | Non-Compliant | - | TX6A™ 10Gig™ | - | - | - | UTP | Cat 6a | - | - | - | - | Green | - | Cable Assemblies | - | - | No | Cat6a | - | - | Ethernet Cables / Networking Cables | 8p8c (RJ45, Ethernet) | Molded Plugs | Ethernet Cables / Networking Cables | Yes | - | 11 Feet | - | - | ||
![]() UTP6AX28BL Panduit | 31 |
| - | Free Hanging (In-Line) | - | - | UL;IEC | - | Panduit | Cat 6a | 1 | Panduit | UTP6AX28BL | Panduit Corp | Bulk | Active | Non-Compliant | - | TX6A™ 10Gig™ | - | - | - | UTP | Cat 6a | - | - | - | - | Black | - | Cable Assemblies | - | - | No | Cat6a | - | - | Ethernet Cables / Networking Cables | 8p8c (RJ45, Ethernet) | Molded Plugs | Ethernet Cables / Networking Cables | Yes | - | 28 Feet | - | - | ||
![]() UTP6AX26GY Panduit | 31 |
| - | Free Hanging (In-Line) | - | - | UL;IEC | - | Panduit | Cat 6a | 1 | Panduit | UTP6AX26GY | Panduit Corp | Bulk | Active | Non-Compliant | - | TX6A™ 10Gig™ | - | - | - | UTP | Cat 6a | - | - | - | - | Gray | - | Cable Assemblies | - | - | No | Cat6a | - | - | Ethernet Cables / Networking Cables | 8p8c (RJ45, Ethernet) | Molded Plugs | Ethernet Cables / Networking Cables | Yes | - | 26 Feet | - | - | ||
![]() UTP6AX22OR Panduit | 14 |
| - | Free Hanging (In-Line) | - | - | UL;IEC | - | Panduit | Cat 6a | 1 | Panduit | UTP6AX22OR | Panduit Corp | Bulk | Active | Non-Compliant | - | TX6A™ 10Gig™ | - | - | - | UTP | Cat 6a | - | - | - | - | Orange | - | Cable Assemblies | - | - | No | Cat6a | - | - | Ethernet Cables / Networking Cables | 8p8c (RJ45, Ethernet) | Molded Plugs | Ethernet Cables / Networking Cables | Yes | - | 22 Feet | - | - |