- RoHS
- Cable Length
- Mount
- Connector Type
- Radiation Hardening
- Wire/Cable Type
- Packaging
- Gender
- Connector Type A
- Connector Type B
- Series
- Manufacturer
Attribute column
Manufacturer
Panduit Rectangular Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Housing Material | Brand | Case Code - in | Case Code - mm | Description/Function | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lock Mate Feature | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part # Aliases | RoHS | Tradename | Unit Weight | Voltage Rating DC | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Packaging | Series | Tolerance | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Applications | Number of Rows | Gender | Capacitance | Subcategory | Power Rating | Contact Type | Pitch | Technology | Termination Style | Contact Gender | Lead Spacing | Contact Style | Row Spacing | Ripple Current | Max Current Rating | Test Frequency | Wire/Cable Type | Cable Length | Accessory Type | Product Type | ESR | Connector Type A | Connector Type B | Product | Mounting Angle | Product Category | Diameter | Height | Length | Width | Radiation Hardening | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FXLE10K-NM9 Panduit | In Stock | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | Bulk | - | - | - | Duplex LC | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fiber Optic | 9 m | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() F6D6PZ-2M2Y Panduit | In Stock | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | Bulk | - | - | - | Duplex ST, Plug | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fiber Optic | 2 m | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() F5LE10A-NM3 Panduit | In Stock | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | Bulk | - | - | - | Duplex LC | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Patch Cord | 3 m | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() F6LE10C-10M6 Panduit | In Stock | - | - | Cable | - | Polyamide (PA) | TE Connectivity / AMP | - | - | Junior Timer, Housing for Female Terminals | - | 500 | On the terminal | TE Connectivity | - | - | Cable Mount / Free Hanging | - | Details | Timer | 0.155558 oz | - | - | 13 AWG | 24 AWG | 13 AWG to 24 AWG | Bulk | Junior Timer | - | - | Duplex LC | - | - | 10 Position | Signal | 2 Row | Receptacle (Female) | - | Automotive Connectors | - | Socket | 6 mm | - | Crimp | Without Socket Contacts | - | - | 5 mm | - | - | - | Patch Cord | 6 m | - | Automotive Connectors | - | - | - | Housings | Straight | Automotive Connectors | - | 12.6 mm | 42.5 mm | 23 mm | No | UL 94 V-2 | ||
![]() F6PE10H-NM9 Panduit | In Stock | - | - | Cable | 2 Pin | - | EPCOS / TDK | - | - | - | 0.2 | 80 | - | EPCOS / TDK | + 85 C | - 40 C | - | B43305C9337M80 | Details | - | - | 400 VDC | - | - | - | - | Bulk | B43305 | 20 % | - | Duplex LC | General Purpose | - | - | - | - | - | 330 uF | Capacitors | - | - | - | - | Snap In | - | 10 mm | - | - | 1.64 A | - | 100 Hz | Fiber Optic | 9 m | - | Electrolytic Capacitors | 410 mOhms | - | - | General Purpose Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors - Snap In | 30 mm | - | 30 mm | - | No | - | ||
![]() F6LE10A-10AM8 Panduit | In Stock | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | Bulk | - | - | - | Duplex LC | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | Patch Cord | 8 m | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() F6PE10H-NM8 Panduit | In Stock | - | - | Cable | - | - | Seiko Printers | - | - | - | - | 6 | - | Seiko Instruments | - | - | - | - | Compliant | - | - | - | - | - | - | - | Bulk | SLP720RT | - | - | Duplex LC | - | - | - | - | - | - | - | Printers | - | - | - | - | - | - | - | - | - | - | - | - | Fiber Optic | 8 m | - | Printers | - | - | - | - | - | Printers | - | - | - | - | No | - | ||
![]() F68D6J-5M3Y Panduit | In Stock | - | - | Cable | - | - | Royalohm | 0603 | 1608 | - | - | 5000 | - | Royalohm | + 155 C | - 55 C | PCB Mount | - | Details | - | 0.000074 oz | - | - | - | - | - | Reel | Current Sensing Thick Film (AEC-Q200 Compliant) | 5 % | 200 PPM / C | MTP | - | 100 mOhms | - | Automotive Grade | - | Female | - | Resistors | 200 mW (1/5 W) | - | - | Thick Film | SMD/SMT | - | - | - | - | - | - | - | Patch Cord | 3 m | - | Thick Film Resistors | - | - | - | Thick Film Resistors SMD | - | Thick Film Resistors - SMD | - | 0.45 mm | 1.6 mm | 0.8 mm | No | - | ||
![]() QL0B1F0BA2411 Panduit | In Stock | - | - | - | 3 | - | Royalohm | 0603 | 1608 | - | - | 5000 | - | Royalohm | + 155 C | - 55 C | PCB Mount | - | Details | - | 0.000353 oz | - | 75 V | - | - | - | Reel | Anti-Sulfurized Automotive Thick Film | 1 % | 100 PPM / C | Power, RJ45 | - | 158 kOhms | - | - | - | - | - | Resistors | 100 mW (1/10 W) | - | - | Thick Film | SMD/SMT | - | - | - | - | - | 20 A | - | Power Cord | 3.048 m | - | Thick Film Resistors | - | - | - | Thick Film Resistors SMD | - | Thick Film Resistors - SMD | - | 0.45 mm | 1.6 mm | 0.8 mm | No | - | ||
![]() F6LE10D-10DM15 Panduit | In Stock | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | Bulk | - | - | - | Duplex LC | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Patch Cord | 15 m | - | - | - | Duplex LC | Duplex LC | - | - | - | - | - | - | - | No | - | ||
![]() FXLE10Q-10M15 Panduit | In Stock | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | Bulk | - | - | - | Duplex LC | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Patch Cord | 15 m | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() FXB10T-NM5 Panduit | In Stock | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | Simplex LC | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fiber Optic | 5 m | - | - | - | Simplex LC | - | - | - | - | - | - | - | - | No | - | ||
![]() F5E3-10SM7 Panduit | In Stock | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | Bulk | - | - | - | Duplex LC, Duplex SC | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fiber Optic | 7 m | - | - | - | Duplex LC | Duplex SC | - | - | - | - | - | - | - | No | - | ||
![]() FXLE10L-10M7 Panduit | In Stock | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | Bulk | - | - | - | Duplex LC | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Patch Cord | 7 m | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() F5E3-10CM7 Panduit | In Stock | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | Bulk | - | - | - | Duplex LC, Duplex SC | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fiber Optic | 7 m | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() F5LE10D-10M9 Panduit | In Stock | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | Bulk | - | - | - | Duplex LC | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Patch Cord | 9 m | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() F5PE10L-NM10 Panduit | In Stock | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | Bulk | - | - | - | Duplex LC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fiber Optic | 10 m | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() GM-A0945BL Panduit | In Stock | - | - | - | - | - | Wiremold | - | - | - | - | 1 | - | Wiremold | - | - | - | 78677608856 | N | - | 0.655999 oz | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire Ducting & Raceways | - | - | - | - | - | Wire Ducting & Raceways | - | - | - | - | - | - | ||
![]() FXE10B-10BM6 Panduit | In Stock | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | Bulk | - | - | - | Duplex LC | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fiber Optic | 6 m | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() FXLE10K-10M5 Panduit | In Stock | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | Bulk | - | - | - | Duplex LC | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Patch Cord | 5 m | - | - | - | - | - | - | - | - | - | - | - | - | No | - |