- Mfr
- Product Status
- Package
- Series
- RoHS
- Type
- Part Status
- Operating Temperature
- Features
- Moisture Sensitivity Level (MSL)
- Factory Lead Time
- RoHS Status
Attribute column
Manufacturer
Panduit Fiber Optic Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Dielectric Material | Jacket (Insulation) Material | Core Material | Cladding Material | Base Product Number | Contact Finish Mating | Contact Materials | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Mfr | Number of Outlets | Package | Primary Material | Product Status | RoHS | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Power (Watts) | Capacitance | Fastening Type | Max Power Dissipation | Voltage - Supply | Orientation | Style | Frequency | Frequency Stability | Base Part Number | Output | Shell Finish | Shell Size - Insert | Function | Base Resonator | Current - Supply (Max) | Failure Rate | Lead Spacing | Programmable Type | Memory Size | Spread Spectrum Bandwidth | Jacket Color | Jacket (Insulation) Diameter | Absolute Pull Range (APR) | Tensile Strength | Bend Radius | Core Diameter | Cladding Diameter | Attenuation - Typ | Features | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FOSP61/N Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FADCX12-24 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | FADCX12 | - | - | - | - | - | Panduit Corp | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FLSNX04 Panduit | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | SiTime | - | Strip | - | Active | - | - | -20°C ~ 70°C | - | SiT1602B | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | 2.25V ~ 3.63V | - | - | 28.6363 MHz | ±50ppm | - | HCMOS, LVCMOS | - | - | - | MEMS | 4.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | ||
![]() FAGC624-40 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | Bulk | - | Obsolete | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FOCPX04Y Panduit | In Stock | - | - | Through Hole | Radial | - | - | - | Polypropylene (PP), Metallized | - | - | - | FOCPX04 | - | - | -- | - | - | Panduit Corp | - | Bulk | - | Obsolete | - | 1400V (1.4kV) | -55°C ~ 105°C | Tape & Reel (TR) | MMKP383 | 1.024 L x 0.394 W (26.00mm x 10.00mm) | ±5% | Active | -- | - | PC Pins | - | - | - | - | - | - | - | - | High Pulse, DV/DT | - | 0.036µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.886 (22.50mm) | - | - | - | - | - | - | - | - | - | - | - | -- | - | 0.768 (19.50mm) | - | - | -- | ||
![]() FAGC606-40 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | Bulk | - | Obsolete | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FPCL924/PUR Panduit | In Stock | - | - | Through Hole | Axial | - | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | -- | - | - | Panduit Corp | - | Bulk | - | Obsolete | - | 630V | -55°C ~ 100°C | Bulk | MKP1839 | 0.217 Dia x 0.433 L (5.50mm x 11.00mm) | ±1% | Active | -- | - | PC Pins | - | - | - | - | - | - | - | - | DC Link, DC Filtering; High Pulse, DV/DT | - | 75pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | -- | ||
![]() FSKR624 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FSDP902Y Panduit | In Stock | - | - | - | 20-LCC (J-Lead) | - | - | 20-PLCC (9x9) | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | Bulk | - | Obsolete | - | - | 0°C ~ 70°C | Tube | EPC | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 V ~ 3.6 V, 4.75 V ~ 5.25 V | - | - | - | - | EPC1 | - | - | - | - | - | - | - | - | OTP | 1Mb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FQSNX08 Panduit | In Stock | - | - | - | Wide 2512 (6432 Metric), 1225 | - | - | 1225 | - | - | - | - | - | - | - | - | - | - | TE Connectivity Passive Product | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | -55°C ~ 155°C | - | 3430 | 0.126 L x 0.252 W (3.20mm x 6.40mm) | ±1% | - | - | 2 | - | ±100ppm/°C | - | - | 1.2 kOhms | - | - | Thick Film | - | - | 3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | 0.031 (0.80mm) | - | - | AEC-Q200 | ||
![]() FAMC996-24 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | CB4033T120480KRARCT | Panduit Corp | - | Bulk | - | Active | - | - | -60°C ~ 70°C | - | Opti-Core® | - | - | - | - | - | - | - | - | Singlemode | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | 9µm | 125µm | - | - | - | - | - | - | - | ||
![]() FODRX72Y Panduit | In Stock | - | - | Panel Mount, Through Hole | - | Flange | Aluminum | - | - | - | - | - | - | Gold | Copper Alloy | - | - | - | Glenair | - | Retail Package | Metal | Active | - | - | -65°C ~ 175°C | - | 806 | - | - | - | - | - | Solder | - | Receptacle, Female Sockets | - | - | - | - | - | Silver | - | - | - | Threaded | - | - | A | - | - | - | - | - | Electroless Nickel | 16-22 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ground | - | - | - | - | - | ||
![]() FSPP902Y Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | Retail Package | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FOMPX60Y Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FLDRZ06Y/RO Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FXNMLMLE2LM002 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grace Technologies | P-XX-MX2RF0 | Panduit Corp | (2) GFCI | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FAGC504-14/N Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | Bulk | - | Obsolete | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FLWN506 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | Bulk | - | Obsolete | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FACC604-40 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | Bulk | - | Obsolete | Compliant | - | - | - | * | - | 0.05 % | - | - | 2 | - | 0.2 ppm/°C | - | - | 80 Ω | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | 200 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 635 µm | - | 2.032 mm | 1.27 mm | - | ||
![]() FAIC502-40 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | Bulk | - | Obsolete | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |