- Series
- Mfr
- Product Status
- Package
- Base Product Number
- Conductor Material
- Number of Conductors
- Jacket Color
- Length
- RoHS
- Operating Temperature
- Features
Attribute column
Manufacturer
Panduit Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Conductor Material | Jacket (Insulation) Material | Shield Material | Approvals | Base Product Number | Cable Types | Current - Average Rectified (Io) (per Diode) | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulation Materials | Jacket Material | Manufacturer Part Number | Mfr | Package | Part Life Cycle Code | Product Status | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Type | Shielding | Reach Compliance Code | Number of Conductors | Wire Gauge | Voltage | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Conductor Insulation | Shield Type | Shield Coverage | Diode Configuration | Outside Diameter | Stranding | Outer Diameter | Wire Gauge - AWG | Conductor Type | Number of Pairs | Features | Length | Jacket (Insulation) Thickness | Length (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PUR6C04WH-UQ Panduit Corporation | In Stock | - | - | - | - | - | - | Copper | - | - | - | - | - | - | 2000 | - | Polyolefin (PO) | Polyvinyl Chloride, Flame Retardant (F-R PVC) | PUR6C04WH-UQ | - | - | - | - | Details | 80 V | - | - | - | - | - | Unshielded | - | 4 Conductor | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | 5.3 mm | Solid | - | 23 AWG | - | - | - | - | - | - | - | ||
![]() PUR6AV04GR-G Panduit Corporation | In Stock | - | - | - | - | - | - | Copper | - | - | UL | - | - | - | 1000 | - | Polyethylene (PE) | Polyvinyl Chloride, Flame Retardant (F-R PVC) | PUR6AV04GR-G | - | - | - | - | Details | 80 V | - | - | - | - | - | Unshielded | - | 4 Conductor | 23 AWG | - | - | - | - | - | Green | - | - | - | - | - | - | - | - | - | 6.6 mm | Solid | 0.25 | 23 AWG | Solid | 4 | - | 1,000 | - | - | - | ||
![]() PUP6AHD04YL-G Panduit Corporation | 27 |
| - | - | - | - | - | Copper | Poly-Vinyl Chloride (PVC), Plenum | - | - | - | Multi-Pair, Cat6a | - | 1000 | - | Polyolefin (PO) | Polyvinyl Chloride, Flame Retardant (F-R PVC) | - | Panduit Corp | Spool | - | Active | Details | 80 V | -20°C ~ 105°C | - | TX6A™ 10Gig™ | - | - | Unshielded | - | 4 Pair Twisted | 23 AWG | 80 V | - | - | - | - | Yellow | Solid | - | 0.230 (5.84mm) | - | - | Fluorinated Ethylene-Propylene (FEP) | - | - | - | 5.8 mm | Solid | - | 23 AWG | - | - | - | 1000.0 (304.8m) | - | - | - | ||
![]() ISFCH6X04ATL-UG Panduit Corporation | 19 |
| - | - | - | - | - | Copper | - | - | UL | - | - | - | 1000 | PANDUIT CORP | Polyethylene (PE) | Thermoplastic Elastomer (TPE) | ISFCH6X04ATL-UG | - | - | Active | - | Details | 80 V | - | - | - | - | Industrial Data | Shielded | unknown | 4 Pair Twisted | 24 AWG | - | - | - | - | - | Teal | - | - | - | - | - | - | - | - | - | 8.1 mm | Solid | 0.32 | 24 AWG | Stranded | 4 | - | 1,000 | - | - | - | ||
![]() PUR6504WH-ULP Panduit Corporation | In Stock | - | - | - | - | - | - | Copper | Poly-Vinyl Chloride (PVC), Riser | - | - | - | Multi-Pair, Cat6 | - | 1000 | - | Polyolefin (PO) | Polyvinyl Chloride, Flame Retardant (F-R PVC) | - | Panduit Corp | Bulk | - | Active | Details | 80 V | -20°C ~ 75°C | - | TX6000™ | - | - | Unshielded | - | 4 Conductor | 23 AWG | 80 V | - | - | - | - | White | - | - | 0.265 (6.73mm) | - | - | Polyolefin (PO) | - | - | - | 6.8 mm | Solid | - | 23 AWG | - | - | - | 1000.0 (304.8m) | - | - | - | ||
![]() PUR6504YL-ULP Panduit Corporation | In Stock | - | - | - | - | - | - | Copper | - | - | - | PUR6504 | - | - | 1000 | - | Polyolefin (PO) | Polyvinyl Chloride, Flame Retardant (F-R PVC) | - | Panduit Corp | Bulk | - | Active | Details | 80 V | - | - | - | - | - | Unshielded | - | 4 Conductor | - | - | - | - | - | - | Yellow | - | - | - | - | - | - | - | - | - | 6.8 mm | Solid | - | 23 AWG | - | - | - | - | - | - | - | ||
![]() PUR6504VL-ULP Panduit Corporation | In Stock | - | - | - | - | - | - | Copper | - | - | - | PUR6504 | - | - | 1000 | - | Polyolefin (PO) | Polyvinyl Chloride, Flame Retardant (F-R PVC) | - | Panduit Corp | Bulk | - | Active | Details | 80 V | - | - | - | - | - | Unshielded | - | 4 Conductor | - | - | - | - | - | - | Violet | - | - | - | - | - | - | - | - | - | 6.8 mm | Solid | - | 23 AWG | - | - | - | - | - | - | - | ||
![]() PUO6C04BL-UQ-S Panduit Corporation | In Stock | - | - | - | - | - | - | Copper | - | - | - | - | - | - | 2000 | - | Polyolefin (PO) | Polyethylene (PE) | - | - | - | - | - | Details | 80 V | - | - | - | - | Harsh Environment | Unshielded | - | 4 Conductor | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | 6.7 mm | Solid | - | 23 AWG | - | - | - | - | - | - | - | ||
![]() PUR6AV04BU-G Panduit Corporation | 7219 |
| - | - | - | - | - | Copper | - | - | UL | - | - | - | 1000 | - | Polyethylene (PE) | Polyvinyl Chloride, Flame Retardant (F-R PVC) | PUR6AV04BU-G | - | - | - | - | Details | 80 V | - | - | - | - | - | Unshielded | - | 4 Conductor | 23 AWG | - | - | - | - | - | Blue | - | - | - | - | - | - | - | - | - | 6.6 mm | Solid | 0.25 | 23 AWG | Solid | 4 | - | 1,000 | - | - | - | ||
![]() PUR6C04RD-UQ Panduit Corporation | In Stock | - | - | - | - | - | - | Copper | - | - | - | PUR6C04 | - | - | 2000 | - | Polyolefin (PO) | Polyvinyl Chloride, Flame Retardant (F-R PVC) | PUR6C04RD-UQ | Panduit Corp | Bulk | - | Active | Details | 80 V | - | - | - | - | - | Unshielded | - | 4 Conductor | - | - | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | 5.3 mm | Solid | - | 23 AWG | - | - | - | - | - | - | - | ||
![]() PUR6C04VL-F-S Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NUC5C04BU-CEA Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | NUC5C04 | - | - | - | - | - | - | - | Panduit Corp | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PUC3025IG-V Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | PUC3025 | - | - | - | - | - | - | - | Glenair | Retail Package | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IFRH5C02BL-UG-S Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PUP6004BL-UY-S Panduit | In Stock | - | - | Through Hole | TO-262-3 Long Leads, I²Pak, TO-262AA | TO-262-3 | - | - | - | - | - | - | - | 8A | - | - | - | - | - | Panduit Corp | Bulk | - | Obsolete | - | - | - | Tape & Reel (TR) | Automotive, AEC-Q101 | Active | - | - | - | - | - | - | Fast Recovery = 200mA (Io) | Schottky | 550µA @ 100V | 720mV @ 8A | - | - | - | - | -55°C ~ 175°C | 100V | - | - | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PSL7004WH-CED-S Panduit | In Stock | - | - | - | - | - | Alloy Steel | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | Bulk | - | Obsolete | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 | - | ||
![]() PUR6C2804RD-U-S Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | Spool | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NUC5C04IG-C Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | NUC5C04 | - | - | - | - | - | - | - | Panduit Corp | Bulk | - | Obsolete | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PUP6AHD04WH-G Panduit Corporation | 27 |
| - | - | - | - | - | Copper | Poly-Vinyl Chloride (PVC), Plenum | - | - | - | Multi-Pair, Cat6a | - | 1000 | - | Polyolefin (PO) | Polyvinyl Chloride, Flame Retardant (F-R PVC) | - | Panduit Corp | Spool | - | Active | Details | 80 V | -20°C ~ 105°C | - | TX6A™ 10Gig™ | - | - | Unshielded | - | 4 Pair Twisted | 23 AWG | 80 V | - | - | - | - | White | Solid | - | 0.230 (5.84mm) | - | - | Fluorinated Ethylene-Propylene (FEP) | - | - | - | 5.8 mm | Solid | - | 23 AWG | - | - | - | 1000.0 (304.8m) | - | - | - | ||
![]() NUL6X04WH-HEG Panduit | In Stock | - | - | - | - | - | - | Copper | High Density Polyethylene (HDPE), Low Smoke Zero Halogen (LSZH) | - | - | NUL6X04 | Multi-Pair, Cat6a | - | - | - | - | - | - | Panduit Corp | Bulk | - | Active | - | - | -20°C ~ 60°C | - | NetKey™ | - | - | - | - | 8 (4 Pair Twisted) | 23 AWG | 80 V | - | - | - | - | White | Solid | - | 0.283 (7.19mm) | - | - | High Density Polyethylene (HDPE), Low Smoke Zero Halogen (LSZH) | - | - | - | - | - | - | - | - | - | - | 1000.0 (304.8m) | - | - | - |