- Factory Lead Time
- Material
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Type
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Manufacturer
Panduit Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Weight | Body Material | Bundle Center to Mounting Center | Contact Materials | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Color | Orientation | Depth | Halogen Free | Adhesive | Thread Size | Wire/Cable Diameter | Hole Diameter | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Diameter - Inside | Panel Thickness | Material Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LWC19-H25-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Arrowhead, Winged | Polyamide (PA66), Nylon 6/6 | 192.776757g | Nylon | - | - | Bulk | 2005 | - | Active | Not Applicable | - | Clip, Wire Saddle on Base | - | - | Natural | - | 10.4mm | - | - | - | - | - | - | Locking, Round | 0.190 4.83mm | 0.187 ~ 0.250 4.75mm ~ 6.35mm | - | - | 0.410 10.41mm | 0.850 21.59mm | 0.510 12.95mm | 4.8 mm | 0.025 ~ 0.105 0.64mm ~ 2.67mm | - | UL94 V-2 | No | No SVHC | ROHS3 Compliant | UL94 V-2 | - | ||
![]() JP4W-X20 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Wall | Wall Mount, Fastener | Polyamide (PA66), Nylon 6/6 | 1.930036kg | - | - | - | Bulk | 2013 | Stronghold™, J-Pro™ | Active | Not Applicable | - | Support, J-Hook | - | - | Black | - | - | - | - | - | - | - | 1/4 M6 | - | 4.000 101.60mm | - | Slotted for Tak-Ty® Cable | - | 7.570 192.28mm | 6.620 168.15mm | 2.480 62.99mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() BR.75-E6-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Screw | Fastener | Polyamide (PA66), Nylon 6/6 | 458.128294g | Nylon | - | - | Bulk | - | Quick-Build™ | Active | Not Applicable | - | Clip, Wire Saddle | - | - | Black | - | 19.8mm | - | - | - | 19.05 mm | - | #6 M3 | Round, Standoff | 0.750 19.05mm | - | Impact Resistant | - | - | 30.5mm | 0.780 19.81mm | 14 mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SP2-350-12 Panduit Corp | In Stock | - | - | 4 Weeks | - | Fastener | Bronze | - | - | - | - | Bulk | 2008 | StructuredGround™, SP2 | Active | Not Applicable | - | Clamp, Service Post | - | - | - | Straight | 38mm | - | - | - | - | - | - | Male Stud, Two Conductor | 0.332 ~ 0.682 8.43mm ~ 17.32mm | 0.625 15.88mm | - | - | 3.690 93.73mm | 93mm | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SBC6SL-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Bolt | - | Copper | 2.449399kg | - | - | Copper | Bulk | 2011 | Pan-Lug™ SBC | Active | Not Applicable | Screw | Clamp, Grounding | - | - | Copper | - | - | - | - | - | - | - | - | Split Bolt | 0.170 4.32mm | - | Corrosion Resistant | - | 1.100 27.94mm | - | 0.410 10.41mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CCH50-S10-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6 | 172.365101g | Nylon | 0.590 (14.99mm) | - | Bulk | 2003 | - | Active | Not Applicable | - | Clamp, P-Type | 85°C | -40°C | Natural | - | 12.7mm | Halogen Free | - | M5 | - | 5.11 mm | #10 M5 | - | 0.500 12.70mm | 0.203 5.16mm | - | 12.7mm | - | - | 0.500 12.70mm | 12.7 mm | - | 0.050 1.27mm | UL94 V-2 | No | No SVHC | ROHS3 Compliant | UL94 V-2 | Lead Free | ||
![]() SPF1-7-C Panduit Corp | In Stock | - | - | 4 Weeks | Cable | Fastener | Bronze | - | Copper | - | - | Bulk | 2008 | StructuredGround™, SPF1 | Active | Not Applicable | - | Clamp, Service Post | - | - | - | - | - | - | - | - | - | - | - | Female Thread, Single Conductor | 0.102 ~ 0.164 2.59mm ~ 4.17mm | 0.250 6.35mm | - | - | 1.380 35.05mm | 29mm | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SP1-2-C Panduit Corp | In Stock | - | - | 4 Weeks | - | Fastener | Bronze | - | - | - | - | Bulk | 2008 | StructuredGround™, SP1 | Active | Not Applicable | - | Clamp, Service Post | - | - | - | Straight | 22mm | - | - | - | - | - | - | Male Stud, Single Conductor | 0.232 ~ 0.292 5.89mm ~ 7.42mm | 0.375 9.52mm | - | - | 1.690 42.93mm | 43mm | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SP2-3-C Panduit Corp | In Stock | - | - | 4 Weeks | - | Fastener | Bronze | - | - | - | - | Bulk | 2008 | StructuredGround™, SP2 | Active | Not Applicable | - | Clamp, Service Post | - | - | - | - | - | - | - | - | - | - | - | Male Stud, Two Conductor | 0.102 ~ 0.260 2.59mm ~ 6.60mm | 0.375 9.52mm | - | - | 1.720 43.69mm | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SPF1-350-12 Panduit Corp | In Stock | - | - | 4 Weeks | Cable | Fastener | Bronze | - | - | - | - | Bulk | 2008 | StructuredGround™, SPF1 | Active | Not Applicable | - | Clamp, Service Post | - | - | - | - | - | - | - | - | - | - | - | Female Thread, Single Conductor | 0.528 ~ 0.682 13.41mm ~ 17.32mm | 0.625 15.88mm | - | - | 3.260 82.80mm | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SP2-4L-C Panduit Corp | In Stock | - | - | 4 Weeks | - | Fastener | Bronze | - | - | - | - | Bulk | 2008 | StructuredGround™, SP2 | Active | Not Applicable | - | Clamp, Service Post | - | - | - | - | - | - | - | - | - | - | - | Male Stud, Two Conductor | 0.102 ~ 0.232 2.59mm ~ 5.89mm | 0.313 7.95mm | - | - | 2.160 54.86mm | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SBC6S-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Bolt | - | Copper | - | - | - | - | Bulk | - | Pan-Lug™ SBC | Active | Not Applicable | Screw | Clamp, Grounding | - | - | Copper | - | - | - | - | - | - | - | - | Split Bolt | 0.160 4.06mm | - | Corrosion Resistant | - | 0.950 24.13mm | 26.7mm | 0.410 10.41mm | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() SP1-4-C Panduit Corp | In Stock | - | - | 4 Weeks | Cable | Fastener | Bronze | - | - | - | - | Bulk | 2008 | StructuredGround™, SP1 | Active | Not Applicable | - | Clamp, Service Post | - | - | - | - | - | - | - | - | - | - | - | Male Stud, Single Conductor | 0.102 ~ 0.232 2.59mm ~ 5.89mm | 0.313 7.95mm | - | - | 1.500 38.10mm | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() ACC19-A-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Adhesive | Adhesive | Polyamide (PA66), Nylon 6/6 | 113.398093g | Nylon | - | - | Bulk | 2004 | - | Active | Not Applicable | - | Clip, C-Type | - | - | Natural | - | 15.9mm | Halogen Free | Rubber Based | - | - | - | - | - | 0.190 4.83mm | - | - | 4.8mm | 0.250 6.35mm | 0.630 16.00mm | 0.760 19.30mm | 4.8 mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() CPH.75-S8-X Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Screw | Fastener | Polyamide (PA66), Nylon 6/6 | 92.986436g | Nylon | 1.180 (29.97mm) | - | Bulk | - | Quick-Build™ | Active | Not Applicable | - | Clip, U-Type on Base | - | - | Black | - | 22.9mm | - | - | - | - | - | #8 M4 | Hinged, Standoff | 0.750 19.05mm | 0.172 4.37mm | - | - | 1.880 47.75mm | 1.600 40.64mm | 0.900 22.86mm | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() ER1.25-E4-X Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6 | 274.423412g | Nylon | - | - | Bulk | - | Quick-Build™ | Active | Not Applicable | - | Clip, Wire Saddle | - | - | Black | - | 24.08mm | Halogen Free | - | M2.5 | - | - | #4 | Elastic Retainer | 1.250 31.75mm | - | - | - | 2.000 50.80mm | 2.900 73.66mm | 0.950 24.13mm | - | - | - | - | No | - | Non-RoHS Compliant | UL94 HB | - | ||
![]() SBCT2/0-Q Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Bolt | - | Copper, Tin Plated | - | - | - | - | Bulk | 2005 | Pan-Lug™ SBCT | Active | Not Applicable | - | Clamp, Grounding | - | - | Silver | - | - | - | - | - | - | - | - | Split Bolt | 0.420 10.67mm | - | Corrosion Resistant | - | 1.710 43.43mm | - | 0.790 20.07mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() WS75-25-C Panduit Corp | In Stock | - | - | 4 Weeks | Through Hole | Arrowhead, Winged | Polyamide (PA66), Nylon 6/6 | 90.718474g | Nylon | - | - | Bulk | 2006 | - | Obsolete | Not Applicable | - | Clip, Wire Saddle | - | - | Natural | - | - | - | - | - | - | - | - | Locking, Round, Standoff | 0.780 19.81mm | 0.187 ~ 0.192 4.75mm ~ 4.88mm | - | - | 1.320 33.53mm | 41.9mm | 0.220 5.59mm | - | 0.030 ~ 0.080 0.76mm ~ 2.03mm | - | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | - | ||
![]() SP2-7-C Panduit Corp | In Stock | - | - | 4 Weeks | - | Fastener | Bronze | - | - | - | - | Bulk | 2008 | StructuredGround™, SP2 | Active | Not Applicable | - | Clamp, Service Post | - | - | - | - | - | - | - | - | - | - | - | Male Stud, Two Conductor | 0.102 ~ 0.164 2.59mm ~ 4.17mm | 0.250 6.35mm | - | - | 1.500 38.10mm | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SHH3-S8-X Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6 | 263.083603g | Nylon | - | - | Bulk | 2004 | Quick-Build™ | Active | Not Applicable | - | Clamp, Bundle Separation | - | - | Natural | - | 13.4mm | - | - | - | - | - | - | Holder | - | - | Hardware Included | - | 1.300 33.02mm | 6.800 172.72mm | 0.530 13.46mm | - | - | - | - | No | - | ROHS3 Compliant | - | - |