- Factory Lead Time
- Material
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Type
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Manufacturer
Panduit Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Mounting Hole Diameter | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Depth | Halogen Free | Adhesive | Wire/Cable Diameter | Hole Diameter | Screw Size | Type Attributes | Wire/Cable Color | Bundle Diameter | Opening Size | Panel Hole Size | Features | Height | Length | Width | Diameter - Inside | Panel Thickness | Material Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SBC3/0-Q Panduit Corp | 39 |
| Datasheet | 4 Weeks | Bolt | - | - | Copper | - | Copper | - | - | Bulk | 2009 | Pan-Lug™ SBC | Active | Not Applicable | Clamp, Grounding | Copper | - | - | - | - | - | - | Split Bolt | - | - | 0.530 13.46mm | - | Corrosion Resistant | 2.070 52.58mm | 52.6mm | 0.950 24.13mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() GPC2-2-L Panduit Corp | 51 |
| Datasheet | 4 Weeks | Clamp | Pipe Mount, Adjustable | - | Bronze | - | - | - | - | Bulk | 2011 | StructuredGround™ | Active | Not Applicable | Clamp, Grounding | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PC062-H25D-D120 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Push In | Push In | - | Polyamide (PA12), Nylon 12 | - | Nylon | - | 0.768 (19.50mm) | Bulk | 2011 | Pan-Clamp™ | Obsolete | Not Applicable | Clamp, P-Type | Black | 15.7mm | - | - | - | - | - | - | - | - | 0.622 15.80mm | 0.275 ~ 0.288 6.99mm ~ 7.32mm | Weather Resistant | 0.819 20.80mm | - | 0.618 15.70mm | - | 0.055 ~ 0.140 1.40mm ~ 3.56mm | - | - | - | - | RoHS Compliant | - | ||
![]() GPCZ2-1-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Clamp | Pipe Mount, Adjustable | - | Zinc | - | - | - | - | Bulk | 2012 | StructuredGround™ | Active | Not Applicable | Clamp, Grounding | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PC038-H25D-D120 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Push In | Push In | - | Polyamide (PA12), Nylon 12 | - | Nylon | - | 0.642 (16.30mm) | Bulk | 2011 | Pan-Clamp™ | Obsolete | Not Applicable | Clamp, P-Type | Black | 15.7mm | - | - | - | - | - | - | - | - | 0.374 9.50mm | 0.275 ~ 0.288 6.99mm ~ 7.32mm | Weather Resistant | 0.579 14.70mm | - | 0.618 15.70mm | - | 0.055 ~ 0.140 1.40mm ~ 3.56mm | - | - | - | - | RoHS Compliant | - | ||
![]() PC100-H25D-T120 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Push In | Push In | - | Polyamide (PA12), Nylon 12 | - | Nylon | - | 0.957 (24.30mm) | Bulk | 2001 | Pan-Clamp™ | Obsolete | Not Applicable | Clamp, P-Type | Black | 15.7mm | - | - | - | - | - | - | - | - | 1.000 25.40mm | 0.275 ~ 0.288 6.99mm ~ 7.32mm | Weather Resistant | 1.200 30.48mm | - | 0.618 15.70mm | - | 0.055 ~ 0.140 1.40mm ~ 3.56mm | - | - | - | - | RoHS Compliant | - | ||
![]() PC075-H25D-D120 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Push In | Push In | - | Polyamide (PA12), Nylon 12 | - | Nylon | - | 0.831 (21.10mm) | Bulk | 2011 | Pan-Clamp™ | Obsolete | Not Applicable | Clamp, P-Type | Black | 15.7mm | - | - | - | - | - | - | - | - | 0.750 19.05mm | 0.275 ~ 0.288 6.99mm ~ 7.32mm | Weather Resistant | 0.949 24.10mm | - | 0.618 15.70mm | - | 0.055 ~ 0.140 1.40mm ~ 3.56mm | - | - | - | - | RoHS Compliant | - | ||
![]() PFXC20 Panduit Corp | In Stock | - | - | 4 Weeks | Stud | Stud Mount, Hammer On | Metal | Steel, Zinc Finish | - | - | - | - | Bulk | 2005 | StrongHold™ | Active | Not Applicable | Clip, Cable | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BR.5-E6-C Panduit Corp | 247 |
| - | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | 396.893324g | Nylon | - | - | Bulk | - | Quick-Build™ | Active | Not Applicable | Clip, Wire Saddle | Black | - | - | - | 12.7 mm | - | #6 M3 | Round, Standoff | - | - | 0.500 12.70mm | - | Impact Resistant | - | 21.1mm | 0.780 19.81mm | 14 mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() PFB812M Panduit Corp | In Stock | - | - | 4 Weeks | Stud | Stud Mount, Fastener | - | Metal | - | - | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Conduit | Metallic | - | - | - | - | - | 1/4 | Snap Closure | - | - | 0.500 ~ 0.750 12.70mm ~ 19.05mm | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() A2C25-A-C8 Panduit Corp | 41 |
| Datasheet | 4 Weeks | Adhesive | Adhesive | - | Polyvinyl Chloride (PVC) | 172.365101g | Polyvinyl | - | - | Bulk | 2002 | - | Active | Not Applicable | Clip, U-Type | Gray | 16mm | - | Rubber Based | - | - | - | - | Grey | - | 0.250 6.35mm | - | - | 0.360 9.14mm | 1.430 36.32mm | 0.630 16.00mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() CCH50-S10-C0 Panduit Corp | 786 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | 172.365101g | - | - | 0.590 (14.99mm) | Bulk | 2006 | - | Active | Not Applicable | Clamp, P-Type | Black | - | Halogen Free | - | - | - | #10 M5 | - | - | - | 0.500 12.70mm | 0.203 5.16mm | Weather Resistant | - | - | 0.500 12.70mm | 12.7 mm | - | 0.050 1.27mm | UL94 V-2 | - | No SVHC | ROHS3 Compliant | UL94 V-2 | ||
![]() VCC25-A-M Panduit Corp | 3183 |
| Datasheet | 4 Weeks | Adhesive | Adhesive | - | Polyamide (PA66), Nylon 6/6 | 1.043262kg | - | - | - | Bulk | 2001 | - | Active | Not Applicable | Clip, U-Type | Natural | - | - | Rubber Based | - | - | - | - | - | - | 0.250 6.35mm | - | - | 0.440 11.18mm | 1.000 25.40mm | 0.500 12.70mm | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() JP131SBC87RBL20 Panduit Corp | 39 |
| Datasheet | 4 Weeks | - | Beam Mount, Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | - | - | Bulk | 2010 | Stronghold™, J-Pro™ | Active | Not Applicable | Support, J-Hook | Black | - | - | - | - | - | - | - | - | - | 1.310 33.27mm | - | 360° Rotation, Slotted for Tak-Ty® Cable | 6.030 153.16mm | 3.720 94.49mm | 1.180 29.97mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() GPL-39-3 Panduit Corp | 2459 |
| - | 4 Weeks | Bolt | Pipe Mount, Adjustable | 204 | Bronze | - | Bronze | - | - | Bulk | 2008 | StructuredGround™, GPL | Active | Not Applicable | Clamp, Grounding | Bronze | 41mm | - | - | - | - | 0.375 9.52mm | U-Bolt | - | - | - | - | Corrosion Resistant, Direct Burial | 5.000 127.00mm | 4.252 108.00mm | 1.630 41.40mm | - | - | - | - | No | - | Non-RoHS Compliant | - | ||
![]() JP2HBC50RB-L20 Panduit Corp | 86 |
| Datasheet | 4 Weeks | Cable | Beam Mount, Hammer On | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | - | - | Bulk | 2010 | Stronghold™, J-Pro™ | Active | Not Applicable | Support, J-Hook | Black | - | - | - | - | - | - | - | - | - | 2.000 50.80mm | - | 360° Rotation, Slotted for Tak-Ty® Cable | 6.400 162.56mm | 4.700 119.38mm | 1.700 43.18mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CCS38-S8-C0 Panduit Corp | 996 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | 108.862169g | - | 4.2 mm | 0.590 (14.99mm) | Bulk | 2006 | - | Active | Not Applicable | Clip, P-Type | Black | - | - | - | - | 4.3 mm | #8 M4 | - | - | 9.5 mm | 0.380 9.65mm | 0.167 4.24mm | Weather Resistant | - | - | 0.370 9.40mm | 9.5 mm | - | 0.050 1.27mm | UL94 V-2 | - | No SVHC | ROHS3 Compliant | UL94 V-2 | ||
![]() LWC19-A-C20 Panduit Corp | 35 | - | Datasheet | 4 Weeks | Adhesive | Adhesive | - | Polyamide (PA66), Nylon 6/6 | 185.972872g | Nylon | - | - | Bulk | 2011 | - | Active | Not Applicable | Clip, Wire Saddle on Base | Black | 15.5mm | - | Rubber Based | - | - | - | Locking, Round | - | - | 0.190 4.83mm | - | - | 0.390 9.91mm | 0.850 21.59mm | 0.610 15.49mm | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() BECP75H25-T Panduit Corp | 591 |
| - | 4 Weeks | Cable | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | 1.143053kg | Nylon | - | - | Bulk | 2004 | - | Active | Not Applicable | Clip, Wire Saddle | Natural | 18.5mm | - | - | - | - | - | Side Entry | - | - | 0.750 19.05mm | 0.250 6.35mm | - | 0.970 24.64mm | 1.470 37.34mm | 0.730 18.54mm | - | 0.075 1.90mm | - | UL94 V-2 | No | - | ROHS3 Compliant | UL94 V-2 | ||
![]() JP131W-L4 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Wall | Wall Mount, Fastener | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | Bulk | 2006 | Stronghold™, J-Pro™ | Active | Not Applicable | Support, J-Hook | Yellow | - | - | - | - | - | 1/4 M6 | - | - | - | 1.310 33.27mm | - | Slotted for Tak-Ty® Cable | 3.330 84.58mm | 2.360 59.94mm | 1.160 29.46mm | - | - | - | - | - | - | ROHS3 Compliant | - |