- Factory Lead Time
- Material
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Type
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Manufacturer
Panduit Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Depth | Adhesive | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Height | Length | Width | Diameter - Inside | Panel Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GPCW6-1-12-L Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Clamp | Pipe Mount, Adjustable | - | Bronze | - | - | Bulk | 2012 | StructuredGround™ | Active | Not Applicable | Clamp, Grounding | Bronze | - | - | - | Conduit Hub | - | - | 360° Rotation | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() JP2SBC87-L20 Panduit Corp | 71 |
| Datasheet | 4 Weeks | - | Beam Mount, Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | 8.981129kg | - | Bulk | 2008 | Stronghold™, J-Pro™ | Active | Not Applicable | Support, J-Hook | Black | - | - | - | - | 2.000 50.80mm | - | Slotted for Tak-Ty® Cable | 4.700 119.38mm | 5.000 127.00mm | 1.700 43.18mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() GPCWA6-1-L Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Clamp | Pipe Mount, Adjustable | - | Bronze | - | - | Bulk | 2012 | StructuredGround™ | Active | Not Applicable | Clamp, Grounding | Bronze | - | - | - | - | - | - | 360° Rotation, For Armored Cable | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() GPCS4-2-12-L Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Clamp | Pipe Mount, Adjustable | - | Bronze | - | - | Bulk | 2012 | StructuredGround™ | Active | Not Applicable | Clamp, Grounding | Bronze | - | - | - | Conduit Hub | - | - | Copper Strap | - | 7.250 184.15mm | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() ACC38-A-M Panduit Corp | 40 | - | - | 4 Weeks | Adhesive | Adhesive | - | Polyamide (PA66), Nylon 6/6 | 2.041166kg | Nylon | Bulk | 2005 | - | Active | Not Applicable | Clip, C-Type - Paired Strip | Natural | 25.4mm | Rubber Based | - | - | 0.380 9.65mm | - | - | 0.400 10.16mm | 1.000 25.40mm | 1.000 25.40mm | 9.7 mm | - | No | No SVHC | ROHS3 Compliant | UL94 V-2 | Lead Free | ||
![]() A1C38-A-C8 Panduit Corp | 39 |
| Datasheet | 4 Weeks | Adhesive | Adhesive | - | Polyvinyl Chloride (PVC) | 213.188414g | - | Bulk | 2001 | - | Active | Not Applicable | Clip, U-Type | Gray | - | Rubber Based | - | Half | 0.375 9.53mm | - | - | 0.510 12.95mm | 1.040 26.42mm | 0.630 16.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() BR2-1.3-A-X Panduit Corp | 72 |
| Datasheet | 4 Weeks | Adhesive | Adhesive | - | Polyamide (PA66), Nylon 6/6, Glass Filled | 596.473967g | Nylon | Bulk | - | Quick-Build™ | Active | Not Applicable | Clip, Wire Saddle | Black | 57.2mm | Rubber Based | - | Round, Standoff | 2.000 50.80mm | - | - | 4.880 123.95mm | - | 2.250 57.15mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() BR2-4-X Panduit Corp | 113 |
| Datasheet | 4 Weeks | Cable | Fastener | - | Polyamide (PA66), Nylon 6/6, Glass Filled | 1.156661kg | - | Bulk | 2004 | Quick-Build™ | Active | Not Applicable | Clip, Wire Saddle | Black | - | - | 1/4 M6 | Round, Standoff | 2.000 50.80mm | - | - | - | - | 2.180 55.37mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() P6MB18A Panduit Corp | 48 |
| - | 4 Weeks | - | Fastener, Threaded Rod Mount | - | Metal | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Support, Combination Box and Conduit Hanger | Metallic | - | - | 1/4 | Bolt Closure, Reversible | 0.375 9.53mm | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() P20M24SM Panduit Corp | 39 |
| - | 4 Weeks | Cable | Beam Mount, Hammer On | - | Metal | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Conduit | Metallic | - | - | - | Snap Closure | 1.250 31.75mm | - | 360° Rotation | - | - | - | - | 0.125 ~ 0.250 3.18mm ~ 6.35mm | - | - | ROHS3 Compliant | - | - | ||
![]() PSC4E Panduit Corp | 39 |
| - | 4 Weeks | Clip | Clip On | - | Steel, Zinc Plated | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Cable | Silver | - | - | - | Push-Fit | 0.500 ~ 0.718 12.70mm ~ 18.24mm | - | - | - | - | - | - | 0.188 ~ 0.281 4.78mm ~ 7.14mm | - | - | ROHS3 Compliant | - | - | ||
![]() P6M24SM Panduit Corp | 39 |
| - | 4 Weeks | Flanges | Beam Mount, Hammer On | - | Metal | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Conduit | Metallic | - | - | - | Snap Closure | 0.375 9.53mm | - | 360° Rotation | - | - | - | - | 0.125 ~ 0.250 3.18mm ~ 6.35mm | - | - | ROHS3 Compliant | - | - | ||
![]() P812M58SM Panduit Corp | 39 |
| - | 4 Weeks | Flanges | Beam Mount, Hammer On | - | Metal | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Conduit | Metallic | - | - | - | Snap Closure | 0.500 ~ 0.750 12.70mm ~ 19.05mm | - | 360° Rotation | - | - | - | - | 0.313 ~ 0.500 7.95mm ~ 12.70mm | - | - | ROHS3 Compliant | - | - | ||
![]() P12P58 Panduit Corp | 39 |
| - | 4 Weeks | Cable | Beam Mount, Hammer On | - | Metal | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Conduit | Metallic | - | - | - | Push-Fit | 0.500 ~ 0.750 12.70mm ~ 19.05mm | - | 360° Rotation | - | - | - | - | 0.313 ~ 0.500 7.95mm ~ 12.70mm | - | - | ROHS3 Compliant | - | - | ||
![]() P32M24SM Panduit Corp | 39 |
| - | 4 Weeks | Flanges | Beam Mount, Hammer On | - | Metal | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Conduit | Metallic | - | - | - | Snap Closure | 2.000 50.80mm | - | 360° Rotation | - | - | - | - | 0.125 ~ 0.250 3.18mm ~ 6.35mm | - | - | ROHS3 Compliant | - | - | ||
![]() PSK405I Panduit Corp | In Stock | - | - | 4 Weeks | Clip | Strut Mount, Clip On | - | Steel | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clamp, Strut | Silver | - | - | - | Bolt Closure, Break-Apart | 2.500 63.50mm | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() GPL-33-3 Panduit Corp | 2461 |
| - | 4 Weeks | Bolt | Pipe Mount, Adjustable | 204 | Bronze | - | Bronze | Bulk | 2008 | StructuredGround™, GPL | Active | Not Applicable | Clamp, Grounding | Bronze | 41mm | - | 0.375 9.52mm | U-Bolt | - | - | Corrosion Resistant, Direct Burial | 4.250 107.95mm | 3.750 95.25mm | 1.630 41.40mm | - | - | No | - | Non-RoHS Compliant | - | - | ||
![]() SBQC1/0-X Panduit Corp | In Stock | - | - | 4 Weeks | Bolt | - | - | Bronze | - | - | Bulk | 2005 | StructuredGround™ | Active | Not Applicable | Clamp, Grounding | Bronze | - | - | - | Split Bolt, Quad Opening | 0.177 ~ 0.315 4.50mm ~ 8.00mm | - | Direct Burial | 2.000 50.80mm | - | 1.500 38.10mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SPF1-1/0-L Panduit Corp | In Stock | - | - | 4 Weeks | Cable | Fastener | - | Bronze | - | - | Bulk | 2008 | StructuredGround™, SPF1 | Active | Not Applicable | Clamp, Service Post | - | - | - | - | Female Thread, Single Conductor | 0.258 ~ 0.375 6.55mm ~ 9.52mm | 0.500 12.70mm | - | 2.320 58.93mm | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() PSCH32B Panduit Corp | 39 |
| - | 4 Weeks | Clip | Strut Mount, Clip On | - | Steel, Zinc Plated | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clamp, Strut | Silver | - | - | - | Adjustable Saddle | 1.500 ~ 2.000 38.10mm ~ 50.80mm | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - |