- Factory Lead Time
- Material
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Type
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Manufacturer
Panduit Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Depth | Halogen Free | Adhesive | Hole Diameter | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Diameter - Inside | Panel Thickness | Material Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PBC812MSM Panduit Corp | 48 |
| - | 4 Weeks | - | Beam Mount, Fastener | - | Steel | - | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Conduit | - | - | Metallic | - | - | - | - | 1/4 | Snap Closure | 0.500 ~ 0.750 12.70mm ~ 19.05mm | - | - | - | - | - | - | - | 0.500 12.70mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() P16PATA Panduit Corp | In Stock | - | - | 4 Weeks | Clip | T-Bar Mount, Clip On | - | Metal | - | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Conduit | - | - | Metallic | - | - | - | - | - | Push-Fit | 0.750 ~ 1.000 19.05mm ~ 25.40mm | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() JP131CP-L20 Panduit Corp | In Stock | - | - | 4 Weeks | Clip | Purlin Mount, Clip On | Aluminum | Polyamide (PA66), Nylon 6/6; Steel | 1.533142kg | - | - | Bulk | 2010 | Stronghold™, J-Pro™ | Active | Not Applicable | Support, J-Hook | - | - | Black | - | - | - | - | - | - | 1.310 33.27mm | - | Slotted for Tak-Ty® Cable | - | 6.000 152.40mm | 2.900 73.66mm | 1.200 30.48mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() GPL-10-Q Panduit Corp | 2117 |
| - | 4 Weeks | Cable | Pipe Mount, Adjustable | - | Bronze | - | - | - | Bulk | 2008 | StructuredGround™, GPL | Active | Not Applicable | Clamp, Grounding | - | - | Bronze | - | - | - | - | 0.375 9.52mm | U-Bolt | - | - | Corrosion Resistant, Direct Burial | - | 3.000 76.20mm | 2.380 60.45mm | 1.880 47.75mm | - | - | - | - | No | - | Non-RoHS Compliant | - | - | ||
![]() P6M58 Panduit Corp | In Stock | - | - | 4 Weeks | Cable | Beam Mount, Hammer On | - | Metal | - | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Conduit | - | - | Metallic | - | - | - | - | - | Snap Closure | 0.375 9.53mm | - | 360° Rotation | - | - | - | - | - | 0.313 ~ 0.500 7.95mm ~ 12.70mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SBC2/0-Q Panduit Corp | 289 |
| Datasheet | 4 Weeks | Bolt | - | - | Copper | - | Copper | - | Bulk | 2009 | Pan-Lug™ SBC | Active | Not Applicable | Clamp, Grounding | - | - | Copper | - | - | - | - | - | Split Bolt | 0.420 10.67mm | - | Corrosion Resistant | - | 1.720 43.69mm | 43.7mm | 0.790 20.07mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() GPC2-4-X Panduit Corp | 55 |
| Datasheet | 4 Weeks | Clamp | Pipe Mount, Adjustable | - | Bronze | - | - | - | Bulk | 2012 | StructuredGround™ | Active | Not Applicable | Clamp, Grounding | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() ADCC31-AT-C10 Panduit Corp | 228 |
| Datasheet | 4 Weeks | - | Adhesive | - | Polyphenylene Oxide (PPO) | - | - | - | Bulk | 2002 | - | Active | Not Applicable | Clip, C-Type | - | - | White | - | - | Acrylic Based | - | - | Elongated | 0.330 8.38mm | - | - | - | 0.440 11.18mm | 0.697 17.70mm | 1.000 25.40mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CCS25-S8-M Panduit Corp | 9362 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | 635.029318g | Nylon | 0.410 (10.41mm) | Bulk | 2005 | - | Active | Not Applicable | Clip, P-Type | 85°C | -40°C | Natural | 9.5mm | - | - | - | #8 M4 | - | 0.250 6.35mm | 0.167 4.24mm | - | - | - | - | 0.370 9.40mm | - | - | 0.050 1.27mm | UL94 V-2 | No | - | ROHS3 Compliant | UL94 V-2 | Lead Free | ||
![]() LWC25-A-C14 Panduit Corp | 103 |
| Datasheet | 4 Weeks | Adhesive | Adhesive | - | Polyamide (PA66), Nylon 6/6 | 276.691374g | Nylon | - | Bulk | 2003 | - | Active | Not Applicable | Clip, Wire Saddle on Base | - | - | Gray | 25.4mm | - | Rubber Based | - | - | Locking, Round | 0.250 6.35mm | - | - | 6.4mm | 0.450 11.43mm | 0.880 22.35mm | 1.000 25.40mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CCS44-S8-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | 108.862169g | Nylon | 0.570 (14.48mm) | Bulk | 2006 | - | Active | Not Applicable | Clip, P-Type | 85°C | -40°C | Natural | - | Halogen Free | - | - | #8 M4 | - | 0.440 11.18mm | 0.167 4.24mm | - | - | - | - | 0.370 9.40mm | 11.1 mm | - | 0.050 1.27mm | UL94 V-2 | No | No SVHC | ROHS3 Compliant | UL94 V-2 | - | ||
![]() AMC25-AT-C10 Panduit Corp | 487 |
| - | 4 Weeks | Adhesive | Adhesive | - | Polyvinyl Chloride (PVC) | 226.796213g | Polyvinyl | - | Bulk | 2005 | - | Active | Not Applicable | Clip, U-Type | - | - | White | 20.02mm | - | Acrylic Based | - | - | - | 0.220 ~ 0.280 5.59mm ~ 7.11mm | - | - | - | 0.360 9.14mm | 1.000 25.40mm | 0.788 20.02mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() JMJH2W-X Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Wall | Wall Mount, Fastener | - | Polyamide (PA66), Nylon 6/6 | 621.421547g | - | - | Bulk | - | StrongHold™, J-Mod® | Active | Not Applicable | Support, J-Hook | - | - | Natural | - | - | - | - | 1/4 M6 | - | 2.000 50.80mm | - | Slotted for Tak-Ty® Cable | - | 4.750 120.65mm | 3.410 86.61mm | 1.750 44.45mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PC062-H25D-C0 Panduit Corp | 66 |
| Datasheet | 4 Weeks | Push In | Push In | - | Polyamide (PA66), Nylon 6/6 | 453.59237g | Nylon | 0.768 (19.50mm) | Bulk | 2006 | Pan-Clamp™ | Active | Not Applicable | Clamp, P-Type | 85°C | -40°C | Black | - | Halogen Free | - | - | - | - | 0.622 15.80mm | 0.275 ~ 0.288 6.99mm ~ 7.32mm | Chemical Resistant, Impact Resistant, Weather Resistant | 15.9mm | 0.819 20.80mm | - | 0.618 15.70mm | - | 0.055 ~ 0.140 1.40mm ~ 3.56mm | - | UL94 HB | No | - | ROHS3 Compliant | UL94 HB | - | ||
![]() SBA2/0-Q Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Bolt | - | - | Aluminum, Tin Plated | - | - | - | Bulk | 2004 | Pan-Lug™ SBA | Active | Not Applicable | Clamp, Grounding | - | - | Silver | - | - | - | - | - | Split Bolt | 0.435 11.05mm | - | 7/8-14 UNF Thread | - | 1.920 48.77mm | - | 0.880 22.35mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() BR-2.0-10-24 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Fastener | - | Steel | 2.449399kg | - | - | Bulk | - | StrongHold™ | Active | Not Applicable | Support, Bridle Ring | - | - | Silver | - | - | - | - | - | - | 2.000 50.80mm | - | 10-24 UNC Thread | - | 3.280 83.31mm | - | - | - | - | 0.161 4.09mm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() LWC19-H25-C14 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | 195.044719g | Nylon | - | Bulk | 2009 | - | Active | Not Applicable | Clip, Wire Saddle on Base | - | - | Gray | 12.8mm | - | - | - | - | Locking, Round | 0.190 4.83mm | 0.187 ~ 0.250 4.75mm ~ 6.35mm | - | - | 0.410 10.41mm | 0.850 21.59mm | 0.510 12.95mm | - | 0.025 ~ 0.105 0.64mm ~ 2.67mm | - | UL94 V-2 | No | - | ROHS3 Compliant | UL94 V-2 | - | ||
![]() BR-2.0-SN Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Fastener | - | Steel | 5.307031kg | - | - | Bulk | - | StrongHold™ | Active | Not Applicable | Support, Bridle Ring | - | - | Silver | - | - | - | - | - | - | 2.000 50.80mm | - | - | - | 3.630 92.20mm | - | - | - | - | 0.206 5.23mm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() CCH81-S10-C0 Panduit Corp | 39 |
| Datasheet | 4 Weeks | Cable | Fastener | - | Polyamide (PA66), Nylon 6/6 | 213.188414g | - | 0.810 (20.57mm) | Bulk | 2006 | - | Active | Not Applicable | Clamp, P-Type | - | - | Black | - | - | - | 5.3 mm | #10 M5 | - | 0.810 20.57mm | 0.203 5.16mm | Weather Resistant | - | - | - | 0.500 12.70mm | 20.6 mm | - | 0.050 1.27mm | UL94 V-2 | - | No SVHC | ROHS3 Compliant | UL94 V-2 | - | ||
![]() P20M58SM Panduit Corp | In Stock | - | - | 4 Weeks | Flanges | Beam Mount, Hammer On | - | Metal | - | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Conduit | - | - | Metallic | - | - | - | - | - | Snap Closure | 1.250 31.75mm | - | 360° Rotation | - | - | - | - | - | 0.313 ~ 0.500 7.95mm ~ 12.70mm | - | - | - | - | ROHS3 Compliant | - | - |