- Factory Lead Time
- Material
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Type
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Manufacturer
Panduit Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Weight | Body Material | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Depth | Halogen Free | Adhesive | Thread Size | Wire/Cable Diameter | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Diameter - Inside | Panel Thickness | Material Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PC112-H25D-C0 Panduit Corp | 42 |
| Datasheet | 4 Weeks | Push In | Push In | Polyamide (PA66), Nylon 6/6 | 607.813776g | Nylon | 1.016 (25.80mm) | Bulk | 2006 | Pan-Clamp™ | Active | Not Applicable | Clamp, P-Type | 85°C | -40°C | Black | - | - | - | - | - | - | - | 1.122 28.50mm | 0.275 ~ 0.288 6.99mm ~ 7.32mm | Chemical Resistant, Impact Resistant, Weather Resistant | 28.5mm | 1.331 33.80mm | - | 0.618 15.70mm | - | 0.055 ~ 0.140 1.40mm ~ 3.56mm | - | UL94 HB | No | - | ROHS3 Compliant | UL94 HB | ||
![]() ER.5-E4-X Panduit Corp | 503 |
| Datasheet | 4 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6 | 102.058283g | ABS, Nylon | - | Bulk | - | Quick-Build™ | Active | Not Applicable | Clip, Wire Saddle | - | - | Black | 14.2mm | Halogen Free | - | M2.5 | 12.7 mm | #4 | Elastic Retainer | 0.500 12.70mm | - | - | - | 1.000 25.40mm | 1.960 49.78mm | 0.560 14.22mm | - | - | - | - | No | Unknown | Non-RoHS Compliant | UL94 V-2 | ||
![]() ACC19-A-M Panduit Corp | 52 |
| - | 4 Weeks | Adhesive | Adhesive | Polyamide (PA66), Nylon 6/6 | 907.18474g | Nylon | - | Bulk | 2005 | - | Active | Not Applicable | Clip, C-Type | - | - | Natural | 15.9mm | - | Rubber Based | - | - | - | - | 0.190 4.83mm | - | - | - | 0.250 6.35mm | 0.630 16.00mm | 0.760 19.30mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FCPI1-C20 Panduit Corp | 915 |
| Datasheet | 4 Weeks | Cable | Cable Tie | Polyamide (PA66), Nylon 6/6 | 113.398093g | - | - | Bulk | 2004 | - | Active | Not Applicable | Clamp, Flat | - | - | Black | - | - | - | - | - | - | Plate | 1.040 26.42mm | - | - | - | 5.08mm | 1.290 32.77mm | 0.375 9.53mm | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() GPC2-1D-C Panduit Corp | 48 |
| Datasheet | 4 Weeks | Clamp | Pipe Mount, Adjustable | Bronze | - | - | - | Bulk | 1997 | StructuredGround™ | Active | Not Applicable | Clamp, Grounding | - | - | Bronze | - | - | - | - | - | - | - | - | - | Direct Burial | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() CCH56-S10-C Panduit Corp | 33 | - | Datasheet | 4 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6 | 163.293253g | Nylon | 0.610 (15.49mm) | Bulk | 2005 | - | Active | Not Applicable | Clamp, P-Type | 85°C | -40°C | Natural | - | Halogen Free | - | - | - | #10 M5 | - | 0.560 14.22mm | 0.203 5.16mm | - | - | - | - | 0.500 12.70mm | 14.2 mm | - | 0.050 1.27mm | UL94 V-2 | - | No SVHC | ROHS3 Compliant | UL94 V-2 | ||
![]() CCH50-S10-M0 Panduit Corp | 4253 |
| Datasheet | 4 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6 | 1.360777kg | Nylon | 0.590 (14.99mm) | Bulk | 2005 | - | Active | Not Applicable | Clamp, P-Type | 85°C | -40°C | Black | 12.7mm | - | - | - | - | #10 M5 | - | 0.500 12.70mm | 0.203 5.16mm | Weather Resistant | - | - | - | 0.500 12.70mm | - | - | 0.050 1.27mm | UL94 V-2 | - | - | ROHS3 Compliant | UL94 V-2 | ||
![]() LWC50-A-T14 Panduit Corp | 936 |
| Datasheet | 4 Weeks | Adhesive | Adhesive | Polyamide (PA66), Nylon 6/6 | 907.18474g | - | - | Bulk | 2000 | - | Active | Not Applicable | Clip, Wire Saddle on Base | - | - | Gray | 17mm | - | Rubber Based | - | - | - | Locking, Round | 0.500 12.70mm | - | - | - | 0.670 17.02mm | 1.260 32.00mm | 1.000 25.40mm | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() GPL-21-X Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Pipe Mount, Adjustable | Bronze | - | - | - | Bulk | 2008 | StructuredGround™, GPL | Active | Not Applicable | Clamp, Grounding | - | - | Bronze | - | - | - | - | - | 0.375 9.52mm | U-Bolt | - | - | Corrosion Resistant, Direct Burial | - | 3.500 88.90mm | 3.000 76.20mm | 1.630 41.40mm | - | - | - | - | No | - | Non-RoHS Compliant | - | ||
![]() SBA4-C Panduit Corp | 74 |
| Datasheet | 4 Weeks | Bolt | - | Aluminum, Tin Plated | - | - | - | Bulk | 2004 | Pan-Lug™ SBA | Active | Not Applicable | Clamp, Grounding | - | - | Silver | - | - | - | - | - | - | Split Bolt | 0.258 6.55mm | - | 5/8-18 UNF Thread | - | 1.380 35.05mm | - | 0.620 15.75mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FCBI1-A-C20 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Adhesive | Adhesive | Polyamide (PA66), Nylon 6/6 | 181.436948g | - | - | Bulk | 2004 | - | Active | Not Applicable | Clamp, Flat | - | - | Black | - | - | User Supplied | - | - | - | Base | 1.040 26.42mm | - | - | - | 3.81mm | 2.500 63.50mm | 0.375 9.53mm | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() GRCH2-12-T Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Clamp | Rod Mount, Fastener | Bronze | - | - | - | Bulk | 2012 | StructuredGround™ | Active | Not Applicable | Clamp, Grounding | - | - | Bronze | - | - | - | - | - | - | - | 0.550 13.97mm | - | Direct Burial | - | 1.250 31.75mm | - | 0.820 20.83mm | - | - | 0.100 2.54mm | - | - | - | ROHS3 Compliant | - | ||
![]() FCPI2-M20 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Cable Tie | Polyamide (PA66), Nylon 6/6 | 1.583037kg | Nylon | - | Bulk | 2004 | - | Active | Not Applicable | Clamp, Flat | - | - | Black | 9.5mm | - | - | - | - | - | Plate | 2.040 51.82mm | - | - | - | 5.08mm | 2.310 58.67mm | 0.375 9.53mm | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() GRC2-34-T Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Clamp | Rod Mount, Fastener | Bronze | - | - | - | Bulk | 2012 | StructuredGround™ | Active | Not Applicable | Clamp, Grounding | - | - | Bronze | - | - | - | - | - | - | - | 0.810 20.57mm | - | Direct Burial | - | 1.480 37.59mm | - | 0.710 18.03mm | - | - | 0.130 3.30mm | - | - | - | ROHS3 Compliant | - | ||
![]() HCAG04B06-D20 Panduit Corp | In Stock | - | Datasheet | 1 Weeks | Cable | Arrowhead, Gasket | Polyamide (PA66), Nylon 6/6 | 839.145884g | - | - | Bulk | 2006 | - | Obsolete | Not Applicable | Clip, Wire Saddle | - | - | Black | - | - | - | - | - | - | Webbed | 0.157 ~ 0.236 4.00mm ~ 6.00mm | 0.256 ~ 0.264 6.50mm ~ 6.70mm | - | - | 0.512 13.00mm | 0.760 19.30mm | 0.760 19.30mm | - | 0.020 ~ 0.028 0.50mm ~ 0.70mm | - | - | - | - | RoHS Compliant | - | ||
![]() GPL-26-X Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Bolt | Pipe Mount, Adjustable | Bronze | - | - | - | Bulk | 2008 | StructuredGround™, GPL | Active | Not Applicable | Clamp, Grounding | - | - | Bronze | - | - | - | - | - | 0.375 9.52mm | U-Bolt | - | - | Corrosion Resistant, Direct Burial | - | 4.000 101.60mm | 3.250 82.55mm | 1.380 35.05mm | - | - | - | - | No | - | Non-RoHS Compliant | - | ||
![]() CH105-S6-C14 Panduit Corp | 352 |
| Datasheet | 4 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6 | 993.36729g | - | - | Bulk | 2002 | - | Active | Not Applicable | Clip, Wire Saddle | - | - | Gray | - | - | - | - | - | #6 M3 | Top Lock | 2.060L x 0.395 H 52.32mmx10.03mm | - | - | - | 0.620 15.75mm | 2.480 63.00mm | 1.030 26.16mm | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() JP2SBC87RB-L20 Panduit Corp | 103 |
| Datasheet | 4 Weeks | - | Beam Mount, Fastener | Polyamide (PA66), Nylon 6/6; Steel | - | - | - | Bulk | 2010 | Stronghold™, J-Pro™ | Active | Not Applicable | Support, J-Hook | - | - | Black | - | - | - | - | - | - | - | 2.000 50.80mm | - | 360° Rotation, Slotted for Tak-Ty® Cable | - | 6.969 177.01mm | 4.844 123.04mm | 1.740 44.20mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SICH50-M Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Split Arrowhead | Polyamide (PA66), Nylon 6/6 | 734.819639g | Nylon | - | Bulk | 2002 | - | Obsolete | Not Applicable | Clip, Wire Saddle | - | - | Natural | 9.7mm | - | - | - | - | - | Round | 0.500 12.70mm | 0.250 6.35mm | - | - | 0.670 17.02mm | 0.620 15.75mm | 0.380 9.65mm | - | 0.030 ~ 0.100 0.76mm ~ 2.54mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | ||
![]() VCC25-A-C Panduit Corp | 343 |
| Datasheet | 4 Weeks | Adhesive | Adhesive | Polyamide (PA66), Nylon 6/6 | 145.149558g | Nylon | - | Bulk | 2001 | - | Active | Not Applicable | Clip, U-Type | - | - | Natural | 12.7mm | Halogen Free | Rubber Based | - | - | - | - | 0.250 6.35mm | - | - | - | 0.440 11.18mm | 1.000 25.40mm | 0.500 12.70mm | - | - | - | - | No | No SVHC | ROHS3 Compliant | - |