- Factory Lead Time
- Material
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Type
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Manufacturer
Panduit Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Orientation | Depth | Wire Gauge (Max) | Wire Gauge (Min) | Adhesive | Insulation | Wire/Cable Diameter | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Panel Thickness | Material Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CCS25-S10-M Panduit Corp | 19959 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | 635.029318g | Nylon | 0.410 (10.41mm) | Bulk | 2005 | - | Active | Not Applicable | Clip, P-Type | 85°C | -40°C | Natural | - | 12.7mm | - | - | - | - | - | #10 M5 | - | 0.250 6.35mm | 0.203 5.16mm | - | - | - | - | 0.370 9.40mm | - | 0.050 1.27mm | UL94 V-2 | - | - | ROHS3 Compliant | UL94 V-2 | - | ||
![]() LWC50-A-L20 Panduit Corp | 220 |
| Datasheet | 4 Weeks | Adhesive | Adhesive | - | Polyamide (PA66), Nylon 6/6 | 233.600099g | Nylon | - | Bulk | 2000 | - | Active | Not Applicable | Clip, Wire Saddle on Base | - | - | Black | - | 25.4mm | - | - | Rubber Based | - | - | - | Locking, Round | 0.500 12.70mm | - | - | 12.7mm | 0.670 17.02mm | 1.260 32.00mm | 1.000 25.40mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() VWS4274-C Panduit Corp | In Stock | - | Datasheet | 1 Weeks | Cable | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | 158.757329g | Nylon, Polyamide | - | Bulk | 2002 | - | Obsolete | Not Applicable | Clip, Wire Saddle | - | - | Natural | - | 5.9mm | - | - | - | - | - | - | - | 0.420L x 0.740 H 10.67mmx18.80mm | 0.187 ~ 0.192 4.75mm ~ 4.88mm | - | - | 1.140 28.96mm | 0.600 15.24mm | 0.230 5.84mm | 0.030 ~ 0.080 0.76mm ~ 2.03mm | 0.090 2.29mm | UL94 V-2 | No | No SVHC | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() PC125-H25D-C0 Panduit Corp | 2150 |
| Datasheet | 4 Weeks | Push In | Push In | - | Polyamide (PA66), Nylon 6/6 | 657.708937g | Nylon | 1.079 (27.40mm) | Bulk | 2009 | Pan-Clamp™ | Active | Not Applicable | Clamp, P-Type | 85°C | -40°C | Black | - | - | - | - | - | - | - | - | - | 1.252 31.80mm | 0.275 ~ 0.288 6.99mm ~ 7.32mm | Chemical Resistant, Impact Resistant, Weather Resistant | 31.8mm | 1.449 36.80mm | - | 0.618 15.70mm | 0.055 ~ 0.140 1.40mm ~ 3.56mm | - | UL94 HB | No | - | ROHS3 Compliant | UL94 HB | - | ||
![]() TJF-X Panduit Corp | 53 |
| Datasheet | 4 Weeks | External | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | 108.862169g | - | - | Bulk | 2004 | - | Active | Not Applicable | Support, T-Junction | - | - | Black | - | - | - | - | - | - | - | - | - | 1.340 34.04mm | - | - | - | 1.380 35.05mm | - | 1.120 28.45mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() GPC4-1-12-Q Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Clamp | Pipe Mount, Adjustable | - | Bronze | - | - | - | Bulk | 2011 | StructuredGround™ | Active | Not Applicable | Clamp, Grounding | - | - | Bronze | - | - | - | - | - | - | - | - | Conduit Hub | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() PC100-H25D-T0 Panduit Corp | 71 |
| Datasheet | 4 Weeks | Push In | Push In | - | Polyamide (PA66), Nylon 6/6 | 1.124909kg | - | 0.957 (24.30mm) | Bulk | 2009 | Pan-Clamp™ | Active | Not Applicable | Clamp, P-Type | - | - | Black | - | - | - | - | - | - | - | - | - | 1.000 25.40mm | 0.275 ~ 0.288 6.99mm ~ 7.32mm | Chemical Resistant, Impact Resistant, Weather Resistant | - | 1.200 30.48mm | - | 0.618 15.70mm | 0.055 ~ 0.140 1.40mm ~ 3.56mm | - | UL94 HB | No | - | ROHS3 Compliant | UL94 HB | - | ||
![]() SBC2L-C Panduit Corp | 45 |
| Datasheet | 4 Weeks | Bolt | - | - | Copper | 5.556507kg | - | - | Bulk | 2005 | Pan-Lug™ SBC | Active | Not Applicable | Clamp, Grounding | - | - | Copper | Straight | 20.57mm | 2 AWG | 14 AWG | - | Non-Insulated | - | - | Split Bolt | 0.330 8.38mm | - | Corrosion Resistant | - | 1.550 39.37mm | 39.37mm | 0.630 16.00mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() ACC38-A-M20 Panduit Corp | 2070 |
| Datasheet | 4 Weeks | Adhesive | Adhesive | - | Polyamide (PA66), Nylon 6/6 | 2.041166kg | Nylon | - | Bulk | 1998 | - | Active | Not Applicable | Clip, C-Type - Paired Strip | - | - | Black | - | 25.4mm | - | - | Rubber Based | - | - | - | - | 0.380 9.65mm | - | - | - | 0.400 10.16mm | 1.000 25.40mm | 1.000 25.40mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() ACC19-A-L20 Panduit Corp | In Stock | - | - | 4 Weeks | Adhesive | Adhesive | - | Polyamide (PA66), Nylon 6/6 | 58.967008g | - | - | Bulk | 2009 | - | Obsolete | Not Applicable | Clip, C-Type | - | - | Black | - | - | - | - | Rubber Based | - | - | - | - | 0.190 4.83mm | - | - | - | 0.250 6.35mm | 0.630 16.00mm | 0.760 19.30mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SP2-8L-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Fastener | - | Bronze | - | - | - | Bulk | 2008 | StructuredGround™, SP2 | Active | Not Applicable | Clamp, Service Post | - | - | - | Straight | 13mm | - | - | - | - | - | - | Male Stud, Two Conductor | 0.081 ~ 0.146 2.06mm ~ 3.71mm | 0.250 6.35mm | - | - | 1.750 44.45mm | 44mm | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() BEC38-A-L Panduit Corp | 81 |
| Datasheet | 4 Weeks | Adhesive | Adhesive | - | Polyamide (PA66), Nylon 6/6 | 269.887488g | Nylon | - | Bulk | 2000 | - | Active | Not Applicable | Clip, Wire Saddle | - | - | Natural | - | 31.5mm | - | - | Rubber Based | - | - | - | Side Entry | 0.380 9.65mm | - | - | - | 0.520 13.21mm | 1.460 37.08mm | 1.240 31.50mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() MACC25-AV-D Panduit Corp | 50 |
| Datasheet | 4 Weeks | Adhesive | Adhesive | Metal | Steel | 907.18474g | Steel | - | Bulk | 2009 | - | Active | Not Applicable | Clip, C-Type | - | - | Silver | - | - | - | - | Acrylic Based | - | 6.4 mm | - | Bendable | 0.250 6.35mm | - | - | - | 0.400 10.16mm | 0.770 19.56mm | 0.540 13.72mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() GPL-44-1 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Pipe Mount, Adjustable | - | Bronze | - | Bronze | - | Bulk | 2008 | StructuredGround™, GPL | Active | Not Applicable | Clamp, Grounding | - | - | Bronze | - | 34mm | - | - | - | - | - | 0.375 9.52mm | U-Bolt | - | - | Corrosion Resistant, Direct Burial | - | 5.500 139.70mm | 4.750 120.65mm | 1.380 35.05mm | - | - | - | No | - | Non-RoHS Compliant | - | - | ||
![]() CSM-1.25-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Clip, Stud | Stud Mount, Clip On | - | Polypropylene (PP) | - | - | - | Bulk | - | StrongHold™ | Active | Not Applicable | Clip, Wire Saddle | - | - | Yellow | - | - | - | - | - | - | - | - | Standoff | 1.250 31.75mm | 1.343 34.11mm | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() GPL-32-3 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Bolt | Pipe Mount, Adjustable | - | Bronze | - | - | - | Bulk | 2006 | StructuredGround™, GPL | Active | Not Applicable | Clamp, Grounding | - | - | Bronze | - | - | - | - | - | - | - | 0.375 9.52mm | U-Bolt | - | - | Corrosion Resistant, Direct Burial | - | 4.250 107.95mm | 3.750 95.25mm | 1.380 35.05mm | - | - | - | No | - | Non-RoHS Compliant | - | - | ||
![]() GPL-40-3 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Pipe Mount, Adjustable | - | Bronze | - | - | - | Bulk | 2008 | StructuredGround™, GPL | Active | Not Applicable | Clamp, Grounding | - | - | Bronze | - | - | - | - | - | - | - | 0.375 9.52mm | U-Bolt | - | - | Corrosion Resistant, Direct Burial | - | 5.000 127.00mm | 4.252 108.00mm | 1.880 47.75mm | - | - | - | No | - | Non-RoHS Compliant | - | - | ||
![]() LWC75-H25-C Panduit Corp | 786 |
| Datasheet | 4 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | 585.134157g | Nylon | - | Bulk | 2009 | - | Active | Not Applicable | Clip, Wire Saddle on Base | - | - | Natural | - | 22.1mm | - | - | - | - | - | - | Locking, Round | 0.750 19.05mm | 0.187 ~ 0.250 4.75mm ~ 6.35mm | - | - | 0.970 24.64mm | 1.450 36.83mm | 0.870 22.10mm | 0.025 ~ 0.105 0.64mm ~ 2.67mm | - | UL94 V-2 | No | - | ROHS3 Compliant | UL94 V-2 | - | ||
![]() PSK325I Panduit Corp | In Stock | - | - | 4 Weeks | Clip | Strut Mount, Clip On | - | Steel | - | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clamp, Strut | - | - | Silver | - | - | - | - | - | - | - | - | Bolt Closure, Break-Apart | 2.000 50.80mm | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PCD7B Panduit Corp | In Stock | - | - | 4 Weeks | - | Fastener | - | Metal | - | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clamp, Conduit | - | - | Metallic | - | - | - | - | - | - | - | 5/16 | Bolt Closure | 3.000 76.20mm | - | Hardware Included | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - |