- Factory Lead Time
- Material
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Type
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Manufacturer
Panduit Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Weight | Body Material | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Depth | Adhesive | Thread Size | Wire/Cable Diameter | Hole Diameter | Screw Size | Type Attributes | Wire/Cable Color | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Diameter - Inside | Panel Thickness | Material Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JP2CMB-L6 Panduit Corp | 102 |
| - | 8 Weeks | - | Ceiling Mount, Fastener | Polyamide (PA66), Nylon 6/6; Steel | - | - | - | Bulk | - | Stronghold™, J-Pro™ | Active | Not Applicable | Support, J-Hook | - | - | Blue | - | - | - | - | - | 3/16 M5 1/4 M6 3/8 M10 | - | - | 2.000 50.80mm | - | Slotted for Tak-Ty® Cable | - | 4.800 121.92mm | 5.800 147.32mm | 1.800 45.72mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CCH56-S10-M Panduit Corp | 3530 |
| Datasheet | 4 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6 | 1.270059kg | Nylon | 0.610 (15.49mm) | Bulk | 2005 | - | Active | Not Applicable | Clamp, P-Type | 85°C | -40°C | Natural | 12.7mm | - | - | - | - | #10 M5 | - | - | 0.560 14.22mm | 0.203 5.16mm | - | - | - | - | 0.500 12.70mm | - | - | 0.050 1.27mm | UL94 V-2 | - | - | ROHS3 Compliant | UL94 V-2 | ||
![]() BEC62-A-T Panduit Corp | 186 |
| Datasheet | 4 Weeks | Adhesive | Adhesive | Polyamide (PA66), Nylon 6/6 | 1.138517kg | - | - | Bulk | 2000 | - | Active | Not Applicable | Clip, Wire Saddle | - | - | Natural | - | Rubber Based | - | - | - | - | Side Entry | - | 0.620 15.75mm | - | - | - | 0.790 20.07mm | 1.460 37.08mm | 1.240 31.50mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CCH81-S10-D0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6 | 909.452702g | Nylon | 0.810 (20.57mm) | Bulk | 2006 | - | Obsolete | Not Applicable | Clamp, P-Type | - | - | Black | 12.7mm | - | - | - | - | #10 M5 | - | - | 0.810 20.57mm | 0.203 5.16mm | Weather Resistant | - | 23.2mm | - | 0.500 12.70mm | - | - | 0.050 1.27mm | UL94 V-2 | - | - | ROHS3 Compliant | UL94 V-2 | ||
![]() WBS6-L Panduit Corp | In Stock | - | Datasheet | 1 Weeks | - | Fastener | Acrylonitrile Butadiene Styrene (ABS) | 907.18474g | - | - | Bulk | 2002 | - | Obsolete | Not Applicable | Clip, U-Type | - | - | White | - | - | - | - | - | 1/4 M6 | - | - | 6.000 152.40mm | 0.265 6.73mm | - | - | 2.540 64.52mm | 4.700 119.38mm | 1.000 25.40mm | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() GMS-1-X Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Fastener | Bronze | - | Bronze | - | Bulk | 2008 | StructuredGround™, GMS | Active | Not Applicable | Clamp, Grounding | - | - | Bronze | 25mm | - | - | - | - | - | Toe Clamp | - | - | 0.380 9.65mm | Corrosion Resistant, Direct Burial | - | 1.630 41.40mm | 1.250 31.75mm | 1.000 25.40mm | - | 0.250 6.35mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() GPC2250-38-X Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Bolt | Pipe Mount, Adjustable | Bronze | - | - | - | Bulk | 2013 | StructuredGround™ | Active | Not Applicable | Clamp, Grounding | - | - | Bronze | - | - | - | - | - | - | U-Bolt, 2 Parallel Conductors | - | - | - | Direct Burial | - | 2.800 71.12mm | 1.500 38.10mm | 1.850 47.00mm | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ARC.68-S6-Q Panduit Corp | 46000 |
| Datasheet | 4 Weeks | - | Fastener | Polypropylene (PP) | 74.842741g | Polypropylene | - | Bulk | - | Clincher™ | Active | Not Applicable | Clip, Wire Saddle | - | - | White | 25.4mm | - | - | - | - | #6 M3 | Hinged, Locking | White | 0.190 ~ 0.680 4.83mm ~ 17.27mm | - | - | - | 0.950 24.13mm | 2.900 73.66mm | 1.000 25.40mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() FCBI2-A-C20 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Adhesive | Adhesive | Polyamide (PA66), Nylon 6/6 | 240.403984g | - | - | Bulk | 2004 | - | Active | Not Applicable | Clamp, Flat | - | - | Black | - | User Supplied | - | - | - | - | Base | - | 2.040 51.82mm | - | - | - | 3.8mm | 3.500 88.90mm | 0.375 9.53mm | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() TC14-20-C100 Panduit Corp | In Stock | - | Datasheet | 2 Weeks | Cable | Fastener | Polypropylene (PP) | 276.691374g | Polypropylene | - | Bulk | 2003 | - | Obsolete | Not Applicable | Clip, C-Type | - | - | Black | 13.7mm | - | - | - | - | - | - | - | 0.520 13.21mm | - | Weather Resistant | - | 0.670 17.02mm | 0.790 20.07mm | 0.540 13.72mm | - | - | - | - | No | - | Non-RoHS Compliant | - | ||
![]() TC9X18-C100 Panduit Corp | In Stock | - | Datasheet | 5 Weeks | Cable | Fastener | Polypropylene (PP) | 222.26029g | Polypropylene | - | Bulk | 2003 | - | Obsolete | Not Applicable | Clip, C-Type | - | - | Black | 13.2mm | - | - | - | - | - | Elongated | - | 0.650L x 0.370 H 16.51mmx9.40mm | - | Weather Resistant | - | 0.500 12.70mm | 0.890 22.61mm | 0.520 13.21mm | - | - | - | - | No | - | Non-RoHS Compliant | - | ||
![]() JP75HBC25R-L20 Panduit Corp | In Stock | - | Datasheet | 2 Weeks | Cable | Beam Mount, Hammer On | Polyamide (PA66), Nylon 6/6; Steel | 4.535924kg | Nylon | - | Bulk | 2010 | Stronghold™, J-Pro™ | Obsolete | Not Applicable | Support, J-Hook | - | - | Black | - | - | - | - | - | - | - | - | 0.750 19.05mm | - | 360° Rotation, Slotted for Tak-Ty® Cable | - | 4.650 118.11mm | 3.840 97.54mm | 1.160 29.46mm | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() JP75SBC87R-L20 Panduit Corp | In Stock | - | Datasheet | 2 Weeks | - | Beam Mount, Fastener | Polyamide (PA66), Nylon 6/6; Steel | 8.527537kg | - | - | Bulk | 2010 | Stronghold™, J-Pro™ | Obsolete | Not Applicable | Support, J-Hook | - | - | Black | - | - | - | - | - | - | - | - | 0.750 19.05mm | - | 360° Rotation, Slotted for Tak-Ty® Cable | - | 5.300 134.62mm | 3.840 97.54mm | 1.160 29.46mm | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() ACC62-A-D Panduit Corp | 93000 |
| - | 4 Weeks | Adhesive | Adhesive | Polyamide (PA66), Nylon 6/6 | 2.472078kg | Nylon | - | Bulk | 2005 | - | Active | Not Applicable | Clip, C-Type | - | - | Natural | 28.5mm | Rubber Based | - | - | - | - | - | - | 0.620 15.75mm | - | - | - | 0.650 16.51mm | 1.240 31.50mm | 1.120 28.45mm | - | - | - | - | No | - | ROHS3 Compliant | UL94 HB | ||
![]() HWS2819-C Panduit Corp | 47000 |
| Datasheet | 4 Weeks | Horizontal | Arrowhead, Winged | Polyamide (PA66), Nylon 6/6 | 63.502932g | Nylon, Polyamide | - | Bulk | 2001 | - | Active | Not Applicable | Clip, Wire Saddle | - | - | Natural | 5.3mm | - | - | - | 4.7 mm | - | Side Entry | - | 0.190 4.83mm | 0.187 ~ 0.192 4.75mm ~ 4.88mm | - | - | 0.420 10.67mm | 0.440 11.18mm | 0.210 5.33mm | - | 0.030 ~ 0.080 0.76mm ~ 2.03mm | - | UL94 V-2 | No | No SVHC | ROHS3 Compliant | UL94 V-2 | ||
![]() CCH38-S10-C Panduit Corp | 47000 |
| Datasheet | 4 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6 | 158.757329g | Nylon | 0.530 (13.46mm) | Bulk | 2005 | - | Active | Not Applicable | Clamp, P-Type | 85°C | -40°C | Natural | 12.7mm | - | M5 | 9.5 mm | 5 mm | #10 M5 | - | - | 0.380 9.65mm | 0.203 5.16mm | - | 9.7mm | - | - | 0.500 12.70mm | 9.5 mm | - | 0.050 1.27mm | UL94 V-2 | - | No SVHC | ROHS3 Compliant | UL94 V-2 | ||
![]() JP75W-L5 Panduit Corp | In Stock | - | - | 4 Weeks | Wall | Wall Mount, Fastener | Polyamide (PA66), Nylon 6/6 | 907.18474g | - | - | Bulk | 2006 | Stronghold™, J-Pro™ | Active | Not Applicable | Support, J-Hook | - | - | Green | - | - | - | - | - | 1/4 M6 | - | - | 0.750 19.05mm | - | Slotted for Tak-Ty® Cable | - | 2.380 60.45mm | 1.800 45.72mm | 1.160 29.46mm | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() P12320M Panduit Corp | In Stock | - | - | 4 Weeks | Clip | Purlin Mount, Clip On | - | - | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Conduit | - | - | Black | - | - | - | - | - | - | Snap Closure | - | 1.250 31.75mm | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P24M58SM Panduit Corp | In Stock | - | - | 4 Weeks | Clamp | Beam Mount, Hammer On | Metal | - | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Conduit | - | - | Metallic | - | - | - | - | - | - | Snap Closure | - | 1.500 38.10mm | - | 360° Rotation | - | - | - | - | - | 0.313 ~ 0.500 7.95mm ~ 12.70mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PBC8PSM Panduit Corp | In Stock | - | - | 4 Weeks | - | Beam Mount, Fastener | Steel | - | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Conduit | - | - | Metallic | - | - | - | - | - | 1/4 | Push-Fit | - | 0.500 12.70mm | - | - | - | - | - | - | - | 0.500 12.70mm | - | - | - | - | ROHS3 Compliant | - |