- Factory Lead Time
- Material
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Type
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Manufacturer
Panduit Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Weight | Body Material | Bundle Center to Mounting Center | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Configuration | Output Current-Max | Halogen Free | Adhesive | Number of Phases | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Screw Size | Non-rep Pk Forward Current-Max | Type Attributes | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Diameter - Inside | Panel Thickness | Material Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LWC25-A-C20 Panduit Corp | 32 | - | Datasheet | 4 Weeks | Adhesive | Adhesive | Polyamide (PA66), Nylon 6/6 | 276.691374g | Nylon | - | - | - | - | Bulk | 2003 | - | Active | Not Applicable | - | - | Clip, Wire Saddle on Base | - | - | Black | - | - | - | - | - | - | 25.4mm | - | - | - | - | - | - | - | Rubber Based | - | - | - | - | - | Locking, Round | 0.250 6.35mm | - | - | - | 0.450 11.43mm | 0.880 22.35mm | 1.000 25.40mm | 6.4 mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SBC1/0-L Panduit Corp | 63 | - | Datasheet | 4 Weeks | Bolt | - | Copper | - | Copper | - | - | - | - | Bulk | 2009 | Pan-Lug™ SBC | Active | Not Applicable | - | - | Clamp, Grounding | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Split Bolt | 0.370 9.40mm | - | Corrosion Resistant | - | 1.550 39.37mm | 39.4mm | 0.750 19.05mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() JP4W-X6 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Wall | Wall Mount, Fastener | Polyamide (PA66), Nylon 6/6 | 1.930036kg | - | - | - | - | - | Bulk | 2006 | Stronghold™, J-Pro™ | Active | Not Applicable | - | - | Support, J-Hook | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1/4 M6 | - | - | 4.000 101.60mm | - | Slotted for Tak-Ty® Cable | - | 7.570 192.28mm | 6.620 168.15mm | 2.480 62.99mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CCS50-S8-M Panduit Corp | 12413 |
| Datasheet | 4 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6 | 952.543977g | Nylon | 0.600 (15.24mm) | - | - | - | Bulk | 2005 | - | Active | Not Applicable | - | - | Clip, P-Type | 85°C | -40°C | Natural | - | - | - | - | - | - | 9.5mm | - | - | - | - | - | - | - | - | - | - | - | #8 M4 | - | - | 0.500 12.70mm | 0.167 4.24mm | - | - | - | - | 0.370 9.40mm | - | - | 0.050 1.27mm | UL94 V-2 | No | - | ROHS3 Compliant | UL94 V-2 | - | ||
![]() GMS-3-Q Panduit Corp | 28 |
| Datasheet | 4 Weeks | Cable | Fastener | Bronze | - | - | - | - | - | - | Bulk | 2008 | StructuredGround™, GMS | Active | Not Applicable | - | - | Clamp, Grounding | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toe Clamp | - | 0.500 12.70mm | Corrosion Resistant, Direct Burial | - | 2.000 50.80mm | 2.130 54.10mm | 1.500 38.10mm | - | 0.250 6.35mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() FSH40-X Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Fastener | Acrylonitrile Butadiene Styrene (ABS) | 151.953444g | - | - | - | - | - | Bulk | 2001 | Quick-Build™ | Active | Not Applicable | - | - | Clamp, Bundle Separation | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | #8 M4 | - | Holder | - | - | - | - | 0.620 15.75mm | 6.000 152.40mm | 0.560 14.22mm | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() GPQC17-1/0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Pipe Mount, Adjustable | Bronze, Steel | - | Bronze | - | - | - | - | Bulk | 2010 | StructuredGround™ | Active | Not Applicable | - | - | Clamp, Grounding | - | - | Bronze, Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Split Bolt, Quad Opening | - | - | 1.750 (44.45mm) Round Pedestal | - | 3.190 81.03mm | 4.000 101.60mm | 5.190 131.83mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CCH75-S10-D Panduit Corp | 359 |
| Datasheet | 4 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6 | 907.18474g | Nylon | 0.780 (19.81mm) | - | - | - | Bulk | 2006 | - | Active | Not Applicable | - | - | Clamp, P-Type | - | - | Natural | - | - | - | - | - | - | 12.7mm | - | - | - | - | - | - | - | - | - | - | - | #10 M5 | - | - | 0.750 19.05mm | 0.203 5.16mm | - | - | 21.7mm | - | 0.500 12.70mm | - | - | 0.050 1.27mm | UL94 V-2 | - | - | ROHS3 Compliant | UL94 V-2 | - | ||
![]() LWC50-A-L Panduit Corp | 20 |
| Datasheet | 4 Weeks | Adhesive | Adhesive | Polyamide (PA66), Nylon 6/6 | 235.868061g | - | - | - | - | - | Bulk | 2000 | - | Active | Not Applicable | - | - | Clip, Wire Saddle on Base | - | - | Natural | - | - | - | - | - | - | 17mm | - | - | - | - | - | - | - | Rubber Based | - | - | - | - | - | Locking, Round | 0.500 12.70mm | - | - | 12.7mm | 0.670 17.02mm | 1.260 32.00mm | 1.000 25.40mm | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() GUBC500-6TP Panduit Corp | In Stock | - | - | 8 Weeks | - | Beam Mount, Fastener | Copper | - | - | - | - | - | - | Bulk | - | StructuredGround™ | Active | Not Applicable | - | - | Clamp, Grounding | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Direct Burial | - | 2.500 63.50mm | 2.130 54.10mm | 3.150 80.00mm | - | 0.250 ~ 0.675 6.35mm ~ 17.15mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ACC62-A-D20 Panduit Corp | 881 |
| - | 4 Weeks | Adhesive | Adhesive | Polyamide (PA66), Nylon 6/6 | 2.442595kg | - | - | - | - | - | Bulk | 2009 | - | Active | Not Applicable | - | - | Clip, C-Type | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rubber Based | - | - | - | - | - | - | 0.620 15.75mm | - | - | - | 0.650 16.51mm | 1.240 31.50mm | 1.120 28.45mm | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() GPQC10-1/0 Panduit Corp | 35 |
| Datasheet | 4 Weeks | Cable | Pipe Mount, Adjustable | Bronze, Steel | - | - | - | - | - | - | Bulk | 2010 | StructuredGround™ | Active | Not Applicable | - | - | Clamp, Grounding | - | - | Bronze, Silver | - | - | - | - | - | - | 85.9mm | - | - | - | - | - | - | - | - | - | - | - | - | - | Split Bolt, Quad Opening | - | - | 1.000 ~ 1.125 (25.40mm ~ 28.58mm) Round, 0.875 (22.22mm) Square Pedestal | - | 3.190 81.03mm | 3.380 85.85mm | 4.190 106.43mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() VT-5-6 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Bolt | - | Bronze | - | - | - | - | - | - | Bulk | 2001 | - | Active | Not Applicable | - | - | Clamp, Grounding | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Two-Bolt | 1.063 27.00mm | - | Rubber Washer, Swivel Cap | - | 2.500 63.50mm | 2.688 68.28mm | 1.875 47.63mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() WS75-50-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Arrowhead, Winged | Polyamide (PA66), Nylon 6/6 | 149.685482g | - | - | - | - | - | Bulk | 2001 | - | Obsolete | Not Applicable | - | - | Clip, Wire Saddle | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Locking, Round, Standoff | 0.780 19.81mm | 0.187 ~ 0.192 4.75mm ~ 4.88mm | - | - | 1.570 39.88mm | - | 0.220 5.59mm | - | 0.030 ~ 0.080 0.76mm ~ 2.03mm | - | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | - | ||
![]() HBP2AB-X Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Fastener | Polyamide (PA66), Nylon 6/6 | 311.844754g | - | - | - | - | - | Bulk | - | - | Active | Not Applicable | - | - | Support, Harness Adapter Base | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | #6 M3 | - | - | - | - | - | - | 2.501 63.53mm | 1.707 43.36mm | 1.608 40.84mm | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() TWR-M Panduit Corp | 7510 |
| Datasheet | 4 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6 | 644.101165g | Nylon | 0.560 (14.22mm) | - | - | - | Bulk | - | - | Active | Not Applicable | - | - | Clip, Spring | - | - | Natural | - | - | - | - | - | - | 9.5mm | - | - | - | - | - | - | - | - | - | - | - | #6 M3 | - | - | 0.375 9.53mm | 0.150 3.81mm | - | - | 0.400 10.16mm | 1.400 35.56mm | 0.380 9.65mm | - | - | 0.060 1.52mm | UL94 V-2 | No | - | ROHS3 Compliant | UL94 V-2 | Lead Free | ||
![]() VCC50-A-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Adhesive | Adhesive | Polyamide (PA66), Nylon 6/6 | 489.87976g | Nylon | - | - | - | - | Bulk | 2001 | - | Active | Not Applicable | - | - | Clip, U-Type | - | - | Natural | - | - | - | - | - | - | 25.3mm | - | - | - | - | - | - | - | Rubber Based | - | - | - | - | - | - | 0.500 12.70mm | - | - | - | 0.810 20.58mm | 1.560 39.62mm | 1.000 25.40mm | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() HCAG05C07-VM20 Panduit Corp | 26 |
| Datasheet | 4 Weeks | Cable | Arrowhead, Gasket | Polyamide (PA66), Nylon 6/6 | 6.803886kg | - | - | - | - | - | Bulk | 2003 | - | Active | Not Applicable | - | - | Clip, C-Type | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.201 5.10mm | 0.256 ~ 0.264 6.50mm ~ 6.70mm | - | - | 0.366 9.30mm | 0.760 19.30mm | 0.760 19.30mm | - | 0.020 ~ 0.028 0.50mm ~ 0.70mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CCH69-S10-C0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Fastener | Polyamide (PA66), Nylon 6/6 | 222.26029g | - | 0.750 (19.05mm) | - | - | - | Bulk | 2006 | - | Active | Not Applicable | - | - | Clamp, P-Type | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | Halogen Free | - | - | - | - | #10 M5 | - | - | 0.690 17.53mm | 0.203 5.16mm | Weather Resistant | - | - | - | 0.500 12.70mm | 17.5 mm | - | 0.050 1.27mm | UL94 V-2 | - | No SVHC | ROHS3 Compliant | UL94 V-2 | - | ||
![]() BR-2.0 Panduit Corp | In Stock | - | Datasheet | - | Cable | - | Steel | 2.472078kg | - | - | 2 | 175°C | -65°C | Bulk | - | StrongHold™ | Obsolete | Not Applicable | 3 | EAR99 | Support, Bridle Ring | - | - | Silver | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | SINGLE | THROUGH-HOLE | NOT SPECIFIED | - | not_compliant | NOT SPECIFIED | 3 | R-PSFM-T3 | COMMON CATHODE, 2 ELEMENTS | 20A | - | - | 1 | 100V | TO-220AB | - | 200A | - | 2.000 50.80mm | - | Non-Threaded | - | 3.300 83.82mm | - | - | - | - | 0.161 4.09mm | - | - | - | Non-RoHS Compliant | - | - |