- Factory Lead Time
- Material
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Type
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Manufacturer
Panduit Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Weight | Body Material | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Orientation | Depth | Halogen Free | Adhesive | Wire/Cable Diameter | Hole Diameter | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Height | Length | Width | Diameter - Inside | Panel Thickness | Material Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SBC1000-1 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Bolt | - | Copper | - | - | - | Bulk | 2005 | Pan-Lug™ SBC | Active | Not Applicable | Clamp, Grounding | - | - | Copper | Straight | 63.5mm | - | - | - | - | - | Split Bolt | 1.220 30.99mm | - | Corrosion Resistant | 4.000 101.60mm | 101.6mm | 2.250 57.15mm | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() ACC62-AV-D300 Panduit Corp | 545 |
| - | 4 Weeks | Adhesive | Adhesive | Polyamide (PA66), Nylon 6/6 | 2.40404kg | Nylon | - | Bulk | 2009 | - | Active | Not Applicable | Clip, C-Type | - | - | Black | - | 31.4mm | - | Acrylic Based | 15.7 mm | - | - | - | 0.620 15.75mm | - | Heat Stabilized, Weather Resistant | 0.650 16.51mm | 1.240 31.50mm | 1.120 28.45mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() BEC62-AT-L0 Panduit Corp | In Stock | - | Datasheet | 2 Weeks | Adhesive | Adhesive | Polyamide (PA66), Nylon 6/6 | 290.299145g | - | - | Bulk | 2000 | - | Obsolete | Not Applicable | Clip, Wire Saddle | - | - | Black | - | - | - | Acrylic Based | - | - | - | Side Entry | 0.620 15.75mm | - | Weather Resistant | 0.790 20.07mm | 1.460 37.08mm | 1.240 31.50mm | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() JP4HBC50R-X20 Panduit Corp | In Stock | - | Datasheet | - | Cable | Beam Mount, Hammer On | Polyamide (PA66), Nylon 6/6, Glass Filled; Steel | 4.535924kg | Nylon | - | Bulk | 2006 | Stronghold™, J-Pro™ | Obsolete | Not Applicable | Support, J-Hook | - | - | Black | - | 66.04mm | - | - | - | - | - | - | 4.000 101.60mm | - | 360° Rotation, Slotted for Tak-Ty® Cable | 10.300 261.62mm | 9.000 228.60mm | 2.600 66.04mm | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() JP75HBC50R-L20 Panduit Corp | In Stock | - | Datasheet | - | Cable | Beam Mount, Hammer On | Polyamide (PA66), Nylon 6/6; Steel | 4.377166kg | Nylon | - | Bulk | 2010 | Stronghold™, J-Pro™ | Obsolete | Not Applicable | Support, J-Hook | - | - | Black | - | - | - | - | - | - | - | - | 0.750 19.05mm | - | 360° Rotation, Slotted for Tak-Ty® Cable | 4.650 118.11mm | 3.840 97.54mm | 1.160 29.46mm | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() JP4CM-X20 Panduit Corp | In Stock | - | Datasheet | - | Cable | Ceiling Mount, Fastener | Polyamide (PA66), Nylon 6/6; Steel | 4.127691kg | - | - | Bulk | 2006 | Stronghold™, J-Pro™ | Obsolete | Not Applicable | Support, J-Hook | - | - | Black | - | - | - | - | - | - | - | - | 4.000 101.60mm | - | Slotted for Tak-Ty® Cable | 8.600 218.44mm | 9.000 228.60mm | 2.600 66.04mm | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() WS50-25-M Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Arrowhead, Winged | Polyamide (PA66), Nylon 6/6 | 771.107029g | - | - | Bulk | 2006 | - | Obsolete | Not Applicable | Clip, Wire Saddle | - | - | Natural | - | - | - | - | - | - | - | Locking, Round, Standoff | 0.470 11.94mm | 0.187 ~ 0.192 4.75mm ~ 4.88mm | - | 0.970 24.64mm | - | 0.220 5.59mm | - | 0.030 ~ 0.080 0.76mm ~ 2.03mm | - | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | - | ||
![]() GPL-14-X Panduit Corp | In Stock | - | - | 4 Weeks | Bolt | Pipe Mount, Adjustable | Bronze | - | - | - | Bulk | 2008 | StructuredGround™, GPL | Active | Not Applicable | Clamp, Grounding | - | - | Bronze | - | - | - | - | - | - | 0.375 9.52mm | U-Bolt | - | - | Corrosion Resistant, Direct Burial | 2.750 69.85mm | 2.630 66.80mm | 1.380 35.05mm | - | - | - | - | No | - | Non-RoHS Compliant | - | - | ||
![]() JP4HBC25R-X20 Panduit Corp | In Stock | - | Datasheet | - | Cable | Beam Mount, Hammer On | Polyamide (PA66), Nylon 6/6, Glass Filled; Steel | 4.399846kg | Nylon | - | Bulk | 2006 | Stronghold™, J-Pro™ | Obsolete | Not Applicable | Support, J-Hook | - | - | Black | - | 66.04mm | - | - | - | - | - | - | 4.000 101.60mm | - | 360° Rotation, Slotted for Tak-Ty® Cable | 10.300 261.62mm | 9.000 228.60mm | 2.600 66.04mm | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() JP75WP-L2 Panduit Corp | In Stock | - | Datasheet | 2 Weeks | Wall | Wall Mount, Fastener | Polyamide (PA66), Nylon 6/6; Steel | 2.444863kg | - | - | Bulk | 2010 | Stronghold™, J-Pro™ | Obsolete | Not Applicable | Support, J-Hook | - | - | Red | - | - | - | - | - | - | 5/32 M4 | - | 0.750 19.05mm | - | Powder Actuated, Slotted for Tak-Ty® Cable | 4.060 103.12mm | 1.960 49.78mm | 1.160 29.46mm | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() CCH62-S10-C0 Panduit Corp | 1376 |
| Datasheet | 4 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6 | 190.508795g | - | 0.650 (16.50mm) | Bulk | 2006 | - | Active | Not Applicable | Clamp, P-Type | - | - | Black | - | - | Halogen Free | - | - | - | #10 M5 | - | 0.620 15.75mm | 0.203 5.16mm | Weather Resistant | - | - | 0.500 12.70mm | 15.7 mm | - | 0.050 1.27mm | UL94 V-2 | - | No SVHC | ROHS3 Compliant | UL94 V-2 | - | ||
![]() JP2W-L3 Panduit Corp | 10 |
| - | 4 Weeks | Wall | Wall Mount, Fastener | Polyamide (PA66), Nylon 6/6 | 3.469982kg | - | - | Bulk | 2006 | Stronghold™, J-Pro™ | Active | Not Applicable | Support, J-Hook | - | - | Orange | - | - | - | - | - | - | 1/4 M6 | - | 2.000 50.80mm | - | Slotted for Tak-Ty® Cable | 4.700 119.38mm | 3.500 88.90mm | 1.800 45.72mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() BEC75-A-L20 Panduit Corp | 349 |
| Datasheet | 4 Weeks | Adhesive | Adhesive | Polyamide (PA66), Nylon 6/6 | 351.534115g | - | - | Bulk | 2006 | - | Active | Not Applicable | Clip, Wire Saddle | - | - | Black | - | - | - | Rubber Based | - | - | - | Side Entry | 0.750 19.05mm | - | - | 0.890 22.61mm | 1.460 37.08mm | 1.490 37.85mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CCH87-S10-C0 Panduit Corp | 22 |
| Datasheet | 4 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6 | 231.332137g | - | 0.840 (21.34mm) | Bulk | 2006 | - | Active | Not Applicable | Clamp, P-Type | - | - | Black | - | - | - | - | - | 5.3 mm | #10 M5 | - | 0.870 22.10mm | 0.203 5.16mm | Weather Resistant | - | - | 0.500 12.70mm | 22.1 mm | - | 0.050 1.27mm | UL94 V-2 | - | No SVHC | ROHS3 Compliant | UL94 V-2 | - | ||
![]() CCH38-S10-M0 Panduit Corp | 5701 |
| Datasheet | 4 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6 | 1.061406kg | Nylon | 0.530 (13.46mm) | Bulk | 2005 | - | Active | Not Applicable | Clamp, P-Type | 85°C | -40°C | Black | - | 12.7mm | - | - | - | - | #10 M5 | - | 0.380 9.65mm | 0.203 5.16mm | Weather Resistant | - | - | 0.500 12.70mm | - | - | 0.050 1.27mm | UL94 V-2 | - | - | ROHS3 Compliant | UL94 V-2 | - | ||
![]() ACC62-A-C20 Panduit Corp | 2214 |
| - | 4 Weeks | Adhesive | Adhesive | Polyamide (PA66), Nylon 6/6 | 5.3g | - | - | Bulk | 2005 | - | Active | Not Applicable | Clip, C-Type | - | - | Black | - | 16mm | - | Rubber Based | - | - | - | - | 0.620 15.75mm | - | - | 0.650 16.51mm | 1.240 31.50mm | 1.120 28.45mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() BEC38-A-T20 Panduit Corp | 40 |
| Datasheet | 4 Weeks | Adhesive | Adhesive | Polyamide (PA66), Nylon 6/6 | 1.065942kg | - | - | Bulk | 2000 | - | Active | Not Applicable | Clip, Wire Saddle | - | - | Black | - | - | - | Rubber Based | - | - | - | Side Entry | 0.380 9.65mm | - | - | 0.520 13.21mm | 1.460 37.08mm | 1.240 31.50mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CCH112-S10-C Panduit Corp | 10 |
| Datasheet | 4 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6 | 322.050611g | Nylon | 0.970 (24.64mm) | Bulk | 2005 | - | Active | Not Applicable | Clamp, P-Type | 85°C | -40°C | Natural | - | 12.7mm | Halogen Free | - | 28.4 mm | 5 mm | #10 M5 | - | 1.120 28.45mm | 0.203 5.16mm | - | - | - | 0.500 12.70mm | 28.4 mm | - | 0.050 1.27mm | UL94 V-2 | - | No SVHC | ROHS3 Compliant | UL94 V-2 | - | ||
![]() PC050-H25D-D0 Panduit Corp | 397 |
| - | 4 Weeks | Push In | Push In | Polyamide (PA66), Nylon 6/6 | 1.927768kg | Nylon | 0.705 (17.90mm) | Bulk | 2009 | Pan-Clamp™ | Active | Not Applicable | Clamp, P-Type | - | - | Black | - | 15.7mm | - | - | - | - | - | - | 0.500 12.70mm | 0.275 ~ 0.288 6.99mm ~ 7.32mm | Chemical Resistant, Impact Resistant, Weather Resistant | 0.701 17.80mm | - | 0.618 15.70mm | - | 0.055 ~ 0.140 1.40mm ~ 3.56mm | - | UL94 HB | No | - | ROHS3 Compliant | UL94 HB | - | ||
![]() ACC38-A-C20 Panduit Corp | 701 |
| - | 4 Weeks | Adhesive | Adhesive | Polyamide (PA66), Nylon 6/6 | 235.868061g | Nylon | - | Bulk | 2000 | - | Active | Not Applicable | Clip, C-Type - Paired Strip | - | - | Black | - | 25.4mm | - | Rubber Based | - | - | - | - | 0.380 9.65mm | - | - | 0.400 10.16mm | 1.000 25.40mm | 1.000 25.40mm | - | - | - | - | - | - | ROHS3 Compliant | - | - |