- Factory Lead Time
- Material
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Type
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Manufacturer
Panduit Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Weight | Body Material | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Depth | Halogen Free | Adhesive | Hole Diameter | Screw Size | Type Attributes | Wire/Cable Color | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Diameter - Inside | Panel Thickness | Material Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BR2-1.3-A Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Adhesive | Adhesive | Polyamide (PA66), Nylon 6/6, Glass Filled | 81.646627g | Nylon | - | Bulk | - | Quick-Build™ | Active | Not Applicable | Clip, Wire Saddle | - | - | Black | 57.2mm | - | Rubber Based | - | - | Round, Standoff | - | 2.000 50.80mm | - | - | - | 4.880 123.95mm | - | 2.250 57.15mm | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() CCH25-S10-M0 Panduit Corp | 47 |
| Datasheet | 4 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6 | 816.466266g | Nylon | 0.460 (11.68mm) | Bulk | 2004 | - | Active | Not Applicable | Clamp, P-Type | 85°C | -40°C | Black | 12.7mm | - | - | - | #10 M5 | - | - | 0.250 6.35mm | 0.203 5.16mm | Weather Resistant | - | - | - | 0.500 12.70mm | - | - | 0.050 1.27mm | UL94 V-2 | - | - | ROHS3 Compliant | UL94 V-2 | ||
![]() AJC19-A-M Panduit Corp | 656 |
| Datasheet | 4 Weeks | Adhesive | Adhesive | Polyvinyl Chloride (PVC) | 2.023022kg | Polyvinyl | - | Bulk | 2014 | - | Active | Not Applicable | Clip, J-Type | - | - | Gray | 22.1mm | - | Rubber Based | - | - | - | - | 0.187 4.75mm | - | - | - | 0.260 6.60mm | 0.870 22.10mm | 1.250 31.75mm | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() CCS31-S8-M Panduit Corp | 47500 |
| Datasheet | 4 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6 | 725.747792g | Nylon | 0.490 (12.45mm) | Bulk | 2005 | - | Active | Not Applicable | Clip, P-Type | 85°C | -40°C | Natural | 9.5mm | - | - | - | #8 M4 | - | - | 0.310 7.87mm | 0.167 4.24mm | - | - | - | - | 0.370 9.40mm | - | - | 0.050 1.27mm | UL94 V-2 | No | - | ROHS3 Compliant | UL94 V-2 | ||
![]() A1C25-A-C8 Panduit Corp | 61 |
| Datasheet | 4 Weeks | Adhesive | Adhesive | Polyvinyl Chloride (PVC) | 176.901024g | Polyvinyl | - | Bulk | 2001 | - | Active | Not Applicable | Clip, U-Type | - | - | Gray | - | - | Rubber Based | - | - | Half | Grey | 0.250 6.35mm | - | - | - | 0.380 9.65mm | 0.910 23.11mm | 0.630 16.00mm | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() WEH-E8-C Panduit Corp | 98000 | - | - | 4 Weeks | Screw | Fastener | Polyacetal (POM) | 272.15545g | Acetal | - | Bulk | 2004 | Quick-Build™ | Active | Not Applicable | Clip, U-Type | - | - | Black | 9.39mm | - | - | - | #8 M4 | - | - | - | - | - | - | 1.220 30.99mm | 0.770 19.56mm | 0.370 9.40mm | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() FCBI3-S10-C20 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6 | 301.638954g | - | - | Bulk | 2004 | - | Active | Not Applicable | Clamp, Flat | - | - | Black | - | - | - | - | #10 M5 | Base | - | 3.040 77.22mm | 0.200 5.08mm | - | - | 3.81mm | 4.520 114.81mm | 0.375 9.53mm | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() ACC38-AT-M Panduit Corp | 3649 |
| - | 4 Weeks | Adhesive | Adhesive | Polyamide (PA66), Nylon 6/6 | 1.982199kg | - | - | Bulk | 1998 | - | Active | Not Applicable | Clip, C-Type - Paired Strip | - | - | Natural | - | - | Acrylic Based | - | - | - | - | 0.380 9.65mm | - | - | - | 0.400 10.16mm | 1.000 25.40mm | 1.000 25.40mm | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() SICH150-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Split Arrowhead | Polyamide (PA66), Nylon 6/6 | 181.436948g | - | - | Bulk | 2002 | - | Obsolete | Not Applicable | Clip, Wire Saddle | - | - | Natural | - | - | - | - | - | Round | - | 1.500 38.10mm | 0.250 6.35mm | - | - | 1.710 43.43mm | 1.750 44.45mm | 0.380 9.65mm | - | 0.030 ~ 0.100 0.76mm ~ 2.54mm | - | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | ||
![]() CCH125-S10-C0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6 | 344.73023g | Nylon | 1.060 (26.92mm) | Bulk | 2006 | - | Active | Not Applicable | Clamp, P-Type | - | - | Black | 12.7mm | - | - | - | #10 M5 | - | - | 1.250 31.75mm | 0.203 5.16mm | Weather Resistant | - | 34.4mm | - | 0.500 12.70mm | - | - | 0.050 1.27mm | UL94 V-2 | - | - | ROHS3 Compliant | UL94 V-2 | ||
![]() A2C12-A-C8 Panduit Corp | 98 | - | Datasheet | 4 Weeks | Adhesive | Adhesive | Polyvinyl Chloride (PVC) | 154.221406g | Polyvinyl | - | Bulk | 2002 | - | Active | Not Applicable | Clip, U-Type | - | - | Gray | 16mm | - | Rubber Based | - | - | - | Grey | 0.120 3.05mm | - | - | - | 0.230 5.84mm | 1.300 33.02mm | 0.630 16.00mm | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() CCH50-S10-M Panduit Corp | 13684 |
| Datasheet | 4 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6 | 1.360777kg | Nylon | 0.590 (14.99mm) | Bulk | 2005 | - | Active | Not Applicable | Clamp, P-Type | 85°C | -40°C | Natural | 12.7mm | - | - | - | #10 M5 | - | - | 0.500 12.70mm | 0.203 5.16mm | - | - | - | - | 0.500 12.70mm | - | - | 0.050 1.27mm | UL94 V-2 | No | - | ROHS3 Compliant | UL94 V-2 | ||
![]() CCS38-S8-M0 Panduit Corp | 346 |
| Datasheet | 4 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6 | 816.466266g | Nylon | 0.590 (14.99mm) | Bulk | 2005 | - | Active | Not Applicable | Clip, P-Type | 85°C | -40°C | Black | - | - | - | - | #8 M4 | - | - | 0.380 9.65mm | 0.167 4.24mm | Weather Resistant | - | - | - | 0.370 9.40mm | - | - | 0.050 1.27mm | UL94 V-2 | - | - | ROHS3 Compliant | UL94 V-2 | ||
![]() JP2W-L20 Panduit Corp | 35 |
| - | 4 Weeks | Wall | Wall Mount, Fastener | Polyamide (PA66), Nylon 6/6 | 3.492661kg | - | - | Bulk | 2006 | Stronghold™, J-Pro™ | Active | Not Applicable | Support, J-Hook | - | - | Black | - | - | - | - | 1/4 M6 | - | - | 2.000 50.80mm | - | Slotted for Tak-Ty® Cable | - | 4.700 119.38mm | 3.500 88.90mm | 1.800 45.72mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PC050-H25D-C0 Panduit Corp | 2950 |
| Datasheet | 4 Weeks | Push In | Push In | Polyamide (PA66), Nylon 6/6 | 453.59237g | Nylon | 0.705 (17.90mm) | Bulk | 2009 | Pan-Clamp™ | Active | Not Applicable | Clamp, P-Type | 85°C | -40°C | Black | - | Halogen Free | - | - | - | - | - | 0.500 12.70mm | 0.275 ~ 0.288 6.99mm ~ 7.32mm | Chemical Resistant, Impact Resistant, Weather Resistant | 12.7mm | 0.701 17.80mm | - | 0.618 15.70mm | - | 0.055 ~ 0.140 1.40mm ~ 3.56mm | - | UL94 HB | No | - | ROHS3 Compliant | UL94 HB | ||
![]() JP75W-L20 Panduit Corp | 28 | - | - | 4 Weeks | Wall | Wall Mount, Fastener | Polyamide (PA66), Nylon 6/6 | 807.394419g | - | - | Bulk | 2006 | Stronghold™, J-Pro™ | Active | Not Applicable | Support, J-Hook | - | - | Black | - | - | - | - | 1/4 M6 | - | - | 0.750 19.05mm | - | Slotted for Tak-Ty® Cable | - | 2.380 60.45mm | 1.800 45.72mm | 1.160 29.46mm | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() LWC38-A-C20 Panduit Corp | 1015 |
| Datasheet | 4 Weeks | Adhesive | Adhesive | Polyamide (PA66), Nylon 6/6 | 331.122458g | Nylon | - | Bulk | 2000 | - | Active | Not Applicable | Clip, Wire Saddle on Base | - | - | Black | 25.4mm | - | Rubber Based | - | - | Locking, Round | - | 0.380 9.65mm | - | - | - | 0.560 14.22mm | 1.000 25.40mm | 1.000 25.40mm | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() HSC.25-L100 Panduit Corp | In Stock | - | - | 4 Weeks | Clip | Siding, Clip On | Polypropylene (PP) | 45.359237g | - | - | Bulk | - | - | Active | Not Applicable | Clip, Horizontal | - | - | Black | - | - | - | - | - | - | - | 0.250 6.35mm | - | Weather Resistant | - | 0.680 17.27mm | 0.340 8.64mm | 0.500 12.70mm | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() GU-4-X Panduit Corp | In Stock | - | - | 4 Weeks | Bolt | Pipe Mount, Adjustable | Bronze | - | Bronze | - | Bulk | 2002 | StructuredGround™, GU | Active | Not Applicable | Clamp, Grounding | - | - | Bronze | 75mm | - | - | - | - | U-Bolt, Dual Openings | - | - | - | Direct Burial | - | 3.250 82.55mm | 3.000 76.20mm | 1.130 28.70mm | - | - | - | - | No | - | Non-RoHS Compliant | - | ||
![]() CCH12-S10-C Panduit Corp | 511 |
| Datasheet | 4 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6 | 81.646627g | Nylon | 0.360 (9.14mm) | Bulk | 2006 | - | Active | Not Applicable | Clamp, P-Type | 85°C | -40°C | Natural | 12.7mm | - | - | 5.3 mm | #10 M5 | - | Natural | 0.120 3.05mm | 0.203 5.16mm | - | - | - | - | 0.500 12.70mm | 3.1 mm | - | 0.050 1.27mm | UL94 V-2 | - | No SVHC | ROHS3 Compliant | UL94 V-2 |