- Factory Lead Time
- Material
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Type
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Manufacturer
Panduit Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Terminal Shape | Material | Weight | Body Material | Bundle Center to Mounting Center | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Color | Gender | Additional Feature | HTS Code | Packing Method | Orientation | Depth | Construction | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Working Voltage | Rated Temperature | Halogen Free | Adhesive | Insulation | Wire/Cable Diameter | Hole Diameter | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Height | Length | Width | Diameter - Inside | Panel Thickness | Material Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GPL-9-Q Panduit Corp | In Stock | - | - | 4 Weeks | Cable | Pipe Mount, Adjustable | - | Bronze | - | Bronze | - | - | - | Bulk | 2008 | StructuredGround™, GPL | - | - | - | Active | Not Applicable | - | - | - | - | Clamp, Grounding | - | - | Bronze | - | - | - | - | - | 41mm | - | - | - | - | - | - | - | - | - | - | - | 0.375 9.52mm | U-Bolt | - | - | Corrosion Resistant, Direct Burial | 2.630 66.80mm | 2.380 60.45mm | 1.630 41.40mm | - | - | - | - | No | - | Non-RoHS Compliant | - | ||
![]() GPL-75-X Panduit Corp | In Stock | - | - | 4 Weeks | Cable | Pipe Mount, Adjustable | - | Bronze | - | - | - | - | - | Bulk | 2015 | StructuredGround™, GPL | - | - | - | Active | Not Applicable | - | - | - | - | Clamp, Grounding | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.375 9.52mm | U-Bolt | - | - | Corrosion Resistant, Direct Burial | 7.850 199.39mm | 7.880 200.15mm | 1.580 40.13mm | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() FSHH-X Panduit Corp | In Stock | - | - | 4 Weeks | - | Fastener | - | Acrylonitrile Butadiene Styrene (ABS) | 131.541787g | - | - | - | - | Bulk | 2001 | Quick-Build™ | - | - | - | Active | Not Applicable | - | - | - | - | Clamp, Bundle Separation | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | #8 M4 | Holder | - | - | - | 1.420 36.07mm | 3.220 81.79mm | 0.600 15.24mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() GPL-20-X Panduit Corp | In Stock | - | - | 4 Weeks | Cable | Pipe Mount, Adjustable | - | Bronze | - | Bronze | - | - | - | Bulk | 2008 | StructuredGround™, GPL | - | - | - | Active | Not Applicable | - | - | - | - | Clamp, Grounding | - | - | Bronze | - | - | - | - | - | 34mm | - | - | - | - | - | - | - | - | - | - | - | 0.375 9.52mm | U-Bolt | - | - | Corrosion Resistant, Direct Burial | 3.500 88.90mm | 3.000 76.20mm | 1.380 35.05mm | - | - | - | - | No | - | Non-RoHS Compliant | - | ||
![]() SP1-2/0L-Q Panduit Corp | In Stock | - | - | 4 Weeks | Cable | Fastener | - | Bronze | 4.17305kg | - | - | - | - | Bulk | 2008 | StructuredGround™, SP1 | - | - | - | Active | Not Applicable | - | Screw | - | - | Clamp, Service Post | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Insulated | - | - | - | Male Stud, Single Conductor | 0.289 ~ 0.419 7.34mm ~ 10.64mm | 0.500 12.70mm | - | 2.690 68.33mm | 36.6mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HCMP06E16-M30 Panduit Corp | 10 |
| - | 4 Weeks | Cable | - | - | Nylon | 3.991613kg | - | - | - | - | Bulk | - | - | - | - | - | Active | Not Applicable | - | - | - | - | Clip, Wire Saddle | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heat Stabilized | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() WS35-50-M Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | 771.107029g | - | - | - | - | Bulk | 2006 | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | Clip, Wire Saddle | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Locking, Round, Standoff | 0.350 8.89mm | 0.187 ~ 0.192 4.75mm ~ 4.88mm | - | 1.070 27.18mm | - | 0.220 5.59mm | - | 0.030 ~ 0.080 0.76mm ~ 2.03mm | - | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | ||
![]() SP2-1/0-L Panduit Corp | In Stock | - | - | 4 Weeks | - | Fastener | - | Bronze | - | - | - | - | - | Bulk | 2008 | StructuredGround™, SP2 | - | - | - | Active | Not Applicable | - | - | - | - | Clamp, Service Post | - | - | - | - | - | - | - | Straight | 25mm | - | - | - | - | - | - | - | - | - | - | - | - | Male Stud, Two Conductor | 0.258 ~ 0.375 6.55mm ~ 9.52mm | 0.500 12.70mm | - | 2.440 61.98mm | 62mm | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() GU-13-3 Panduit Corp | In Stock | - | - | 4 Weeks | Cable | Pipe Mount, Adjustable | WIRE | Bronze | - | - | - | 235°C | -55°C | Bulk | 2002 | StructuredGround™, GU | 2% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | 350 ppm/°C | Clamp, Grounding | 13000Ohm | Tin (Sn) | - | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | AMMO PACK | - | 44mm | Tubular | compliant | IEC60115-2 | 2W | 350V | 70°C | - | - | - | - | - | - | U-Bolt, Dual Openings | - | - | Direct Burial | 4.630 117.60mm | 4.000 101.60mm | 1.500 38.10mm | - | - | - | - | No | - | Non-RoHS Compliant | - | ||
![]() CCH112-S10-C0 Panduit Corp | 26 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | 299.370993g | Nylon | 0.970 (24.64mm) | - | - | Bulk | 2006 | - | - | - | - | Active | Not Applicable | - | - | - | - | Clamp, P-Type | - | - | Black | - | - | - | - | - | 12.7mm | - | - | - | - | - | - | Halogen Free | - | - | 28.4 mm | 5 mm | #10 M5 | - | 1.120 28.45mm | 0.203 5.16mm | Weather Resistant | 31mm | - | 0.500 12.70mm | 28.4 mm | - | 0.050 1.27mm | UL94 V-2 | No | No SVHC | ROHS3 Compliant | UL94 V-2 | ||
![]() CH105-S6-T14 Panduit Corp | 46000 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | 1.991271kg | - | - | - | - | Bulk | 2002 | - | - | - | - | Active | Not Applicable | - | - | - | - | Clip, Wire Saddle | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | #6 M3 | Top Lock | 2.060L x 0.395 H 52.32mmx10.03mm | - | - | 0.620 15.75mm | 2.480 63.00mm | 1.030 26.16mm | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() BR-2.0-1/4-20 Panduit Corp | 26 |
| Datasheet | 4 Weeks | Cable | Fastener | - | Steel | 4.535924kg | - | - | - | - | Bulk | - | StrongHold™ | - | - | - | Active | Not Applicable | - | - | - | - | Support, Bridle Ring | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.000 50.80mm | - | 1/4-20 UNC Thread | 3.890 98.81mm | - | - | - | - | 0.215 5.46mm | - | - | - | Non-RoHS Compliant | - | ||
![]() LWC75-A-C14 Panduit Corp | 150 |
| Datasheet | 4 Weeks | Adhesive | Adhesive | - | Polyamide (PA66), Nylon 6/6 | 680.388555g | Nylon | - | - | - | Bulk | 2000 | - | - | - | - | Active | Not Applicable | - | - | - | - | Clip, Wire Saddle on Base | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | Rubber Based | - | - | - | - | Locking, Round | 0.750 19.05mm | - | - | 0.900 22.86mm | 1.480 37.59mm | 1.240 31.50mm | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() GPQC07-1/0 Panduit Corp | 20 |
| - | 4 Weeks | Clamp | Pipe Mount, Adjustable | - | Bronze, Steel | - | - | - | - | - | Bulk | 2010 | StructuredGround™ | - | - | - | Active | Not Applicable | - | - | - | - | Clamp, Grounding | - | - | Bronze, Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Split Bolt, Quad Opening | - | - | 0.750 ~ 0.875 (19.05mm ~ 22.22mm) Round Pedestal | 3.190 81.03mm | 3.380 85.85mm | 4.250 107.95mm | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() JP75HBC75RB-L20 Panduit Corp | 10 |
| Datasheet | 4 Weeks | Cable | Beam Mount, Hammer On | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | - | - | - | Bulk | 2010 | Stronghold™, J-Pro™ | - | - | - | Active | Not Applicable | - | - | - | - | Support, J-Hook | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.750 19.05mm | - | 360° Rotation, Slotted for Tak-Ty® Cable | 4.080 103.63mm | 2.890 73.41mm | 1.160 29.46mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P812M24 Panduit Corp | 116 |
| - | 4 Weeks | Flanges | Beam Mount, Hammer On | - | Metal | - | - | - | - | - | Bulk | 2013 | StrongHold™ | - | - | - | Active | Not Applicable | - | - | - | - | Clip, Conduit | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Snap Closure | 0.500 ~ 0.750 12.70mm ~ 19.05mm | - | 360° Rotation | - | - | - | - | 0.125 ~ 0.250 3.18mm ~ 6.35mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() JP2HBC75RB-L20 Panduit Corp | 10 |
| Datasheet | 4 Weeks | Cable | Beam Mount, Hammer On | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | - | - | - | Bulk | 2010 | Stronghold™, J-Pro™ | - | - | - | Active | Not Applicable | - | - | - | - | Support, J-Hook | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.000 50.80mm | - | 360° Rotation, Slotted for Tak-Ty® Cable | 6.400 162.56mm | 4.700 119.38mm | 1.700 43.18mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LWC100-H25-C Panduit Corp | 1647 |
| Datasheet | 4 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | 907.18474g | - | - | - | - | Bulk | 2009 | - | - | - | - | Active | Not Applicable | - | - | - | - | Clip, Wire Saddle on Base | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Locking, Round | 1.000 25.40mm | 0.187 ~ 0.250 4.75mm ~ 6.35mm | - | 1.300 33.02mm | 1.890 48.00mm | 0.990 25.14mm | - | 0.025 ~ 0.105 0.64mm ~ 2.67mm | - | UL94 V-2 | No | - | ROHS3 Compliant | UL94 V-2 | ||
![]() P812M24SM Panduit Corp | 315 |
| - | 4 Weeks | Cable | Beam Mount, Hammer On | - | Metal | - | - | - | - | - | Bulk | 2013 | StrongHold™ | - | - | - | Active | Not Applicable | - | - | - | - | Clip, Conduit | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Snap Closure | 0.500 ~ 0.750 12.70mm ~ 19.05mm | - | 360° Rotation | - | - | - | - | 0.125 ~ 0.250 3.18mm ~ 6.35mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() GPL-6-Q Panduit Corp | 43 |
| - | 4 Weeks | Bolt | Pipe Mount, Adjustable | - | Bronze | - | Bronze | - | - | - | Bulk | 2008 | StructuredGround™, GPL | - | - | - | Active | Not Applicable | - | - | - | - | Clamp, Grounding | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.375 9.52mm | U-Bolt | - | - | Corrosion Resistant, Direct Burial | 2.750 69.85mm | 2.000 50.80mm | 1.880 47.75mm | - | - | - | - | No | - | Non-RoHS Compliant | - |