- Factory Lead Time
- Material
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Type
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Manufacturer
Panduit Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Weight | Body Material | Mounting Hole Diameter | Bundle Center to Mounting Center | Contact Materials | Insulation Materials | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Color | Orientation | Depth | Wire Gauge (Max) | Wire Gauge (Min) | Adhesive | Insulation | Wire/Cable Diameter | Hole Diameter | Screw Size | Type Attributes | Bundle Diameter | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Diameter - Inside | Panel Thickness | Material Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P4Z34 Panduit Corp | 26 |
| - | 4 Weeks | Clip, Wire | Drop Wire or Rod Mount, Clip On | Steel, Zinc Finish | - | - | - | - | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | - | Clip, Multi-Function | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | 0.250 6.35mm 0.375 9.52mm | - | - | - | - | - | - | - | 0.125 ~ 0.375 3.18mm ~ 9.52mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PSCH6B Panduit Corp | 101 |
| - | 4 Weeks | Clip | Strut Mount, Clip On | Steel, Zinc Plated | - | - | - | - | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | - | Clamp, Strut | - | - | Silver | - | - | - | - | - | - | - | - | - | Adjustable Saddle | - | 0.375 9.53mm | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CTH62U17-C30 Panduit Corp | 543 |
| - | 4 Weeks | Cable | Arrowhead, Cupped | Polyamide (PA66), Nylon 6/6 | 399.161314g | - | - | - | - | - | Bulk | 2010 | - | Active | Not Applicable | - | Clip, U-Type | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | 0.669 17.00mm | 0.346 ~ 0.433 8.80mm ~ 11.00mm | Heat Stabilized | - | 1.339 34.00mm | 23.114mm | 0.472 12.00mm | - | 0.079 ~ 0.126 2.00mm ~ 3.20mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ACC19-M20 Panduit Corp | 738 |
| Datasheet | 4 Weeks | Adhesive | Adhesive | Polyamide (PA66), Nylon 6/6 | 771.107029g | - | - | - | - | - | Bulk | 2013 | - | Active | Not Applicable | - | Clip, C-Type | - | - | Black | - | - | - | - | User Supplied | - | - | - | - | - | - | 0.190 4.83mm | - | - | - | 0.250 6.35mm | 0.630 16.00mm | 0.760 19.30mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CCH138-S10-C Panduit Corp | 10 |
| Datasheet | 4 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6 | 371.945772g | Nylon | - | 1.120 (28.45mm) | - | - | Bulk | 2005 | - | Active | Not Applicable | - | Clamp, P-Type | 85°C | -40°C | Natural | - | - | - | - | - | - | 34.8 mm | 5 mm | #10 M5 | - | - | 1.370 34.80mm | 0.203 5.16mm | - | - | - | - | 0.500 12.70mm | - | - | 0.050 1.27mm | UL94 V-2 | - | No SVHC | ROHS3 Compliant | UL94 V-2 | - | ||
![]() CCH19-S10-C0 Panduit Corp | 49 | - | Datasheet | 4 Weeks | Cable | Fastener | Polyamide (PA66), Nylon 6/6 | - | - | - | 0.420 (10.67mm) | - | - | Bulk | 2003 | - | Active | Not Applicable | - | Clamp, P-Type | - | - | Black | - | - | - | - | - | - | - | 5.3 mm | #10 M5 | - | - | 0.190 4.83mm | 0.203 5.16mm | Weather Resistant | - | - | - | 0.500 12.70mm | 4.8 mm | - | 0.050 1.27mm | UL94 V-2 | - | No SVHC | ROHS3 Compliant | UL94 V-2 | - | ||
![]() SBC8L-C Panduit Corp | 93 |
| Datasheet | 4 Weeks | Bolt | - | Copper | 1.383457kg | - | - | - | Copper | PVC | Bulk | 2005 | Pan-Lug™ SBC | Active | Not Applicable | Screw | Clamp, Grounding | - | - | Copper | Straight | 12.7mm | 8 AWG | 16 AWG | - | Non-Insulated | - | - | - | Split Bolt | - | 0.150 3.81mm | - | Corrosion Resistant | - | 0.840 21.34mm | 21.33mm | 0.380 9.65mm | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() A2C50-A-C8 Panduit Corp | 10 |
| Datasheet | 4 Weeks | Adhesive | Adhesive | Polyvinyl Chloride (PVC) | 247.20787g | Polyvinyl | - | - | - | - | Bulk | 2002 | - | Active | Not Applicable | - | Clip, U-Type | - | - | Gray | - | 16mm | - | - | Rubber Based | - | 12.7 mm | - | - | - | - | 0.500 12.70mm | - | - | - | 0.610 15.49mm | 1.720 43.69mm | 0.630 16.00mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() TWR-C0 Panduit Corp | 29 | - | - | 4 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6 | 58.967008g | Nylon | - | 0.560 (14.22mm) | - | - | Bulk | 2005 | - | Active | Not Applicable | - | Clip, Spring | 65°C | -40°C | Black | - | 9.5mm | - | - | - | - | - | - | #6 M3 | - | - | 0.375 9.53mm | 0.150 3.81mm | Weather Resistant | - | 0.400 10.16mm | 1.400 35.56mm | 0.380 9.65mm | - | - | 0.060 1.52mm | UL94 V-2 | No | - | ROHS3 Compliant | UL94 V-2 | - | ||
![]() SBCT6-C Panduit Corp | In Stock | - | - | 4 Weeks | Bolt | - | Copper, Tin Plated | - | - | - | - | - | - | Bulk | 2005 | Pan-Lug™ SBCT | Active | Not Applicable | - | Clamp, Grounding | - | - | Silver | - | - | - | - | - | - | - | - | - | Split Bolt | - | 0.210 5.33mm | - | Corrosion Resistant | - | 1.100 27.94mm | - | 0.490 12.44mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ACC38-AT-M0 Panduit Corp | 26 |
| - | 4 Weeks | Adhesive | Adhesive | Polyamide (PA66), Nylon 6/6 | 2.041166kg | Nylon | - | - | - | - | Bulk | 1998 | - | Active | Not Applicable | - | Clip, C-Type - Paired Strip | - | - | Black | - | 10.2mm | - | - | Acrylic Based | - | - | - | - | - | - | 0.380 9.65mm | - | Weather Resistant | - | 0.400 10.16mm | 1.000 25.40mm | 1.000 25.40mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() FS156-C Panduit Corp | In Stock | - | - | 4 Weeks | Cable | Fastener | Polyamide (PA66), Nylon 6/6 | 251.743794g | - | - | - | - | - | Bulk | 2001 | Quick-Build™ | Active | Not Applicable | - | Clamp, Bundle Separation | - | - | Natural | - | - | - | - | - | - | - | - | - | Fanning Strip, Multiple Openings | - | - | - | - | - | 0.310 7.87mm | 12.100 307.34mm | 0.039 1.00mm | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() VT-3-12 Panduit Corp | In Stock | - | - | 4 Weeks | Bolt | - | Bronze | - | - | - | - | - | - | Bulk | 2001 | - | Active | Not Applicable | - | Clamp, Grounding | - | - | Bronze | - | - | - | - | - | - | - | - | - | Two-Bolt | - | 0.750 19.05mm | - | Rubber Washer, Swivel Cap | - | 2.000 50.80mm | 2.313 58.75mm | 1.625 41.28mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CCS25-S10-C0 Panduit Corp | 27 | - | Datasheet | 4 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6 | 86.18255g | - | 5.3 mm | 0.410 (10.41mm) | - | - | Bulk | 2004 | - | Active | Not Applicable | - | Clip, P-Type | - | - | Black | - | - | - | - | - | - | - | 4.3 mm | #10 M5 | - | 6.3 mm | 0.250 6.35mm | 0.203 5.16mm | Weather Resistant | - | - | - | 0.370 9.40mm | 6.3 mm | - | 0.050 1.27mm | UL94 V-2 | - | No SVHC | ROHS3 Compliant | UL94 V-2 | - | ||
![]() CCH31-S10-C0 Panduit Corp | 46 | - | Datasheet | 4 Weeks | Screw | Fastener | Polyamide (PA66), Nylon 6/6 | 113.398093g | - | - | 0.500 (12.70mm) | - | - | Bulk | 2006 | - | Active | Not Applicable | - | Clamp, P-Type | - | - | Black | - | - | - | - | - | - | - | 5.3 mm | #10 M5 | - | - | 0.310 7.87mm | 0.203 5.16mm | Weather Resistant | - | - | - | 0.500 12.70mm | 7.9 mm | - | 0.050 1.27mm | UL94 V-2 | - | No SVHC | ROHS3 Compliant | UL94 V-2 | - | ||
![]() LWC25-H25-D Panduit Corp | 668 |
| Datasheet | 4 Weeks | Cable | Arrowhead, Winged | Polyamide (PA66), Nylon 6/6 | 1.043262kg | - | - | - | - | - | Bulk | 2009 | - | Active | Not Applicable | - | Clip, Wire Saddle on Base | - | - | Natural | - | - | - | - | - | - | - | - | - | Locking, Round | - | 0.250 6.35mm | 0.187 ~ 0.250 4.75mm ~ 6.35mm | - | - | 0.470 11.94mm | 0.860 21.84mm | 0.580 14.73mm | - | 0.025 ~ 0.105 0.64mm ~ 2.67mm | - | UL94 V-2 | No | - | ROHS3 Compliant | UL94 V-2 | - | ||
![]() LWC25-A-D14 Panduit Corp | 789 |
| Datasheet | 4 Weeks | Adhesive | Adhesive | Polyamide (PA66), Nylon 6/6 | 1.292738kg | - | - | - | - | - | Bulk | 2003 | - | Active | Not Applicable | - | Clip, Wire Saddle on Base | 85°C | -40°C | Gray | - | - | - | - | Rubber Based | - | - | - | - | Locking, Round | - | 0.250 6.35mm | - | - | - | 0.450 11.43mm | 0.880 22.35mm | 1.000 25.40mm | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SBCT3-C Panduit Corp | 49 |
| - | 4 Weeks | Bolt | - | Copper, Tin Plated | - | - | - | - | - | - | Bulk | 2005 | Pan-Lug™ SBCT | Active | Not Applicable | - | Clamp, Grounding | - | - | Silver | - | - | - | - | - | - | - | - | - | Split Bolt | - | 0.270 6.86mm | - | Corrosion Resistant | - | 1.240 31.50mm | - | 0.580 14.73mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CCH31-S10-M Panduit Corp | 490000 |
| Datasheet | 4 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6 | 907.18474g | Nylon | - | 0.500 (12.70mm) | - | - | Bulk | 2004 | - | Active | Not Applicable | - | Clamp, P-Type | 85°C | -40°C | Natural | - | 12.7mm | - | - | - | - | - | - | #10 M5 | - | - | 0.310 7.87mm | 0.203 5.16mm | - | - | - | - | 0.500 12.70mm | - | - | 0.050 1.27mm | UL94 V-2 | - | - | ROHS3 Compliant | UL94 V-2 | - | ||
![]() CCH19-S10-C Panduit Corp | 28 | - | Datasheet | 4 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6 | 99.790321g | Nylon | - | 0.420 (10.67mm) | - | - | Bulk | 2005 | - | Active | Not Applicable | - | Clamp, P-Type | 85°C | -40°C | Natural | - | 12.7mm | - | - | - | - | - | 5.3 mm | #10 M5 | - | - | 0.190 4.83mm | 0.203 5.16mm | - | 4.8mm | - | - | 0.500 12.70mm | 4.8 mm | - | 0.050 1.27mm | UL94 V-2 | No | No SVHC | ROHS3 Compliant | UL94 V-2 | Lead Free |