- Factory Lead Time
- Material
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Type
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Manufacturer
Panduit Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Weight | Body Material | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Depth | Adhesive | Hole Diameter | Screw Size | Type Attributes | Wire/Cable Color | Opening Size | Panel Hole Size | Features | Height | Length | Width | Diameter - Inside | Panel Thickness | Material Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SBCT2-C Panduit Corp | 39 |
| Datasheet | 4 Weeks | Bolt | - | Copper, Tin Plated | - | - | - | Bulk | 2005 | Pan-Lug™ SBCT | Active | Not Applicable | Clamp, Grounding | - | - | Silver | - | - | - | - | Split Bolt | - | 0.310 7.87mm | - | Corrosion Resistant | 1.450 36.83mm | - | 0.600 15.24mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LWC75-A-L20 Panduit Corp | 48 |
| Datasheet | 4 Weeks | Adhesive | Adhesive | Polyamide (PA66), Nylon 6/6 | 360.605962g | Nylon | - | Bulk | 2000 | - | Active | Not Applicable | Clip, Wire Saddle on Base | - | - | Black | 31.5mm | Rubber Based | - | - | Locking, Round | - | 0.750 19.05mm | - | - | 0.900 22.86mm | 1.480 37.59mm | 1.240 31.50mm | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() BEC38-A-T Panduit Corp | 39 |
| Datasheet | 4 Weeks | Adhesive | Adhesive | Polyamide (PA66), Nylon 6/6 | 1.025119kg | - | - | Bulk | 2000 | - | Active | Not Applicable | Clip, Wire Saddle | - | - | Natural | - | Rubber Based | - | - | Side Entry | - | 0.380 9.65mm | - | - | 0.520 13.21mm | 1.460 37.08mm | 1.240 31.50mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() VWS4238-C Panduit Corp | In Stock | - | Datasheet | - | Cable | Arrowhead, Winged | Polyamide (PA66), Nylon 6/6 | 90.718474g | Nylon, Polyamide | - | Bulk | 2002 | - | Obsolete | Not Applicable | Clip, Wire Saddle | - | - | Natural | 3.1mm | - | - | - | - | - | 0.420L x 0.400 H 10.67mmx10.16mm | 0.187 ~ 0.192 4.75mm ~ 4.88mm | - | 0.780 19.81mm | 0.600 15.24mm | 0.120 3.05mm | - | 0.030 ~ 0.080 0.76mm ~ 2.03mm | 0.090 2.29mm | UL94 V-2 | No | No SVHC | RoHS Compliant | UL94 V-2 | - | ||
![]() CCH62-S10-M Panduit Corp | 92 |
| Datasheet | 4 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6 | 1.496855kg | Nylon | 0.650 (16.50mm) | Bulk | 2005 | - | Active | Not Applicable | Clamp, P-Type | 85°C | -40°C | Natural | 12.7mm | - | - | #10 M5 | - | - | 0.620 15.75mm | 0.203 5.16mm | - | - | - | 0.500 12.70mm | - | - | 0.050 1.27mm | UL94 V-2 | - | - | ROHS3 Compliant | UL94 V-2 | - | ||
![]() PSC4C Panduit Corp | 6179 |
| - | 4 Weeks | Clip | Clip On | Steel, Zinc Plated | - | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Cable | - | - | Silver | - | - | - | - | Push-Fit | - | 0.375 ~ 0.437 9.52mm ~ 11.10mm | - | - | - | - | - | - | 0.188 ~ 0.281 4.78mm ~ 7.14mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() JP2DW-L2 Panduit Corp | 48 |
| - | 4 Weeks | Clip | Rod Mount, Clip On | Polyamide (PA66), Nylon 6/6; Steel | 4.082331kg | Aluminium, Nylon, Steel | - | Bulk | 2008 | Stronghold™, J-Pro™ | Active | Not Applicable | Support, J-Hook | - | - | Red | - | - | - | - | - | - | 2.000 50.80mm | - | Slotted for Tak-Ty® Cable | 6.000 152.40mm | 3.700 94.00mm | 1.800 45.72mm | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() LWC38-H25-D Panduit Corp | 33 | - | Datasheet | 4 Weeks | Cable | Arrowhead, Winged | Polyamide (PA66), Nylon 6/6 | 1.20202kg | Nylon | - | Bulk | 2009 | - | Active | Not Applicable | Clip, Wire Saddle on Base | - | - | Natural | 14.7mm | - | - | - | Locking, Round | - | 0.380 9.65mm | 0.187 ~ 0.250 4.75mm ~ 6.35mm | - | 0.570 14.48mm | 0.940 23.88mm | 0.580 14.73mm | - | 0.025 ~ 0.105 0.64mm ~ 2.67mm | - | UL94 V-2 | No | - | ROHS3 Compliant | UL94 V-2 | - | ||
![]() CCS19-S8-M0 Panduit Corp | 582 |
| Datasheet | 4 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6 | 589.670081g | Nylon | 0.430 (10.92mm) | Bulk | 2005 | - | Active | Not Applicable | Clip, P-Type | 85°C | -40°C | Black | 9.5mm | - | - | #8 M4 | - | - | 0.190 4.83mm | 0.167 4.24mm | Weather Resistant | - | - | 0.370 9.40mm | - | - | 0.050 1.27mm | UL94 V-2 | - | - | ROHS3 Compliant | UL94 V-2 | - | ||
![]() JP4SBC87-X Panduit Corp | 49 |
| Datasheet | 4 Weeks | - | Beam Mount, Fastener | Polyamide (PA66), Nylon 6/6, Glass Filled; Iron | 3.674552kg | - | - | Bulk | 2009 | Stronghold™, J-Pro™ | Active | Not Applicable | Support, J-Hook | - | - | White | - | - | - | - | - | - | 4.000 101.60mm | - | Slotted for Tak-Ty® Cable | 7.700 195.58mm | 8.200 208.28mm | 2.600 66.04mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LWC50-H25-L14 Panduit Corp | 60 |
| - | 4 Weeks | - | Arrowhead, Winged | Polyamide (PA66), Nylon 6/6 | 210.920452g | Nylon | - | Bulk | 2009 | - | Active | Not Applicable | Clip, Wire Saddle on Base | - | - | Gray | - | - | - | - | Locking, Round | - | 0.500 12.70mm | 0.187 ~ 0.250 4.75mm ~ 6.35mm | - | 0.780 19.81mm | 1.250 31.75mm | 0.760 19.30mm | - | 0.025 ~ 0.105 0.64mm ~ 2.67mm | - | UL94 V-2 | No | - | ROHS3 Compliant | UL94 V-2 | - | ||
![]() PBSC1-X Panduit Corp | 75 |
| - | 4 Weeks | Cable | Fastener | Steel | 36.28739g | - | - | Bulk | 2001 | Quick-Build™ | Active | Not Applicable | Clamp, Bundle Separation | - | - | Silver | - | - | - | - | Multiple Openings, Spring | - | - | - | - | 11.18mm | 1.000 25.40mm | 0.440 11.18mm | - | - | 0.035 0.89mm | - | - | No SVHC | Non-RoHS Compliant | - | - | ||
![]() PSK205I Panduit Corp | In Stock | - | - | 4 Weeks | Clip | Strut Mount, Clip On | Steel | - | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clamp, Strut | - | - | Silver | - | - | - | - | Bolt Closure, Break-Apart | - | 1.250 31.75mm | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LWC100-A-L14 Panduit Corp | In Stock | - | - | 4 Weeks | Adhesive | Adhesive | Polyamide (PA66), Nylon 6/6 | 739.355563g | Nylon | - | Bulk | 2000 | - | Active | Not Applicable | Clip, Wire Saddle on Base | - | - | Gray | - | Rubber Based | - | - | Locking, Round | - | 1.000 25.40mm | - | - | 1.260 32.00mm | 2.210 56.13mm | 1.970 50.04mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() P8P12P Panduit Corp | In Stock | - | - | 4 Weeks | Cable | - | Metal | - | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Conduit-to-Conduit | - | - | Metallic | - | - | - | - | Push-Fit | - | 0.500 12.70mm 0.750 19.05mm | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() GPCG3/0-4-1-X Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Clamp | Pipe Mount, Adjustable | Bronze | - | - | - | Bulk | 2012 | StructuredGround™ | Active | Not Applicable | Clamp, Grounding | - | - | Bronze | - | - | - | - | Conduit Hub | - | - | - | 360° Rotation, Guillotine | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() PSC4A Panduit Corp | In Stock | - | - | 4 Weeks | Clip | Clip On | Steel, Zinc Plated | - | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Cable | - | - | Silver | - | - | - | - | Push-Fit | - | 0.218 ~ 0.281 5.54mm ~ 7.14mm | - | - | - | - | - | - | 0.188 ~ 0.281 4.78mm ~ 7.14mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() JP75W-L16 Panduit Corp | In Stock | - | - | 4 Weeks | Wall | Wall Mount, Fastener | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2006 | Stronghold™, J-Pro™ | Active | Not Applicable | Support, J-Hook | - | - | Pink | - | - | - | 1/4 M6 | - | - | 0.750 19.05mm | - | Slotted for Tak-Ty® Cable | 2.380 60.45mm | 1.800 45.72mm | 1.160 29.46mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() A1C12-A-C8 Panduit Corp | 50 | - | Datasheet | 4 Weeks | Adhesive | Adhesive | Polyvinyl Chloride (PVC) | 117.934016g | Polyvinyl | - | Bulk | 2001 | - | Active | Not Applicable | Clip, U-Type | - | - | Gray | 5.8mm | Rubber Based | - | - | Half | Grey | 0.120 3.05mm | - | - | 0.230 5.84mm | 0.770 19.56mm | 0.630 16.00mm | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() CCH87-S10-C Panduit Corp | 39 |
| Datasheet | 4 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6 | 231.332137g | Nylon | 0.840 (21.34mm) | Bulk | 2004 | - | Active | Not Applicable | Clamp, P-Type | 85°C | -40°C | Natural | 12.7mm | - | 5.3 mm | #10 M5 | - | - | 0.870 22.10mm | 0.203 5.16mm | - | - | - | 0.500 12.70mm | 22.1 mm | - | 0.050 1.27mm | UL94 V-2 | - | No SVHC | ROHS3 Compliant | UL94 V-2 | - |