- Factory Lead Time
- Material
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Type
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Manufacturer
Panduit Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Depth | Adhesive | Hole Diameter | Screw Size | Type Attributes | Wire/Cable Color | Opening Size | Panel Hole Size | Features | Height | Length | Width | Diameter - Inside | Panel Thickness | Material Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P812MB18A Panduit Corp | 48 |
| - | 4 Weeks | - | Fastener, Threaded Rod Mount | - | Metal | - | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Support, Combination Box and Conduit Hanger | - | - | Metallic | - | - | - | 1/4 | Snap Closure | - | 0.500 ~ 0.750 12.70mm ~ 19.05mm | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CH105-A-T14 Panduit Corp | 204 |
| - | 4 Weeks | Adhesive | Adhesive | - | Polyamide (PA66), Nylon 6/6 | 2.068381kg | Nylon | - | Bulk | 2002 | - | Active | Not Applicable | Clip, Wire Saddle | - | - | Gray | - | Rubber Based | - | - | Top Lock | - | 2.060L x 0.395 H 52.32mmx10.03mm | - | - | 0.670 17.02mm | 2.480 63.00mm | 1.030 26.16mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PC087-H25D-D120 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Push In | Push In | - | Polyamide (PA12), Nylon 12 | - | Nylon | 0.894 (22.70mm) | Bulk | 2011 | Pan-Clamp™ | Obsolete | Not Applicable | Clamp, P-Type | - | - | Black | 15.7mm | - | - | - | - | - | 0.870 22.10mm | 0.275 ~ 0.288 6.99mm ~ 7.32mm | Weather Resistant | 1.070 27.18mm | - | 0.618 15.70mm | - | 0.055 ~ 0.140 1.40mm ~ 3.56mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() JP75SBC87-L20 Panduit Corp | 39 |
| Datasheet | 4 Weeks | - | Beam Mount, Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | 4.932817kg | Nylon | - | Bulk | 2010 | Stronghold™, J-Pro™ | Active | Not Applicable | Support, J-Hook | - | - | Black | - | - | - | - | - | - | 0.750 19.05mm | - | Slotted for Tak-Ty® Cable | 3.550 90.17mm | 3.220 81.79mm | 1.160 29.46mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PC112-H25D-T120 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Push In | Push In | - | Polyamide (PA12), Nylon 12 | - | Nylon | 1.016 (25.80mm) | Bulk | 2011 | Pan-Clamp™ | Obsolete | Not Applicable | Clamp, P-Type | - | - | Black | 15.7mm | - | - | - | - | - | 1.122 28.50mm | 0.275 ~ 0.288 6.99mm ~ 7.32mm | Weather Resistant | 1.331 33.80mm | - | 0.618 15.70mm | - | 0.055 ~ 0.140 1.40mm ~ 3.56mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() BR-1.25-14WS Panduit Corp | 159 |
| - | 4 Weeks | - | Fastener | - | Steel | 3.016389kg | - | - | Bulk | - | StrongHold™ | Active | Not Applicable | Support, Bridle Ring | - | - | Silver | - | - | - | - | - | - | 1.180 29.97mm | - | #14 Wood Screw Thread | 2.910 73.91mm | - | - | - | - | 0.217 5.51mm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() CCS31-S8-M0 Panduit Corp | 1589 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | 725.747792g | Nylon | 0.490 (12.45mm) | Bulk | 2005 | - | Active | Not Applicable | Clip, P-Type | 85°C | -40°C | Black | - | - | - | #8 M4 | - | - | 0.310 7.87mm | 0.167 4.24mm | Weather Resistant | - | - | 0.370 9.40mm | - | - | 0.050 1.27mm | UL94 V-2 | No | - | ROHS3 Compliant | UL94 V-2 | - | ||
![]() JP4W-X2 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Wall | Wall Mount, Fastener | - | Polyamide (PA66), Nylon 6/6 | 1.930036kg | - | - | Bulk | 2006 | Stronghold™, J-Pro™ | Active | Not Applicable | Support, J-Hook | - | - | Red | - | - | - | 1/4 M6 | - | - | 4.000 101.60mm | - | Slotted for Tak-Ty® Cable | 7.570 192.28mm | 6.620 168.15mm | 2.480 62.99mm | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() HCME06Y12-M30 Panduit Corp | 4028 |
| - | 4 Weeks | Clip, Edge | Edge Mount, Clip On | - | Polyamide (PA66), Nylon 6/6 | 2.267962kg | - | - | Bulk | - | - | Active | Not Applicable | Clip, Wire Saddle | - | - | Black | - | - | - | - | Webbed | - | 0.315 ~ 0.472 8.00mm ~ 12.00mm | 0.138 x 0.315 3.50mmx8.00mm Rectangular | Heat Stabilized | 0.756 19.20mm | 0.925 23.50mm | 0.394 10.00mm | - | 0.031 ~ 0.157 0.79mm ~ 3.99mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CTH50U13-C30 Panduit Corp | 928 |
| - | 4 Weeks | Holder | Arrowhead, Cupped | - | Polyamide (PA66), Nylon 6/6 | 258.547679g | - | - | Bulk | 2010 | - | Active | Not Applicable | Clip, U-Type | - | - | Black | - | - | - | - | - | - | 0.512 13.00mm | 0.346 ~ 0.433 8.80mm ~ 11.00mm | Heat Stabilized | 1.063 27.00mm | 23.114mm | 0.472 12.00mm | - | 0.079 ~ 0.126 2.00mm ~ 3.20mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PSC2B Panduit Corp | 6076 |
| - | 4 Weeks | Clip | Clip On | - | Steel, Zinc Plated | - | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Cable | - | - | Silver | - | - | - | - | Push-Fit | - | 0.312 ~ 0.375 7.92mm ~ 9.52mm | - | - | - | - | - | - | 0.063 ~ 0.188 1.60mm ~ 4.78mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() JP131HBC50RB-L2 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Beam Mount, Hammer On | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | - | Bulk | 2014 | Stronghold™, J-Pro™ | Active | Not Applicable | Support, J-Hook | - | - | Red | - | - | - | - | - | - | 1.310 33.27mm | - | 360° Rotation, Slotted for Tak-Ty® Cable | 5.100 129.54mm | 3.500 88.90mm | 1.200 30.48mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() P8P24SM Panduit Corp | In Stock | - | - | 4 Weeks | Flanges | Beam Mount, Hammer On | - | Metal | - | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Conduit | - | - | Metallic | - | - | - | - | Push-Fit | - | 0.500 12.70mm | - | 360° Rotation | - | - | - | - | 0.125 ~ 0.250 3.18mm ~ 6.35mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LWC38-A-D Panduit Corp | 3710 |
| Datasheet | 4 Weeks | Adhesive | Adhesive | - | Polyamide (PA66), Nylon 6/6 | 1.542214kg | - | - | Bulk | 2000 | - | Active | Not Applicable | Clip, Wire Saddle on Base | - | - | Natural | 14.2mm | Rubber Based | - | - | Locking, Round | - | 0.380 9.65mm | - | - | 0.560 14.22mm | 1.000 25.40mm | 1.000 25.40mm | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() LWC100-H25-L14 Panduit Corp | 39 |
| Datasheet | 4 Weeks | Cable | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | 698.53225g | - | - | Bulk | 2009 | - | Active | Not Applicable | Clip, Wire Saddle on Base | - | - | Gray | - | - | - | - | Locking, Round | - | 1.000 25.40mm | 0.187 ~ 0.250 4.75mm ~ 6.35mm | - | 1.300 33.02mm | 1.890 48.00mm | 0.990 25.14mm | - | 0.025 ~ 0.105 0.64mm ~ 2.67mm | - | UL94 V-2 | No | - | ROHS3 Compliant | UL94 V-2 | - | ||
![]() CCH75-S10-D0 Panduit Corp | 433 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | 907.18474g | Nylon | 0.780 (19.81mm) | Bulk | 2006 | - | Active | Not Applicable | Clamp, P-Type | - | - | Black | 12.7mm | - | - | #10 M5 | - | - | 0.750 19.05mm | 0.203 5.16mm | Weather Resistant | 21.7mm | - | 0.500 12.70mm | - | - | 0.050 1.27mm | UL94 V-2 | No | - | ROHS3 Compliant | UL94 V-2 | - | ||
![]() CCH119-S10-C0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | 340.194306g | Nylon | 1.000 (25.40mm) | Bulk | 2006 | - | Active | Not Applicable | Clamp, P-Type | - | - | Black | 12.7mm | - | 5.3 mm | #10 M5 | - | Black | 1.190 30.23mm | 0.203 5.16mm | Weather Resistant | 32.8mm | - | 0.500 12.70mm | 30.2 mm | - | 0.050 1.27mm | UL94 V-2 | No | No SVHC | ROHS3 Compliant | UL94 V-2 | - | ||
![]() MACC25-A-D Panduit Corp | 649 |
| - | 4 Weeks | Adhesive | Adhesive | Metal | Steel | 1.043262kg | Metal | - | Bulk | 2009 | - | Active | Not Applicable | Clip, C-Type | - | - | Silver | - | Rubber Based | - | - | Bendable | - | 0.250 6.35mm | - | - | 0.400 10.16mm | 0.770 19.56mm | 0.540 13.72mm | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() PCD0B Panduit Corp | 39 |
| - | 4 Weeks | - | Fastener | - | Metal | - | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clamp, Conduit | - | - | Metallic | - | - | - | 1/4 | Bolt Closure | - | 0.375 ~ 0.500 9.52mm ~ 12.70mm | - | Hardware Included | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() GPCG2/0-2-12-Q Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Clamp | Pipe Mount, Adjustable | - | Bronze | - | - | - | Bulk | 2012 | StructuredGround™ | Active | Not Applicable | Clamp, Grounding | - | - | Bronze | - | - | - | - | Conduit Hub | - | - | - | 360° Rotation, Guillotine | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - |