- Factory Lead Time
- Material
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Type
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Manufacturer
Panduit Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Weight | Body Material | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Depth | Halogen Free | Adhesive | Thread Size | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Diameter - Inside | Panel Thickness | Material Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LWC38-H25-C14 Panduit Corp | 1029 |
| - | 4 Weeks | - | Arrowhead, Winged | Polyamide (PA66), Nylon 6/6 | 272.15545g | Nylon | - | Bulk | 2009 | - | Active | Not Applicable | Clip, Wire Saddle on Base | - | - | Gray | 14.7mm | - | - | - | - | Locking, Round | 0.380 9.65mm | 0.187 ~ 0.250 4.75mm ~ 6.35mm | - | - | 0.570 14.48mm | 0.940 23.88mm | 0.580 14.73mm | - | 0.025 ~ 0.105 0.64mm ~ 2.67mm | - | UL94 V-2 | No | - | ROHS3 Compliant | UL94 V-2 | ||
![]() LWC75-H25-L20 Panduit Corp | 1372 |
| - | 4 Weeks | - | Arrowhead, Winged | Polyamide (PA66), Nylon 6/6 | 294.835069g | Nylon | - | Bulk | 2009 | - | Active | Not Applicable | Clip, Wire Saddle on Base | - | - | Black | 22.1mm | - | - | - | - | Locking, Round | 0.750 19.05mm | 0.187 ~ 0.250 4.75mm ~ 6.35mm | - | - | 0.970 24.64mm | 1.450 36.83mm | 0.870 22.10mm | - | 0.025 ~ 0.105 0.64mm ~ 2.67mm | - | UL94 V-2 | No | - | ROHS3 Compliant | UL94 V-2 | ||
![]() P20M Panduit Corp | In Stock | - | - | 4 Weeks | Cable | Fastener | Steel, Zinc Finish | - | - | - | Bulk | - | StrongHold™ | Active | Not Applicable | Clip, Conduit | - | - | Black | - | - | - | - | 1/4 | Snap Closure | 1.250 31.75mm | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LWC50-A-L14 Panduit Corp | 589 |
| Datasheet | 4 Weeks | Adhesive | Adhesive | Polyamide (PA66), Nylon 6/6 | 229.064175g | Nylon | - | Bulk | 2000 | - | Active | Not Applicable | Clip, Wire Saddle on Base | - | - | Gray | 25.4mm | - | Rubber Based | - | - | Locking, Round | 0.500 12.70mm | - | - | - | 0.670 17.02mm | 1.260 32.00mm | 1.000 25.40mm | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() WBS6-Q60 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6 | 494.415683g | - | - | Bulk | 2002 | - | Active | Not Applicable | Clip, U-Type | - | - | Black | - | - | - | - | 1/4 M6 | - | 6.000 152.40mm | 0.265 6.73mm | Flame Retardant | - | 2.540 64.52mm | 4.700 119.38mm | 1.000 25.40mm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | ||
![]() JP4ZP-X20 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Clip | Purlin Mount, Clip On | Polyamide (PA66), Nylon 6/6; Steel | 2.13642kg | Nylon | - | Bulk | 2006 | Stronghold™, J-Pro™ | Active | Not Applicable | Support, J-Hook | - | - | Black | - | - | - | - | - | - | 4.000 101.60mm | - | Slotted for Tak-Ty® Cable | - | 9.500 241.30mm | 7.100 180.34mm | 2.600 66.04mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P812MB18 Panduit Corp | 48 |
| - | 4 Weeks | - | Drop Wire or Rod Mount, Clip On | Metal | - | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Support, Combination Box and Conduit Hanger | - | - | Metallic | - | - | - | - | - | Snap Closure | 0.500 ~ 0.750 12.70mm ~ 19.05mm | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LWC75-H25-C14 Panduit Corp | 831 |
| Datasheet | 4 Weeks | Cable | Arrowhead, Winged | Polyamide (PA66), Nylon 6/6 | 573.794348g | - | - | Bulk | 2009 | - | Active | Not Applicable | Clip, Wire Saddle on Base | - | - | Gray | - | - | - | - | - | Locking, Round | 0.750 19.05mm | 0.187 ~ 0.250 4.75mm ~ 6.35mm | - | - | 0.970 24.64mm | 1.450 36.83mm | 0.870 22.10mm | - | 0.025 ~ 0.105 0.64mm ~ 2.67mm | - | UL94 V-2 | No | - | ROHS3 Compliant | UL94 V-2 | ||
![]() CCH69-S10-D Panduit Corp | 2066 |
| Datasheet | 4 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6 | 934.400282g | Nylon | 0.750 (19.05mm) | Bulk | 2005 | - | Active | Not Applicable | Clamp, P-Type | 85°C | -40°C | Natural | - | - | - | - | #10 M5 | - | 0.690 17.53mm | 0.203 5.16mm | - | - | - | - | 0.500 12.70mm | - | - | 0.050 1.27mm | UL94 V-2 | - | - | ROHS3 Compliant | UL94 V-2 | ||
![]() PC087-H25D-D0 Panduit Corp | 592 |
| - | 4 Weeks | Push In | Push In | Polyamide (PA66), Nylon 6/6 | 2.390432kg | Nylon | 0.894 (22.70mm) | Bulk | 2009 | Pan-Clamp™ | Active | Not Applicable | Clamp, P-Type | - | - | Black | 15.7mm | - | - | - | - | - | 0.870 22.10mm | 0.275 ~ 0.288 6.99mm ~ 7.32mm | Chemical Resistant, Impact Resistant, Weather Resistant | - | 1.070 27.18mm | - | 0.618 15.70mm | - | 0.055 ~ 0.140 1.40mm ~ 3.56mm | - | UL94 HB | No | - | ROHS3 Compliant | UL94 HB | ||
![]() CCS25-S8-C Panduit Corp | 65 | - | Datasheet | 4 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6 | 117.934016g | Nylon | 0.410 (10.41mm) | Bulk | 2005 | - | Active | Not Applicable | Clip, P-Type | 85°C | -40°C | Natural | 9.5mm | Halogen Free | - | M4 | #8 M4 | - | 0.250 6.35mm | 0.167 4.24mm | - | 6.4mm | - | - | 0.370 9.40mm | 6.3 mm | - | 0.050 1.27mm | UL94 V-2 | - | No SVHC | ROHS3 Compliant | UL94 V-2 | ||
![]() LWC100-A-L20 Panduit Corp | 124 |
| - | 4 Weeks | Adhesive | Adhesive | Polyamide (PA66), Nylon 6/6 | 743.891487g | - | - | Bulk | 2000 | - | Active | Not Applicable | Clip, Wire Saddle on Base | - | - | Black | - | - | Rubber Based | - | - | Locking, Round | 1.000 25.40mm | - | - | - | 1.260 32.00mm | 2.210 56.13mm | 1.970 50.04mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() VWS3750-C Panduit Corp | 2373 |
| Datasheet | 4 Weeks | - | Arrowhead, Winged | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2015 | - | Active | Not Applicable | Clip, Wire Saddle | - | - | Natural | - | - | - | - | - | - | 0.375L x 0.500 H 9.52mmx12.70mm | 0.187 ~ 0.192 4.75mm ~ 4.88mm | - | - | 0.900 22.86mm | - | 0.250 6.35mm | - | 0.030 ~ 0.080 0.76mm ~ 2.03mm | - | UL94 V-2 | - | - | ROHS3 Compliant | UL94 V-2 | ||
![]() BR-.75-10-24 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Fastener | Steel | 1.119012kg | - | - | Bulk | - | StrongHold™ | Active | Not Applicable | Support, Bridle Ring | - | - | Silver | - | - | - | - | - | - | 0.750 19.05mm | - | 10-24 UNC Thread | - | 2.030 51.56mm | - | - | - | - | 0.161 4.09mm | - | - | - | Non-RoHS Compliant | - | ||
![]() VWS50100-C Panduit Corp | 1403 |
| Datasheet | 4 Weeks | - | Arrowhead, Winged | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2015 | - | Active | Not Applicable | Clip, Wire Saddle | - | - | Natural | - | - | - | - | - | - | 0.500L x 1.000 H 12.70mmx25.40mm | 0.187 ~ 0.192 4.75mm ~ 4.88mm | - | - | 1.425 36.20mm | - | 0.250 6.35mm | - | 0.030 ~ 0.080 0.76mm ~ 2.03mm | - | UL94 V-2 | - | - | ROHS3 Compliant | - | ||
![]() GPCG2/0-4-34-E Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Clamp | Pipe Mount, Adjustable | Bronze | - | - | - | Bulk | 2012 | StructuredGround™ | Active | Not Applicable | Clamp, Grounding | - | - | Bronze | - | - | - | - | - | Conduit Hub | - | - | 360° Rotation, Guillotine | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() GPCH4/0-6-X Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Clamp | Pipe Mount, Adjustable | Bronze | - | - | - | Bulk | 2012 | StructuredGround™ | Active | Not Applicable | Clamp, Grounding | - | - | Bronze | - | - | - | - | - | Conduit Hub | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() GHC3/0-1-L Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Fastener | Bronze | - | - | - | Bulk | 2012 | StructuredGround™ | Active | Not Applicable | Clamp, Grounding | - | - | Bronze | - | - | - | - | - | Conduit Hub | - | - | Guillotine | - | - | 2.161 54.90mm | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() GPCH2/0-1-12-Q Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Pipe Mount, Adjustable | Bronze | - | - | - | Bulk | 2012 | StructuredGround™ | Active | Not Applicable | Clamp, Grounding | - | - | Bronze | - | - | - | - | - | Conduit Hub | - | - | 360° Rotation, Guillotine | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() GPCH3/0-1-34-Q Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Pipe Mount, Adjustable | Bronze | - | - | - | Bulk | 2012 | StructuredGround™ | Active | Not Applicable | Clamp, Grounding | - | - | Bronze | - | - | - | - | - | Conduit Hub | - | - | 360° Rotation, Guillotine | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - |