- Factory Lead Time
- Material
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Type
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Manufacturer
Panduit Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Weight | Body Material | Bundle Center to Mounting Center | Contact Materials | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Color | Orientation | Depth | Wire/Cable Type | Halogen Free | Adhesive | Hole Diameter | Screw Size | Type Attributes | Wire/Cable Color | Opening Size | Panel Hole Size | Features | Height | Length | Width | Diameter - Inside | Panel Thickness | Material Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JP75DW-L6 Panduit Corp | In Stock | - | - | 4 Weeks | Clip | Rod Mount, Clip On | Polyamide (PA66), Nylon 6/6; Steel | 1.428816kg | - | - | - | Bulk | 2010 | Stronghold™, J-Pro™ | Active | Not Applicable | - | Support, J-Hook | - | - | Blue | - | - | - | - | - | - | - | - | - | 0.750 19.05mm | - | Slotted for Tak-Ty® Cable | 4.140 105.16mm | 1.880 47.75mm | 1.160 29.46mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SBCT350-1 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Bolt | - | Copper, Tin Plated | - | - | - | - | Bulk | 2005 | Pan-Lug™ SBCT | Active | Not Applicable | - | Clamp, Grounding | - | - | Silver | - | - | - | - | - | - | - | Split Bolt | - | 0.700 17.78mm | - | Corrosion Resistant | 2.550 64.77mm | - | 1.170 29.71mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SBC4S-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Bolt | - | Copper | - | - | - | - | Bulk | 2011 | Pan-Lug™ SBC | Active | Not Applicable | - | Clamp, Grounding | - | - | Copper | Straight | 17.53mm | - | - | - | - | - | Split Bolt | - | 0.210 5.33mm | - | Corrosion Resistant | 0.980 24.89mm | 24.89mm | 0.450 11.43mm | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() ARC.68-A-Q14 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Adhesive | Adhesive | Polypropylene (PP) | 81.646627g | Polypropylene | - | - | Bulk | - | Clincher™ | Active | Not Applicable | - | Clip, Wire Saddle | - | - | Gray | - | 25.4mm | - | Halogen Free | Rubber Based | - | - | Hinged, Locking | Grey | 0.190 ~ 0.680 4.83mm ~ 17.27mm | - | - | 0.950 24.13mm | 2.900 73.66mm | 1.000 25.40mm | 17.3 mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SP1-3-C Panduit Corp | In Stock | - | - | 4 Weeks | Cable | Fastener | Bronze | - | - | - | - | Bulk | 2008 | StructuredGround™, SP1 | Active | Not Applicable | - | Clamp, Service Post | - | - | - | - | - | - | - | - | - | - | Male Stud, Single Conductor | - | 0.162 ~ 0.260 4.11mm ~ 6.60mm | 0.375 9.52mm | - | 1.690 42.93mm | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SP2-350L-12 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Fastener | Bronze | - | - | - | - | Bulk | 2008 | StructuredGround™, SP2 | Active | Not Applicable | - | Clamp, Service Post | - | - | - | - | - | - | - | - | - | - | Male Stud, Two Conductor | - | 0.332 ~ 0.682 8.43mm ~ 17.32mm | 0.625 15.88mm | - | 4.190 106.43mm | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SP1-4/0-Q Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Fastener | Bronze | - | - | - | - | Bulk | 2008 | StructuredGround™, SP1 | Active | Not Applicable | - | Clamp, Service Post | - | - | - | - | - | - | - | - | - | - | Male Stud, Single Conductor | - | 0.410 ~ 0.528 10.41mm ~ 13.41mm | 0.625 15.88mm | - | 2.690 68.33mm | 42.9mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() FCC5-A-C8 Panduit Corp | In Stock | - | - | 4 Weeks | Adhesive | Adhesive | Polyvinyl Chloride (PVC) | 1.360012g | Polyvinyl | - | - | Bulk | 2004 | - | Active | Not Applicable | - | Clip, Flat C-Type | 85°C | -40°C | Gray | - | 14.1mm | Flat | - | Rubber Based | 4.3 mm | - | - | - | - | - | - | 0.280 7.11mm | 0.560 14.22mm | 1.000 25.40mm | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() SP1-8L-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Fastener | Bronze | - | - | - | - | Bulk | 2008 | StructuredGround™, SP1 | Active | Not Applicable | - | Clamp, Service Post | - | - | - | - | - | - | - | - | - | - | Male Stud, Single Conductor | - | 0.081 ~ 0.146 2.06mm ~ 3.71mm | 0.250 6.35mm | - | 1.630 41.40mm | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() JP4HBC25RB-X20 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Beam Mount, Hammer On | Polyamide (PA66), Nylon 6/6; Steel | - | - | - | - | Bulk | 2006 | Stronghold™, J-Pro™ | Active | Not Applicable | - | Support, J-Hook | - | - | Black | - | - | - | - | - | - | - | - | - | 4.000 101.60mm | - | 360° Rotation, Slotted for Tak-Ty® Cable | 9.400 238.76mm | 8.500 215.90mm | 2.600 66.04mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() WS75-75-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Through Hole | Arrowhead, Winged | Polyamide (PA66), Nylon 6/6 | 158.757329g | Nylon | - | - | Bulk | 2001 | - | Obsolete | Not Applicable | - | Clip, Wire Saddle | - | - | Natural | - | - | - | - | - | - | - | Locking, Round, Standoff | - | 0.780 19.81mm | 0.187 ~ 0.192 4.75mm ~ 4.88mm | - | 1.820 46.23mm | 54.6mm | 0.220 5.59mm | - | 0.030 ~ 0.080 0.76mm ~ 2.03mm | - | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | - | ||
![]() CCH125-S10-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6 | 344.73023g | Nylon | 1.060 (26.92mm) | - | Bulk | 2005 | - | Active | Not Applicable | - | Clamp, P-Type | 85°C | -40°C | Natural | - | - | - | - | - | - | #10 M5 | - | - | 1.250 31.75mm | 0.203 5.16mm | - | - | - | 0.500 12.70mm | 31.8 mm | - | 0.050 1.27mm | UL94 V-2 | No | No SVHC | ROHS3 Compliant | UL94 V-2 | - | ||
![]() VWS106-C20 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Arrowhead, Winged | Polyamide (PA66), Nylon 6/6 | 244.939908g | - | - | - | Bulk | 2011 | Opticom® | Active | Not Applicable | - | Clip, Wire Saddle | - | - | Black | - | - | - | - | - | - | - | - | - | 1.060 26.92mm | 0.187 4.75mm | - | 1.300 33.02mm | 1.180 29.97mm | 0.340 8.64mm | - | 0.090 2.29mm | - | UL94 V-2 | No | - | ROHS3 Compliant | UL94 V-2 | - | ||
![]() JP2WP2B-L20 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Wall | Wall Mount, Fastener | Polyamide (PA66), Nylon 6/6; Steel | - | - | - | - | Bulk | 2012 | Stronghold™, J-Pro™ | Active | Not Applicable | - | Support, J-Hook | - | - | Black | - | - | - | - | - | - | 5/32 M4 1/4 M6 | - | - | 2.000 50.80mm | - | Powder Actuated, Slotted for Tak-Ty® Cable | 6.100 154.94mm | 3.700 94.00mm | 1.700 43.18mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SBC4SL-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Bolt | - | Copper | 3.469982kg | - | - | Copper | Bulk | 2011 | Pan-Lug™ SBC | Active | Not Applicable | Screw | Clamp, Grounding | - | - | Copper | Straight | 17.53mm | - | - | - | - | - | Split Bolt | - | 0.220 5.59mm | - | Corrosion Resistant | 1.300 33.02mm | 33.02mm | 0.450 11.43mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() AJC12-A-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Adhesive | Adhesive | Polyvinyl Chloride (PVC) | 272.15545g | Polyvinyl | - | - | Bulk | 2001 | - | Active | Not Applicable | - | Clip, J-Type | - | - | Gray | - | 21.8mm | - | - | Rubber Based | - | - | - | Grey | 0.125 3.18mm | - | - | 0.190 4.83mm | 0.860 21.84mm | 1.000 25.40mm | 3.3 mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() JP131DW-L20 Panduit Corp | In Stock | - | - | 4 Weeks | Clip | Rod Mount, Clip On | Polyamide (PA66), Nylon 6/6; Steel | 1.814369kg | Nylon | - | - | Bulk | 2010 | Stronghold™, J-Pro™ | Active | Not Applicable | - | Support, J-Hook | - | - | Black | - | - | - | - | - | - | - | - | - | 1.310 33.27mm | - | Slotted for Tak-Ty® Cable | 5.000 127.00mm | 2.500 63.50mm | 1.200 30.48mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() BR2-1.5-X Panduit Corp | In Stock | - | - | 4 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6, Glass Filled | 929.864358g | - | - | - | Bulk | - | Quick-Build™ | Active | Not Applicable | - | Clip, Wire Saddle | - | - | Black | - | - | - | - | - | - | 1/4 M6 | Round, Standoff | - | 2.000 50.80mm | - | - | - | - | 2.180 55.37mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() BECP38H25-L20 Panduit Corp | In Stock | - | - | 4 Weeks | Cable | Arrowhead, Winged | Polyamide (PA66), Nylon 6/6 | 242.671946g | Nylon | - | - | Bulk | 2004 | - | Active | Not Applicable | - | Clip, Wire Saddle | - | - | Black | - | - | - | - | - | - | - | Side Entry | - | 0.380 9.65mm | 0.250 6.35mm | - | 25.4mm | 1.460 37.08mm | 0.730 18.54mm | - | 0.075 1.90mm | - | UL94 V-2 | - | - | ROHS3 Compliant | UL94 V-2 | - | ||
![]() JP2DW-L6 Panduit Corp | In Stock | - | - | 4 Weeks | Clip | Rod Mount, Clip On | Polyamide (PA66), Nylon 6/6; Steel | 4.082331kg | - | - | - | Bulk | 2010 | Stronghold™, J-Pro™ | Active | Not Applicable | - | Support, J-Hook | - | - | Blue | - | - | - | - | - | - | - | - | - | 2.000 50.80mm | - | Slotted for Tak-Ty® Cable | 6.000 152.40mm | 3.700 94.00mm | 1.800 45.72mm | - | - | - | - | No | - | ROHS3 Compliant | - | - |