- Factory Lead Time
- Material
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Type
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Manufacturer
Panduit Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Weight | Body Material | Shape/Size Description | Bundle Center to Mounting Center | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Shielding | Number of Functions | Depth | Reach Compliance Code | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Adhesive | Thread Size | Rated Current-Max | Hole Diameter | Screw Size | Self Resonant Frequency | Type Attributes | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Diameter - Inside | Panel Thickness | Material Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCS812D Panduit Corp | 191 |
| - | 4 Weeks | Stud | Stud Mount, Fastener | Steel, Zinc Plated | - | - | - | - | - | - | Bulk | 2013 | StrongHold™ | - | Active | Not Applicable | - | - | Clip, Conduit | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.500 ~ 0.750 12.70mm ~ 19.05mm | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() P32M Panduit Corp | In Stock | - | - | 4 Weeks | Cable | Fastener | Steel, Zinc Finish | - | - | - | - | - | - | Bulk | - | StrongHold™ | - | Active | Not Applicable | - | - | Clip, Conduit | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1/4 | - | Snap Closure | 2.000 50.80mm | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() P16P912 Panduit Corp | In Stock | - | - | 4 Weeks | Cable | Beam Mount, Hammer On | Metal | - | - | - | - | - | - | Bulk | 2013 | StrongHold™ | - | Active | Not Applicable | - | - | Clip, Conduit | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-Fit | 0.750 ~ 1.000 19.05mm ~ 25.40mm | - | 360° Rotation | - | - | - | - | - | 0.563 ~ 0.750 14.30mm ~ 19.05mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() P16PF Panduit Corp | In Stock | - | - | 4 Weeks | Stud | Stud Mount, Hammer On | Metal | - | - | - | - | - | - | Bulk | 2013 | StrongHold™ | - | Active | Not Applicable | - | - | Clip, Conduit | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1/4 | - | Push-Fit | 0.750 ~ 1.000 19.05mm ~ 25.40mm | - | - | - | - | - | - | - | 1.375 34.93mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CCH31-S10-C Panduit Corp | 604 |
| Datasheet | 4 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6 | 113.398093g | Nylon | - | 0.500 (12.70mm) | - | - | Bulk | 2005 | - | - | Active | Not Applicable | - | - | Clamp, P-Type | 85°C | -40°C | Natural | - | - | - | 12.7mm | - | - | - | - | - | - | - | - | - | - | 5.3 mm | #10 M5 | - | - | 0.310 7.87mm | 0.203 5.16mm | - | 7.9mm | - | - | 0.500 12.70mm | 7.9 mm | - | 0.050 1.27mm | UL94 V-2 | - | No SVHC | ROHS3 Compliant | UL94 V-2 | - | ||
![]() GPC4-4-34-X Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Clamp | Pipe Mount, Adjustable | Bronze | - | - | - | - | - | - | Bulk | 2012 | StructuredGround™ | - | Active | Not Applicable | - | - | Clamp, Grounding | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Conduit Hub | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() SPF2-1/0-L Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Fastener | Bronze | - | Copper | - | - | - | - | Bulk | 2008 | StructuredGround™, SPF2 | - | Active | Not Applicable | - | - | Clamp, Service Post | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Female Thread, Two Conductor | 0.258 ~ 0.375 6.55mm ~ 9.52mm | 0.500 12.70mm | - | - | 2.570 65.28mm | 54mm | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() JP75CMB-L2 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Ceiling Mount, Fastener | Polyamide (PA66), Nylon 6/6; Steel | - | - | - | - | - | - | Bulk | 2010 | Stronghold™, J-Pro™ | - | Active | Not Applicable | - | - | Support, J-Hook | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3/16 M5 1/4 M6 3/8 M10 | - | - | 0.750 19.05mm | - | Slotted for Tak-Ty® Cable | - | 2.430 61.72mm | 4.020 102.11mm | 1.160 29.46mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PK12 Panduit Corp | 322 |
| - | 4 Weeks | Clip, Wire | Beam, Drop Wire, or Rod Mount, Clip On | Steel | - | - | TUBULAR PACKAGE | - | 80°C | -20°C | Bulk | 2013 | StrongHold™ | 10% | Active | Not Applicable | 2 | EAR99 | Clip, Conduit | - | - | Black | 8504.50.80.00 | NO | 1 | - | unknown | 12 μH | 2.52MHz | 1.5Ohm | PEAKING COIL | AXIAL | 40 | - | - | 0.15A | - | - | 20MHz | - | 0.750 19.05mm | - | - | - | - | - | - | - | 0.250 6.35mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() JP4HBC50RB-X2 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Beam Mount, Hammer On | Polyamide (PA66), Nylon 6/6; Steel | - | - | - | - | - | - | Bulk | 2012 | Stronghold™, J-Pro™ | - | Active | Not Applicable | - | - | Support, J-Hook | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.000 101.60mm | - | 360° Rotation, Slotted for Tak-Ty® Cable | - | 9.400 238.76mm | 8.500 215.90mm | 2.600 66.04mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PK8 Panduit Corp | 2078 |
| - | 4 Weeks | Clip, Wire | Beam, Drop Wire, or Rod Mount, Clip On | Steel | - | - | - | - | - | - | Bulk | - | StrongHold™ | - | Active | Not Applicable | - | - | Clip, Conduit | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.500 12.70mm | - | - | - | - | - | - | - | 0.250 6.35mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PBC812M Panduit Corp | 39 |
| - | 4 Weeks | - | Beam Mount, Fastener | Steel | - | - | - | - | - | - | Bulk | 2013 | StrongHold™ | - | Active | Not Applicable | - | - | Clip, Conduit | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1/4 | - | Snap Closure | 0.500 ~ 0.750 12.70mm ~ 19.05mm | - | - | - | - | - | - | - | 0.500 12.70mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() P12P24 Panduit Corp | 39 |
| - | 4 Weeks | Flanges | Beam Mount, Hammer On | Metal | - | - | - | - | - | - | Bulk | 2013 | StrongHold™ | - | Active | Not Applicable | - | - | Clip, Conduit | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-Fit | 0.500 ~ 0.750 12.70mm ~ 19.05mm | - | 360° Rotation | - | - | - | - | - | 0.125 ~ 0.250 3.18mm ~ 6.35mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() GPCH4/0-1D-L Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Clamp | Pipe Mount, Adjustable | Bronze | - | - | - | - | - | - | Bulk | 2012 | StructuredGround™ | - | Active | Not Applicable | - | - | Clamp, Grounding | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Conduit Hub | - | - | Direct Burial | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() CCH75-S10-C Panduit Corp | 40 | - | Datasheet | 4 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6 | 208.65249g | Nylon | - | 0.780 (19.81mm) | - | - | Bulk | 2003 | - | - | Active | Not Applicable | - | - | Clamp, P-Type | 85°C | -40°C | Natural | - | - | - | 12.7mm | - | - | - | - | - | - | - | - | M5 | - | 5.11 mm | #10 M5 | - | - | 0.750 19.05mm | 0.203 5.16mm | - | - | - | - | 0.500 12.70mm | 19.1 mm | - | 0.050 1.27mm | UL94 V-2 | No | No SVHC | ROHS3 Compliant | UL94 V-2 | Lead Free | ||
![]() LWC100-A-C Panduit Corp | 837 |
| - | 4 Weeks | Adhesive | Adhesive | Polyamide (PA66), Nylon 6/6 | 1.428816kg | Nylon | - | - | - | - | Bulk | 2000 | - | - | Active | Not Applicable | - | - | Clip, Wire Saddle on Base | - | - | Natural | - | - | - | 50mm | - | - | - | - | - | - | - | Rubber Based | - | - | - | - | - | Locking, Round | 1.000 25.40mm | - | - | - | 1.260 32.00mm | 2.210 56.13mm | 1.970 50.04mm | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() PSC4B Panduit Corp | 39 |
| - | 4 Weeks | Clip | Clip On | Steel, Zinc Plated | - | - | - | - | - | - | Bulk | 2013 | StrongHold™ | - | Active | Not Applicable | - | - | Clip, Cable | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-Fit | 0.312 ~ 0.375 7.92mm ~ 9.52mm | - | - | - | - | - | - | - | 0.188 ~ 0.281 4.78mm ~ 7.14mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() VWS3750-M Panduit Corp | 2132 |
| - | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28.7mm | - | 6.4mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() P6M912 Panduit Corp | In Stock | - | - | 4 Weeks | Flanges | Beam Mount, Hammer On | Metal | - | - | - | - | - | - | Bulk | 2013 | StrongHold™ | - | Active | Not Applicable | - | - | Clip, Conduit | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Snap Closure | 0.375 9.53mm | - | 360° Rotation | - | - | - | - | - | 0.563 ~ 0.750 14.30mm ~ 19.05mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() HSC.25-L Panduit Corp | 312 |
| - | 4 Weeks | Clip | Siding, Clip On | Polyamide (PA66), Nylon 6/6 | 52.163123g | Nylon | - | - | - | - | Bulk | - | - | - | Active | Not Applicable | - | - | Clip, Horizontal | - | - | Natural | - | - | - | 8.6mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.250 6.35mm | - | - | - | 0.700 17.78mm | 0.340 8.64mm | 0.500 12.70mm | - | - | - | - | - | - | ROHS3 Compliant | - | - |